-
Description: - Up to 100,000 cycles - Various terminals on-hand - Small tolerances and hysteresis available - Response temperatures from 0°C up to 260°C Applications Household appliances, Electronics, Machinery
- High Temperature Set Point: -4 to 500 F
- Repeatability / Tolerance: 5.4 to 9 F
- Maximum Current: 10 to 25 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Portage Electric Products, Inc.
Description: EAW-1/2" Disc Type devices offer a number of versatile options to meet specific application requirements. Included are optional contact and mounting configurations as well as special engineering features to enhance performance in particular applications. These devices require manually activated
- High Temperature Set Point: 23 to 392 F
- Maximum Current: 6 amps
- Maximum AC Voltage: 250 volts
- Life Cycles: 1,000 Number of Cycles
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with a small nylon housing (N1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer compact and reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application.
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with a small aluminum housing (G1) is available in two versions: CF12DC (+/-24Vdc) or CF12AC (85 to 264Vac). Both of these models offer reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application with a
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with a large aluminum housing (G2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This unit offers reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application. Unlike the CF12 with
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
Supplier: Portage Electric Products, Inc.
Description: A family of snap-action thermal protectors in an electrically isolated plastic case. Offers both overcharge and short-circuit protection in rechargeable battery packs. Low internal resistance for maximum protection and minimal effect on battery pack performance. Designed to meet tighter space
- High Temperature Set Point: 122 to 212 F
- Maximum Current: 5 to 150 amps
- Maximum DC Voltage: 12 to 24 volts
- Life Cycles: 10,000 Number of Cycles
-
Supplier: Newark, An Avnet Company
Description: POWER LOAD SWITCH, 12V, TSOP-6; Power Load Switch Type:High Side; Input Voltage:12V; Current Limit:2.8A; On State Resistance:0.106ohm; Distribution Switch Case Style:TSOP; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes
-
Supplier: Thermik Corporation
Description: rotation of the circle-shaped contact bridge (1) is enabled with every switch so that transfer resistances remain constantly below the minimum limit after many switch cycles and the long term stability is sustained even under high levels of stress.
- High Temperature Set Point: 158 to 302 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 500 volts
- Life Cycles: 10,000 Number of Cycles
-
Supplier: Accuris
Description: Technical Reports - Thermal Capability of 132 kV to 400 kV Earth Switches
-
Supplier: Eldridge Products, Inc.
Description: The Insertion style flow switch includes a sensor probe assembly which is inserted into the process conduit to allow the gas to flow across the sensors. The insertion style thermal mass flow switch probe assemblies may be inserted into any suitable flow section, pipe, duct, etc.
- Pipe Diameter: 0.5 to 1 inch
- Operating Temperature: 32 to 122 F
- Operating Pressure: 500 psi
- Media Temperature: 32 to 392 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s FST-320 Series thermal dispersion flow switches, especially designed for use with gases, sense changes in the heat transfer characteristics of the gases. Flow velocities from 1 to 90 fps are effectively monitored. The flow switch incorporates a standard SPST Relay switch
- Pipe Diameter: 0.75 inch
- Velocity Flow Rate: 1 to 90 ft/sec
- Operating Pressure: 150 psi
- Media Temperature: 140 F
-
Supplier: Sitron
Description: The CF12 Thermal Dispersion Flow Switch with a large 316 Stainless Steel housing (A2) comes standard with a Universal Power Supply: 24Vdc or 85 to 264Vac. This model is an excellent alternative when either plastic or aluminum is not recommended. The CF12 (A2) offers reliable liquid and
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 0.0984251968503937 to 16.4041994750656 ft/sec
- Operating Temperature: 14 to 176 F
- Operating Pressure: 4,350 psi
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® FST-200 Series flow switches use thermal dispersion technology to create a very accurate and economical method of sensing flow. Monitor fluids from 0.4 to 1.2 specific gravity, 1 to 300 cp, and pulsating flow from 10 to 100 pulses per minute. The sensors incorporate two temperature
- Pipe Diameter: 0.125 to 12 inch
- Media Temperature Range: 140 F
- Operating Pressure: 150 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Cole-Parmer
Description: • Liquid switches are ideal for pump and process protection; gas switches for filter and process protection. • Sturdy sensor withstands high flow velocities. • Sensor, cable, and junction box are NEMA 4X rated
ideal for corrosive environments. • FET switch output interfaces with PLC, - Operating Temperature: 140 F
- Electrical Output: Switch
-
Description: The SHEEN's SC Series Thermal Films are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 0.8 to 5.0 W/m·K. ◆ Optional fiberglass or polyimide film can be used as the reinforcement carrier. ◆ High mechanical strength
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 2 W/m-K
- Tensile Strength (Break): 65.26657771073864 psi
- Dielectric Constant (Relative Permittivity): 5.5
-
Supplier: Newark, An Avnet Company
Description: THERMAL SWITCH, NC, 70°C; Switching Temperature:70°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Wire Leads; Sensor Housing:-; Contact Rating:2.5A @ 250V; Product Range:T11A Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER LOAD SWITCH, 12V, -40 TO 125DEG C; Power Load Switch Type:-; Input Voltage:12V; Current Limit:3.5A; On State Resistance:0.043ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes
-
Supplier: Portage Electric Products, Inc.
Description: A family of snap-action thermal protectors in a plastic case. Offers both overcharge and short-circuit protection in rechargeable battery packs. Low internal resistance for maximum protection and minimal effect on battery pack performance. Designed to meet tighter space requirements of
- Cutoff Temperature: 100 C
- Rated Voltage: 24 volts
- Rated Current: 10 amps
- Maximum Width of Case: 5.840000000000001 mm
-
Supplier: Newark, An Avnet Company
Description: SWITCH, THERMAL, N/C, 80°C; Switching Temperature:80°C; Reset Temperature:55°C; Contact Operation:Normally Closed; Sensor Terminals:Through Hole; Sensor Housing:TO-220; Contact Rating:1A @ 120V ac, 1A @ 48V dc; Product Range:6700 RoHS Compliant: Yes
-
Supplier: SCHURTER Inc
Description: Description Thermal circuit breaker Metal switch non-illuminated and illuminated 1 pole Quick connect terminals 6.3 x 0.8 mm / screw terminals Applications Power supplies Uninterruptible power supply Power tools Household appliances
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 0.05 to 16 amps
- Operating Temperature: 23 to 140 F
-
Supplier: SCHURTER Inc
Description: Description TMF12-211 - Thermal-magnetic circuit breaker, Metal switch non-illuminated and illuminated 1 pole Quick connect terminals 6.3 x 0.8 mm / screw terminals Applications Power supplies Uninterruptible power supply Power tools Household appliances
- Rated AC Voltage: 240 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 0.05 to 15 amps
- Operating Temperature: 23 to 140 F
-
Supplier: Cole-Parmer
Description: • Liquid switches are ideal for pump and process protection; gas switches for filter and process protection. • Sturdy sensor withstands high flow velocities. • Sensor, cable, and junction box are NEMA 4X rated
ideal for corrosive environments. • FET switch output interfaces with PLC, - Operating Temperature: 140 F
- Electrical Output: Switch
-
Supplier: Cole-Parmer
Description: • Liquid switches are ideal for pump and process protection; gas switches for filter and process protection. • Sturdy sensor withstands high flow velocities. • Sensor, cable, and junction box are NEMA 4X rated
ideal for corrosive environments. • FET switch output interfaces with PLC, - Operating Temperature: 140 F
- Process Media Type: Gas
- Electrical Output: Switch
-
Description: TP2 Series Thermal Protector Using scope : Applies to the fractional horsepower motor, fluorescent ballasts, motor of washer motor of air conditioner, transformers, lighting lamps, DC motor of automobile battery changer, household electric appliances, OA-machines etc Best seller point :
- High Temperature Set Point: 113 to 284 F
- Maximum Current: 6 to 12 amps
- Maximum AC Voltage: 250 volts
- Switch Type: Bi-Metal, Normally Closed, NC
-
Supplier: Infineon Technologies AG
Description: BTS5200-1ENA | PROFET™ + 12V | automotive smart high-side switch BTS5180-2EKA | PROFET™ + 12V | automotive smart high-side switch BTS3125TF | HITFET™ + 12V | automotive low-side switch BTS5090-1EJA | PROFET™ + 12V | automotive smart high-side
- Supply Voltage (VS): 42 volts
- tON: 100,000 ns
- tOFF: 100,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: voltage regulators (LDO) IPB80N04S4-04 | Automotive MOSFET BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch
- Supply Voltage (VS): 42 volts
- tON: 100,000 ns
- tOFF: 100,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: | HITFET™ + 12V | automotive low-side switch BTS3035EJ | HITFET™ + 12V | automotive low-side switch BTS7080-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS71040-4ESA | SPOC™ +2 | multichannel serial interface high-side power controller
- Supply Voltage (VS): 42 volts
- tON: 100,000 ns
- tOFF: 100,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: TLE9273QX | OPTIREG™ DCDC SBC BTS5016-2EKA | PROFET™ + 12V | automotive smart high-side switch TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS3035TF | HITFET™ + 12V | automotive low-side
- tON: 140,000 ns
- tOFF: 170,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: United Electric Controls Company
Description: The 12 Series offers process end-users and OEMs, safety and control reliability in a rugged, compact design for alarm and emergency shutdown applications. It is certified to the requirements of ANSI/ISA 12.27.01 and NFPA 70 that stress the importance of properly sealing electrical equipment to
- High Temperature Set Point: 0 to 650 F
- Poles: Double Pole, DP, Single Pole, SP
- Throws: Double Throw, DT
- Features: Explosion Proof
-
Supplier: Allied Electronics, Inc.
Description: Single, double and three pole thermal-magnetic circuit breakers with high rupture capacity to UL 489 (5 kA), EN/IEC 60934 (6kA) and UL 1077 (5 kA). With toggle actuation, positively trip-free mechanism, a choice of characteristic curves and a wide range of current ratings in finely graded
-
Supplier: Cole-Parmer
Description: • Liquid switches are ideal for pump and process protection; gas switches for filter and process protection. • Sturdy sensor withstands high flow velocities. • Sensor, cable, and junction box are NEMA 4X rated
ideal for corrosive environments. • FET switch output interfaces with PLC, - Operating Temperature: 140 F
- Electrical Output: Switch
-
Supplier: Allied Electronics, Inc.
Description: C1005B Series is a switch and circuit protector in one small, compact package. This combo-device eliminates the need for both a switch and thermal circuit protector on customer panels. By using only this multi-purpose product, wiring and assembly costs are greatly reduced, while
-
Supplier: Clark Solutions
Description: 12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide
- High Temperature Set Point: -130 to 120 F
- Repeatability / Tolerance: 2.5 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
-
Supplier: Allied Electronics, Inc.
Description: Overcurrent, Overvoltage Protection DC Input: 36~76 VDC Thermal Protection Remote Sensing Remote ON/OFF –40~100°C Operation Five-Year Warranty
-
Supplier: Finder S.p.A. con unico socio
Description: Type 78.12 Switch mode power supply, low profile with 24 V DC 12 W output for electrical panels. 17.5 mm (1 module) x 61 mm deep. Features include: Low consumption in stand-by (<0.4 W) Internal thermal protection with output shutdown Short circuit protection: Hiccup mode (automatic
- DC Output Voltage: 140 to 370 volts
- DC Output Power: 12 watts
- AC Input Voltage: 100 to 265 volts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
1/2″ disc thermostats with quick make/quick break switching action will automatically reset at preset temperature. They can be used on higher voltage applications up to 16 amps 250 VAC. Available with normally closed (open on temperature rise) or normally open (close on (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
New product sheet details ultra-small snap action Model V Series thermal controls. They offer both overcharge and short circuit protection in battery packs. Tapered case design fits neatly between cells for ultimate space-saving design and the low internal resistance means these safety (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI® Model V Series is detailed in this new Product Catalog. It details the entire family of snap-action protectors that have electrically isolated plastic cases. They offer both overcharge and short-circuit protection in rechargeable battery packs. They also have low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Direct mount adjustable temperature switch for use in hazardous areas. Utilizes efficient Nega-Rate® Belleville spring mechanism and saturated vapor sensor for quick response and narrow deadband. Specifications Electrical: Snap action electrical switch assembly listed (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
PEPI® Model V thermal protectors feature a unique V-shaped, ultra-small plastic case allowing them to fit neatly between AA battery pack cells. This family of snap-action thermal protectors offer both overcharge and short-circuit protection. Their low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Pepi's Disc-Type Thermal Controls, 1/2 inch disc, snap action thermal controls. All can be customized to help you cut production costs while improving performance and safety in your particular application. For full details visit (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
1/2" disc-type controls have made them a long-time favorite on higher-load applications, as well. The Model W is a snap-action device providing quick make / quick break switching action for overcharge and short-circuit protection in a wide range of applications. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI® Model FC-P2D is PEPI®s ultra-small circuit protector. The plastic case insulates it from the circuit and ambient heat to counter nuisance tripping. Despite their small size, it provides circuit protection on loads as large as 12 (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
This new "PEPI® 1/2" Disc and Conductive-type Controls" catalog details 31 different products in a new "At-a-Glance" format that provides an excellent overview of the most popular PEPI® Thermal Controls. Detailed are snap-action, creep-action, self-hold and disc-type thermal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
For design engineers looking at applications, whether indoor or outdoor, to protect components against falling water/rain, UL Type rating is important. UL Type 12 is common for most indoor applications. Now look towards applications to protecting against rain or in colder climates snow (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Finder S.p.A. con unico socio
More Information Top
-
3U cPCI Load Board
… cPCI load board serves to simulate loads on cPCI back wall wiring systems or racks – Both electrical and thermal conditions can be simulated … … load streams can be switched with the coding and … … for the voltages 5V, + 12V , 3.3V, -12V can …
-
Gold Coated Multi-Walled Carbon Nanotube Surfaces As Low Force Electrical Contacts for MEMS Devices: Part 1
… electrical load of 1mA-10mA, 4V, is below the minimum arcing voltage (~ 12V ), however above the … When switching an electrical load, metallic surfaces such as gold degrade; as a result of localized thermal phenomena such as the molten metal bridge phenomena, [1].
-
Electronic chips for electric motor control
trode’s UC3173 (0.55A/ 12V ), UC3174 (0.8A/15V), UC3176 (2A/35V), UC3178 (0.45A/15V) have a user-selectable gain (two values with a 4:l ratio selected through TTL inputs), ther- mal , current, and undervoltage protection. … bridge power amplifiers, but they should not be confused with the full-bridge switching amplifiers discussed in …
-
Advanced Micro Turbine System (AMTS) -C200 Micro Turbine -Ultra-Low Emissions Micro Turbine
Dedicated Inputs • Ex: “Remote Start/Stop”, “Battery Wakeup”, “E-stop” Dedicated Outputs • 24v, 12v , Modem power … Version 0.1 – September 30th, 2002 • C60 software baseline • Modified TET maps, over-temp limits, speed set points, gains Version 0.2 – October 14th, 2002 • Thermal power limiting algorithm enabled • Injector switch points defined • Improved …
-
Trends in electronics for electric motor control
Uni- trode’s UC3173 (0.55A/ 12V ), UC3174 (0.8A/15V), UC3176 (2A/35V), UC3178 (0.45NlSV) have a user-selectable gain (two values with a 4:l ratio selected through TTL inputs), thermal , current, and undervoltageprotection. … bridge power amplifiers, but they should not be confused with the full-bridge switching amplifiers discussed in …
-
Bistable Multivibrator or Flip/Flop Electronic Circuits
It features both a normally open and a normally closed set of solid-state switch thermals . • 12v DC Motor with Logic Controlled Automatic Brake - There are times when you would like …
-
Heterogeneous integration of DC-DC power converters
A further efficiency improvement can be expected when thermal management and cooling are included, and improved gate switching and dv/dt reduction techniques are employed. Calculated performance of various power switches in a 12V /1V, 10W synchronous buck converter.
-
CHIMUX: a switching system for nuclear physics signals
… a coil maintain current for the state of the contacts (Set/Reset) and to switch the relay status … In this way, we limit the thermal energy in the relay’s coil and it can be naturally … … can evaluate the case relay temperature gradient (∆T) by the NAIS TQ2-L2- 12V technical data and …
-
Popular Products In Power - Big Bruin
Dayton 1LNG7 - Dayton Dc Gearmotor (9 Rpm) 12v , tenv. Torque 35 In.-lb., Overhung Load 40 Lb., Input Hp 1/120, Gear Ratio 492:1, Full Load Amps 1.00, Insulation Class B, Tenv Enclosure, None Thermal Protection, All Position Mounting, Motor … … Restaurant Equipment, Vending, Valve Actuators, Switch Gear Rated: 0/10 0 …
-
NCP5252: Synchronous Buck Regulator, Integrated, 2.0 A, 1.0 MHz, with Light Load Efficiency
The device is capable of operating from a +5V or + 12V supply and can output a voltage … The switching frequency is adjustable from 333 kHz up to 1.0 MHz and has the ability … … Voltage Lock Out (UVLO), Over Voltage Protection (OVP), Cycle-by-Cycle Current Protection (OCP) and Thermal Shutdown.
Indicates content that may require registration and/or purchase.