-
Supplier: Dataforth Corporation
Description: Each DSCP62 Thermocouple Converter provides a single channel of thermocouple input which is amplified, linearized and converted to a high-level current or voltage output. Thermocouple type, measurement range, filter, output type and range, and fault indication may be configured
- Operating Temperature: -4 to 149 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Thermocouple: B, E, J, K, N, R, S, T
- Mounting Options: DIN Rail Mounting
-
Supplier: Fredericks Company - Televac
Description: Compact 2A Thermocouple The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features Analog
- Vacuum Range: 0.0009999999989638293 to 19.999999999998693 torr
- Operating Temperature: 32 to 122 F
- Display Type: Analog Meter
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Fredericks Company - Televac
Description: Compact 2A Thermocouple The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features Analog
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Form Factor: Panel / Chassis Mount
-
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE CONTROLLER; Thermocouple Type:J; Operating Temperature Max:200°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2%; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Controller Output Type 1:Relay RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE METER; Thermocouple Type:-; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Controller Output Type 1:Voltage/SSR RoHS Compliant: No
-
Supplier: Fredericks Company - Televac
Description: MV2A Thermocouple The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and large, bright LED display, making it easy to read from a distance. Features Competitively priced Easy to read,
- Vacuum Range: 0.0009999999989638293 to 19.999999999998693 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage, Switch / Alarm
- Device Category: Controller, Instrument
-
Supplier: OMEGA Engineering, Inc.
Description: scaled to fit a user-selected display span. CONTROL OUTPUT OPTIONS Additional outputs can be provided by a horizontal upper board. Available options include single-setpoint control with one 10 A relay, dualsetpoint control with two 10 A relays, 4 to 20 mA proportional control (source
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate Features Factory calibrated for thermocouple types J, K, T, E, N, R, S Accuracy ±0.01% of full span ± conformity error Entire range of each thermocouple in one scale Selectable 1° or 0.°1, degrees Celsius, Fahrenheit, Kelvin or Rankin
- Number of Digits: 5
- Current Range: 0.0000000001 amps
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin DIP. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 100 V, 550 mA single-pole Photovoltaic Relay in a mod. 8-pin DIP Package. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin DIP Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin DIP. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a mod. 8-pin SMT Package 100 V, 375 mA single pole Photovoltaic Relay in a mod. 8-pin SMT. This normally open solid-state relay can replace electromechanical relays used for general purpose switching of analog signals. The PVA13
-
Supplier: Cole-Parmer
Description: Choose from an indicator only or a dual set point controller. Controller has two adjustable set points with SPDT relay contacts rated at 3 Amps up to 220 VAC non-inductive. To read multiple vacuum points, 3 and 5 position thermocouple gauge selector switches are available. Switches
- Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: Choose from an indicator only or a dual set point controller. Controller has two adjustable set points with SPDT relay contacts rated at 3 Amps up to 220 VAC non-inductive. To read multiple vacuum points, 3 and 5 position thermocouple gauge selector switches are available. Switches
- Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: Choose from an indicator only or a dual set point controller. Controller has two adjustable set points with SPDT relay contacts rated at 3 Amps up to 220 VAC non-inductive. To read multiple vacuum points, 3 and 5 position thermocouple gauge selector switches are available. Switches
- Signal Output: Analog Voltage
-
Supplier: Cole-Parmer
Description: Choose from an indicator only or a dual set point controller. Controller has two adjustable set points with SPDT relay contacts rated at 3 Amps up to 220 VAC non-inductive. To read multiple vacuum points, 3 and 5 position thermocouple gauge selector switches are available. Switches
- Signal Output: Analog Voltage
-
Supplier: Acromag, Inc.
Description: reliable measurements Four discrete outputs enable local temperature limit alarms or host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual
- Analog Input Channels: 4 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -436 to 3,308 F
- Resolution: 16 bits
-
Supplier: Allied Electronics, Inc.
Description: All Models Are Compliant with: UL, CSA, CE The KT Series temperature controllers are available in 1⁄4, 1⁄8, 1⁄16 and 1⁄32 DIN sizes. A variety of inputs are accepted with dual displays. IP66 Front panel with optional RS485 Modbus communication support. Input Types. Thermocouple: K, J, R, S,
-
Supplier: Transcat, Inc.
Description: Product Highlights Output A: Relay N.O. Output B: SSR Alarm: Yes Selectable Inputs: Thermocouple, RTD, DC Voltage, or DC Current.Display:Two four-digit LED displays, 0.3 in (7.62 mm) high Display Resolution: 1 degree or 0.1 degree (sensor dependent), or 1 count Accuracy: ±0.25% of span
- Interface: Digital Front Panel
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
- Control Signal: Switch / Relay Output
-
Supplier: Transcat, Inc.
Description: Product Highlights Output A: Relay N.O. Output B: Relay N.O. Alarm: No Selectable Inputs: Thermocouple, RTD, DC Voltage, or DC Current.Display:Two four-digit LED displays, 0.3 in (7.62 mm) high Display Resolution: 1 degree or 0.1 degree (sensor dependent), or 1 count Accuracy:
- Interface: Digital Front Panel
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
- Control Signal: Switch / Relay Output
-
Supplier: Transcat, Inc.
Description: Product Highlights Output A: Relay N.O. Output B: SSR Alarm: No Selectable Inputs: Thermocouple, RTD, DC Voltage, or DC Current.Display:Two four-digit LED displays, 0.3 in (7.62 mm) high Display Resolution: 1 degree or 0.1 degree (sensor dependent), or 1 count Accuracy: ±0.25% of span
- Interface: Digital Front Panel
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
- Control Signal: Switch / Relay Output
-
Supplier: Transcat, Inc.
Description: Product Highlights Output A: Relay N.O. Output B: 15 VDC Alarm: Yes Selectable Inputs: Thermocouple, RTD, DC Voltage, or DC Current.Display:Two four-digit LED displays, 0.3 in (7.62 mm) high Display Resolution: 1 degree or 0.1 degree (sensor dependent), or 1 count Accuracy: ±0.25% of
- Interface: Digital Front Panel
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
- Control Signal: Switch / Relay Output
-
Supplier: Conax Technologies
Description: Programmable LED Indicator, 2 Relay, Front Key Programmable – Model 5714 * 4-Digit, 14-Segment LED Indicator * Input for RTD, TC, mA, V, and Potentiometer * Universal Supply Voltage * Front Key Programmable * Available with Optional 2 Relays and Analog Output Application: * Display for
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: DigiKey
Description: THERMOCOUPLE TEMPERATURE SWITCH,
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: ValueTronics International, Inc.
Description: The 3495A is a switch mainframe from Agilent. Additional Features: Scan or provide contact closure for up to 40 channels The Agilent 3495A has two types of relay assemblies available: a low thermal scanner for connection to low level sources such as strain gauges and thermocouples, and
-
Supplier: Allied Electronics, Inc.
Description: Features: ON/OFF or PID Control with On-Demand Auto-Tuning Select Ability Accepts Multiple Temperature Sensor Inputs — Thermocouple and Platinum RTD Sampling Rate (500 ms)/Selectable Control Period (2 s/20 s) Improves Response 8-Mode Alarm Output and Sensor Error Detection Accuracy: 0.1% FS
-
Supplier: United Electric Controls Company
Description: The 12 Series offers process end-users and OEMs, safety and control reliability in a rugged, compact design for alarm and emergency shutdown applications. It is certified to the requirements of ANSI/ISA 12.27.01 and NFPA 70 that stress the importance of properly sealing electrical equipment to
- Sensed Temperature: 0 to 160 F
- Output: Analog Current (e.g., 4-20 mA), Relay / Switch Output
- Thermocouple: K
-
Supplier: Dataforth Corporation
Description: conversion to engineering units. Each module also provides digital I/O lines for controlling devices through solid state relays or TTL signals. These digital I/O lines along with built-in limit setting capability provide alarm and control outputs. The modules contain no pots or switches to be
- Analog Input Channels: 1 #
- Digital I/O Channels: 5 #
- Accuracy: 1 % FS
- Operating Temperature: -13 to 158 F
-
Supplier: Conax Technologies
Description: Programmable LED Indicator, 4 Relay, Front Key and PC Programmable Model 5715 * 4-Digit, 14-Segment LED Indicator * Input for RTD, TC, mA, V, and Potentiometer * 4 Relays with Optional Analog Output * Universal Supply Voltage * Programmable via Front Keypad or PC Application: * Display
- Number of Control Outputs: 5 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: ValueTronics International, Inc.
Description: in onboard memory The Model 7708 plug-in module offers 40 channels of 2-pole or 20 channels of 4-pole multiplexer switching that can be configured as two independent banks of multiplexers. The built-in CJC sensors automatically linearize thermocouples, making the Model 7708 ideal for
-
Supplier: Allied Electronics, Inc.
Description: Features: Large 11-Segment Two Color LCD Display Shows Present Value and Set Value at a Glance Accepts Thermocouple, Infrared, Voltage and Platinum RTD Inputs PID or ON/OFF Control with Auto-Tuning and Self-Tuning for Use Simultaneously Heat or Heat/Cool Control Communication and Event Input
-
Supplier: RS Components, Ltd.
Description: P.M.A D280-111-0000D-000
- Number of Inputs: 4 inputs
- Number of Control Outputs: 3 outputs
- Standards and Compliance: Other
- Control Signal: Switch / Relay Output
-
Supplier: Automation24, Inc.
Description: Temperature controller N322 J/K/T - 8032204022 from NOVUS automation is an accurate and precise way to monitor temperature values. The N322 J/K/T - 8032204022 can read signals from Thermocouples (Types J,K,T), operates on 100-240 V AC/DC and offers 2 relay outputs.
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: AMETEK Programmable Power
Description: switched to a common resource. All relays also have individual control, and each path allows for hot switching of up to 300 V and 2 A (60 W DC max). Each bank can be interconnected within a module under program control (via bussing relays) to form larger 2-wire muxes, up to a
-
Supplier: Automation24, Inc.
Description: Temperature controller N321 J/K/T - 8032104012 from NOVUS automation is an accurate and precise way to monitor temperature values. The N321 J/K/T - 8032104012 can read signals from Thermocouples (Types K/K/T). The N321 J/K/T - 8032104012 operates on 100 to 240 V AC/DC and offers 1
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
Find Suppliers by Category Top
Featured Products Top
-
contactors, relays, fuses, on - off disconnect switches, and other components to help regulate your Wattco heater in a safe environment. In conjunction with thermocouples or RTD sensors, temperature controllers (read more)
Browse Temperature Controllers Datasheets for WATTCO
More Information Top
-
Heat transfer to evaporating refrigerants in two‐phase flow
Safety features included a thermo- couple relay switch located close to the end of the heated length, which cut off the current to the test section when the temperature rose above BOOOF. and air-operated, quick-acting valves located at each end…
-
A fast digital method for the measurement of internal friction and elastic moduli of solids
Further, by means of the relay switch the thermo- couple is coupled to the voltmeter instead of the rectifier.
-
A modified hot thermocouple apparatus for the study of molten oxide solidification and crystallization
In order to achieve the functional requirements and to improve on previous implementations of this type of controller, the following key aspects of the design were addressed: Synchronized thermo- couple reading, relay switching noise, thermocouple supply control, and switching/chopping frequency.
-
Evaluation of a Low Cost, High Capacity Electronic Thermocouple Selection Unit
Although cost per channel of commercial thermocouple switching units using relays is much higher than CMOS-based switching units, relays effect positive contact with negligible on-resistance.
-
Hazardous Waste in USA - Rhode Island
Mercury-containing devices include, but are not limited to, thermometers, barometers, electric switches and relays , thermocouples , manometers, and sphygmomanometers.” .
-
States > Rhode Island > State > Proposed Regulations > 2002 Documents > November 11, 2002 > [2002 RI Proposed 134020] Proposed Rules
Mercury-containing devices include, but are not limited to, thermometers, barometers, electric switches and relays , thermocouples , manometers, and sphygmomanometers.
-
States > Rhode Island > State > Proposed Regulations > 2005 Documents > December 7, 2005 > [2005 RI Proposed ri-20051207-0052-0004996] Rules and Regulations fo...
Mercury-containing devices include, but are not limited to, thermometers, barometers, electric switches and relays , thermocouples , manometers, and sphygmomanometers.
-
ENERGY EFFICIENT THERMAL MANAGEMENT FOR NATURAL GAS ENGINE AFTERTREATMENT VIA ACTIVE FLOW CONTROL
Adiabatic conditions are maintained in the RFOCR by a system of heating tapes, insulation, thermocouples , solid-state relay switches , and Labview.
-
Instrumentation and control for fossil-energy processes
previous configurations of the system in which analog data were simply recorded and/or processed by the plant's data acquisition system, thermocouple switching was dene by reed relays or within the plant system and without amplifiers.
-
Energy Efficient Thermal Management for Natural Gas Engine Aftertreatment via Active Flow Control
Adiabatic conditions are maintained in the RFOCR by a system of heating tapes, insulation, thermocouples , solid-state relay switches , and LabVIEW.
Indicates content that may require registration and/or purchase.