Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: AF 912 is a 3.6mil total aluminum foil and paper composite tape featuring a thermoplastic rubber adhesive.
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 7.875 lbs/in
- Features: Specialty / Other
-
Supplier: Thermal Circuits, Inc.
Description: Thermal Circuits is a custom manufacturer of conductive, convective and radiant etched foil heaters. They service a wide variety of markets and geographic areas and through continuous quality improvement, maintain world-class leadership in all aspects of their business. Strong engineering
- Industry Served: Aerospace, Automotive, Electronics, Food and Beverage, General Industrial, Medical, Military, Other
- Services: Design Assistance
- Features: North America, Northeast US Only, United States Only
-
Supplier: Ellsworth Adhesives
Description: HB Fuller HL9527 RAPIDEX™ Reactive Amber is a one component, polyurethane 100% solids hot melt adhesive. It offers an aggressive hot tack, thermal and solvent resistance, excellent abrasion resistance, and a high impact strength. 30 lb, Foil-Lined Pail.
- Viscosity: 8,000 to 25,000 cP
- Tensile Strength (Break): 3,250 to 3,310 psi
- Elongation: 3,650 to 3,750 %
- Substrate Compatibility: Metal, Plastic, Wood / Wood Product
-
-
Supplier: Radwell International
Description: QUABBIN CONTINUOUS FLEXING CAT5E INDUSTRIAL ETHERNET CABLE, 4 TWISTED PAIRS, 24 AWG, OVERALL FOIL AND BRAID SHIELDED, FLAME RETARDANT THERMOPLASTIC ELASTOMER (FR-TPE) PRESSURE EXTRUDED JACKET, TEAL, CUT TO LENGTH - PRICED PER FOOT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: environments. The black thermoplastic jacketing provides excellent durability and flexibility. Four 26 AWG pairs are shielded with aluminized polyester wrap with a drain wire over the foil. RJ45 to RJ45 shielded low smoke zero halogen patch cord. These screened (shielded) patch cords
-
Supplier: Allied Electronics, Inc.
Description: environments. The black thermoplastic jacketing provides excellent durability and flexibility. Four 26 AWG pairs are shielded with aluminized polyester wrap with a drain wire over the foil. RJ45 to RJ45 shielded low smoke zero halogen patch cord. These screened (shielded) patch cords
-
Supplier: Techsil Limited
Description: woodworking and packing applications which require both high and low heat resistance. (-60°C up to +105°C) Amber in color, 7784 has a very high molten tack and a medium open time. 10 stick foil pack, if you would like to order in box quantities please contact sales@techsil.co.uk for a quote.
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Lapp Tannehill
Description: OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100
- Number of Conductors: 2 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 24 AWG
-
Supplier: Lapp Tannehill
Description: OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100
- Number of Conductors: 2 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 24 AWG
-
Supplier: Lapp Tannehill
Description: OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100
- Number of Conductors: 2 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 24 AWG
-
Supplier: Lapp Tannehill
Description: OF CONDUCTORS : 2 AWG/GAUGE : 24 SHIELDING : Foil Braid JACKET COLOR : Teal JACKET MATERIAL : Thermoplastic Elastomer (TPE) TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V IP RATING : IP67 IP68 EQUIVALENT TO : Turck RKSD Turck RSSD Lumberg 0985 YM57530 100
- Number of Conductors: 2 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 24 AWG
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: L-com, Inc.
Description: is UV and oil resistant and uses a double shield (foil + braid) to keep out unwanted interference. Order online today! Features Double shielded Category 5e bulk cable for reducing EMI/RFI noise in high-speed Ethernet networks Oil Resistant, UV resistant, flame retardant, FR-TPE
- Features: Cable Assembly
- Cable Shielding: Foil Braid
- Application: LAN / Ethernet
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Material: Neoprene, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Other
-
Supplier: Ultrafab, Inc.
Description: Options: Foil & metal tape application Thermally conductive Flame resistant Heat and light reflective Fiberglass mat with FSK (Foil Scrim Kraft) Sound dampening Excellent thermal and acoustic properties Superior performance at high temperature UL listed
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Polyurethane / Urethane, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Total Plastics, Inc.
Description: Call TPI for Color Samples. KÖMATEX is a lightweight closed-cell, free foam, rigid PVC sheet. It is homogeneously colored with a matte finish that is tough and versatile enough for many of today’s applications. KÖMATEX is available in 14 standard, vibrant colors and a variety of thicknesses and
- Form / Shape: Film / Sheet
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corporation manufactures a complete line of highly flexible micro-miniature low-voltage instrument control cable. These are available as cables pairs or singles, with optional overall shield of either foil with drain or a braided shield. Conductors are stranded tinned
- North American (AWG): 18 to 28 AWG
- Rated Voltage: 3.4 kilovolts
- Impedance: 45 to 150 ohms
- Number of Conductors: 2 #
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corporation manufactures a complete line of highly flexible micro-miniature low-voltage instrument control cable .These are available as cables pairs or singles, with optional overall shield of either foil with drain or a braided shield. Conductors are stranded tinned
- North American (AWG): 18 to 28 AWG
- Rated Voltage: 3.4 kilovolts
- Impedance: 45 to 150 ohms
- Number of Conductors: 1 #
-
Supplier: L-com, Inc.
Description: your project requirements. Features Outdoor rated Oil and UV resistant FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket w/ UL CMX Outdoor - CM burn rating Foil + Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI Dynamic temperature range of
- Cable Length: 60 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Cable Shielding: Foil Braid
- Application: LAN / Ethernet, Telecommunications
-
Supplier: L-com, Inc.
Description: your project requirements. Features Outdoor rated Oil and UV resistant FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket w/ UL CMX Outdoor - CM burn rating Foil + Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI Dynamic temperature range of
- Cable Length: 1 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Cable Shielding: Foil Braid
- Application: LAN / Ethernet, Telecommunications
-
Supplier: L-com, Inc.
Description: your project requirements. Features Outdoor rated Oil and UV resistant FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket w/ UL CMX Outdoor - CM burn rating Foil + Braid shield along with fully shielded RJ45 connectors reduces or eliminates EMI/RFI Dynamic temperature range of
- Cable Length: 15 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Cable Shielding: Foil Braid
- Application: LAN / Ethernet, Telecommunications
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: This cable is a Profinet type B cable, which is suitable for flexible use. Its inner sheath is made of thermoplastic material and its outer sheath of SABIX®. Industrial Ethernet is a young and very fast developing network technology. SAB has developed this Profinet cable especially for the
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -30 to 70 C
- Impedance: 100 ohms
- Features: Braid, Foil / Copper Tape, Industrial / Instrumentation and Control, LAN / Ethernet, Multiconductor Cable, Networking, Other
-
Supplier: Automation24, Inc.
Description: quantity: 4x2.5 mm² (14 AWG). Specially formulated thermoplastic elastomer (TPE) - black jacket, Barrier type: triple layer foil tape (100%) coverage: tinned copper braid (85% coverage); tinned copper drain wire shielding, XLPE (plus) insulation, and finely stranded tinned copper
- Standards / Certifications: CE Marking, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Other
-
Supplier: Automation24, Inc.
Description: quantity: 4x4mm². Specially formulated thermoplastic elastomer (TPE) - black jacket, Barrier type: triple layer foil tape (100%) coverage: tinned copper braid (85% coverage); tinned copper drain wire shielding, XLPE (plus) insulation, and finely stranded tinned copper conductors.
- Standards / Certifications: CE Marking, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Other
-
Description: Patco 8150 Transparent Polyurethane Tape An exceptionally tough and durable thermoplastic polyurethane film designed to protect various surfaces from abrasion. Effective for preventing squeak, rattle, and vibration. Also useful for sound damping. Applications Anti-squeak, vibration and sound
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: -53.888888888888886 to 148.88888888888889 C
- Backing: Plastic / Polymer
-
Supplier: Henkel Corporation - Industrial
Description: flammability rating, File # E63126 Volume 1. Suitable for substrates that may be exposed to temperature extremes, it can be used on materials such as metal, plastic, wood, leather, fabric, non-woven fabric, film and foil. Has a UL 94V-O flammability rating, File # E63126 Volume 1 Withstands
- Viscosity: 55,000 cP
- Substrate Compatibility: Metal, Plastic, Textiles / Fabrics, Wood / Wood Product
- Chemical System: Polyamide
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: National Wire & Cable Corporation
Description: coverage aluminum-foil shield in contact with a stranded drain wire for easy termination. Optional tinned copper braid of >90% coverage per MIL-C-7078, with braid angles below 40° for easy pushback is available on special order, Outer jacket is highly flexible poly-ether-urethane
- Rated Voltage: 3.4 kilovolts
- North American (AWG): 18 AWG
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: insulated with .016" nominal wall TPE. Conductors are twisted and wrapped with polyester tape. Shielded options have either a single aluminum/Mylar foil shield 100% coverage or a double-shield of the aluminum/Mylar foil and a 36 AWG tinned copper braid over the foil with minimum
- Number of Conductors: 2 to 8 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -50 to 125 C
- North American (AWG): 16 to 24 AWG
-
Supplier: Total Plastics, Inc.
Description: KÖMATEX is a lightweight closed-cell, free foam, rigid PVC sheet. It is homogeneously colored with a matte finish that is tough and versatile enough for many of today’s applications. KÖMATEX is available in 14 standard, vibrant colors and a variety of thicknesses and sizes to fit most uses. The
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Thermoplastic, Vinyl / PVC
-
Supplier: Transtector Systems, Inc.
Description: rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils and chemicals, weld spatter and UV damage while maintaining a UL CMX flame rating. Double shielding (80% braid plus 100% foil) along with shielded RJ45 connectors removes
- Cable Length: 5 ft
- Cable Shielding: Braid, Foil / Copper Tape
- Features: Cable Assembly, Cat 6, Twisted Pair
- Application: LAN / Ethernet, Networking
-
Supplier: Transtector Systems, Inc.
Description: rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils and chemicals, weld spatter and UV damage while maintaining a UL CMX flame rating. Double shielding (80% braid plus 100% foil) along with shielded RJ45 connectors removes
- Cable Length: 3 ft
- Cable Shielding: Braid, Foil / Copper Tape
- Features: Cable Assembly, Cat 6, Twisted Pair
- Application: LAN / Ethernet, Networking
-
Supplier: Transtector Systems, Inc.
Description: rated FR-TPE (Flame-Retardant Thermoplastic Elastomer) jacket that is resistant to moisture, industrial oils and chemicals, weld spatter and UV damage while maintaining a UL CMX flame rating. Double shielding (80% braid plus 100% foil) along with shielded RJ45 connectors removes
- Cable Length: 50 ft
- Cable Shielding: Braid, Foil / Copper Tape
- Features: Cable Assembly, Cat 6, Twisted Pair
- Application: LAN / Ethernet, Networking
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Profinet cable CAT 5 for flexible applications with UL approval. This Profinet CAT 5 cable has an inner jacket made of thermoplastic material and a peak operating voltage of max. 350 V. Industrial Ethernet is a young and very fast developing network technology. SAB has developed this Profinet
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -40 to 70 C
- Impedance: 100 ohms
- Features: Braid, Cat 5/Cat 5E, Foil / Copper Tape, Industrial / Instrumentation and Control, LAN / Ethernet, Multiconductor Cable, Networking, Other
-
Supplier: Hi-Tech Controls, Inc.
Description: developed non-cross-linked thermoplastic elastomer is fully recyclable. In contrast to this, the usual, cross-linked, thermoplastic elastomers cannot be recycled and put a not insignificant stress on our environment. This cable is particularly interesting for customers who have an
- Number of Conductors: 2 to 41 #
- Rated Voltage: 1.5 to 3 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 2 to 24 AWG
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Support Materials For Pleated Membranes
Dexmet specializes in offering expanded fluoropolymers and thermoplastic materials that are often difficult to obtain in either extruded or woven product. Specialized fluoropolymers include: PTFE, PFA, FEP, ECTFE High-performance thermoplastics include: PEEK, Polysulfone (read more)
Browse Filter Elements Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
Primary Filtration & Membrane Support Materials Our expanded metal foils and polymers improve the performance of filters, particularly in industries where resistance to high temperatures or caustic materials is (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
PolyGrid® precision-expanded polymers
Class 10,000. Plastics regularly produced include: Fluoroplastics: PTFE, PFA and ECTFE Polyesters (Thermoplastic): PET, PETP, PBTP Polysulfones (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Class 10,000. Plastics regularly produced include: Fluoroplastics: PTFE, PFA and ECTFE Polyesters (Thermoplastic): PET, PETP, PBTP Polysulfones (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Clean Room specifications to Class 10,000. Plastics regularly produced include: Fluoroplastics: PTFE, PFA and ECTFE Polyesters (Thermoplastic): PET, PETP, PBTP (read more)
Browse Perforated Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division
Conduct Research Top
-
Port Sealing: An Effective Heat Sealing Solution
method of heat sealing utilizes a constantly heated die or sealing bar to apply heat to a specific contact area or path to seal or weld the thermoplastics together. Heat sealing is used for many applications, including heat seal connectors, thermally activated adhesives and film or foil sealing.
More Information Top
-
Plastics
For these sequence-polymers, e.g., thermoplastic films give it numerous applications also in the not vulcanized state for roof and civil engineering seals.
-
Interpack 1966
… n s t s t o f f, B e u t e l, is characterized by it, out semi-automatic impaction machines fur cell glass always strong to be replaced with Win-keIschweiRgerate for processing of thermoplastic films (half hose).
-
Sheet metal hydroforming of functional composite structures
Thermoplastic foil based on polypropylene with a film thickness of 100 microns (TPP) • .
-
Materials, Technologies and Quality Assurance
During the summer time, there was delamination between thermoplastic foil and plastic substrate, which caused increasing of scrap, additional substandard works as well as the risk of quality complaints from customer.
Indicates content that may require registration and/or purchase.