Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Thermoplastic Polyurethane
-
Supplier: Accuris
Description: Thermoplastic Polyurethane Elastomer
-
Supplier: Accuris
Description: Thermoplastic Elastomer Based on Thermoplastic Polyurethane
-
-
Supplier: Performance Polymers Group
Description: PolyBlend is a family of exceptionally soft, aromatic polyurethane elastomeric alloys, which can be used as a substitute for natural rubber or latex in many applications. These polymers encompass unique characteristics such as low flexural modulus, moderate tensile strength, and high
- Tensile Strength (Break): 700 to 4,250 psi
- Elongation: 400 to 1,700 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.067 to 0.28 %
-
Supplier: Accuris
Description: Thermoplastic Polyurethane - 50 Type D Hardness
-
Supplier: ASTM International
Description: 1.1 This classification system covers thermoplastic polyurethane materials suitable for injection molding, extrusion, compression molding, melt processing, or other applicable methods. Recycled thermoplastic polyurethanes meeting the classification requirements may be
-
Supplier: ASTM International
Description: many compositions, formulations, and forms of thermoplastic polyurethanes in solid and solution forms are within this material class, the medical device manufacturer must evaluate the biocompatibility of devices that contain the polyurethane of the specific composition or form
-
Supplier: ASTM International
Description: 1.1 This guide covers the evaluation of thermoplastic polyurethanes in both solid and solution form for biomedical applications. The polymers have been reacted to completion and require no further chemical processing. 1.2 The tests and methods listed in this guide may be referenced in
-
Supplier: CSA Group
Description: ISO 16365-1:2014 establishes a system of designation for thermoplastic polyurethane elastomers, which is based on ISO 1043 (all parts) and ISO 11469. The designation system may be used as the basis for specifications. It is applicable to all thermoplastic polyurethane
-
Supplier: Flexaust
Description: Medium weight clear co-extruded thermoplastic ether based polyurethane hose with a rigid yellow external ABS helix Features Ultra smooth interior assures efficient airflow Great abrasion resistance Excellent wear performance Puncture & tear resistant with high tensile strength Good low
- Inside Diameter: 8 inch
- Working Pressure: 22 psi
- Maximum Vacuum: 8 in Hg vac
- Temperature Range: -40 to 200 F
-
Supplier: CSA Group
Description: ISO 16365-2:2014 specifies the methods of preparation of test specimens and the standard test methods to be used in determining the properties of thermoplastic polyurethane moulding and extrusion materials. Requirements for handling test material and for conditioning both the test
-
Supplier: Performance Polymers Group
Description: HydroThane is a hydrophilic thermoplastic polyurethane elastomer, ranging in water absorption rates from 5% to 25%. This unique extrudable hydrophilic product line was designed to provide maximum physical properties for use in extruded or injection molded components, while allowing for
- Tensile Strength (Break): 2,000 to 5,500 psi
- Elongation: 450 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Features: Biocompatible, Elastomer / Rubber, Thermoplastic / TPE
-
Supplier: Chemence Inc.
Description: Krylex KH409 is a one component reactive polyurethane hot melt. It is solid at room temperature. This is a low viscosity and temperature adhesive. After being applied warm the product will cool to allow immediate handling. Upon further exposure to ambient humidity Krylex KH409 will achieve
- Industry: Building / Construction, OEM / Industrial
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Real Seal Company
Description: Polyurethane O-rings and Sealing Systems Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 90 durometer
-
Supplier: F.N. Sheppard & Co.
Description: Thermoplastic urethane is very user friendly. It allows for quick splicing with the means of heat welding the belt ends. Belting is available in open-ended rolls (standard rolls 100-500 ft.) or cut and welded to your exact length required.
- Cross Sectional Diameter: 0.125 to 0.75 inch
- Length: 1,200 to 6,000 inch
- Features: Hollow Belt, Open-ended Roll
- Reinforcement: None
-
Supplier: Ensinger North America
Description: FORMPLAST 2000 is a thermoplastic composite material with superior properties for use in thermoforming plug assist applications. FORMPLAST 2000 has a micro-porosity of 15-19 compared to 20-30 for Syntactic Foam. FORMPLAST 2000 eliminates many of the problems associated with Syntactic Foam,
- Deflection Temperature (@ 264 psi, 1.8 MPa): 241 F
- Thermal Conductivity: 0.322 W/m-K
- Coeff. of Thermal Expansion (CTE): 37.00000000000001 µin/in-F
- Tensile Modulus: 260 ksi
-
Supplier: Bailey-Parks Urethane, Inc.
Description: When your application requires close tolerance cast urethane sheeting less than 1/8-inch thick, you can rely on Bailey-Parks' precision cast sheeting services. Commonly used in custom gasket fabrication, our precision cast urethane sheets can be built to specification and guarantee uniform material
- Overall Thickness: 0.03125 inch
- Overall Width / O.D.: 48 inch
- Overall Length: 120 inch
- Form / Shape: Plate
-
Supplier: Real Seal Company
Description: Polyurethane O-rings and Sealing Systems Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 70 durometer
-
Supplier: GIMATIC S.r.l.
Description: Polyurethane hose for compressed air suitable for use with push-in fittings.
- Inside Diameter: 0.09842525 to 0.2362206 inch
- Outside Diameter: 0.1574804 to 0.3149608 inch
- Working Pressure: -14.3587323 to 145.0377 psi
- Temperature Range: -40 to 140 F
-
Supplier: Performance Polymers Group
Description: ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone’s industry recognized
- Tensile Strength (Break): 3,300 to 10,000 psi
- Elongation: 350 to 650 %
- Melt Flow Index (MFI): 2 to 26 g / 10 minutes
- Water Absorption: 0.59 to 0.62 %
-
Supplier: Real Seal Company
Description: Polyurethane O-rings and Sealing Systems Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 75 durometer
-
Supplier: Real Seal Company
Description: strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real
- Sealing Element or Lip Material (ASTM Abbreviation): Polyurethane / Urethane
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 2665 clear polyurethane adhesive is compatible with glass, metal, polycarbonate and thermoplastic materials with a 4 min cure time.
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Advanced Technology Products
Description: ATP's Ergo-Hose features a 60 Durometer polyurethane inner and outer tune which provides amazing flexibility and increased operator comfort. A sturdy nylon-reinforced braid between the inner and outer tune allows for a higher working pressure. Heat, cold and oil resistant.
- Product Form: Hose (including Duct)
- Features: Reinforced
- Material: Thermoplastics
-
Supplier: Ultrafab, Inc.
Description: Custom die cut profiles for all your sealing, insulation, and gasketing needs. A wide range of compounds allows for the appropriate material selection to meet diverse applications. Custom designed profiles Multiple densities and and compressibilities Foam and rubber compounds available Additional
- Gasket Type: Custom Gasket, Edge Trim, Sheet / Die-cut, Trim Seal, Weatherstripping
- Features: Other
- Material: Polyurethane / Urethane, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
-
Supplier: Advanced Technology Products
Description: Rugged and durable, Armor-Air™ is constructed of reinforced polyurethane, and is perfect for the most demanding environments. Excellent Flexibility Supplied with Reusable Fittings Nickel Plated Fittings Resist Tarnishing and Corrosion Bend Restrictors Prevent Kinking Available with Fittings
- Temperature Range: -40 to 155 F
- Media: Air
- Specialized Construction: Coiled
- Product Form: Complete Hose Assembly
-
Supplier: Morris Coupling Company
Description: Two types of material handling hoses to meet a wide variety of bulk conveying system requirements. Suitable for both vacuum and pneumatic conveying of applications. Available in: Sizes range from 1-1/2" to 6" I.D. MORR-LITE™ – economical food-grade polyurethane hose MORR-LITE™W – food-grade
- Inside Diameter: 1.5 to 6 inch
- Working Pressure: 15 psi
- Maximum Vacuum: 14.56 in Hg vac
- Temperature Range: -13 to 185 F
-
Description: Indoor grade polyurethane protective tape with acrylic adhesive. Total thickness 0.008 (0.20mm). Tough thermoplastic polyurethane elastomer designed for indoor industrial applications. Scratch, puncture and impact resistant. Conformable to most surfaces. Provides excellent
- Width: 0.5 to 48 inches
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 2.4375 to 3.5 lbs/in
- Temperature Resistance: 93 C
-
Supplier: R. S. Hughes Company, Inc.
Description: The Mechanix Wear mechanic's glove is packaged 1 per pack and comes in black. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cowhide, armortex kevlar/leather/nylon/polyurethane/spandex and offers an elastic
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Mechanix Wear mechanic's glove is packaged 1 per pack and comes in black. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cowhide, armortex kevlar/leather/nylon/polyurethane/spandex and offers an elastic
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The Mechanix Wear mechanic's glove is packaged 1 per pack and comes in black. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cowhide, armortex kevlar/leather/nylon/polyurethane/spandex and offers an elastic
- Clothing Type: Gloves
-
Supplier: Advanced Technology Products
Description: ▪ Higher work pressure ▪ Abrasion resistant ▪ UV Stabilized ▪ Used as Air or Fluid Hose
- Media: Air
- Specialized Construction: Coiled
- Product Form: Complete Hose Assembly
- Application: General-Purpose / Fluid Handling
-
Supplier: Clippard
Description: Polyurethane Hose, 1/4" OD-1/8" ID, Gray/Black
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Description: 3M™ Poyurethane Protective Boots are made of very tough thermoplastic polyurethane elastomer with acrylic adhesive pre-formed to fit many industrial and common aircraft applications (including radomes, wing tips, landing gear, pods, prop spinners, etc.). They provide protection against
- Function: Abrasion / Sliding Wear, Erosion, Impact
- Form: Loose Liner / Pre-fabricated
- Industry / Application: Military / Aerospace, Plastic
- Features: Other, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
, silicone rubber, and polyurethane elastomers are common examples, used in tires, seals and gaskets, medical tubing, and vibration dampeners. Elastomers aren't exclusively thermoplastic or thermoset: thermoplastic elastomers (TPEs) combine rubber-like elasticity with plastic-like reprocessability, while (read more)
Browse Plastic Tubing Datasheets for Pexco -
FST/OSU Aerospace Foam LAST-A-FOAM® FR-3800 FST The LAST-A-FOAM® FR-3800 FST is a halogen-free polyurethane-based foam core material which complies (read more)
Browse Foam Cores Datasheets for General Plastics Manufacturing Co. -
, low flame spread jacketed metallic flexible liquidtight conduit. Core: heavy-gauge, hot-dipped galvanized steel for added durability Jacket: specially formulated thermoplastic polyurethane offering excellent flame resistance, low smoke & toxicity generation (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
. Type ZHLA is ideal for field installations in confined, public areas because its thermoplastic polyurethane jacket has excellent flame resistance, as well as low smoke, and toxicity generation characteristics. It is also resistant to ozone, hydrocarbons, moderate chemicals, oils (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
thermoplastic polyurethane. Features & Benefits: Polyurethane jacketing offers excellent flame resistance and low smoke and toxicity generation characteristics. The heavy-gauge steel core provides high mechanical strength for added durability. Resistant (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Reaction Injection Molded (RIM) components feature a combination of unique physical properties not found in thermoplastics or metal. Incredible impact and corrosion resistance makes RIM-molded thermosetting resins like polyurethane and polydicyclopentadiene (pDCPD) an excellent choice for (read more)
Browse Datasheets for Osborne Industries, Inc. -
Urebrade™ – Rugged polyurethane with exceptional abrasion resistance and resilience From lab to plant floor, we have the right hose for your critical applications (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
TPE – A large group of materials that includes both thermoplastic – thermoset blends and co-polymers. Increasingly used as a flexible, “green” alternative to PVC. Polyurethane – A strong, elastic thermoplastic with superior cut (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
corrosion-resistant continuous strip of 304L stainless steel core. LTSS is an Industrial Grade solution, designed for a variety of installations requiring motion, vibration and bending. It is both UV and oil resistant. Type ZHSS is made from a zero-halogen polyurethane (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Learn about the invention, development and aerospace adoption of this new high-performing thermoplastic material
(read more)
Browse Thermoplastics and Thermoplastic Resins Datasheets for Victrex PLC
Conduct Research Top
-
PVC vs Polyurethane - A Tubing Comparison
PVC and polyurethane are thermoplastic materials that can be formed into a variety of shapes, including tubing and reinforced hose. Both materials are useful in numerous applications. But depending on factors like temperatures, chemicals, and outdoor use, one product may perform better than
-
ASMT-Lx60 Flexible Light Strip Module Data Sheet (.pdf)
Flexible Light Strip Module is high performance light tube produced by Avago Technologies, integrating LEDs solution with excellent thermoplastic polyurethane. This Light Strip is an environmentally friendly 'Green Material”, it offers a unique combination of mechanical, physical, and chemical
-
Micromachining of Carbon Nanocomposites with Nd:YAG and Nd:YVO4 Frequency Converted Solid State Lasers
properties. In the current study, Nd:YAG and Nd:YVO4 solidstate lasers were used to micromachine carbon nanocomposite thermoplastic materials. Experimentation was completed to compare the ability to laser micromachine carbon nanomaterial, carbon black, and unfilled polyurethane. The experimentation studied
More Information Top
-
Thermoplastic Elastomers
• Thermoplastic polyurethane elastomers - a new sheet/extrusion process developed by BASF that eliminates the need for expensive oven curing .
-
Polyurethane Elastomers
Summary.......................................................................................................................................................5 Introduction...................................................................................................................................................9 Industry Structure and Dynamics................................................................................................................11 Manufacturing Processes ............................................................................................................................11 Raw Materials .........................................................................................................................................11 Microcellular Products ............................................................................................................................12 Cast Systems ...........................................................................................................................................13 Millable Gums.........................................................................................................................................15 Thermoplastic Polyurethane Elastomers.................................................................................................15 Environmental Issues..................................................................................................................................16 Supply and Demand by Region ..................................................................................................................17 United States ...........................................................................................................................................17 Producing Companies …
-
Rubber Nanocomposites: Preparation Properties and Applications Complete Document
Thermoplastic Polyurethane Nanocomposites .
-
Blends of Thermoplastic Polymers
In this report SRI examines the technology of thermoplastic/elastomer blends, particularly blends derived from polypropylene, polyvinyl chloride, or thermoplastic polyurethane .
-
Polyurethanes
3.20 POLYURETHANES JAPANESE PRODUCERS OF THERMOPLASTIC POLYURETHANE .
-
http://dspace.mit.edu/bitstream/handle/1721.1/46494/401726031-MIT.pdf?sequence=2
Thermoplastic polyurethanes (TPUs) are particularly attractive nanocomposite matrix materials due to their vast range of potential applications (e.g. in artificial organs, coatings, foams, and active wear), their mechanical versatility, and tunable block-polymeric structure.
-
Polymer Blends Handbook
… maleimide SMM Styrene-methylmethacrylate copolymer SMMA Styrene methylmethacrylate sPhPS Syndiotactic poly(p-phenyl styrene) sPP Syndiotactic polypropylene sPS Syndiotactic polystyrene SSE Single-screw extruder TM Thio-rubber TMPC Polycarbonate of tetramethyl bisphenol-A TPE Thermoplastic elastomer TPU Thermoplastic polyurethane TPV Thermoplastic vulcanizate .
-
Advanced Engineering Materials II
Generally, toughening of such engineering resins is accomplished by blending them with small quantities of elastomers, such as Polyamides [1] and thermoplastic polyurethane [2-4].
-
Handbook of Pharmaceutical Additives
TPU thermoplastic polyurethane .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 3
water dispersion of thermoplastic poly- urethane which exhibits excellent adhe- sion to various substrates; well suited for vinyl-to-urethane foam lamination; also used for Kraft and fabrics, as a frothable adhesive and binder, and as an .
Indicates content that may require registration and/or purchase.