-
Supplier: TPI Corporation
Description: ETL (CANADA AND US) APPROVAL SOFFIT, STAIR RISER, UNDER UTILITY CABINET APPLICATION 1-POLE CONTROL TYPE USED ON TSH SERIES FAN FORCED KICK SPACE SPECIALTY HEATER TSH MODEL
-
Supplier: Lasko Products, Inc.
Description: Adjustable Thermostat Control for Personalized Comfort Built-In Safety Features 1500 Watts of Comforting Warmth 3 Quiet Settings High Heat Low Heat Fan Only Convenient Carry Handle Fully Assembled 3-Year Limited Warranty E.T.L. listed 6"L x 7"W x 9.2"H
- Features: Air Heater, Space Heater
-
Supplier: Intek Corporation
Description: gauge steel construction Lighted on-off switch (or pilot light when HC model is purchased) For thermostat operation choose HC model Tip over switch for safety shutoff Extra long 9 foot cord with 3 prong NEMA 5-15 plug Durable powder coated finish Ceramic fiber insulation Quiet operation - No
- Heating Capacity: 1.1 kW
- AC Voltage Required: 120 volts
- Watts: 1.1 kW
- Features: Air Heater, Other, Radiant Flat Panel Heater, Radiant Heater, Space Heater
-
-
Supplier: HDT Global
Description: designed to operate in temperatures as low as -60ºF. The UH48E TYPE IV heater has a powerful fan system that delivers uncontaminated heat to your shelter in all climates. This heater model has been in service, providing safe reliable heat to soldiers for decades. The UH48E TYPE IV
- Maximum Air Flow: 600 SCFM
- Features: Air Heater, Other, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: Lasko Products, Inc.
Description: (Thermostat Controlled) Carry Handle for Room-to-Room Mobility Fully Assembled 3-Year Limited Warranty E.T.L. listed 8.5"L x 7.25"W x 23"H
- Features: Air Heater, Space Heater
-
Supplier: Lasko Products, Inc.
Description: Elevated Pedestal Heater quickly circulates Warmth where it’s Needed Most−at Seated Height Multi-Function Remote Control Convenient Timer – Set in 1 Hour Increments up to 8 Hours Space-Saving Pedestal Design uses only about One Square Foot of Floor Space Widespread Oscillation
- Features: Air Heater, Space Heater
-
Supplier: Lasko Products, Inc.
Description: PLUS Auto (Thermostat Controlled) Carry Handle for Room-to-Room Mobility Fully Assembled 3-Year Limited Warranty E.T.L. listed 8.5"L x 7.25"W x 23"H
- Features: Air Heater, Space Heater
-
Supplier: Thermon, Inc
Description: when heat is required to approximately 30% when the thermostat is satisfied. This unit is typically used to control building temperature for spot and space heating applications
- Media: Gas / Air
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: Pfannenberg
Description: Our FLZ 510-530 Series of Thermostats are available in 3 different models. The FLZ 510 comes with a change over contact, the FLZ 520 comes with a N.C. contact and the FLZ 530 comes with a N.O. contact. These are designed to work with cabinet heaters and Filterfans® to control the
- Temperature Set Point Range: 32 to 140 F
- Voltage: 100 to 250 volts
- Thermostat Type: Mechanical
-
Supplier: Mi-T-M Corporation
Description: panel with thermostat plug, reset push button and safety air pressure switch · High pressure fuel pump · Vacuum sensor helps prevent heater lock out · Heated fuel filter for more reliable starts in subzero temperatures Functions on: Kerosene or No. 1 and No. 2 fuel oil.
- Maximum Air Flow: 557 to 2,650 SCFM
- Heating Capacity: 26.9652 to 87.93 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Pfannenberg
Description: alarm. Energy Saving Solution One unit can control two separate devices. When controlling a Filterfan® the FLZ Twin Thermostat can control the operation of the fan, turning it off and on based on a set temperature. When also controlling a heater, the FLZ Twin Thermostat can turn
- Temperature Set Point Range: 32 to 140 F
- Voltage: 100 to 250 volts
- Thermostat Type: Mechanical
-
Supplier: Mi-T-M Corporation
Description: Propane / Natural Gas Heater Outer Casing/Design: Rugged design · Durable powder coated outer casing and side lifting handles · Lifting handles for easy loading and unloading · The unit is naturally balance to lift easily with handles · Two 10-inch solid rubber tires for mobility and easy
- Maximum Air Flow: 750 to 2,450 SCFM
- Heating Capacity: 24.9135 to 93.792 kW
- Features: Forced Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Aitken Products, Inc.
Description: into the system to automatically shut off the heater in the event of overheating due to any cause. AUH 524-T Electric Universal Heater Eight Wattages, two voltages To 5,000 Watts Horizontal and downflow in one unit Built-in thermostat Complete with mounting bracket Connect to
- Heating Capacity: 5 kW
- AC Voltage Required: 208 to 550 volts
- Features: Air Heater, Aluminum, Forced Air Heater, Space Heater
- Fuel / Energy Source: Electric
-
Supplier: HDT Global
Description: This versatile heater is ideal for heating a wide variety of military tent systems. The MV60CG provides 60,000 BTU of clean heated air from outside your tent or enclosure. Remote room thermostat Low maintenance Lightweight Ducts used to direct heat to area needing heat Reliable HDT's
- AC Voltage Required: 120 volts
- Features: Air Heater, Forced Air Heater, Other, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene, Electric
-
Supplier: ISC Sales, Inc.
Description: DIVISIONS 1 & 2. A high-performance electric motor driven fan blows air across finned tubes to effect uniform heat transfer, and distribution. Portable heaters, also called space heaters, provide supplemental warmth wherever you need it. ISC is pleased to offer a wide variety of
- Maximum Air Flow: 580 SCFM
- Heating Capacity: 3 kW
- kWatts: 3 kW
- Features: Air Heater, Explosion Proof Heater, Space Heater
-
Supplier: TPI Corporation
Description: PORTABLE TYPE 48 INCH 5-1/4 INCH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING 12.5 AMPERE CURRENT RATING 1500 W POWER RATING THERMOSTAT CONTROL TYPE 5120 BTU/HR HEATING CAPACITY DEPTH 7-1/2 INCH
- Heating Capacity: 1.5 kW
- AC Voltage Required: 120 volts
- Features: Air Heater, Space Heater
- Fuel / Energy Source: Electric
-
Supplier: Heat Wagon
Description: Heavy-duty frame with wheels and lifting hook Changes from vapor propane to natural gas with a turn of a valve Low amp draw (5.0/8.5) Ductable up to 50’ High CFM axial fan Air switch protected by 30 mesh filter Remote thermostat with 50’ of cord Optional delay start relay Capable of
- Features: Air Heater, Space Heater
- Fuel / Energy Source: Natural Gas / Propane
-
Supplier: Thermtrol
Description: Thermtrol offers the GT43 line of 3/4” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity function,contact resistance, and dielectric strength. Excellent multipurpose
- High Temperature Set Point: 302 F
- Maximum Current: 13 to 25 amps
- Maximum AC Voltage: 250 to 480 volts
- Maximum Diameter or Width: 0.75 inch
-
Supplier: Aitken Products, Inc.
Description: density pattern". Rugged Metal Sheath Elements take shock and abuse. Moisture-proof units can be hosed off to clean when not energized. Aitken Solarod Heaters Available in 120V, 240V, 480V can be controlled with a variety of controllers and thermostats. Aitken strongly suggests
- Heating Capacity: 0.5 to 2.5 kW
- AC Voltage Required: 120 to 480 volts
- Watts: 0.5 to 2.5 kW
- Features: Air Heater, Other, Radiant Heater, Radiant Reflective Process Heater, Space Heater
-
Supplier: Thermtrol
Description: Thermtrol offers the GT line of 1/2” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent multipurpose
- High Temperature Set Point: 301 to 446 F
- Maximum Current: 10 to 15 amps
- Maximum AC Voltage: 120 to 240 volts
- Maximum Diameter or Width: 0.25 inch
-
Supplier: CSA Group
Description: requirements apply only to local zone thermostats; they do not apply to central heating units under the control of a single thermostat and thermostats in portable heaters. 1.2 Thermostats not covered by this Standard Thermostats used exclusively or built-in
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SPACE HEATER KIT, THERMOSTATICALLY CONTROLLED, 140 DEGREES MAX SURFACE TEMPERATURE, FOR SIZE 0 AND 1, RATED 120V, 50 WATTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thermtrol
Description: Thermtrol offers The Klixon® line of 1NT fixed temperature thermostats. Approved by numerous testing agencies, all 1NT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent multipurpose
- High Temperature Set Point: 399.2 F
- Maximum Current: 0.05 to 1 amps
- Maximum Diameter or Width: 0.5 inch
- Features: Automatic Reset, Manual Reset
-
Supplier: HVACQuick.com
Description: NEP Therm duct heater. 4.0 Kw heating element. 240 VAC. 8 inch duct connection. Kit R - Includes STS3-C room thermostat with setpoint dial for control. NEPTherm heaters are designed to complement heating systems of homes and offices by preheating fresh air or returned air with
- Features: Air Heater, Duct Heater
-
Supplier: Reznor
Description: Reznor® series 100, model F gas-fired, gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH gas input. Model F unit heaters are designed for ceiling suspension with a
- Heating Capacity: 29 kW
- AC Voltage Required: 115 to 220 volts
- Maximum Air Flow: 1,250 SCFM
- Features: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Reznor
Description: Reznor® series 100, model F gas-fired, gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH gas input. Model F unit heaters are designed for ceiling suspension with a
- Heating Capacity: 88 to 11.724 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 3,800 SCFM
- Features: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Tecmark Corporation
Description: thermostats are calibrated to open on temperature rise at the UL/CSA maximum allowable set point with the shaft at the high stop position and are intended for pilot duty control of heater contactors. Standard thermistor cable length is 60" (1.5m) with a 5/16" (8mm) OD bulb for
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
-
Supplier: Johnson Controls, Inc.
Description: coil for heating. Flexible design – Exposed or concealed cabinet; 2- or 4-pipe coils Piping packages - Factory-assembled piping packages available Choice of controls – Thermostats can be analog, digital display, or programmable; unit-mount or remote-mount. Controls can be interfaced with a
- Heating Capacity: 3.45858 to 22.09974 kW
- Maximum Air Flow: 250 to 1,200 SCFM
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Johnson Controls, Inc.
Description: packages available Choice of controls – Thermostats can be analog, digital display, or programmable. Controls can be interfaced with a building automation system, or operate on a stand-alone basis. Excellent IAQ – Low sound levels; sloped drain pans are also cleanable; cabinets can be
- Heating Capacity: 5.12925 to 47.39427 kW
- Maximum Air Flow: 600 to 2,000 SCFM
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Johnson Controls, Inc.
Description: filters, and low sound levels. Complete Control – Thermostats with time clock or occupancy sensor, factory-mounted piping packages, network-compatible.
- Heating Capacity: 2,302.5936 to 18,232.5786 kW
- Maximum Air Flow: 230 to 920 SCFM
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Heatizon Systems
Description: Thermostatically Controlled Recyclable Materials Made in the United States Promotes Indoor Air Quality Safe Low Voltage Technology Floorizwarm Applications : Interior radiant heat applications include floor and space heating for almost all floor coverings where heatsink capability is
- Features: Electric, Other
- Heater Type: Heating Cable, Radiant Floor Heater, Radiant Heater
-
Supplier: Heatizon Systems
Description: Year Warranty Can be nailed or stapled through 100% efficient Thermostatically Controlled Recyclable Materials Made in the United States Promotes Indoor Air Quality Interior Radiant Floor Heating with ZMesh: Interior radiant heat applications include floor and space heating for almost
- Width: 9 to 12 inch
- Width of Heated Area: 9 to 12 inch
- Features: Electric, Other
- Heater Type: Flexible Heater, Radiant Floor Heater, Radiant Heater
-
Supplier: Terra Universal, Inc.
Description: Hydraulic thermostat controls temperatures up to 280°C Radiant warm-wall heating enhances temperature uniformity Externally isolated heaters maximize safety, chamber space Comes with 24-month warranty The Hi-Temp “Squaroid” Duo-Vac® Ovens feature the efficiency and convenience
- Temperature Range: 572 F
- Capacity: 1.7 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Minco
Description: The CT325 Miniature DC Temperature Controller is designed for use with Minco Thermofoil™ heaters and RTD or thermistor sensors. It offers inexpensive on /off temperature control of your process or equipment wi th accuracy many times better than bimetal thermostats . Easily read and
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Control: Limit / Set Point Control
- Standards and Compliance: Other
-
Supplier: Reznor
Description: Model SHH is the new 91% efficient separated-combustion addition to the Reznor® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industrial heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued
- Cooling Capacity: 207,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
Find Suppliers by Category Top
Featured Products Top
-
Enclosure heater with fan HVL 031 The HVL 031 is a space-saving fan heater for temperature control in enclosures, casings and technical installation spaces. It serves as a contactor against condensate. This (read more)
Browse Industrial Heaters Datasheets for STEGO -
DCT 010 Electronic thermostat with integrated switch module for controlling DC devices in enclosures and switch cabinets. Switches all common loads in enclosure applications: Heating, fans, signal transmitters, etc. Normally open versions (NO (read more)
Browse Thermostats Datasheets for STEGO -
opens when the temperature rises and is used to control heaters or to switch signal transmitters when the temperature undershoots. The use of push-in terminals prevents the supply lines from coming loose. Fixed supply lines due to push-in terminals Time saving thanks to tool (read more)
Browse Thermostats Datasheets for STEGO -
SIMPLY INNOVATIVE. BETTER FOR SURE. STEGO develops and manufactures products for control cabinet climatisation with innovative functions and intelligent design. Our products help users adjust the temperature and humidity perfectly to the conditions in their specific installation space. Our (read more)
Browse Thermostats Datasheets for STEGO -
around the globe. Our products represent the most versatile line of miniaturized thermal controls available. These reliable thermostats and thermal controls are used in appliances, battery packs, heated devices, lighting and a wide range of applications where space is tight and reliability is important (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
RCE 016 | 5 W to 9 W This compact cartridge heater for controlling the temperature of small casings and enclosures protects against condensation. The PTC heating element embedded in the aluminium heater body is temperature-limiting (self (read more)
Browse Industrial Heaters Datasheets for STEGO -
a great solution that pack a lot of punch. They are an excellent source of localized heat for applications that demand precise thermal control in small spaces. When a heater is properly positioned, and the precise wattage has been calculated, micro-heaters deliver uniform temperatures up to (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
these heaters to be able to be used in more than one container allow it to be the choice of many project managers. Wattco uses high quality stainless steel and other exotic alloys to meet the requirements of any application. Together with a digital control panel, this heater becomes the perfect solution (read more)
Browse Immersion Heaters Datasheets for WATTCO -
heater that offers quicker heat transfer. Lengths start at short as ¾” and used where space is at a premium. The size, leads, terminals, wattage and voltage can be adapted to meet your heating needs. Please contact us or see us at the show with your specific requirements (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc. -
HotSet flexible tubular heaters feature: Easy installation with a uniform finish Can be formed by hand Store in a straight condition to save storage space No special installation tools required Patented technology ensure industry leading (read more)
Browse Tubular Heaters Datasheets for Backer Marathon, Inc.
More Information Top
-
Sex‐specific differences in spatial behaviour in the flesh fly Sarcophaga crassipalpis
Temperature (24 ±2 °C) was regulated by a thermostat - controlled space heater .
-
Geothermal space/water heating for Mammoth Lakes Village, California. Quarterly technical progress report, 13 December 1976-12 March 1977
The indicators were installed ttdownstream" of controlling thermostats on space heaters and water heaters to record the actual number of hours the heaters at a given facility are energized. continue through the duration of this study and perhaps beyond.
-
Investigation of white powder found on pump motor stator winding
The pump motor is equipped with thermostat - controlled space heaters which maintain the temperature inside the machine at 85°F (about 10 O F above ambient).
-
A Survey of Discontinuous Temperature Control Methods for Electric Space Heating and Cooling Processes II-Selected Bibliography
THERMOSTAT AND SPACE HEATER CONTROL , .
-
Residential, Commercial and Industrial Electrical Systems: Equipment and Selection, Volume 1 > Control Panels
• – Single-phase space heater controlled by thermostat .
-
Correlation identification of alternating renewal electric load models
The model representing an individiial space heater con- trolled by thermostat is as follows.
-
Design and construction of 11 kV prefabricated substations for the Millennium Dome
Climate control is provided using space heaters with thermostat control and a wall mounted de-humidifer with a capacity of 10 litredday.
-
Smart Grid: Technology and Applications
Peak clipping (Figure 5.15) is primarily done through direct load control of domestic appliances, for example, reducing thermostat setting of space heaters or control of electric water heaters or air-conditioning units.
Indicates content that may require registration and/or purchase.