-
Supplier: Thermon, Inc
Description: This unit is designed with a bulb and capillary assembly that automatically regulates the fuel flow to the Cata-Dyne™ heater. The sensing bulb is filled with temperature sensitive liquid, which responds to changes in temperature by expanding or contracting. This modulates the flow of
- Media: Gas / Air
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: Zurn Industries LLC
Description: 3-Way Thermostatic Mixing valve Features And Benefits 3-way thermostatic mixing valve Large flow proportional master mixing valve Accurate control of both hot and cold water inlet Teflon coated wear surfaces
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
-
Supplier: ThermOmegaTech®
Description: Operation The HAT/FP-35 will initiate flow when the thermostatic actuator senses 35°F (1.6°C) and will remain open as long as the discharge water temperature is below 40°F (4.4°C). In standard flow, the actuator will sense ambient temperature to initiate flow and then
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Watts
Description: Free* installation requirements. The LFMMV-M1 uses a double throttling design to control both the hot and cold water supply to the mixed outlet. The superior flow characteristics of this valve provide accurate temperature control (±3°F) with low pressure drop across the
- Valve Size: 0.5 to 1 inch
- Valve Type: Mixing Valves
-
Supplier: ThermOmegaTech®
Description: located at one end of the US/AR valve, will open or close completely over a 10°F (5.5°C) differential (i.e. 35-45°F, 90-100°F, etc.) and control the flow of steam, gas, or fluid through the valve based on ambient temperature. Benefits Simplifies winterization procedures
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: DeZURIK, Inc.
Description: The electrically actuated Series 5200E Control Valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust. The rugged, self-cleaning
- Connection Description: Bolt Flange
- Features: Control Valves, Other
- Primary Material: Ductile Iron
- Valve Type: Pinch Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The 2/2 way servo-direct motorized valve has a 10mm orifice, but a continuously variable stroke to accurately control the flow through the valve. It can function with low inlet pressures and flow rates, similar in nature to a direct acting valve without a
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 176 F
-
Supplier: ISC Sales, Inc.
Description: A thermal expansion valve (often abbreviated as TEV, TXV, or TX valve) is a component in refrigeration and air conditioning systems that controls the amount of refrigerant flow into the evaporator thereby controlling the super heating at the outlet of the evaporator. The
- Number of Ports/Ways: 2
- Features: Chemical, Other
- Actuation: Thermally Actuated
-
Supplier: Watts
Description: connections and quick-connect, check valves, tamper resistant locking nut and integral strainer with 40 mesh stainless steel screens to filter out debris. Series LFUSG-B uses a thermostat to control hot and cold water temperature, and dual check valves to protect against cross
- Valve Size: 0.375 inch
- Primary Material: Brass / Bronze
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Parker Sporlan Division
Description: thermostatic charge for the application because the BQ valve bodies and thermostatic elements are supplied as independent components. Refrigerant flow through the valve port opposes the pin movement in all Type BQ valves. This provides improved stability at
- Features: Other
-
Supplier: Taco Comfort Solutions
Description: The Taco Differential Bypass Valve provides an accurate and dependable means to control excess flow in zone valve systems that can be created when there is a reduction in the demand for heat. This reduced heat demand typically occurs as zone thermostats are satisfied and
- Valve Type: Directional Valves
- Media: Water
-
Supplier: DME Company
Description: Temperature Actuated Regulating Valve • Excellent flow characteristics • Maintain oil temperature thru heat exchanger Thermostatic COOLING CONTROL valve • Built for the most rugged machine tool and hydraulic applications • Six temperature ranges to meet your
- Valve Size: 0.375 to 2.5 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.375 to 2.5 inch
-
Supplier: CSA Group
Description: thermostats controlling the gas flow directly or indirectly through an integral gas valve and which do not require external electrical energy for their operation. ISO 23551-9:2015 only applies to mechanical thermostats used on gas appliances where the thermostat is not directly exposed
-
Supplier: Oil-Rite Corp.
Description: temperature actuated modulating water control valves minimize water usage. These bronze valves monitor the temperature at the heat exchangers cooling oil outlets and adjust water flow accordingly. They are adjustable from 100° to 175° F. Additional Features: · A liquid
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: SAE International
Description: effect on the poppet valve displacement will be advantageous to both the engine and automotive system design. A fully three dimensional, transient, system level simulation of an inlet controlled thermostat inside an automotive cooling circuit is undertaken in this paper. A proprietary CFD
-
Supplier: HDT Global
Description: Advantages: 1. A thermal expansion valve is standard rather than capillary tubes. 2. A Strainer drier has been added. 3. A liquid sight glass has been included. 4. Improved air flow. 5. Selector switch is Military rated. 6. Thermostat is Military rated. 7. Service ports are accessible
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Kooltronic, Inc.
Description: recognized components, and a 15 inch mounting footprint. CFC-Free Refrigerant Closed-Loop Cooling Excess Pressure Control Low Temperature Control Thermostat Water Regulating Valve
- Cooling Capacity: 6,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: recognized components, and a 15 inch mounting footprint. CFC-Free Refrigerant Closed-Loop Cooling Excess Pressure Control Low Temperature Control Thermostat Water Regulating Valve
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Reznor
Description: temperature limit control Pressure switch to verify vent flow Integrated circuit board with LED diagnostic indicator light 24-volt control voltage transformer Insulated indoor cabinet with return airflow from bottom to top Vertical discharge outlet with duct flange Corner
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Reznor
Description: 400,000 BTUH gas input. Standard features include a spark-ignited intermittent pilot and a 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of the gas
- Heating Capacity: 102.585 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 5,185 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Description: (-95 kPa g) Quiet, vibration-free operation Fully instrumented including: Adjustable vacuum switch NEMA 4 control panel Tank level sight gauge Thermostatic valve Solenoid valve Vacuum gauge
- Ultimate Operating Vacuum: 28 torr
- Pumping Speed: 10 to 250 CFM
- Application: Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Semiconductor Manufacturing
- Mechanical: Liquid Ring
-
Supplier: Higher Power Supplies, Inc.
Description: powder coated steel frame • Super efficient schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • Adjustable thermostat temperature control • Safety pressure relief valve • 9 gallon poly diesel fuel tank with fuel filter • In-line
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Higher Power Supplies, Inc.
Description: powder coated steel frame • Super efficient schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • Adjustable thermostat temperature control • Safety pressure relief valve • 9 gallon poly diesel fuel tank with fuel filter • In-line
- Water Jet Pressure: 4,000 psi
- Water Flow: 360 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Higher Power Supplies, Inc.
Description: powder coated steel frame • Super efficient schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • Adjustable thermostat temperature control • Safety pressure relief valve • 9 gallon poly diesel fuel tank with fuel filter • Approximate Heat
- Water Jet Pressure: 4,000 psi
- Water Flow: 360 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Thermocold Costruzioni Srl
Description: point temperature. • Condensing and evaporating pressure control with variable fan speed modulation for external temperature up to -15°C. MOUNTED ACCESSORIES • Power factor correction to cos phi 0.91. • Control panel electric heater with thermostat. • Phase failure protection relay. •
-
Supplier: Oil-Rite Corp.
Description: PSI. Check valves located after each pump to ensure fluid flows in only one direction. Bypass relief valves to protect the pumps and system components in the event of an overpressure condition. Needle valves located after pumps, of carbon steel construction. A pressure
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Pfannenberg
Description: permanent connections. Optimized Internal Design Smart engineered solution, easy to service and maintain. Intelligent Control of Water Flow The adjustable electronic thermostat permits precise control of the electrical enclosure temperature by regulating the coolant flow
- Liquid Flow Rate: 0.8805735066666667 GPM
- Gas / Air Flow Rate: 482.4306 to 282.3984 SCFM
- Maximum Working Pressure: 14.50377 to 145.0377 psi
- Temperature Range: 46.4 to 122 F
-
Supplier: LS Industries
Description: level control to maintain proper water level control in the wash and rinse stage. Float type system. Connects to low water cut off. Water filters through a perforated screen, dual mild steel canister filtration with (150 micron) included. Plumbing to include a shut off valve to
-
Supplier: Oil-Rite Corp.
Description: and one at the expander pump inlet. · A bypass relief valve located near the main pump outlet, used to set system output pressure, adjustable from 30 to 100 PSI. · A cast iron thermostatic control valve to maintain 140° F system temperature. · A cast iron pressure
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Panasonic HVAC
Description: Condensate pump is only for allowing drain line to meet minimum gravity flow requirements. Low Ambient Operation Electric Refrigerant Control Valve The circulation volume of the refrigerant is controlled by a pulse type electric control valve. In order to attain
-
Supplier: Pressure Washers Direct
Description: duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Caterpillar Oil & Gas
Description: control, air/fuel ratio control, and ignition/detonation controls into a complete engine management system. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Full Range of Attachments Large variety of factory-installed engine
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: WATTCO
Description: affected by a slight deviation of the viscosity. To avoid this type of problem, a heater inline is used to heat the fluid so that at the proper temperature, the viscosity remains unchanged and at the same time to process the medium at a desirable steady flow rate. To control the liquid
- AC Voltage Required: 120 to 600 volts
- Watt Density: 14 to 80 W/in²
- Flange or Thread Diameter: 2 to 14 inch
- Heater Type: Circulation Heater
Find Suppliers by Category Top
Featured Products Top
-
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. This simple in-line valve completely eliminates the need for time (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
ThermOmegaTech® offers self-actuating, thermostatic valves for applications where temperature control is critical. These valves provide precise and reliable temperature control for navy shipyards, FMTVs, Howitzer, airplanes, F-16 aircraft, spacecraft and more (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc.
More Information Top
-
Sustainable Energy Systems and Applications
Thermostatic flow control valve .
-
CR4 - Thread: Air Conditioning Systems and Water Lines
For analogy, it's the difference between a "1-pipe" and a "2-pipe" system in a domestic central heating circuit where these days, ideally, each radiator has a thermostatic flow control valve , and each radiator takes only the flow that it needs.
-
Warning over growing threat from Legionella | Archive | Process Engineering
Furthermore, it is necessary for heat to penetrate all areas and achieve a contact time sufficient to kill the bacteria, but dead-legs, areas of poor flow and thermostatic control valves may prevent the disinfection of areas most at risk” .
-
Refrigeration assisted spot cooling of a high heat density data center
The spot cool evaporator is part of a refrigeration system, composed of a compressor, condenser and a flow control thermostatic expansion valve .
-
Research of the New Electronic Valve System with Quantitative Control
Except for switch function of basic solenoid valve, Dedicated solenoid valves also have some kind of special function (like flow control valves and thermostatic valves) or apply to some special occasions, such as gas solenoid valves, steam solenoid valves, oil solenoid valves…
-
Handbook of Air Conditioning and Refrigeration, 2/e > REFRIGERATION SYSTEMS: COMPONENTS
Electric, or more truly electronic or microprocessor-controlled, expansion valves can provide more sophisticated, effective, and energy-efficient refrigerant flow controls than thermostatic expansion valves .
-
CR4 - Thread: Air Conditioning Valve Repair
Refrigerant charging is critical, inexpensive small systems use capillary tubes for refrigerant flow control , Thermostatic expansion valves are a more precise refrigerant control, and not charge sensitive, but seldom used on small systems.
Indicates content that may require registration and/or purchase.