Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CoorsTek
Description: CoorsTek is the leader in custom and standard thin-film ceramic substrates. Four thin-film substrate material options combine smooth surface finish, strong flexural strength, and consistent electrical properties. Why Ceramic Thin-Film
- Thickness: 0.005 to 0.06 inches
- Features: Dielectric / Insulating, Specialty / Other
-
Supplier: APITech
Description: API proudly offers several families of thin film chip resistors ranging in size of 0.020 x 0.020” to 0.050 x 0.100”. API utilizes its state of the art thin film processing line to provide thin film chip resistors with the highest quality and
-
Supplier: AVX Corporation
Description: RF/Communication Industrial Scientific Precision resistor networks are a core technology that provide our customers with a unique solution to complex circuit protection, voltage regulation, instrument matching, RF impedance, and circuit miniaturization needs. Our resistors have been
- Resistance Range: 5 to 50,000,000 ohms
- Category / Application: Industrial, Medical, Telecom Resistor
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
-
Supplier: Materion Corporation
Description: Thin Film Technology, you gain access to more than 35 years of thin film deposition & circuit fabrication experience. Our extensive hybrid circuit manufacturing capabilities include the ability to build circuits on a variety of substrates, including Al2O3, AlN,
-
Description: AlN substrate possesses a wide range of superior physical properties, including high breakdown electric field strength, thermal conductivity, resistivity, and so forth. In fields like LED packaging, power modules, wafer bonding, power resistors, and metalized substrates (such as
- Density: 3.2499979488370605 to 3.349997885724355 g/cc
- Max Use / Curie Temperature: 1,200 C
- Dielectric Strength: 17,000,000 V/m
- Specialty Ceramic Type: Aluminum Nitride
-
Description: stable Performance parameters can be customized Features High thermal shock resistance Low warpage High temperature resistance, good acid and alkali corrosion resistance Excellent processing performance Application Thick film and thin film chip resistors Low power LED
- Material Type: Alumina / Aluminum Oxide
- Features: Other
- Shape / Form: Wafer / Substrate
-
Supplier: RCD Components, Inc.
Description: APPLICATIONS: CUSTOM, GENERAL PURPOSE Over 30 years of hybrid experience! As a thick film specialist, RCD had been supplying premetallized substrates to hybrid manufacturers for years. These substrates typically included all resistors as well as conductor paths and pads,
- Standards and Certifications: RoHS Compliant
-
Supplier: Universal Semiconductor, Inc.
Description: Integrated thin film resistor capacitor diode network termination products are built on silicon substrates. USI's thin film resistors, capacitors and diodes are fabricated using proprietary, state-of-the-art thin film technology that
- Pin Count: 20
- Number of Devices in Package: 1
- Operating Temperature: -40 to 85 C
- Features: 2nd Order, On-Chip ESD Protection, Other
-
Supplier: RCD Components, Inc.
Description: savings over conventional resistors, especially in forced air applications. The unique design enables very low inductance and excellent surge capabilities. Series TP utilize alumina substrates for excellent heat dissipation. Series TPS u tilize stainless steel substrates for
- Resistance Range: 0.5 to 50,000 ohms
- Power Rating: 5 to 100 watts
- Operating DC Voltage: 500 volts
- Dielectric Strength: 0.5 kilovolts
-
Supplier: SAE International
Description: Electro Mechanical Systems) type air-flow sensor chips. Until today, in MEMS-type airflow sensors, poly-crystalline silicon (poly-Si) and platinum were widely used as a resistor material of key functional elements on a membrane of air-flow-rate measurement portion. The functional
-
Supplier: ASTM International
Description: This test method covers the measurement of the sheet resistance of metallic thin films with a collinear four-probe array. It is intended for use with rectangular metallic films formed by deposition of a material or by a thinning process and supported by an insulating
-
Supplier: ASTM International
Description: This test method covers the measurement of the sheet resistance of metallic thin films with a collinear four-probe array. It is intended for use with rectangular metallic films formed by deposition of a material or by a thinning process and supported by an insulating
-
Supplier: Samsung Electro-Mechanics
Description: The resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. The resistors are universal passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits.
- Resistance Range: 1 to 10,000,000 ohms
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
- Power Rating: 0.031249999999999986 to 0.05 watts
- Operating DC Voltage: 15 to 25 volts
-
Supplier: RCD Components, Inc.
Description: APPLICATION: CUSTOM REQUIREMENT Custom R/L/C/D networks with little or no tooling charge! RCD’s custom networks are a cost effective approach for numerous applications. Networks can be comprised solely of resistors, capacitors, inductors, diodes, or any combination. Depending on the
- Resistance Range: 0.005 to 4,000,000,000 ohms
- Tolerance: 0.005 to 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Capacitance: 0.47000000000000003 to 220,000,000 pF
-
Supplier: Smiths Interconnect, a Molex company
Description: high-frequency applications in which thermal performance is equally critical. By applying cutting-edge thin film process and extensive millimeter wave design experience, Smiths Interconnect has created a high-performance line of resistive components. The resulting products, our Diamond
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Features: Tape Reel
-
Supplier: Kayaku Advanced Materials, Inc.
Description: precision microlithography and reliable thin‑film applications. Key Features Photoimageable thin films with high resolution i-Line patterning capability (sub-0.5 µm lines/spaces on silicon) Broadband, i-Line, g-Line and h-Line sensitivity Low temperature cure (< 150°C)
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: Kayaku Advanced Materials, Inc.
Description: R&D through high‑volume production. Key Features Positive tone E-beam and X-ray imageable Resist developers and strippers Excellent adhesion to most substrates Wide range of film thicknesses
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: Kayaku Advanced Materials, Inc.
Description: KMSF®1000 is a negative‑tone, polyimide‑based photo‑dielectric designed for ultra‑low‑stress buffering, passivation, and protective layers in advanced microelectronic packaging. Engineered to provide exceptional warpage control, it is well suited for thin and large‑diameter substrates
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: Smiths Interconnect, a Molex company
Description: thin film resist materials. The TS04, TS05, TS07, TS09, TT9, KFA and HPCA series use thick film resistor elements. The devices are available for shipping in tray or tape and reel packaging. Surface mount chip attenuators are designed for direct installation on printed
- Frequency Range: 50 GHz
- Attenuation: 0 to 30 dB
- Attenuator Type: Fixed
-
Supplier: Honeywell Sensing & IoT
Description: to measure mass airflow. They consist of a microbridge Microelectronic and Microelectromechanical System (MEMS) with temperature-sensitive resistors deposited with thin films of platinum and silicon nitride. The MEMS sensing die is located in a precise and carefully designed
- Air Volume Flow Rate Range: 0 to 0.706214689265537 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: to measure mass airflow. They consist of a microbridge Microelectronic and Microelectromechanical System (MEMS) with temperature-sensitive resistors deposited with thin films of platinum and silicon nitride. The MEMS sensing die is located in a precise and carefully designed
- Air Volume Flow Rate Range: 0 to 7.06214689265537 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: to measure mass airflow. They consist of a microbridge Microelectronic and Microelectromechanical System (MEMS) with temperature-sensitive resistors deposited with thin films of platinum and silicon nitride. The MEMS sensing die is located in a precise and carefully designed
- Air Volume Flow Rate Range: 0 to 3.53107344632768 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: Honeywell Sensing & IoT
Description: to measure mass airflow. They consist of a microbridge Microelectronic and Microelectromechanical System (MEMS) with temperature-sensitive resistors deposited with thin films of platinum and silicon nitride. The MEMS sensing die is located in a precise and carefully designed
- Air Volume Flow Rate Range: 0 to 10.5932203389831 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
-
Supplier: DigiKey
Description: 4.93 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thin Film
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.063 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1345689-ERA-3AEB682V Category: Resistors - Chip Resistor - Surface Mount Series: ERA-3A Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000
- Resistance Range: 6,800 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: RS Components, Ltd.
Description: Metal Thin Film Chip Resistor 0603 0.1%
- Resistance Range: 0.0016 ohms
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 1.8000000000000003 watts
- Mounting / Packaging: 1206, Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.1%; Power Rating:0....
- Tolerance: 0.1 +/- %
- Technology / Construction: Thin Film
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Resistance Range: 100 ohms
- Power Rating: 125.00000000000001 watts
- Features: Other
- Technology / Construction: Thin Film
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049526-NTR06B1021CTRF Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 1.02 kΩ
- Resistance Range: 1,020 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.0625 watts
-
Supplier: ASAP Semiconductor LLC
Description: Thin Film Chip ResistorSeries:TNPW; Resistance:270ohm; Resistance Tolerance: 0.1%; Power Rating:0....
- Resistance Range: 270 ohms
- Tolerance: 0.1 +/- %
- Technology / Construction: Thin Film
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Resistance Range: 50 ohms
- Power Rating: 80 watts
- Features: Other
- Technology / Construction: Thin Film
-
Supplier: ASAP Semiconductor LLC
Description: Thin Film Chip ResistorSeries:TNPW; Resistance:24kohm; Resistance Tolerance:+/- 0.1%; Power Rating...
- Tolerance: 0.1 +/- %
- Technology / Construction: Thin Film
-
Supplier: Win Source Electronics
Description: Manufacturer: Venkel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 997584-TFCR2010-4W-C-2050BT Voltage Rating: 150 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 650 µm Resistance:
- Resistance Range: 205 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: ASAP Semiconductor LLC
Description: Thin Film Chip ResistorSeries:TNPW; Resistance:10kohm; Resistance Tolerance: 0.5 %; Power Rating:0...
- Tolerance: 0.5 +/- %
- Technology / Construction: Thin Film
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Metal film chip network resistors Excellent in relative T.C.R. and relative accuracy Pair resistors for high precision OP-amplifiers As custom products, any pairs between 1kΩ and 100kΩ are available on request Products with lead-free terminations meet EU RoHS and China
- Resistance Range: 10,000 to 100,000 ohms
- Tolerance: 0.1 to 0.25 +/- %
- Temperature Coefficient (TCR): 5 to 25 ±ppm/°C
- Power Rating: 0.05 watts
Find Suppliers by Category Top
Featured Products Top
-
Vishay’s ISOA200 series thick film power resistor delivers up to 200 W of continuous power in a compact SOT-227B package, offering an efficient and reliable solution for high-power applications. Designed to handle pulse energy up to 140 J, the resistor supports demanding automotive (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
Film Technology This technology consists of the deposition of a thin metallic layer on a ceramic substrate. Resistors with this technology are equipped with enhanced resistance to a particular area, and thus, save a lot of space. Unfortunately, thin film (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
HYBRID MOUNTING Our bondable resistors (for high-power applications) are durable and offer wide flexibility in design—with excellent heat dissipation and high load capacity. Design features extensive bonding on a (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
Vishay launches the CHA series of AEC-Q200 qualified thin film chip resistors, delivering high-frequency performance up to 70GHz in a compact 02016 case size. These resistors serve automotive, aerospace, telecom, and military applications with resistance values from 10Ω to 500Ω. They (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
a robust, thin-film technology on an alumina substrate, the HR TSX WB2 Series provides reliable and stable performance in critical industries such as aerospace, space, and defence. Key features and benefits: Compact 0404 form factor – saves valuable (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
amount of heat that is transferred. By knowing the temperature of the medium, the flow rate can be determined from the amount of voltage compensation needed to maintain a constant temperature differential. IST thin film mass (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
ideal for precision microlithography and reliable thin?film applications. Key Features: Photoimageable thin films with high resolution i-Line patterning capability (sub-0.5 µm lines/spaces on silicon (read more)
Browse Semiconducting Materials Datasheets for Kayaku Advanced Materials, Inc. -
What are thin-film optical filters? Thin-film optical filters are made by depositing alternating thin layers of materials with special optical properties onto a substrate, such as optical-grade glass. As (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Aluminum nitride ceramic substrate typical uses include IGBT and SiC power modules, DPC/DBC/AMB substrates, thick-film and thin-film circuits, optical modules, laser and optoelectronic packaging, high-power LEDs, and RF/microwave devices. Available in 170, 200, and 230 (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
energy applications. With outstanding resistance to high temperature, acid, and alkali corrosion, these substrates ensure stable performance even in demanding environments. Their precision machining and customizable sizes provide reliable solutions for thick and thin film resistors, low-power LEDs, and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Wirewound vs. Film Resistors for Precision Applications
technology products are replacing carbon resistors. There are two common film types, thick film and metal or thin film. Thick film resistors are made by silk-screening conductive paint onto an insulating substrate. The paint is "fired" to make the assembly permanent. Thick film resistors have many
More Information Top
-
A Simple Technique for the Direct Observation of Temperature Distribution in Microelectronic Structures
Design parameters such as line width and spacing havebeen studied to determine their effects on temperature distributionin thin film resistor substrates .
-
Ink jet print head producing simulation and methods
The process for manufacturing a thin film resistor substrate is useful in fabricating an inkjet print head, wherein discontinuous strips of conductive material are initiallypattemed on the surface of a resistive Layer.
-
Quantitative Materials Evaluation And Inspection With The Image Analysing Computer
Thin Film Resistor Substrates Jones (Ref. 16) has used a Quantimet for measurement of the porosity of the surface of fired ceramic resistor bodies, and used these measurements to predict surface pro- perties affecting the deposition of thin film resistor material on …
-
Resistances. Potentiometers-Resistance. Potentiometers-Introduction | Techniques of the Engineer
○ 2.5- Resistance at thin layer of high precision .
-
Resistances. Potentiometers-Resistance | Techniques of the Engineer
○ 2.5- Resistance at thin layer of high precision .
-
Resistances. Potentiometers-Potentiometer | Techniques of the Engineer
○ 2.5- Resistance at thin layer of high precision .
-
The Pulsed Xenon Ion Laser--Its Place In Present Day Resistor Trimming Technology
Thin film resistors on substrates of glass, ceramic and circuit board have been trimmed in a variety of geometries with the xenon laser.
-
Thermal effects in thin conducting films on silica and alumina substrates under near-adiabatic conditions
The resultsshouldhaveimportant consequences for silicon devices, thin film resistors and substrate electrical fuses. . References .
-
Multichip module technologies for high-speed ATM switching systems
Figure 7 shows a fabricated ceramic substrate with thin film resistors and power pads.
Indicates content that may require registration and/or purchase.