-
Supplier: SAE International
Description: This SAE Standard covers the general and dimensional data for various types of ball joints with inch threads commonly used on control linkages in automotive, marine, and construction and industrial equipment applications.
-
Supplier: SAE International
Description: This SAE Standard covers the general and dimensional data for various types of ball joints with inch threads commonly used on control linkages in automotive, marine, and construction and industrial equipment applications. Inasmuch as the load carrying and wear capabilities of
-
Supplier: DK-LOK U.S.A.
Description: Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater
- English Size: 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Threaded
-
-
Supplier: Accuris
Description: BALL VALVES THREADED, SOCKET-WELDING, SOLDER JOINT, GROOVED AND FLARED ENDS
-
Supplier: Accuris
Description: Ball Valves Threaded, Socket-Welding, Solder Joint, Grooved and Flared Ends
-
Supplier: H.A. Guden Co., Inc.
Description: NYLON END BALL JOINT ASSEMBLY M5X.8 STUD W/ M5X.8 END THREAD
-
Supplier: American Cast Iron Pipe Company
Description: floodlands and rugged terrain where significant joint deflection may be required. AMERICAN Flex-Lok Boltless Ball Joint Pipe provides variable deflection up to at least 15, and the joint may be deflected to metal binding position at maximum deflection without harm to the
- Material: Iron (Ductile)
-
Supplier: item America, LLC
Description: Angle Joint Set M6 creates a 90° corner fastening between moving components in Karakuri/LCA applications. The joints are perfect for easy-running and reliable power transmission in two directions of movement. The solution is low maintenance and ensures high process reliability. The
-
Supplier: item America, LLC
Description: Axial Joint Set M6 connects moving components in Karakuri/LCA applications along an axial direction without any play. The joints are perfect for easy-running and reliable power transmission in two directions of movement. The solution is low maintenance and ensures high process
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature swivel fitting with 10-32 thread and built-in barb. Designed with ball bearings, to swivel freely 360 degrees in applications with moderate to high cycling. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting
- English Size: 0.0625 to 0.125 inch
- Connection Type: Barbed
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Elbow, Swivel
-
Supplier: Newport MKS
Description: The DJP-1, Double-Jointed Utility Post, made with genuine parts from RAM Mounts®, allows positioning flexibility for post mounting of various mechanical and optical devices. It has two ball-and-socket arms, each having 180° rotation, to provide a full 360° of angular positioning. A single
-
Supplier: Newport MKS
Description: The M-DJP-1, Double-Jointed Utility Post, made with genuine parts from RAM Mounts®, allows positioning flexibility for post mounting of various mechanical and optical devices. It has two ball-and-socket arms, each having 180° rotation, to provide a full 360° of angular positioning. A single
-
Supplier: Mueller Company
Description: performance and resists breakage. OUTLETS - include copper flare connection, MUELLER 110 Compression Connection, MUELLER Grip Compression Connection, MUELLER INSTATITE, Pack Joint Connection and iron pipe thread connection. STEM ROTATION - full 360 degree. FLUOROCARBON COATED BALL -
- Valve Size: 0.75 to 2 inch
- Valve Type: Ball Valves
- Media: Potable Water, Water
- Features: Threaded
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow. BLOW-OUT-PROOF
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow. BLOW-OUT-PROOF
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 100 psi
- Features: ANSI, AWWA, Other, Threaded
- Valve Type: Ball Valves
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Angle Meter Valve is an optimized design combining a strong, reliable ball/ stem connection with other desirable features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. These valves are also available on MUELLER Copper
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: Velan, Inc.
Description: with locking device, as well as extensions available. • Ball-to-stem only (NPS 2/DN 50) full port and larger) and stem-to-body static grounding. • Locking devices standard. • Tapping for mounting actuators standard. • AGA and CGA approved, regular port, threaded ends (optional) NPS 1/2
- Valve Size: 0.5 to 12 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Velan, Inc.
Description: applications. • Body-cover joint not affected by pipe stresses. • High sealing integrity of body-cover joint due to fully-enclosed spiral-wound stainless steel graphite gasket design. • Solid CoCr alloy seats with large seating faces. • Backup seal: Graphite to 1,000°F (538°C). •
- Valve Size: 0.5 to 6 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Bridgeport Fittings, Inc.
Description: BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, ALUMINUM COVER, NEOPRENE GASKET MATERIAL IMC/RIGID CONDUIT USED ON THREADED FEMALE/FEMALE INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE NON-INSULATED THROAT TYPE ROHS
- Conduit Size: 1 inch
- Conduit Type: EMT
- Fitting Type: Elbow
- Features: Other
-
Description: Ball Valves Threaded, Socket-Welding, Solder Joint, Grooved and Flared Ends This Standard Practice covers round opening, full, regular and reduced port metal ball valves. End connections covered herein are threaded, socket welding, solder joint, grooved and
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: A Rolling Through Hole Pogo Pin has a special independent ball placed on the top of the spring probe to ensure that the spring needle ball contact can continuously transmit signals during sliding without any signal interference and provide a stable link in motion. A key point of the
- Voltage Rating: 12 volts
- Current Rating: 1 to 60 amps
-
Supplier: Radwell International
Description: BALL JOINT ASSEMBLY, 5/16IN-24 THREAD, 2/PKG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Watts
Description: Nuzzle Assemblies are designed for use on exposed cattle watering systems. Cattle can nuzzle the ball without harm to or activation of the valve. Assembly consists of thumb screw, hooks, swivel joint and stem, threaded at one end. Assembly is manufactured out of brass.
-
Supplier: Hannay Reels
Description: ball bearing swivel joint, 1-1/2" female NPT threads, 2" victaulic® groove, flanged riser with 1-1/2" female NPT threads. 5200 series: 90° ball bearing swivel joint, 2" Victaulic® groove, flanged riser with 2" female NPT threads. Inlet and hub assembly are aluminum.
- Maximum Pressure: 600 psi
- Hose / Cable Length: 50 to 170 ft
- Flange Diameter: 48 to 70 inch
- Core Diameter: 20 to 24 inch
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 18.652 inch
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 23.34 inch
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 13.664 inch
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 7.438 inch
-
Supplier: Hannay Reels
Description: model number (e.g., GH1100) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 125 to 275 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 6 inch
-
Supplier: Hannay Reels
Description: model number (e.g., GH1100) includes garden hose thread on outlet, 5' lead-in hose, and hose end clips. Standard inlet: 90° ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads. Pressures to 3000 psi (207 bar). Temperatures from +20° F to +400° F
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 125 to 275 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 6 inch
-
Supplier: RS Components, Ltd.
Description: Self-adjusting ball joint mechanical drive, M4 thread. No variation of electrical output signal outside theoretical electrical stroke. 5-pin connector outputs. Stroke = 100mm Supply Voltage = 60 V Housing Material = Anodised Aluminium Nylon 66 IP Rating = IP40 Overall Height = 41mm
- Measurement Range: 3.93701 inch
- Operating Temperature: -22 to 212 F
-
Supplier: Kuriyama of America, Inc.
Description: Male portion also sold separately, connects to female thread (NPSM) quick acting couplings. Full Flow Interior - Prevents material build-up due to the absence of an interior hose shank. Instead, our coupling screws easily and securely over the outside of the hose to provide full flow. Swivel
- English Size: 4 inch
- Fitting Type: Adapter, Swivel
- Material: Aluminum
- Features: English
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® BR2-Plus High Performance Grease consists of solid lubricants, mineral oil, lithium soap, and an EP additive. It is used for metal to metal applications that have medium to high loads and slow to fast movements. It is recommended for ball and socket joints,
- Density / Specific Gravity (@15.6°C, 60°F): 0.89 specific gravity
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: NationSkander California Corporation
Description: 4 Pieces Male Rod End POS-10 Work with 10mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 10mm, thread size is M10x1.5, Here is the interchange designation in every brand: Item: POS-10 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic
-
Supplier: NationSkander California Corporation
Description: 4 Pieces Male Rod End POS-6 Work with 6mm Shafts, bearings are 2 right hand and 2 left hand, inner diameter is 6mm, thread size is M6x1, Here is the interchange designation in every brand: Item: POS-6 Bearings Type: Rod Ends Heim Joints Bearings Quantity: Four Bearings Basic Dynamic Load
Find Suppliers by Category Top
Featured Products Top
-
The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray (read more)
Browse Hose Reels Datasheets for Hannay Reels -
rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor; auxiliary rewind is standard Crank rewind and power rewind reels, pinion brake standard Standard inlets: 90° ball bearing swivel joints, 1" female NPT threads Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake Standard: 90° ball bearing swivel joint, 3” female NPT threads Standard outlet: flanged riser, 3” female NPT threads Standard inlet, outlet riser and hub (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint, 1" female NPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
protection. Features: Manual rewind includes: cam-lock drag brake, spring actuated pin lock and direct crank rewind. Standard inlet: 90° stainless steel ball bearing swivel joint, 1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are available. Standard outlets: male 9/16"-18 threads. Right hand for oxygen, left hand for gas (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. Direct crank rewind permanently attached. Adjustable cam lock brake standard. Exterior mounting holes for easier installation. Field installable pin lock. Standard inlet: 90° ball bearing swivel, joint 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Power reels not supplied with brake Standard inlets: 90° ball bearing swivel joints with 1/2" female NPT threads. Oxy/acet brass inlet adapters are available Standard outlets: are male 9/16"-18 threads. Right hand for oxygen, left hand for gas Rollers may (read more)
Browse Hose Reels Datasheets for Hannay Reels -
with spring-actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 1" female NPT thread. Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Grainger.com
○ Threaded Ball Joint (1) .
-
Mechanisms of prism adaptation in normal monkeys
The internally threaded ball joints shown here (machinist's center finders) were used to prevent skull shear during this procedure.
-
Choosing the Right Rod End - A Discussion
Standard choices are: plain end, loop or rod eye (depending on rod diameter), threaded ball joint , and threaded plain end.
-
AIAA Journal > On Strain-Rate Dependence of Kinetic Energy in Homogenization Approach: Theory and Experiment
Threaded ball joints were used to connect the bar members.
-
Modeling and characterization of a voice coil motor
A ball joint threaded into threaded into the load cell and coupled to the connecting rods on the motor, thus linking the load cell and the coil.
-
Clamping device with screw and pressure jaws for regulation of teeth of human dentitions
the ball joint screws 7 and 8 and • .
-
Xerol-Gingivasikkativ
the ball joint screws 7 and 8 and • .
-
A Mikromanipulator for intraoperative vibratorische hearing tests with an implantatierbaren hearing aid transducer
The adjusting screw of the linear axis as well as the clamping screw of the ball joint were to operate with light finger force.
-
Over Capillaritätsconstanten
…joint was horizontally freed a flat mirror glass plate under it the ring in the plane of the Qlasplatte lowered ahnlich like an S pharo meter justirt and in this position then through bearing of the screw of the ball joint fixirt.
-
Ultrasonic testing for spatial grid structure evaluation
Dalian Jinzhou stadium is in stalled with the closed thread - ball joints with an area of over 17 thousand square meters.
Indicates content that may require registration and/or purchase.