-
Supplier: Accuris
Description: BUSHINGS, PIPE, BRASS OR BRONZE, THREADED (OUTSIDE HEAD, INSIDE HEAD, AND FACE) CLASS 250
-
Supplier: Accuris
Description: BUSHINGS, PIPE, BRASS OR BRONZE, THREADED (OUTSIDE HEAD, INSIDE HEAD, AND FACE), CLASSES 250 AND 125
-
Supplier: Accuris
Description: Bushings, Pipe, Brass or Bronze, Threaded (Outside Head, Inside Head, and Face) Class 250
-
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- English Size: 0.125 to 1 inch
- Fitting Type: Adapter, Reducer
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
-
Supplier: G.L. Huyett
Description: Reducer bushings are threaded adapters. Bushings functionally decrease the size of a threaded hole. They are commonly used to replace stripped threads or for retrofitting smaller components into larger holes.
- English Size: 0.125 to 2 inch
- Fitting Type: Adapter, Reducer
- Material: Brass/Bronze, Carbon & Alloy Steel
- Features: English
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Material: Brass/Bronze
- Fitting Type: Reducer
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Material: Brass/Bronze
- Fitting Type: Reducer
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Material: Brass/Bronze
- Fitting Type: Reducer
-
Supplier: Crane Fluid Systems
Description: Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Bushes
- Material: Brass/Bronze
- Connection Type: Threaded
-
Supplier: Cole-Parmer
Description: Threaded Fitting
- Material: Brass/Bronze
- Fitting Type: Reducer
-
Supplier: Pneumadyne, Inc.
Description: Available in a variety of configurations.
- English Size: 0.125 inch
- Features: Brass/Bronze, English, Pneumatic Fitting, Stainless Steel
- Fitting Type: Hose Fitting, Tube Fitting
- Connection Type: Threaded
-
Supplier: O-Z/Gedney
Description: THREADED, SET SCREW TYPE BRONZE MATERIAL 1 INCH THREADED RIGID CONDUIT/IMC USED ON 14 TO 4 AWG SOLID/STRANDED WIRE SIZE COPPER CONDUCTOR MATERIAL UL 467/514B, CSA 22.2 APPROVAL 4 INCH DIAMETER 3 INCH TRADE SIZE PHENOLIC INSULATED THROAT TYPE LAY-IN LUG TYPE COPPER PLUS[TM] BRAND
- Conduit Size: 3 inch
- Features: Other
-
Supplier: DK-LOK U.S.A.
Description: Features Attractive finishes to suit precision equipment Space-saving therefore less-weight design Each fitting is cleaned to remove particles, oil and grease. Fine NPT pipe thread construction equals or exceeds the requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater
- English Size: 0.75 to 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Connection Type: Threaded
-
Supplier: Tompkins Industries, Inc.
Description: 40MP-32FP Reducer
- English Size: 2 to 2.5 inch
- Fitting Type: Adapter, Reducer, Union
- Material: Brass/Bronze
- Features: English
-
Supplier: Check-All Valve Mfg. Co.
Description: The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by
- Valve Size: 2.5 inch
- Pressure Rating: 3,000 psi
- Flow (Cv): 89
- Number of Ports/Ways: 2
-
Supplier: Appleton Electric
Description: THREADED TYPE MALLEABLE IRON MATERIAL 1.31 INCH RIGID METAL CONDUIT/IMC USED ON 14 AWG SOLID TO 4 AWG STANDARD WIRE SIZE COPPER CONDUCTOR MATERIAL UL 514B, CSA C22.2 APPROVAL 4.06 INCH DIAMETER 3 INCH TRADE SIZE INSULATED THROAT TYPE LAY-IN, BRONZE LUG TYPE LAY-IN-LUG[TM] BRAND FINISH
- Features: Other
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- English Size: 0.125 to 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: English
- Fitting Type: Tee
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- English Size: 0.125 to 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling, Nipple
- Features: English
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- English Size: 0.125 to 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: Remke Industries
Description: non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including
- Shape / Application: Round
- Features: Threaded
-
Supplier: Remke Industries
Description: non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including
- Shape / Application: Round
- Features: Threaded
-
Supplier: Clippard
Description: Swivel Bushing #10-32 to 1/8" NPT
- English Size: 0.125 inch
- Fitting Type: Adapter, Coupling, Hose Fitting, Swivel
- Features: Brass/Bronze, English, Pneumatic Fitting
- Connection Type: Threaded
-
Supplier: Detroit Torch & Mfg. Co.
Description: DETAILS Made in U.S.A. Machined Brass Body. Polished Chrome Bonnet. East-to-read single scale 2" gauges. 2" triple layer reinforced neoprene diaphragm. Heavy Duty mechanical stem type seat and nozzle assembly. Derlin bushing for smooth flow adjustment. Porous metal inlet filter. Fine mesh
- Primary Material: Brass / Bronze
- Media: Gas
- Actuation: Manual / Hand
- Features: Other, Threaded
-
Supplier: Detroit Torch & Mfg. Co.
Description: DETAILS Made in U.S.A. Machined Brass Body. Polished Chrome Bonnet. East-to-read single scale 2" gauges. 2" triple layer reinforced neoprene diaphragm. Heavy Duty mechanical stem type seat and nozzle assembly. Derlin bushing for smooth flow adjustment. Porous metal inlet filter. Fine mesh
- Primary Material: Brass / Bronze
- Media: Gas
- Actuation: Manual / Hand
- Features: Other, Threaded
-
Supplier: Universal Thread Grinding Company
Description: precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out
- Length: 4 to 11 inch
- O.D Screw Diameter: 0.25 inch
- Screw Lead: 0.07874015748031496 inches per
- Screw Lead Accuracy: 0.0001 inch/ft
-
Supplier: Berliss
Description: Custom Machined Parts Berliss is able to offer cold headed, screw machine, threaded and broached products. We can produce bushings, pins, shafts and precision rollers all of which are manufactured to varying tolerance levels. At Berliss, custom machined parts are available: In a
- Secondary Operations: Black Oxide, Heat Treating / Stress Relieving
- Materials: Brass, Bronze, Stainless Steel, Steel / Steel Alloys
- Machining Capabilities: Broaching, Screw Machining
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Waterman Industries, Inc.
Description: are high strength, close-grain grey iron. The stems are cast bronze with fully machined threads and seal ring. A cast-in-place bronze frame bushing, which will not become loose, provides bronze to bronze operating threads. A synthetic rubber cover packing ring and
-
Supplier: R&I Manufacturing Co.
Description: conditions with up to 160 million inches accumulated travel with negligible wear. QUALITY CONSTRUCTION The main blocks on both sides move on slide bearings of oil impregnated bronze bushings which eliminate the need for relubrication. Bronze bearings are utilized rather than
- Stroke or X-Axis Travel: 1 inch
- Material: Aluminum, Steel
- Features: Bumpers / Cushions
- Mounting Type: Double-end Mount, Face Mount, Threaded
-
Supplier: Remke Industries
Description: non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including
- Voltage Rating: 300 volts
- Current Rating: 4 amps
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Remke Industries
Description: non-magnetic tin coated bronze, stainless steel, galvanized steel, plastic-coated galvanized steel strands, and non-metallic strands Special Components/Options Multiple hole bushings in a variety of hole combinations Slit bushings Various bushing materials including
- Connector Type: Circular / Cylindrical Connector
-
Supplier: General Pump
Description: ES Series – 24 mm solid shaft – nickel-plated ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New
- Maximum Discharge Flow: 3.43 GPM
- Maximum Discharge Pressure: 4,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: EP SERIES – 24 MM SOLID SHAFT EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal EP
- Maximum Discharge Flow: 3.4 GPM
- Maximum Discharge Pressure: 4,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: Compact Automation
Description: lubricants and bronze bushing particles from entering the environment, in the event of a rod seal failure. Allows for vacuum switch line to be used to diagnose a failure of either the outer wiper seal, or inner pressure seal and will act as vacuum preventing any unwanted material from
- Bore Size: 0.75 to 1.625 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: ASCO
Description: Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston area for faster breakaway. The longer bronze rod bushing provides a maximum load bearing support.
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 8 to 14 inch
- Shaft Diameter: 1.375 to 2.5 inch
-
Supplier: Bray Commercial
Description: steam up to 15 PSI. The Amodel® Flow Characterizing Disk maintains equal percentage Flow Characteristics for optimum temperature control. The blowout-proof stem and mounting flange, combined with an innovative double O-Ring stem seal and self-centering stem bushing design provides quick and
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 2
- Media Temperature: -22 to 284 F
Find Suppliers by Category Top
Featured Products Top
-
. Built for reliability, longevity, and low maintenance, the GLC Check Valve provides tight shut-off and protects other equipment in the system from water hammer. The GLC® is also available in Nickle-Aluminum Bronze to withstand the harsh environments of salt and brackish water (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Influence of a New Component on a Bolted Joint
INTRODUCTION The bolted joint discussed here was originally composed of a 1,0 mm thickness aluminum shield fixed in a threaded bronze bushing by a M6 hex flanged bolt.
-
Production of new equipment
Materials: 25L-[I steel body, cover, wedge, and packing gland; 2Kh13 steel stem; Br.AZhlVits 10-3-1.5 bronze threaded bushing ; paronite gaskets; and rubberized dry asbestos packing.
-
Stainless-steel valve with weldin connections
Materials of construction for the parts in contact with the flowing medium are: 1) 12Kh18N9T steel body, 2) 14Kh17N2 steel plug, 3) BrAZhMtz-10-3-1.5 bronze threaded bushing , and 4) Teflon gaskets and seal- .
-
New machine for the manufacture of cellulose fabric
Materials of construction for the parts in contact with the flowing medium are: 1) 12Kh18N9T steel body, 2) 14Kh17N2 steel plug, 3) BrAZhMtz-10-3-1.5 bronze threaded bushing , and 4) Teflon gaskets and seal- .
-
New high-temperature lubricant for threaded joints
The shaft was made of steel 1E:hl7N2, and the threaded bushing of bronze BrAKhMts 10-3-1.5.
-
Automotive Mechatronics: Operational and Practical Issues
Threaded Preload Cap with Bronze Bushing .
-
AIAA Journal > Torsional actuation with extension-torsion composite coupling and a magnetostrictive actuator
Permanent Magnet Threaded Preload Cap with Bronze Bushing .
-
Hybrid Systems: Computation and Control
Stainless Steel Push Rod Threaded Preload Cap with Bronze Bushing .
-
Design of a smart material actuator for rotor control
Threaded Preload Cap with Bronze Bushing .
-
Control of hysteresis: theory and experimental results
Threaded Preload Cap with Bronze Bushing .
Indicates content that may require registration and/or purchase.