-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die
- Shaft Diameter: 13.292920564 inch
- Thickness: 0.231102487 inch
- Ring Type: External
- Design Units: Metric
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die
- Shaft Diameter: 13.31103081 inch
- Thickness: 0.187007975 inch
- Ring Type: External
- Design Units: Metric
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Electric Tools Spiral Retaining Ring / Internal Retaining Snap Ring Custom Design Description: Internal spiral snap ring have no ears in your assembly! Internal spiral snap ring are manufactured by coiling the ring from flat wire. Because coiling
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
-
Supplier: Newport MKS
Description: The LT15-RR Retaining Ring is used for 1.5-in. LH-1.5A series lens mounts.
- Shaft Diameter: 1.50000081 inch
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Shaft constant section retaining ring feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: Newport MKS
Description: The LT05-RR Retaining Ring is used for 1/2 inch LT Series lens tubes as well as LH-0.5A lens mounts. The LT05-WR retaining ring wrench can be used to install and tighten this retaining ring.
- Features: Other
-
Supplier: Newport MKS
Description: The LP-05-RR Retaining Ring is for use with the LPLH-50T. It has a 16.3 mm inner diameter and 0.875-20 thread.
- Features: Other
-
Supplier: Newport MKS
Description: The LP-1-RR Retaining Ring is for use with the LPLH-1T. It has a 26.9 mm inner diameter and 1.438-20 thread.
- Features: Other
-
Supplier: Accuris
Description: RING, EXTERNAL THREADED (SCREW, RETAINING)
-
Supplier: Accuris
Description: Ring, External Threaded (Screw, Retaining)
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.236 inch
- Thickness: 0.015 inch
- Maximum Thrust Load: 120 lbs
- Material: Beryllium Copper
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.188 inch
- Thickness: 0.015 inch
- Maximum Thrust Load: 80 lbs
- Material: Beryllium Copper
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.125 inch
- Thickness: 0.01 inch
- Maximum Thrust Load: 35 lbs
- Material: Beryllium Copper
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they
- Shaft Diameter: 0.197 inch
- Thickness: 0.015 inch
- Maximum Thrust Load: 85 lbs
- Material: Beryllium Copper
-
Supplier: Radwell International
Description: RING PIECE,G1/8 FEMALE THREAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Qioptiq
Description: For filters, polarization filters, dispersion plates, etc. Stackable thanks to mounting thread on both ends For all tube elements with the corresponding mount thread Complete with retaining ring and premounting ring For optic diameter 31.5 mm Connecting thread M32.5 x 0.75
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 35.1 mm
- Maximum Thickness: 11 mm
- Shape: Circular
- Mount Type: Filter Holder, Polarizer Mount
-
Supplier: CSA Group
Description: ISO 1179-3:2007 specifies dimensions, performance requirements and test procedures for non-adjustable and adjustable light-duty (L series) stud ends with ISO 228-1 threads with sealing by O-ring with retaining ring (types G and H, respectively).
-
Supplier: ADB®
Description: Design Factor: Minimum Safety Factor = 5:1, 100% Magnetic Particle Inspected, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Standard coil thread sizes from 3/4" to 1 1/2" Range of Movement: pivot 180° & swivel 360° to compensate for pitch, pull and sway when
- Maximum Load Capacity: 5 tons
- Threaded Length: 5 inch
- Overall Bail Length: 7 inch
- Overall Bail Width: 5.1 inch
-
Supplier: Acme Industrial Company
Description: Material: Inserts - 303 CRES Keys and Retaining Ring - 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Miniature inserts are furnished with 2 locking keys Material
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Bearing Mount Stick - High Temperature, a revolutionary method to bond non-threaded, cylindrical metal assemblies, this unique wax-like stick works just like Loctite Bearing Mount liquids to secure parts, seal joints, and prevent corrosion. Replaces clamp rings, setscrews, and
-
Supplier: Douglas Electrical Components
Description: a threaded connection? Radial O-rings can save installation time over threaded connections by simply being pressed into place and retained/secured with a snap ring or retention nut. Additionally, servicing a press-fit radial seal is simpler than traditional
- Temperature Range: -40 to 149 C
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation, Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Tate-Jones, Inc.
Description: The Blast Gate Observation Ports use the Tate-Jones standard line of blast gates as the primary Threaded Blast Gate Observation Portcomponent and incorporate a glass lens, gaskets, and rings that are securely retained with a metal bushing. The stainless steel slide arrangement in the
- Thread or Flange Size: 6 inch
- Circular Diameter, Oblong Length: 5.25 inch
- Temperature Rating: 425 F
- Window Shape: Circular
-
Supplier: Certex UK
Description: 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer
- Maximum Load Capacity: 37.500630766200004 tons
- Weight: 166.0365 lbs
- Features: Other, Swivel
- Material: Steel
-
Supplier: Certex UK
Description: 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer
- Maximum Load Capacity: 5.00008410216 tons
- Weight: 7.3206 lbs
- Features: Other, Swivel
- Material: Steel
-
Supplier: Certex UK
Description: 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer
- Maximum Load Capacity: 3.49983840925 tons
- Weight: 6.81345 lbs
- Features: Other, Swivel
- Material: Steel
-
Supplier: Certex UK
Description: 11/2 times the Working Load Limit. Bolt is secured with patented retaining ring which requires no modification to threads. This method allows for easy disassembly and assembly of hoist ring for thorough examination of all components. Replacement kits are available. Top washer
- Maximum Load Capacity: 50.000841021599996 tons
- Weight: 264.6 lbs
- Features: Other, Swivel
- Material: Steel
-
Supplier: Beswick Engineering Co., Inc.
Description: 10-32 female to 10-32 male fitting with sapphire jewel. Jewel is pressed into brass bodies. For stainless steel models, jewel is held in place with a stainless steel retaining screw and Teflon seal. Max Pressure Rating: 250psig Features Sapphire is an excellent orifice material for critical
- Maximum Pressure: 250 psi
- Material: Brass, Steel - Stainless
-
Description: ISO 1179-3:2007 specifies dimensions, performance requirements and test procedures for non-adjustable and adjustable light-duty (L series) stud ends with ISO 228-1 threads with sealing by O-ring with retaining ring (types G and H, respectively).
-
Supplier: ZGC, Inc.
Description: lenses via different adapter rings. An Adapter ring consists of two parts: an adapter ring and a retaining ring. The non-threaded filter is held in place between the two as you screw the retaining ring into the adapter ring. The adapter
-
Supplier: ZGC, Inc.
Description: lenses via different adapter rings. An Adapter ring consists of two parts: an adapter ring and a retaining ring. The non-threaded filter is held in place between the two as you screw the retaining ring into the adapter ring. The adapter
-
Supplier: ZGC, Inc.
Description: lenses via different adapter rings. An Adapter ring consists of two parts: an adapter ring and a retaining ring. The non-threaded filter is held in place between the two as you screw the retaining ring into the adapter ring. The adapter
-
Supplier: ZGC, Inc.
Description: lenses via different adapter rings. An Adapter ring consists of two parts: an adapter ring and a retaining ring. The non-threaded filter is held in place between the two as you screw the retaining ring into the adapter ring. The adapter
-
Supplier: DFT Inc.
Description: The DFT® Basic-Check® valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. The valve consists of a guard cage, spring, valve disc, retaining
- Valve Size: 0.25 to 2.5 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: Oil-Rite Corp.
Description: PSI and 225° F. The body of the window sight is constructed of corrosion and rust resistant aluminum alloy. The glass viewing sight is secured by a brass retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring
- Thread or Flange Size: 0.625 inch
- Circular Diameter, Oblong Length: 0.4375 inch
- Pressure Rating: 125 psi
- Body / Housing: Aluminum
-
Supplier: Oil-Rite Corp.
Description: and 225° F. The body of the window sight is constructed of corrosion and rust resistant aluminum alloy. The glass viewing sight is secured by a brass retaining ring. A Buna-N o-ring creates a leak tight seal. A nylon washer is seated between the retaining ring and
- Thread or Flange Size: 1.75 inch
- Circular Diameter, Oblong Length: 1.53125 inch
- Pressure Rating: 50 psi
- Body / Housing: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
RETAINING RINGS CURE FASTENER CONCERNS IN YET ANOTHER MEDICAL APPLICATION Peristaltic pumps are used to move fluids along (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
protected or shut off. A retaining ring holds the inner cap into the outer shell. Milled into the face of the inner cap is a computer designed, narrow groove pattern. The Pipe Lock requires a matching key (tool) for installation and removal. (read more)
Browse Locks Datasheets for McGard Special Products Division -
sockets that can be easily changed out with a removable retaining ring. Ratchet handles are available up to 64" long and socket openings up to 9". There is a reversing control in the head and the bolt-thru design lets the tool access nuts on any threaded length. For extra durability (read more)
Browse Wrenches Datasheets for Lowell Corporation -
50 Series socket wrenches take a wide range of hex and square sockets that can be easily changed out with a removable retaining ring. Ratchet handles are available from 10” to 64” long and socket openings from (read more)
Browse Wrenches Datasheets for Lowell Corporation -
ring Optional low-profile thread mounting stud Bearing Mount Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
manufacturing, we supply forging adapter with O-ring sealing groove,kinds of thread under the standard SAEJ518,JB/ZQ4187,ISO6162,ISO6164. Working pressure: The maximum recommended working pressure is (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
therefore your device. ZAGO has engineered a solution to this problem with its exclusive line of self-sealing nuts and seal plugs. We have developed a way to permanently fuse a rubber element to the threads of nuts, thereby lending the nuts excellent sealing capabilities, defense against vibration and (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Optical System Design, Second Edition > Optomechanical Design
Each lens is constrained by its own threaded retaining ring .
-
Care of Astronomical Telescopes and Accessories
Adding one or more empty, threaded eyepiece filter cells or a barrel extender to reach the field-stop position works well.10 The filter’s threaded retaining ring can take the place of the adjustable field stop; do the mounting work with the …
-
Mechanical Design Aspects Of Optomechanical Engineering
In high performance lenses, the threaded retaining rings are the most frequently employed means of constraining lens elements.
-
Field Guide to Optomechanical Design and Analysis
Placing a lens in a cell and securing it in place with a threaded retaining ring is a common clamping method for holding lenses with good stability.
-
Handbook of Optics: Volume II - Design, Fabrication, and Testing; Sources and Detectors; Radiometry and Photometry, Third Edition > MOUNTING OPTICAL COMPONENTS
Descriptions of hard mountings include ones using threaded retaining rings , flanges, or springs while descriptions of soft mountings include ones using flexures, elastomeric encapsulation, or bonding to mechanical pads.
-
Designing The Durable Optical Instrument
Figure 5 shows a simple biconvex lens element supported in a typical manner within a housing or cell by pressing one spherical surface axially against the sharp cylindrical edge of a shoulder with a threaded retaining ring that also has a sharp …
-
Lens Mounting Techniques
A common method for mounting an individual lens or mirror with rotational symmetry is to secure it against a shoulder in a cell with a threaded retaining ring as shown in Figure 4.
-
Opto-Mechanical Designs for Two Special-Purpose Objective Lens Assemblies
threaded retaining ring .
-
Lens barrel design of the NIRST IR Camera
Threaded retaining ring .
-
Topics in Experimental Dynamic Substructuring, Volume 2
The experimental model consisted of the blue cylinder with gray threaded retaining ring and load plate (far right side of figure) compressing the three blocks of foam represented as red, brown, and tan as well as the gray internal steel blivot (representing …
Indicates content that may require registration and/or purchase.