Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Rod Ends, Adjustable Double Fork and Threaded Shank. Dimensions and Loads
-
Supplier: Accuris
Description: Rod Ends, Adjustable Single Fork and Threaded Shank. Dimensions and Loads
-
Supplier: Accuris
Description: Aerospace series - Rod-ends, adjustable double fork and threaded shank - Dimensions and loads
-
-
Supplier: Accuris
Description: Aerospace series - Rod ends, adjustable single fork and threaded shank - Dimensions and loads
-
Supplier: Newport MKS
Description: together at the top. Each rod supports a rod clamp, Model 340-RC. The optional Model 410-RCP Mounting Plate attaches to the rod clamps and features a standard pattern of tapped holes for mounting virtually any component. For stable two-axis fine positioning using the Models
- Features: Other
-
Supplier: Newport MKS
Description: The M-VPB Adjustable Platform is a stiff, low-profile adjustable base designed for stable mounting of Newport rods and components anywhere on our optical tables and breadboards. The VPB has XY sliding adjustments for complete positioning freedom on any mounting surface with a standard pattern
-
Supplier: Newport MKS
Description: The VPB Adjustable Platform is a stiff, low-profile adjustable base designed for stable mounting of Newport rods and components anywhere on our optical tables and breadboards. The VPB has XY sliding adjustments for complete positioning freedom on any mounting surface with a standard pattern
-
Supplier: VEGA Americas, Inc.
Description: Application area For liquids and bulk solids, adjustment-free setup, Sensor length up to 2 m The VEGACAP 98 is an adjustment-free, economical level sensor for liquids and bulk solids. It is particularly suitable as overfill protection or dry run protection system in adhesive, conductive products.
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Omni Metalcraft Corp.
Description: Adjustable endstops are used to accurately position products or pallets. The adjustability is achieved by welding threaded rods to the stop plate and affixing them via jam nuts to the structural channel fixed end stop.
-
Supplier: Zurn Industries LLC
Description: the way for easy start-up adjustments in the field for new construction and breaks away for on-the-fly adjustments in cases of emergency Larger handwheel ensures trouble-free operation Lightweight aluminum adjusting rod aids field adjustments Provides up to 30 psi higher residual outlet
- Valve Size: 2.5 inch
- Features: Threaded
- Media: Water
-
Supplier: Zurn Industries LLC
Description: way for easy start-up adjustments in the field for new construction and breaks away for on-the-fly adjustments in cases of emergency Larger handwheel ensures trouble-free operation Lightweight aluminum adjusting rod aids field adjustments Provides up to 30 psi higher residual outlet pressure
- Valve Size: 2.5 inch
- Features: Threaded
- Media: Water
-
Supplier: Zurn Industries LLC
Description: way for easy start-up adjustments in the field for new construction and breaks away for on-the-fly adjustments in cases of emergency Larger handwheel ensures trouble-free operation Lightweight aluminum adjusting rod aids field adjustments Provides up to 30 psi higher residual outlet pressure
- Valve Size: 2.5 inch
- Features: Threaded
- Media: Water
-
Supplier: Carr Lane Manufacturing Co.
Description: Latch clamp with a versatile hook for grasping a rod or rim. Clamp latches horizontally, vertically, or at any angle in between. 6-1/8" drawing movement. Threaded hook allows an 3/4" adjustment range.
- Clamping Force: 375 to 1,000 lbs
- Features: Adjustable, Horizontal, Latch Action, Straight Base
- Clamping Mechanism: Lever
- Actuation: Manual
-
Supplier: Artifex Engineering
Description: securely mount a lens in place, it is possible to tune the adjustment with fine threaded on the same screws. * Macro-and micro- adjustment design for quick and fine alignment of optics. * Thumbscrew on support rods provide 1/8 inch (3mm) of fine adjustment. * Non-rotating, V-grooved
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 100 mm
- Shape: Circular
- Mount Type: Lens Holder
-
Supplier: Zurn Industries LLC
Description: the way for easy start-up adjustments in the field for new construction and breaks away for on-the-fly adjustments in cases of emergency Larger handwheel ensures trouble-free operation Lightweight aluminum adjusting rod aids field adjustments Provides up to 30 psi higher residual outlet
- Valve Size: 2.5 inch
- Features: Threaded
- Media: Water
-
Supplier: Reid Supply
Description: Dies are used to create the male component of an assembly by cutting a thread on the external surface of a metal rod, such as a screw or bolt. Our selection of dies includes round adjustable dies and die stocks. . MRD-5
-
Supplier: Sugatsune America, Inc.
Description: Exposed threaded rod allows adjustment of latching distance
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Steel
-
Supplier: Sugatsune America, Inc.
Description: Exposed threaded rod allows adjustment of latching distance
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Steel
-
Supplier: Sugatsune America, Inc.
Description: Exposed threaded rod allows adjustment of latching distance
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Plastic
-
Supplier: Sugatsune America, Inc.
Description: Exposed threaded rod allows adjustment of latching distance
- Latch Types: Draw Latch / Tension Latch
- Features: Other
- Materials: Stainless Steel, Steel
-
Supplier: IZMAC Co., Ltd.
Description: IAAH is mid large bore series heavy type shock absorber. Operation : when the collision comes piston compress oil chamber in inner tube according to the piston rod moving. Oil flows to accumulator through outside grooves in this process, deceleration power comes by flow resistance. And
- Absorber Stroke: 4.9212625 inch
- Extended Length: 15.74804 inch
- Maximum Force (P1): 25.6272 to 82.052 lbs
- Energy per Cycle: 50,442.4778761062 In-lbs
-
Supplier: Atos North America
Description: diameters per bore Piston and housing in stainless steel Rods and tie rods with rolled threads 15 standard mounting styles 3 seals options Adjustable or fixed cushionings Attachments for rods and mounting styles
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Supplier: IZMAC Co., Ltd.
Description: out trouble so called bottom out problem. The entire body is threaded and easy to assemble. Also, due to the surface area is increased, the heat energy which comes from shock absorption can be emitted to the outside faster. Piston rod is hard chrome-plated. Rod cover is a
- Absorber Stroke: 2.9527575 inch
- Extended Length: 12.1653609 inch
- Maximum Force (P1): 13.80272 to 33.33784 lbs
- Energy per Cycle: 33,185.8407079646 In-lbs
-
Supplier: Enidine Inc.
Description: Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of
- Absorber Stroke: 0.38 inch
- Maximum Force (P1): 200 lbs
- Energy per Cycle: 62 In-lbs
- Cylinder Diameter or Maximum Width: 0.43 inch
-
Supplier: Lee Engineering, LLC
Description: Extend the length of your lab frame rods. This strong, corrosion-resistant plastic rod coupler permits end-to-end joining of 12.7 mm (1/2″) rods in diameter. Precision machining ensures rod alignment. Non-Threaded and comes with two plastic set screws for
-
Supplier: Qioptiq
Description: with 0.8' angular-resolution Includes 2 retaining rings for Ø 31.5 mm optics Accepts Ø 25, 1", 1/2" optics with suitable adapters M35 x 0.5 internal threads on both plate apertures Mounting options: M6 tapped hole in base for mounting on posts or mounting plates, mounts directly on Microbench
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.699993142003704 to 25.399986284007408 mm
- Maximum Thickness: 10.000000000000002 mm
- Shape: Circular
-
Supplier: Lee Engineering, LLC
Description: Extend the length of your lab frame rods. This strong, corrosion-resistant aluminum alloy connector permits end-to-end joining of 12.7 mm (1/2″) rods in diameter. Precision machining ensures rod alignment. Non-Threaded and comes with two set screws for adjustment.
-
Supplier: ASCO
Description: on a larger effective piston area for faster breakaway. The cast iron rod bushing provides maximum load bearing support. This graphite filled material offers the best bearing surface with hard chrome plated piston rod. Rod seal and wiper are made from a highly durable material
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.25 to 8 inch
- Shaft Diameter: 0.375 to 1.5 inch
-
Supplier: Jergens, Inc.
Description: Jergens Miniature Cylinders feature fully-threaded bodies ensuring easy mounting and simple length adjustments. Their hardened piston rods, steel bodies, alloy springs, and Teflon® back-up rings ensure trouble-free operation and long life. Features, Benefits, & Product Specifications:
- Stroke: 0.5 inch
- Rated Load/Force: 3,925 lbs
- Operating Pressure: 200 to 5,000 psi
- Body Material: Steel
-
Supplier: Gorbel Inc.
Description: Aluminum Tie Rod Jib Cranes (AL100) are typically the most economical jib crane types, because they require only a tie rod instead of a full mast for support (Less steel = less cost). They contain a single tie rod, right hand threaded at both ends, for easy boom
- Load Capacity: 0 to 1 tons
- Horizontal Available Span: 0 to 20 ft
- Type: Jib Crane - Floor Mount
-
Supplier: Sitron
Description: The LH842 is an ideal solution when installation requires a threaded or flanged connection. The LH842 can be mounted with either a fixed length of cable or a fixed stainless steel rod. Features include a Zero and Span adjustment within the nylon housing, 316SS piezoresistive silicon
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Newport MKS
Description: and positioned with adjustable/lockable magnetic stops. A long rod is used to manually move the stage between its two stopping points. Optical mounts can be attached to the stage using any of the 8-32 threaded mounting holes. 45-degree cross hatched lines can be used as a guide for
- Stroke or X-Axis Travel: 2.00000108 inch
- Axis Configuration: X Axis Only
-
Supplier: Garvin Industries, Inc.
Description: Reversible beam clamps with 7/8" jaw opening and 5/8-11 threaded holes are used when 5/8-11 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment.
- Capacity / Opening: 0.875 inch
- Clamping Force: 400 to 750 lbs
- Clamping Size Range: 0.875 inch
- Features: Other
-
Supplier: Garvin Industries, Inc.
Description: Reversible beam clamps with 3/4" jaw opening and 3/8-16 threaded holes are used when 3/8-16 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment.
- Capacity / Opening: 0.75 inch
- Clamping Force: 250 to 500 lbs
- Clamping Size Range: 0.75 inch
- Features: Other
-
Supplier: Garvin Industries, Inc.
Description: Reversible beam clamps with 1-3/8" jaw opening and 3/4-10 threaded holes are used when 3/4-10 drop rod length needs to be adjusted to accommodate the field installation finished height. Garvin industries™ through hole style in their beam clamps allow drop rod length adjustment.
- Capacity / Opening: 1.375 inch
- Clamping Force: 600 to 1,000 lbs
- Clamping Size Range: 1.375 inch
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
filter, ceiling tile, and light fixture mounting ?" thread rod and turnbuckle adjustable or ?" eye bolt and 12 ga. ceiling wire Full 2" face Painted white polyester finish; more durable than powder coating Can be used with cleanroom lights made for 2" grid or teardrop light fixtures Easy assembly Zinc alloy castings Center Line of Grid - 24 ½" x 48 ½" (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
: bridge, hump, "C", donut, adjustable) Dial Bore Gages / Swing Gages / Shallow Diameter Gages ID/OD Adjustable Frames Master Setting Bars / Setting Masters / CMM Masters / Precision Parts Ring Gages Threaded Rings & Plugs (NPT) Tapered (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API) Cylindrical Setting Gages Gage Masters (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster®Universal Model 1000A measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge Blocks and Meter Bars LVDTs Calipers Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Pipe Threads (API) Cylindrical Setting Gages Gage Masters Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
/68. Connection technology includes M8 threads, M8 snap-in, M12, and open leads. Cable lengths are available up to 98.4 feet (30m). An extensive array of accessories is available, including kits for round and tie rod cylinders, connecting cables, T-pieces, and cable clips in packs of 10. (read more)
Browse Proximity Sensors Datasheets for Festo Corporation
Conduct Research Top
-
A Change in Speed Control Strategy Ramps up Production for Steel Company
TSA Manufacturing in Omaha, Neb., provides steel products and services to the construction, precast concrete, and structural steel markets. One machine-a thread roller that makes long steel threaded rods up to 1 in. diameter used in bridge construction-required extensive maintenance and replacement
More Information Top
-
Making Beautiful Deep-Sky Images
The threaded rod adjusters used to collimate the Hyperstar lens to the Nexstar 11 GPS.
-
Quick-Release Belt Take-Ups Help Reduce Bakery Conveyor Washdown Time
All Telescoper take-ups feature a threaded adjuster rod totally enclosed in a stainless steel tube, protected from product build-up, rust, corrosion and thread damage.
-
The application of metal cutting technologies in tasks performed in radioactive environments
One end of the armpushed againstthe back of the tank wall underthe port and the other end was pulled by a threaded rod as an adjuster nut was turned fi-omabove the port.
-
Sell Drive shaft / metal parts / lost wax casting
Items include, precision machined brass items used in crude oil processing, machined & knurled aluminium rods , threaded right hand and left hand adjusters .
-
Mechanical design of VIRUS-P for the McDonald 2.7m Harlan J. Smith Telescope
The Invar rod is locally threaded on its outer diameter and the adjuster plate spherical bearings are mounted between two nuts and a preload spring on the rods.
-
An analysis of gradiometer balancing procedures
The adjuster rods used in these formers are movedon OBA internal screw threads thatrun the entire .
-
Image moment-based wavefront sensing for in-situ full-field image quality assessment
Three springs are mounted on the invar rods pushing the plate from the front while three fine- threaded (pitch size of 0.75mm) adjuster screws pushes the plate from the back, separated from each other by 120degrees.
-
Fine optical alignment correction of astronomical spectrographs via in-situ full-field moment-based wavefront sensing
Three springs are mounted on the invar rods pushing the plate from the front while three fine- threaded (pitch size of 0.75mm) adjuster screws pushes the plate from the back through the back plate (in A).
-
3D Printing with Delta Printers
Test-fit parts, 135 Thingiverse, 7, 66–67, 114–116, 118, 134, 206, 294, 302–303, 306–307, 311–312, 315, 317, 319–321 Threaded rods , 56, 139 Three-dimensional Cartesian coordinate system, 52 Towers calibration adjustable endstops, 186, 189–190 endstops adjuster , 187 macros, 186 delta printer, 187 …
-
Buckling failure of the automated planet finder spectrometer determinate spaceframe
The strut is an assembly of two rods which have necked down flexures at one end and are connected together to form a continuous member using a left/right-hand thread adjuster (Figure 5).
Indicates content that may require registration and/or purchase.