-
Supplier: Utmel Electronic Limited
Description: Three Axis Accelerometer
- Operating Temperature: -40 F
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: DIGITAL THREE-AXIS ACCELEROMETER
- Operating Temperature: -40 F
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, THREE-AXIS ACCELEROMETER ROHS COMPLIANT: YES
-
-
Supplier: Sherborne Sensors
Description: The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike fluid damped devices, the gas damping employed
- Acceleration: -100 to 100 g
- Frequency Range: 0 to 2,400 Hz
- Operating Temperature: -40 to 221 F
- Sensor Outputs: Acceleration
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, 3-AXIS ACCELEROMETER; Kit Application Type:Sensor; Silicon Manufacturer:Kionix; Silicon Core Number:KX126-1063; Application Sub Type:Accelerometer - Three-Axis; Kit Contents:Evaluation Board KX126-1063; Product Range:-; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, 3-AXIS ACCELEROMETER; Kit Application Type:Sensor; Silicon Manufacturer:NXP; Silicon Core Number:MMA8491Q; Application Sub Type:Accelerometer - Three-Axis; Kit Contents:Eval Board MMA8491Q, Interface Board RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3-AXIS XTRINSIC ACCELEROMETER,; Kit Application Type:Sensor; Silicon Manufacturer:NXP; Silicon Core Number:MMA8491Q; Application Sub Type:Accelerometer - Three-Axis; Product Range:- RoHS Compliant: Yes
-
Supplier: Beckhoff Automation LLC
Description: The EP3752-0000 EtherCAT Box has two internal 3-axis accelerometers with 10 bits and a selectable measuring range of ±2 g, ±4 g, ±8 g and ±16 g. The sampling frequency is 200 Hz to 5 kHz. Possible applications include the recording of vibrations and shocks/oscillations, and furthermore
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EPP3752-0000 EtherCAT P Box has two internal 3-axis accelerometers with 10 bits and a selectable measuring range of ±2 g, ±4 g, ±8 g and ±16 g. The sampling frequency is 1 Hz to 5 kHz. Possible applications include the recording of vibrations and shocks/oscillations, and
- Data Acquisition: I/O Module
-
Supplier: Marposs Corp
Description: MODULAR, GEMAMS or GEMVM. The piezo sensors VA-1 and VA-2 are suitable for monitoring of one axis. The piezo sensor VA-3D measures the accelerations of up to three axes. The VA-3D MEMS sensor can measure up to three axes and is preferably used in combination with the GEMAMS
- Measurement Axes: Biaxial, Single Axis, Triaxial
- Sensor Technology: MEMS, Piezoelectric
- Device Category: Sensor / Transducer
-
Description: THREE AXIS ACCELEROMETER
- Frequency Range: 10 Hz
- Operating Temperature: -40 to 185 F
-
Supplier: Beckhoff Automation LLC
Description: The EtherCAT Box has two internal 3-axis accelerometers with 10 bits and a selectable resolution of ±2 g, ±4 g, ±8 g and ±16 g. The sampling frequency is 1 Hz to 5 KHz. Possible applications include the recording of vibrations and shocks/oscillations, and furthermore inclination
- Data Acquisition: I/O Module
-
Supplier: ODG (Origin Data Global)
Description: DIGITAL THREE-AXIS ACCELEROMETER
-
Supplier: Silicon Designs, Inc.
Description: SDI's Models 2210, 2260, and 2266 Low Cost Single-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices for suitable for a wide array of demanding applications. All three models excel in zero-to-medium frequency industrial applications, particularly where
- Acceleration: 2 to 400 g
- Frequency Range: 0 to 4,200 Hz
- Operating Temperature: -67 to 257 F
- Sensor Outputs: Acceleration
-
Supplier: Kistler Group
Description: The Type 8316A... capacitive accelerometer family utilizes a silicon Micro-Electro Mechanical System (MEMS) variable capacitance sensing element. Each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates. As the mass deflects under
- Acceleration: 2 to 200 g
- Frequency Range: 0 to 7,000 Hz
- Maximum Shock: 6,000 g
- Maximum Vibration: 20 g
-
Supplier: Beckhoff Automation LLC
Description: voltage UP is not used in the input module. In addition, the EtherCAT P Box has two integrated 10-bit 3-axis acceleration sensors with a user-selectable resolution of ±2 g, ±4 g, ±8 g or ±16 g. The sampling frequency is 1 Hz to 5 kHz. Possible applications include the recording of vibrations
- Data Acquisition: I/O Module
-
Supplier: Imego
Description: IQA10 is a micromachined three-axis accelerometer. It uses Imego's patented Quad Slanted Beam principle to obtain symmetric sensitivity for all three axes with near-zero cross coupling. Its compact single-chip design completely avoids any risk for axis misalignment
- Maximum Shock: 1,500 g
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
- Sensor Technology: MEMS
-
Supplier: Richardson RFPD
Description: 820M1 SINGLE AXIS CONDITION MONITORING ACCELEROMETER The Model 820M1 is a low cost, single axis board mountableaccelerometer designed for embedded condition monitoring andpreventive maintenance applications. The piezo-electricaccelerometer is available in ranges from +/-25g to
-
Supplier: Silicon Designs, Inc.
Description: SDI's Premium Models 2470 and 2476 High-Performance Three-Axis MEMS DC Accelerometers are rugged plug-and-play measurement devices that provide enhanced performance over temperature for use in zero to medium frequency applications experiencing large or rapid temperature
- Acceleration: 2 to 400 g
- Frequency Range: 0 to 4,200 Hz
- Maximum Shock: 2,000 to 5,000 g
- Operating Temperature: -67 to 257 F
-
Supplier: DigiKey
Description: EP DIGITAL OUTPUT THREE-AXIS ACC
- Acceleration: 200 g
- Frequency Range: 0.05 to 1,600 Hz
- Operating Temperature: -67 to 221 F
- Sensor Outputs: Acceleration
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's model ACC301 triaxial accelerometer is ideal for lightweight single-point monitoring vibration in three (X-Y-Z) planes. This accelerometer has a low noise floor and a wide frequency range of up to 10 kHz. The ACC301 accelerometer weighs only 10 grams, yet its
- Acceleration: 500 g
- Frequency Range: 3 to 10,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 500 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Models 510-TX and 512-TX Triaxial Piezoelectric Accelerometers perform simultaneous measurement of vibration acceleration in three, mutually perpendicular axes. They are designed for low to medium level shock and vibration measurement work where a three-dimensional
- Acceleration: 5,000 g
- Frequency Range: 2 to 15,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 20,000 g
-
Supplier: Columbia Research Labs, Inc.
Description: The Model 610-TX Triaxial Piezoelectric Accelerometer performs simultaneous measurement of vibration acceleration in three, mutually perpendicular axes. It is an excellent choice for general-purpose shock and vibration measurement work where a threedimensional characterization of
- Acceleration: 1,000 g
- Frequency Range: 2 to 20,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 50,000 g
-
Supplier: Silicon Designs, Inc.
Description: cold extremes for extended periods of time where environmental conditions require a hermetic package. The SDI Models 2240 and 2480 contain a single or three orthogonally mounted, proprietary SDI Model 1522 accelerometer LCC chips, making them even less sensitive to temperature changes
- Acceleration: 2 to 400 g
- Frequency Range: 0 to 4,200 Hz
- Operating Temperature: -67 to 257 F
- Sensor Outputs: Acceleration
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Models SA-307TX and SA-307HPTX are force balance accelerometers capable of measuring DC and low frequency acceleration simultaneously in three axes. These sensors are self-contained and provide a high level, low impedance output. No additional signal conditioning is
- Acceleration: 100 g
- Frequency Range: 2 to 2,000 Hz
- Minimum Accuracy: 0.1 +/-% FS
- Maximum Shock: 1,500 g
-
Supplier: Kistler Group
Description: adhesive mounting, Type 8763B... has three 5–40 threaded holes for flexible stud mounting on a test object, fully utilizing each mounting side of the cube design. Additionally, three threaded holes provide reliable mounting for calibration of each orthogonal axis. See PiezoStar
- Acceleration: 50 to 2,000 g
- Frequency Range: 0.3 to 15,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 200 to 2,000 g
-
Supplier: MonoDAQ
Description: High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/123 is a miniature IEPE accelerometer available in three versions with different sensitivity. Specifications Voltage sensitivity (+-10%): 5 mV/g | 10
- Frequency Range: 1 to 12,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Vibration: 1,000 g
- Operating Temperature: -58 to 365 F
-
Supplier: Kistler Group
Description: Contained within the housing of the accelerometer Type 8793A... are three individual shear sensitive quartz elements oriented such that they only respond to a vibration component occurring in the x, y and z axis. Each sensing element is internally connected to a Piezotron ®
- Acceleration: -500 to 500 g
- Frequency Range: 2.5 to 10,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -319 to 329 F
-
Supplier: Columbia Research Labs, Inc.
Description: 5814 Single Axis In-Line Charge Converters Choice of Three Conversion Gains 10-32 Coaxial Input Self-Contained Signal Conditioners Utilizes Standard DC Power Supply The Columbia Series 5814 In-Line Charge Converters are specifically designed to convert the charge signals from a high
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 185 F
- Vibration Rating: 15 g
- Shock Rating: 100 g
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL
- Acceleration: 1 to 40 g
- Frequency Range: 5 to 300 Hz
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
-
Supplier: Sherborne Sensors
Description: The A545 range of multi-axis accelerometers measure vector acceleration in two or three mutually perpendicular planes with high accuracy and incorporate piezo-resistive strain gauge bridge sensors incorporating air damping. Unlike fluid damped devices, the gas damping employed
- Acceleration: -500 to 500 g
- Frequency Range: 0 to 2,400 Hz
- Operating Temperature: -40 to 221 F
- Sensor Outputs: Acceleration
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: deviation is typically less than 0.1%. Three axis measurement optional (X、Y、Z) Output signal:0-5V Voltage supply:9-36V Shock resistance:2000G Measuring range optional:±01G;±02G;±04G;±08G;±16G;±32G;±40G Size:L50×W50×H38mm Working temperature:-40°C to +85°C
- Acceleration: 1 to 40 g
- Operating Temperature: -40 to 185 F
- Sensor Technology: MEMS
- Device Category: Sensor / Transducer
-
Supplier: Instrumented Sensor Technology
Description: Six-channel, Six-axis acceleration sensor/recorder Onboard 3-axis linear accelerometers - x,y,z Onboard 3-axis angular rate sensors - roll, pitch, yaw Eight (8) MB onboard data storage Simultaneous 6-ch digitization of 3200 sps/ch Completely user programmable NEW --
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Conduct Research Top
-
AKF392B MEMS Digital Accelerometer
AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can be set
-
Pressure Point 1: MEMS Pressure Sensors - Pressure Measurement Types
as medical and handheld portable products. For example, a highly accurate altitude measurement in a handheld navigation device such as a smartphone that has three-axis accelerometers, gyroscope and magnetometers adds a tenth degree of freedom. Pressure sensing allows the navigation device to locate
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
1-GHz processor, OmniVision's 1.3-megapixel sensor Among the hottest products at www.eeProductCenter.com are a new processor line that offers 1-GHz performance, a family of three-axis accelerometers and a camera chip sensor that enables thinner camera phones. Home net group embraces copy protection
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
1-GHz processor, OmniVision's 1.3-megapixel sensor Among the hottest products at www.eeProductCenter.com are a new processor line that offers 1-GHz performance, a family of three-axis accelerometers and a camera chip sensor that enables thinner camera phones. DiBcom wins socket in Tata Elxsi mobile
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
performance, a family of three-axis accelerometers and a camera chip sensor that enables thinner camera phones. DiBcom wins socket in Tata Elxsi mobile TV French fabless chip company DiBcom SA has formed a partnership with Tata Elxsi Ltd., the embedded product design arm of the Tata Group (Bangalore, India
More Information Top
-
A CMOS integrated three-axis accelerometer fabricated with commercial submicrometer CMOS technology and bulk-micromachining
and -axis outputs becomes the maximum cross-axis sensitivity of the three axis accelerometer .
-
A miniaturized bulk micromachined triaxial accelerometer fabricated using deep reactive etching through a multilevel thickness membrane
Each two-axis accelerometer consists of two such beam and mass systems and a full three axis accelerometer requires two such, rotated 90° with respect to each other.
-
Bulk micromachining of SOI wafers using double-sided lithography and anisotropic wet etching
three axis accelerometer .
-
Monolithic integration of capacitive sensors using a double-side CMOS MEMS post process
This study has successfully demonstrated the following three applications of sensor integration using the present double- side process: (1) pressure sensor arrays of different sensing ranges and sensitivities, (2) three axes accelerometers and (3) integration of a pressure sensor and accelerometer.
-
Fabrication of a sandwich type three axis capacitive MEMS accelerometer
Figure 1 shows general design of the proposed three axis accelerometers , where individual lateral and vertical accelerometers are implemented in the same die.
-
Wirelessly Powered Sensor Networks and Computational RFID
Figure 12 shows a demonstration of the WISP plus three axis accelerometer being used as a wirelessly powered, battery-free input device which was first demonstrated in [1].
-
Monolithic Tri-Axes Nickel-Based Accelerometer Design Verified Through Finite Element Analysis
The vibration mode for three axes accelerometer is evalu- ated individually using FEM in CoventorWare.
-
Mobile Lightweight Wireless Systems
Keywords: gesture recognition, three axis accelerometer sensor, user authenti- cation.
-
Assembly and packaging of a three-axis micro accelerometer used for detection of heart infarction
The size of the assembled prototype sensor was limited by the given size of the three axis accelerometer .
-
Comparative Study on System Model and Finite Element Analysis of a Monolithic 3DOF MEMS Capacitive Accelerometer
A three axis accelerometer can be used to monitor the arrhythmias and fibrillation during heart surgery [7].
Indicates content that may require registration and/or purchase.