Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Banner Engineering Corp.
Description: Overview SI Series Safety Limit (position) Switches expand solutions for monitoring the position of a wide variety of guards, gates, covers and other movable machine fixtures/tooling. Three model types available: SI-LM40, SI-LS31, SI-LS83 Expand solutions for monitoring
- Maximum Current Rating: 1.5 to 6 amps
- Maximum AC Voltage Rating: 120 to 240 volts
- Operating Temperature: 30 to 80 C
- Certifications / Approvals: CE Certification, CSA Certification
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ISOLATOR SWITCH, ON/OFF POSITION, TEMPORARY SWITCH, 40 AMPS, 415/600 VOLTS, THREE POLE, 50 HZ, PADLOCKABLE, POLYCARBONATE ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SICK
Description: Electro-mechanical safety switches monitor movable physical guards both efficiently and reliably. The portfolio consists of three product groups: safety position switches, safety hinge switches, and safety switches with a separate actuator. This variety
- Interlock Switch Style: Hinge Operated Style Interlock Switch
-
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1 to 3
- Maximum Current: 4 amps
- Maximum AC Voltage: 230 volts
-
Supplier: PHOENIX CONTACT USA
Description: guard, e.g. a hatch or door, is not closed correctly. Furthermore, the PSR switch can also reliably monitor several machine positions, e.g. of robots. Each compact switching unit comprises an RFID-coded sensor and an actuator. Main features PSRswitch compact, non-contact safety
-
Supplier: Isabellenhutte USA
Description: Application safety-limit thermostat with capillary, for applications up to 330°C. Features Electro-mechanical safety limit thermostat, fail-save. If cut-out temperature exceeded, circuit switches to OFF and stays at this position. Manual reset after sensing element has cooled by
- Voltage: 24 to 400 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Description: with the correct installation, the safety switches comply with the guidelines given in ISO13849-1 with 2NC safety switch and 1NO auxiliary switches, the magnetic actuator with SUS316L material housing. Feature 1.Non-contact safety switches 2.Up to three contacts
-
Description: increasing range of useful applications of three-position enabling switches, note of scope, operational characteristics and tests are reviewed; - figures for example of devices incorporating enabling switch are added in Annex A; - new Annex B for procedure to determine
-
Supplier: BERNSTEIN AG
Description: position even when the pedal is not pressed. This reliably prevents uncontrolled restart of the machine or moving parts. Release: Only after the hazardous situation has been remedied does manual release (pushbutton on the side of the enclosure) release the contacts again and the work process
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Operating Temperature: -22 to 176 F
- Protection: Full Guard
-
Supplier: Banner Engineering Corp.
Description: Overview Monitors a wide variety of safety and non-safety input devices: Optical-based safeguarding devices, such as Safety Laser Scanners Positive-opening safety switches used for guard interlocking Emergency-stop devices, such as palm buttons and rope/cable pulls
- Operating Temperature: 32 to 122 F
- Safety/Approvals Category: Category / Type 4
- Type: DC Power Supply
- Mounting: DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: Burning for Longer Contact Life Triple Padlocking Capability. Personnel Safety Feature Since the Large Hasp Can Accommodate Up to Three 3⁄8 Inch Shank Locks Interlocking Mechanism. Door Cannot Be Opened when the Handle is in the ON Position. Built-In Defeater Mechanism Provides
-
Supplier: Allied Electronics, Inc.
Description: Burning for Longer Contact Life Triple Padlocking Capability. Personnel Safety Feature Since the Large Hasp Can Accommodate Up to Three 3⁄8 Inch Shank Locks Interlocking Mechanism. Door Cannot Be Opened when the Handle is in the ON Position. Built-In Defeater Mechanism Provides
-
Supplier: Allied Electronics, Inc.
Description: Burning for Longer Contact Life Triple Padlocking Capability. Personnel Safety Feature Since the Large Hasp Can Accommodate Up to Three 3⁄8 Inch Shank Locks Interlocking Mechanism. Door Cannot Be Opened when the Handle is in the ON Position. Built-In Defeater Mechanism Provides
-
Supplier: Isabellenhutte USA
Description: Application Combination of control/limit and safety-limit thermostat with capillary, for applications up to 350°C. Features TR Electro-mechanical control thermostat , non-fail-save TW Electro-mechanical limit thermostat , non-fail-save STB Electro-mechanical safety limit thermostat,
- Temperature Set Point Range: 32 to 608 F
- Voltage: 24 to 400 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Description: Lugged) Application Medium: Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid Signal Switch Feedback Device The feedback signal of the limit switch is combined to indicate the valve opening and closing position. The appearance design is exquisite, and the
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
- Features: Other
- Primary Material: Stainless Steel, Steel
-
Description: Lugged) Application Medium: Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid Signal Switch Feedback Device The feedback signal of the limit switch is combined to indicate the valve opening and closing position. The appearance design is exquisite, and the
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
- Features: Other
- Primary Material: Stainless Steel, Steel
-
Description: Lugged) Application Medium: Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid Signal Switch Feedback Device The feedback signal of the limit switch is combined to indicate the valve opening and closing position. The appearance design is exquisite, and the
- Valve Size: 2 to 12 inch
- Features: Bolt Flange, Other
- Valve Type: Butterfly Valves, Directional Valves, Safety Valves, Shut Off Valves
- Primary Material: Stainless Steel, Steel
-
Description: Signal Switch Feedback Device The feedback signal of the limit switch is combined to indicate the valve opening and closing position. The appearance design is exquisite, and the installation with the actuator is more compact and convenient. The device can effectively monitor the
- Valve Size: 4 to 2 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
- Features: Other
- Primary Material: Stainless Steel, Steel
-
Supplier: SOCOMEC
Description: SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits. Advantages Stable positions SIRCOVER PV switches have three stable positions which are
- Maximum Current Rating: 200 to 630 amps
- Maximum AC Voltage Rating: 750 to 1,000 volts
- Number of Poles: 3 to 4
- Features: Locking
-
Supplier: Eaton Corporation - Sensors
Description: The E48 Safety Key Interlock Limit Switch is designed to be used with movable guards or covers which must be closed for operational safety. The key portion of the switch is affixed to the movable door, cover or other such guard. The switch itself is mounted to a
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Maximum Current: 10 amps
- Maximum AC Voltage: 600 volts
-
Supplier: Eaton Corporation - Sensors
Description: The E48 Safety Key Interlock Limit Switch is designed to be used with movable guards or covers which must be closed for operational safety. The key portion of the switch is affixed to the movable door, cover or other such guard. The switch itself is mounted to a
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Maximum Current: 10 amps
- Maximum AC Voltage: 600 volts
-
Supplier: SAE International
Description: wireless-based safety applications under the Vehicle Safety Communications-Applications (VSC-A) Project. The VSC-A Project developed and tested Vehicle-to-Vehicle (V2V) communications-based safety systems to determine if Dedicated Short Range Communications (DSRC) at 5.9 GHz, in
-
Supplier: Euchner-U.S.A., Inc.
Description: Euchner ZSG, ZSE and ZXE pushbuttons enabling switches are designed for use in pendant stations (HBA, HBE, HBL) and control panels provides a wide selection of two position (OFF-ON) (dead-man switch) and three position (OFF-ON-OFF) (live-man switch). Features 3
- Operating Temperature: 23 to 140 F
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Description: frequency. Non-contact position detection has no wear on the surface of the target object, with high reliability; Clearly visible indicator makes it easier to judge the working state of the switch; The diameter is varied from φ4 to M30, and the length is varied from ultra-short, short
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Mersen
Description: these switches are also engineered to have the smallest footprint. The modular design allows placement of the handle anywhere amongst the poles. The fuse doors cannot open when the switch is in the “ON” position, and all switches are double-break, which isolates both fuse clips from
- Current Rating: 100 amps
- Operating Voltage: 250 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 3 Poles
-
Supplier: BERNSTEIN AG
Description: Thanks to this siganlling contact, a dynamic position detection is possible. Alternatively, a static position detection can be realised by means of a PNP sensor. It is thus possible to determine the actuation position one - the OFF position of the enable contacts (the
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Operating Temperature: -22 to 176 F
- Pedal Material: Metal, Thermoplastic / Plastic
-
Supplier: SOCOMEC
Description: SIRCOVER PV switches are manual multipolar changeover switches with positive break indication. They ensure source inversion or changeover under load of two photovoltaic installation circuits. Advantages Stable positions SIRCOVER PV switches have three stable positions which are
- Maximum Voltage: 1,200 volts
- Maximum Current: 200 to 630 amps
- Switch Control: Automatic Transfer Control
- Main Device: Breakers
-
Supplier: Carling Technologies, Inc.
Description: safety features include a "watch-dog timer" that prevents device lock-up, and a memory device that recalls dimmer position after power interruptions. The LD-Series dimmer controls snap-in and offer choices in ratings, dimming rates, colors, actuator styles & illumination colors, and
- Length / Diameter: 1.73 inch
- Width: 0.867 inch
- Panel Thickness: 0.156 inch
- Mechanical Life: 100,000
-
Supplier: Euchner-U.S.A., Inc.
Description: Euchner ZSG, ZSE and ZXE pushbuttons enabling switches are designed for use in pendant stations (HBA, HBE, HBL) and control panels provides a wide selection of two position (OFF-ON) (dead-man switch) and three position (OFF-ON-OFF) (live-man switch). Features 3
- Operating Temperature: 23 to 140 F
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: OTTO Controls
Description: double-pole configurations with maintained or momentary action, in either two or three positions. The double-pole version offers redundancy for each switch state, providing increased safety. Termination options include a Molex connector or wire leads. The K1S contact
- Operating Temperature: -40 to 185 F
- Pole & Throw Specifications: DPDT, DPST, SPDT, SPST
- Momentary Contact Switch Function: Momentary OFF (Normally Closed), Momentary ON (Normally Open), Three Position Momentary (Center OFF), Three Position Momentary (Center ON)
- Actuator Material: Thermoplastic / Plastic
-
Supplier: Allied Electronics, Inc.
Description: Mounted Fuse Design Reduces the Switch Footprint and Saves Panel Space Double Break Switch Mechanism Discoonects Both Sides of the Fuse For Safer Fuse Replacement Welded Contact Protection Will Not Allow the Switch to Reach the OFF Position Unless the Contacts Actually
-
Supplier: SOCOMEC
Description: operation handle, enabling the switch position to be changed directly on the device if required. General characteristics • Up to 1000 VDC from 200 to 3200 A. • Patented switching technology. • Motorised remote control. • Positive break indication. • 2 stable positions (I, 0).
- Rated DC Voltage: 1,000 volts
- Rated Breaking Capacity (Icn): 200 to 3,200 amps
- Number of Poles: 2 to 4
- Features: Auxiliary Contacts, Remote Controlled Circuit Breaker (RCCB)
-
Supplier: SOCOMEC
Description: • 230 VAC single power supply. • 2 x 230 VAC dual power supply. Safety and reliability ATyS S products use stable position technology, ensuring constant pressure on the contacts and preventing premature faults. In addition, they do not require a power supply to maintain
- Maximum Current Rating: 40 to 125 amps
- Maximum AC Voltage Rating: 415 volts
- Number of Poles: 4
- Features: Locking, Other
-
Supplier: Econo Lift Limited
Description: 220/460/575 volt, 1H.P. Three phase motors (optional hand or foot operated controls available) Air/Hydraulic (standard) Foot operated (hand held pendant available) Options Different platform sizes Bellow safety skirting/ safety touch bars Vertical travel - high or lower Limit
- Capacity: 1,000 lbs
- Stroke: 30 inch
- Length: 50 inch
- Width: 44 inch
-
Supplier: ABB Measurement & Analytics
Description: General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety
- Supply Voltage: 115 to 230 volts
- Maximum Torque: 500 In-lbs
- Operating Temperature: 140 F
- Rotation Angle: 90°
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has expanded their safety products line with additional Comepi safety switches. This offering includes new, more robust solenoid locking tongue interlock safety switches and RFID-coded solenoid locking tongue interlock safety switches. All switches have a (read more)
Browse Safety Sensor Switches Datasheets for Automationdirect.com -
The ONE Series is a multifunctional device – switch, gage, and transmitter – that installs via a single process connection while utilizing existing wiring, reducing installation cost (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
The RSS36 is designed for application in safety circuits monitoring the position of hinged, sliding or removable guards using a specifically coded, passive RFID tag in the actuator. Radio-frequency identification (RFID) is a technology that uses radio waves to provide a wireless data (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Extensive accident prevention research has shown that, when in pain or distress, operators using foot pedals tend to shift their weight forward and step down harder on the foot pedal that is enabling equipment operation rather than remove their foot. Safety foot switches are designed to overcome (read more)
Browse Foot Switches Datasheets for Schmersal Inc. -
Altech's SLC and SLK Series solenoid locking safety switches are designed to monitor and lock gates, panels, and doors in industrial environments. With flexible mounting options and integrated locking functions, they support reliable machine safety (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
Altech’s rope pull switches ensure emergency shutdown and line monitoring with IP67 protection, 10 A thermal current, and a wide -30 °C to +80 °C temperature range (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
. This rear mounting, combined with other design features like rounded edges and fine-polished stainless steel surface makes cleaning the switch much easier and limits areas where bacteria can grow. The BNS40S features all of the advantages of our BNS non-contact safety sensor family (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
We pioneered the safety hinge switch in 1996 because we found safety hinge switches offer pivotal benefits: - Simple to integrate into the machine because they replace normal hinges. - No worry over misalignment of the guard door and frame. - High protection against tampering because (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
technology to the RSS260 series non-contact safety sensor. In this application the RFID actuator target is attached to the safety guard door and sensor is attached to the machine frame. The non-contact sensing allows for longer switch life - Since there are no moving parts there is little to no wear (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
The Altech SMART Safety System combines non-contact safety switches with flexible diagnostics and series connectivity. Its plug-in design allows multiple safety devices to be connected while maintaining high safety performance. Connect up (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp.
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications
More Information Top
-
Requirement of three-position enabling switches for installing in enabling devices to achieve operational safety of robotics and automation applications
… 2006, Low-voltage switchgear and controlgear – Part 5-8: Control circuit devices and switching elements – Three-position enabling switches [10] Takao Fukui, Yasushi Kamino, Yoshihiro Matsumoto, Toshihiro Fujita, “Development of three - position enabling switch pursuing safety operation,” Proceedings of …
-
STURM RUGER TARGETS MARKET GROWTH
A three ‐ position sliding safety /selector switch , on the left side of the weapon, is moved by the shooter's thumb to select safe, semi‐automatic, or full automatic firing modes.
-
JOKAB Solution for Bottle Filling Machine Manufacturer
In addition, JSHD4 Three - Position devices and JSNY9 Safety Switches with locking are used.
-
Ergonomics and Health Aspects of Work with Computers
Fukui, T., Nobuhiro, M., Matsumoto, A., Fujita, T.: Application of Three - position Grip Switch for Inherent Safety of Machinery.
-
Development of teaching pendant optimized for robot application
[8] Fukui, T., Nobuhiro, M., Matsumoto, A., Fujita, T.: Application of Three - position Grip Switch for Inherent Safety of Machinery.
-
Safety Switches: NP Design, Type 2
The sectional drawings show safety switch TP in the three basic positions : .
-
Production assistants: The rob@work family
In case of co-operative work any movement of the robot needs to be enabled by the human by pressing a three position switch to further improve safety .
-
Type 95 5.8 mm assault rifle
A three - position fire-selector and safety switch is on the right side of the body just above the pistol grip; this switch is not present on some examples.
-
SMG-PK 9 mm compact sub-machine gun
SMG-PK-1 has a retractable butt-stock and a three - position fire-control switch offering safety , single shot and automatic.
-
Water Treatment Plant Design, Fifth Edition > ELECTRICAL SYSTEMS
The motor controller often is located in a cabinet with safety switch , push button, or three - position switch, contactors for starting and operating, overload protection, control power transformer, and relays for control interlocking.
Indicates content that may require registration and/or purchase.