Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Festo Corporation
Description: Mounting using through-hole and internal thread Compact design Piston rod variants Magnetic piston for position sensing
- Stroke: 0.1968505 inch
- Rated Load/Force: 108.5784 lbs
- Operating Pressure: 14.50377 to 116.03016 psi
- Shaft Diameter: 1.2598432 inch
-
Supplier: Radwell International
Description: COMPACT AIR CYLINDER, STANDARD TYPE, 16 MM BORE, 15 MM STROKE, THROUGH-HOLE MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Jergens, Inc.
Description: styles are available, either Through Hole or Tapped Hole. In the Through Hole style, the piston rod is hollow to accept a bolt. The Tapped Hole cylinders accept a bolt threaded into the piston. Because of the piston design, the Tapped Hole
- Stroke: 0.24 inch
- Rated Load/Force: 4,800 lbs
- Operating Pressure: 5,000 psi
-
-
Supplier: Jergens, Inc.
Description: Jergens Flange Mount Cylinders mount through holes on the flange of the cylinder body. This feature eliminates the need for separate mounting brackets. The cylinders can provide high forces for clamping, lifting, and pressing. Features, Benefits, & Product
- Stroke: 1 inch
- Rated Load/Force: 19,880 lbs
- Operating Pressure: 5,000 psi
- Mounting: Flange
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 5 inch
- Shaft Diameter: 1 to 3.5 inch
-
Supplier: ASCO
Description: • Air-only design for cylinder control • Up to eight single and dual solenoid valves, in any combination, can be manifolded • Sub-base constructions have separate cylinder connections and common pressure and exhaust connections at each end. Can be assembled in the field by
- Valve Size: 0.25 inch
- Flow (Cv): 0.1
- Pressure Rating: 150 psi
- Media Temperature: 104 F
-
Supplier: SAE International
Description: turbocharged applications. Several options within GDi are explored including multi-hole and single pintle spray generators, as well as side-mount versus central-mount applications. Both 3-cylinder and 4-cylinder base engine configurations are explored for turbocharged engines
-
Supplier: Pneumadyne, Inc.
Description: The 570 In-line Quick Exhaust offers the convenience of inline plumbing with a 1/8 NPT output and 1/8 NPT(F) input. Six exhaust holes located on either side relieve large amounts of flow in a minimal amount of time. It is ideal for allowing rapid cylinder return without air
- Valve Size: 0.125 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: 3X Ceramic Parts Company Limited
Description: leak air . We do air leak inspection after goods made , letting the air go through the slot and test it. Material we used for this type is 99% alumina ceramic material . It is electrical insulation, relatively low strength and fracture toughness, resistance to wear and
- Density: 3.8999975386044725 g/cc
- Compressive / Crushing Strength: 377,095.7823287122 psi
- Material Type: Alumina / Aluminum Oxide
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: anchoring sensor to bore-hole wall. Sensor use is simple and immediate, it is sufficient to connect supplied pump supplied and adjust pressure on 2 bar using pressure indicator on frontal panel of the sensor, once performed acquisition is sufficient to release air through
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: anchoring sensor to bore-hole wall. Sensor use is simple and immediate, it is sufficient to connect supplied pump supplied and adjust pressure on 2 bar using pressure indicator on frontal panel of the sensor, once performed acquisition is sufficient to release air through
-
Supplier: Techcon
Description: stainless steel construction in both air cylinder and fluid housing. The compact design and easy-mount threaded hole allow for easy integration into automated applications. Product Comprises of: Mounting bracket kit Valve air hoses Luer lock fluid line Fluid inlet
- Media Viscosity: 1 to 5,000 cps
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Spray Valve
-
Supplier: Caterpillar Oil & Gas
Description: Protection System Detonation sensitive timing control Shutoff General Paint — Cat yellow Crankshaft vibration damper and pulleys Lifting eyes Cylinder block inspection covers G3408C Optional Equipment Air Inlet System Air cleaner — two-stage Air inlet adapter Precleaner
- Horse Power: 425 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: conditions Emergency stop logic inputs provided at 40-pin customer interface connection Air inlet shutoff General Paint — Cat yellow Vibration damper and guard Lifting eyes B-Series LAND 3512B (Well Stimulation) Optional Equipment Air Compressors Air Inlet System Air
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: SAE International
Description: when the tube wall temperature was high enough. Then the fuel-air mixture would be drawn into the cylinder in intake stroke, and HCCI combustion could be fulfilled. The tube, heater, and injector constituted a spray hot-impingement system used on engines. And a new method for diesel
-
Supplier: Haida International Equipment Co., Ltd.
Description: button. Cold and hot shock temperature recover within1 minute. which complies with MTL. IEC. JIS. GJB and other international standards. High temperature chamber: 1. Including three parts: heater. draught fan and air duct valve 2. Draught fan cyclically stirs hot air through
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant High Quality Brass Material Rotary Joint, Automobile Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring, Product Description Rotary joint can be define to:
-
Supplier: Design Tool, Inc.
Description: components into a pre-threaded or pre-drilled hole helping the operator to guide it into the fastener location. The rigid feature allows the fastener to locate the hole without being pushed back into the barrel assembly and is used in tight clearance applications. The Automatic
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Lever, Push-to-Start
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description The rotary joint is a pipe connecting device, and the connected pipes can rotate relatively. It can be used to transmit compressed air, liquid, oil and other media. The product is designed with compact structure and adopts flange or through-hole connection,
-
Supplier: FLSmidth
Description: housing. When the slide plate or wear protection plate has to be replaced, simply access through the inspection hole and carry out the work in-situ. No need to remove the housing. Efficient production and high operational reliability are achieved thanks to the use of high-quality
- Valve Type: Diverter Valves
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER is known for its compact high-performance fuse holders, and the OGN series open fuse holder for 5x20 mm fuses is no exception. The series now offers a version that is compatible with Through-Hole Reflow (THR) solder processes, in addition to the existing THT and SMT versions (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc -
calibration, gas from the cylinder is delivered through a regulator and flow controller to the analytical or monitoring instrument. Every cylinder contains a stable gas mixture with a fixed composition that does not change during use. This consistency makes cylinder calibration a simple and dependable (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
Powerful and precise, rodless pneumatic cylinders are changing industrial automation. A rodless pneumatic cylinder delivers precise load movement along an axis, offering guidance and support. These flexible components use air power, making them an efficient and often preferred choice over (read more)
Browse Datasheets for Branham, W.C. Inc. -
2 Passage Air & Liquid Rotary Union | Through Bore Rotary Slip Ring for Fluid Media Large 60mm through inner bore design, reserve installation space for shafts, cables, pipelines 2 independent flow passages, separately (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
RELIABILITY For Air Conditioning and Refrigeration Compressors The pressure is on to design compressors and compressor components that are targeted to meet customer’s increasing higher speed and higher load needs and COP (co-efficient of performance) improvements. But when these (read more)
Browse Industrial Coatings Datasheets for GGB -
external compressed air supply or dangerous and expensive gas cylinders. The air is suitable for use as: a zero reference calibration gas, ultra-pure combustion air for flame ionization detector (FID), and service air for pneumatically (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
commonly used for the front, back, top, or side panels of computer cases, forming ventilation areas through punching holes, and cooperating with fans to achieve forced convection heat dissipation. For example, the colorful DLC-M9911 chassis is designed with ventilation holes on the side and front (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
The Lee Plug is a cylindrical plug with a tapered hole part way through its center and numerous small grooves on its outside diameter. It is slipped into a reamed counterbore in the product. A tapered pin is then driven into the plug until the ends of the pin and the plug are flush with each (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The)
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
using a microsyringe pump. Inlet holes. punched along the main channel of the device were connected. to syringes through Teflon tubing (Cole-Parmer Instrument. Co., Vernon Hills, IL). Once the main channel. was primed with the cell suspension, the syringe pump was. set to 1 mL/h, steadily decreasing
More Information Top
-
Movement and evaporation of water droplets under conditions typical for heat-exchange chambers of contact water heaters
The flow rate was varied from 0.5 to 3.0 m/s using delivery system 18 and feed- ing air through holes in cylinder 15.
-
SPEEDAIRE products - Grainger Industrial Supply
• Double Acting Compact Air Cylinder , Through Hole Mount, 25mm Bore Diameter Double Acting Compact Air Cylinder, Through Hole Mount, 25mm Bore Diameter .
-
Aalborg Universitet
A large drag force is brought forward by forcing the boundary layers to separate upon blowing air through holes in the cylinder surface.
-
Proceedings of the 13th International Conference on Metal Forming
some of the viscous fluid is drained out through the air vent holes on cylinder body.
-
Borelli's On the Movement of Animals - On the Natural Motions Resulting from Gravity
He answers to this argument: I say that the air intercepted between D and the operculum is not more compressed than the mercury FB and the cylinder of weighing air through the hole A than the same mercury BF and the same…
-
CR4 - Thread: 1978 Ford F150 - Low Compression in One Cylinder Only
This will be the first time attempting an air 'bleed-down test, but I think I can figure it out - cylinder TDC, air through plug hole (compression test hose has air-hose style connector), pressure gauge on hose, adjustable setting.
-
Experimental investigation of free (downward) convection near horizontal cold spots
Clearly, an excess pressure below the cylinder will produce an air flow through the holes in the cylinder bottom (scheme 2).
-
A novel experimental setup to study the Hagen–Poiseuille and Bernoulli equations for a gas and determination of the viscosity of air
We have also studied Bernoulli’s equation for the flow of air through holes drilled in the measuring cylinder .
-
Aerodynamic Noise
These fans have a cylindrical base with a fan and holes through which air is sucked into the cylinder and pushed into a ring airfoil using a vortex effect to accelerate it to 15 times its original speed; it exits near the…
-
A Novel Compressed Air Starting System
The essential components required on any engine are described below: AIR INJECTION A hole is bored through the cylinder head into the combustion chamber.
Indicates content that may require registration and/or purchase.