Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER,TIMER, SOLID STATE, INTERLOCK OFF DELAY, 0.1-30SEC FOR A200,110-120V/50-60HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: EX Centurion (Left Hand Version) Manually operated time delay bolt safety interlock switch, Manually Operated Time Delay, bolt, 2 Normally Closed, 2 Meter Cable (6.5 ft)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Electronic Timed-Delay Unit - Single Key, Standard Key Code Labeling, 24V DC, Set 1: 2 N.O. 20 Amp, Set 2: 1 N.C. 20 Amp
-
-
Supplier: Eaton Corporation - Sensors
Description: 10316 Special Purpose Limit Switches The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose
- Maximum Current Rating: 40 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 600 volts
- Certifications / Approvals: CSA Certification, UL listed
-
Supplier: Electric Generators Direct
Description: Features •User-friendly interface and easy-to-find international symbols •LED indication of system faults •Test button (with or without load) •Exercise set button •Single-phase voltage sensing on both sources •Line-to-line frequency sensing •Fixed time delays
- Number of Poles: 2
- Phase: Single-Phase
- Features: UL Listed
-
Supplier: Electric Generators Direct
Description: Features •User-friendly interface and easy-to-find international symbols •LED indication of system faults •Test button (with or without load) •Exercise set button •Single-phase voltage sensing on both sources •Line-to-line frequency sensing •Fixed time delays
- Number of Poles: 2
- Phase: Single-Phase
- Features: UL Listed
-
Supplier: Electric Generators Direct
Description: Features •User-friendly interface and easy-to-find international symbols •LED indication of system faults •Test button (with or without load) •Exercise set button •Single-phase voltage sensing on both sources •Line-to-line frequency sensing •Fixed time delays
- Number of Poles: 2
- Phase: Single-Phase
- Features: UL Listed
-
Supplier: Electric Generators Direct
Description: enclosure MPAC™ 500 Controller Features •User-friendly interface and easy-to-find international symbols •LED indication of system faults •Test button (with or without load) •Exercise set button •Single-phase voltage sensing on both sources •Line-to-line frequency sensing •Fixed time
- Maximum Current Rating: 400 amps
- Number of Poles: 2
- Phase: Single-Phase
- Features: UL Listed
-
Supplier: Priorclave, Ltd.
Description: litres. Doors interlock to prevent opening both sides. TACTROL® microprocessor control system. Control panel both sides. Operation up to 140ºC - 2.5bar. Forced air cooling helps reduce cycle times. Automatic timed freesteaming improves air removal and sterilising performance. Delayed
- Temperature Range: 284 F
- Capacity: 7.062931453963094 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: litres. Doors interlock to prevent opening both sides. TACTROL® microprocessor control system. Control panel both sides. Operation up to 140ºC - 2.5bar. Forced air cooling helps reduce cycle times. Automatic timed freesteaming improves air removal and sterilising performance. Delayed
- Temperature Range: 284 F
- Capacity: 15.89159577141696 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Edmund Optics Inc.
Description: beam for alignment, measurement, robotic control and positioning. Additional features on the non-emitting end of IR unit for CDRH compliance are: key control (removal deactivates laser), remote interlock connector, safety interlocks, and delay time of 5 seconds between
- Wavelength Range: 670 nm
- Laser Power: 3 milliwatts
- Operating Voltage: 110 to 240 volts
- Beam Divergence: 0.49999999999999917 millirad
-
Supplier: Richardson RFPD
Description: temperature protection. With fast propagation delay, excellent delay matching, superior dv/dt immunity, and ultra-low in-package parasitic inductance loop, the ISG3204 enables designers to achieve substantial improvement in power density and efficiency. Features 2.4mOhm Half-Bridge GaN
- Features: Other
-
Supplier: Cole-Parmer
Description: pumps are simple to set-up for dispensing by volume, time, or copy with a programmable delay interval between cycles
allowing you time to change or move containers. For control flexibility, these pumps feature remote operation of speed, pumping direction, start/stop, and - Maximum Discharge Flow: 1.0566882 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: Nutfield Technology
Description: The Pipeline-1 Scan C ontroller incorporates the SurfBoard-1, power supply, signal interface board and other components in a 19-inch 1U rack mount enclosure. A front panel key switch with 5-second delay, mark in progress indicator, and safety interlock loop are provided. The interface
- Supply Voltage (DC): 5 to 24 volts
- Number of Axes / Motors: 2 to 3
- Setup: Computer Interface
- Features: Encoder Feedback, Optically Isolated
-
Supplier: Infineon Technologies AG
Description: ultra-fast, low resistance bootstrap diode 90 ns propagation delay Cross-conduction prevention logic Internal 520 ns dead time HIN, /LIN logic input Floating channel designed for bootstrap operation Independent under voltage lockout (UVLO) for both channels Logic operational up to –11
- Peak Output Current: 0.29 amps
- Supply Voltage: 10 to 20 volts
- Propagation Delay: 90 ns
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Firma Fiessler Elektronik GmbH & Co. KG
Description: external device monitoring (EDM) integrated restart interlock/restart interlock delay status display with LEDs and 7
time 60 ms configuration using PC or notebook configuration memory in the system plug. increased resilience to external -
Supplier: Newport MKS
Description: every time the door opens. The rise/fall time of the blade is ~0.1 second (see Fig. 1), but there is a delay before the blade starts to close the aperture. The front of the supply has an LED to indicate whether the shutter is open or closed. A 5 ft. (1.5 m) power cable connects
-
Supplier: Newport MKS
Description: every time the door opens. The rise/fall time of the blade is ~0.1 second (see Fig. 1), but there is a delay before the blade starts to close the aperture. The front of the supply has an LED to indicate whether the shutter is open or closed. A 5 ft. (1.5 m) power cable connects
-
Description: standard applies to specific types of control circuit devices such as: - manual control switches, for example pushbuttons, rotary switches, foot switches, etc.; - electromagnetically operated control switches, either time-delayed or instantaneous, for example contactor relays; - pilot
-
Supplier: CANNON Instrument Company
Description: manufacturing plants. Pro-Pak® is self wetting, so equilibrium time is reduced — distillations can be stopped and started without lengthy delay. The entire surface of the packing is available for mass transfer, contributing to its high efficiency. The shape of the packing eliminates
-
Supplier: Nexperia B.V.
Description: This allows the SR FET to be turned off quickly when the Vds becomes positive. NEX81915 is a green and energy-saving product. The turn-on delay time will be increased and the drive current will be decreased to minimize the power consumption at light load. The IC current will drop to a
-
Supplier: UL Standards & Engagement
Description: control switches, either time-delayed or instantaneous, for example contactor relays; • pilot switches, for example pressure switches, temperature sensitive switches (thermostats), programmers, etc.; • position switches, for example control switches operated by part of a machine or mechanism;
-
Supplier: CSA Group
Description: SWITCHES, FOOT SWITCHES, etc.; electromagnetically operated control switches, either time-delayed or instantaneous, for example contactor relays; PILOT SWITCHES, for example pressure switches, temperature sensitive switches (thermostats), PROGRAMMERS, etc.; POSITION SWITCHES, for example
-
Supplier: UL Standards & Engagement
Description: rheostats. g) Proximity switches. h) Time-delay relays and switches. i) Resistors and rheostats intended for industrial heating and lighting, including those for motor generator fields. j) Control devices intended for industrial heating and lighting. k) Solid-state
-
Supplier: UL Standards & Engagement
Description: rheostats. g) Proximity switches. h) Time-delay relays and switches. i) Resistors and rheostats intended for industrial heating and lighting, including those for motor generator fields. j) Control devices intended for industrial heating and lighting. k) Solid-state
-
Supplier: UL Standards & Engagement
Description: rheostats. g) Proximity switches. h) Time-delay relays and switches. i) Resistors and rheostats intended for industrial heating and lighting, including those for motor generator fields. j) Control devices intended for industrial heating and lighting. k) Solid-state
-
Supplier: Terra Universal, Inc.
Description: program such information as a system clock, cycle time, access door delay, time lock feature, and single-direction access code. These capabilities let you program as much security into your system as you require! This system also includes full microprocessor diagnostic
- Door Width: 32 inch
- Number of Nozzles: 32
- Height: 90 inch
- Length: 60 inch
-
Supplier: Terra Universal, Inc.
Description: program such information as a system clock, cycle time, access door delay, time lock feature, and single-direction access code. These capabilities let you program as much security into your system as you require! This system also includes full microprocessor diagnostic
- Door Width: 32 inch
- Number of Nozzles: 40
- Height: 90 inch
- Length: 84 inch
-
Supplier: ValueTronics International, Inc.
Description: entire testing process from set-up to results PLC Remote Control allows operators to remotely control the Hipot tester Remote Safety Interlock feature prevents the high-voltage from being activated without the interlock enabled Memories with 3 Steps per memory for storing and recalling
- Types of Measurements: AC Hipot, Insulation Resistance
- Features: Current Leakage Tester, Ground Bond Testers
Find Suppliers by Category Top
Featured Products Top
-
guard until dangerous conditions, which may exist immediately after removal of power, have abated. The solenoid lock may be controlled by a time delay, motion detector, position sensor or other suitable component. Additionally, there is a 50 N latching force, keeping the guard door closed, even when (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
force to secure the machine guard until dangerous conditions, which may exist immediately after removal of power, have abated. The solenoid lock may be controlled by a time delay, motion detector, position sensor or other suitable component. One unique design feature of the AZM201 is the door (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
controlled by a time delay, motion detector, position sensor or other suitable component. This solenoid interlock features a symmetrical housing and actuator approach of 180°, offering mounting flexibility on hinged or sliding guards which do not close at 90° or those that open (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
may be controlled by a time delay, motion detector, position sensor or other suitable component. The main switch body contains the RFID sensor and a motor-driven locking bolt, which fits into a hole in the actuator block with the matching RFID target. Once locked into place the solenoid bolt (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
, simplifying the installation process and reducing the time needed to complete radiation therapy rooms. These blocks interlock with unique sine-wave shapes, eliminating straight-line seams, which increases their effectiveness in blocking neutron, photon, and particle radiation at the joints (read more)
Browse Radiation Shielding Datasheets for MarShield -
applications requiring synchronized lifting, safety interlocks, and precision motion coordination. Available in basic motor starter panels or fully programmable PLC-based systems Customizable configurations for single or multi-actuator setups Integration with limit (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation
Conduct Research Top
-
Controlling Pharmaceutical Manufacturing Mistakes
and the batch may be ruined. During a recent extreme weather event, operators had to move to a safe location and remain there, resulting is just this type of problem. A simple timer could have been used to shut down the process in case operators were delayed. Better still would be an interlock
More Information Top
-
HTGR plant availability and reliability evaluations. Volume II. Appendices
An effort has been made to keep the seal from being applied when the circulator is rotating by using a time delay interlock and a common helium source for the brake and the seal.
-
States > New York > State > Regulations > Title 1 - Department of Agriculture and Markets > Appendices > [1 NYCRR appendix-4] Appendix 4
TIME DELAY INTERLOCK WITH METERING PUMP.
-
States > New York > State > Regulations > Title 1 - Department of Agriculture and Markets > Appendices > [1 NYCRR appendix-10] Appendix 10
TIME DELAY INTERLOCK WITH METERING PUMP.
-
States > Rhode Island > State > Regulations > Department of Health > [RI Regs doh - pmo] Grade A Pasteurized Milk Ordinance
5.7 TIME DELAY INTERLOCK WITH TIMING PUMP AND OTHER FLOW PROMOTING DEVICES .
-
Radiological safety assessment of Brazilian industrial facilities with electron accelerators
For controlling personnel access until the ozone level is at an acceptable level in the radiation room, a time delay interlock mechanism which prevents personnel access doors from being opened before a preset time has elapsed after termination of irradiation must be …
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1367_web.pdf
One method of controlling personnel access until the ozone concentration is at an acceptable level in the irradiation room is to provide a time delay interlock mechanism which prevents personnel access doors from being opened before a pre-set time has elapsed …
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1386_web.pdf
A time delay interlock mechanism should be introduced to prevent personnel from entering the irradiation room immediately after irradiation.
Indicates content that may require registration and/or purchase.