-
Supplier: Technic, Inc.
Description: Medium grained, high speed, matte tin whisker resistant plating process based on MSA. Satisfies all requirements of JEDEC JESD 201. Can be formulated as a tin/lead process.
- Chemical / Composition: Tin Plating
-
Supplier: Technic, Inc.
Description: Acts by coagulating and precipitating the stannic tin. Can be readily filtered, leaving behind a clear plating bath.
- Chemical / Composition: Tin Plating
-
Supplier: Technic, Inc.
Description: Operates over a wide CD range for increased output and flexibility in production. Produces brilliant deposits with good ductility. Exhibits good throwing power and distribution characteristics.
- Chemical / Composition: Tin Plating
-
-
Supplier: SAE International
Description: This specification covers the requirements for electrodeposited tin-lead plating.
-
Supplier: Accuris
Description: PLATING, TIN-LEAD (ELECTRODEPOSITED)
-
Supplier: Accuris
Description: Plating, Tin-Lead (Electrodeposited)
-
Supplier: Accuris
Description: PLATING, LEAD - TIN ALLOY OR TIN, BEARING
-
Supplier: Accuris
Description: PLATING, LEAD - TIN ALLOY
-
Supplier: Technic, Inc.
Description: Wide current density capability tin lead process based on MSA.
- Chemical / Composition: Tin Plating
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more metal
- Features: Other
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more metal
- Joining Process / Product Form: Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more metal
- Features: Other
- Solder Alloy: Tin-Lead (Sn-Pb)
-
Supplier: Pavco, Inc.
Description: PavBrite Sn - is a two-component bright acid tin-plating process that produces a brilliant, level tin electro-deposit, which exhibits excellent solderability. PavBrite SN baths,which require low tin levels, are extremely economical to operate. The control of the bath is
- Form: Liquid / Solution
- Chemical / Composition: Tin Plating
-
Plating Chemicals and Anodizing Chemicals - Electronic Connector Plating Processes -- Tin EliminatorSupplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our Eliminator products, used for outerlayer tin stripping, are recognized for their ability to uniformly remove tin while minimizing attack on copper traces.
- Chemical / Composition: Nickel Plating - Hard, Tin Plating
-
Supplier: Allied Electronics, Inc.
Description: Straight Strip Socket, Tin-Lead Pin Plating, 0.100 in. Pin Spacing 0.18 in. pin diameter Receptacle use 3 A rated current and 30 contacts.
-
Supplier: Allied Electronics, Inc.
Description: Straight Strip Socket, Tin-Lead Pin Plating, 0.100 in. Pin Spacing 0.18 in. pin diameter Receptacle use 3 A rated current and 30 contacts.
-
Supplier: Columbia Chemical Corporation
Description: COLGLEAM® Sn is a process for bright acid tin plating. Baths are maintained with only one brightener additive, eliminating the need to juggle and balance brighteners. The COLGLEAM Sn process is extremely simple to control, requiring only a fraction of the lab and analysis time needed
- Substrate: Aluminum, Steel
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Features: Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
-
Supplier: SAE International
Description: This specification covers the engineering requirements and process for brush plating of tin by electrodeposition. It shall be used, in conjunction with AMS 2451, for general-purpose tin deposits.
-
Supplier: SAE International
Description: This specification covers the requirements for electrodeposition of tin on metals and the properties of the deposit.
-
Supplier: SAE International
Description: This specification covers the engineering requirements for electrodeposition of tin on metals and the properties of the deposit.
-
Supplier: ASTM International
Description: bright, and flow-brightened tin-lead coatings. Note 2-Tin-lead plating baths are composed of tin and lead fluoborates and of addition agents to promote stability. The final appearance may be influenced by the addition of proprietary brighteners.
-
Supplier: Allied Electronics, Inc.
Description: Pin Tin Contact Mating Area Plating Material Wire Range = 1.25-1.40² [16] mm [AWG], 2.00-3.00² [14-12] mm [AWG] Insulation Diameter = 3.43 - 4.06 mm Copper Contact Base Material
-
Supplier: Newark, An Avnet Company
Description: FUSEHOLDER CLIP-TIN PLATING 5 / BULK
-
Supplier: Belmont Metals, Inc.
Description: chemical, plating, ACS reagent, and soldering uses. Tin was one of the first metals known to man. Throughout ancient history, various cultures recognized the virtues of tin in coatings, alloys and compounds, and use of the metal increased with advanced technology. Today,
- Applications: Chemical / Materials Processing
- Features: Lead / Lead Alloy, Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Newark, An Avnet Company
Description: FERRULE, LEAD FREE PLATING
-
Supplier: Component Surfaces, Inc.
Description: been providing leading manufacturers easy access to advanced plating technologies. Customers rely on us as a valued partner for plating services ranging from development and prototyping to production and certification. Professional Plating Services Advanced technologies,
- Material / Substrate: Aluminum, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating
- Industry Served: Electronics, Medical / Healthcare, Military Specification, OEM / Industrial
- Additional Services: Material Selection / Design Assistance, New / OEM Parts, Research & Development
-
Supplier: Pavco, Inc.
Description: Volta - The PAVCO® Volta Sn/Zn system is a sulfate based tin zinc electroplating process which produces an alloy containing 70% tin and 30% zinc. Deposits from Volta Sn/Zn process provide superior corrosion resistance versus conventional electroplating deposits.
- Form: Liquid / Solution
- Chemical / Composition: Tin Plating
-
Supplier: Allied Electronics, Inc.
Description: MULTIMATE Type III+ Contact, Socket, 24-20AWG, Tin Plating, Crimp
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Polishing & Chrome Plating Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts
-
Supplier: Metalor Technologies USA Corporation
Description: Our plating processes are developped in strong partnership with our affiliate Mitomo Semicon Engineering Co., plating equipment manufacturer. This enables us to provide a comprehensive service, including the production of precious metal plating solutions and ancillary products
- Machinery Type: Batch - Barrel / Tumbler, Batch - Vibratory / Ultrasonic, Continuous Web - Reel to Reel, Rack / Hook System
- Application / Industry: Electrical / Electronic Parts (Connectors, Pins, etc.), Semiconductor / Wafer, Tab / Finger Plating
- Process / Technology: Electroless Plating, Electroplating
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development
-
Supplier: Utmel Electronic Limited
Description: KK® Header, Vertical, with Polarizing Backwall, 2 Circuits, Tin (Sn) Plating
- Contacts Pitch: 5.08 mm
- Product Type: IC Headers
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: IPC International, Inc.
Description: DESCRIPTION IPC-4554, Specification for Immersion Tin Plating for Printed Circuit Boards, is included in the IPC-455X series of specifications that set the requirements for printed board surface finishes that are alternates to non-coplanar finishes, most often referred to as
-
Description: coatings to meet you requirements. Dexmet also has the ability to supply plated or clad materials as well. Some typical offerings are nickel plated steel, tin plated copper or copper cladded aluminum. Coatings normally add no appreciable thickness or weight and may be metallic or polymer,
- Industry Served: Aerospace, Automotive, Electronics, Energy / Utilities, Medical / Healthcare
- Material / Substrate: Aluminum, Copper / Copper Alloys, Steel / Steel Alloys
- Plating Processes: Copper Plating, Nickel Plating - Hard, Tin Plating
- Features: North America, Northeast US Only, United States Only
-
Supplier: MacDermid Alpha Electronics Solutions
Description: plating times while providing an excellent surface-to-hole plating thickness ratio. Product Features Superior Throwing Power PC 610 offers excellent throwing power on through-holes with aspect ratios exceeding 30:1. Excellent Surface Copper Thickness Used for plating high aspect
- Chemical / Composition: Copper Plating, Tin Plating
Find Suppliers by Category Top
Featured Products Top
-
Watch>>>Fastener Material Selection and Plating Guide Fastener Material Selection & Plating Guide (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
Product Features Easy to use by simply attaching. Tin plating eliminates the risk of long-term corrosion. The overall thickness can be easily adjusted by switching the adhesive part. Using for primary purposes Shielded FFC (read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
compatibility, improved coplanarity, and EH&S compliance. MICROFAB TS-650 NXG is designed for lead-free and capping applications, providing exceptional within-wafer (WIW), within-die (WID), and within-feature (WIF) uniformity. The tunable tin-silver alloy produced by MICROFAB TS-650 NXG removes the (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
Muli-Lead Assemblies Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
substrate, Spring Energized Metal O-Seal can bear a much greater load for rough surfaces, and can also achieve a much lower leakage rate. With gold plating, the corrosion resistance is much stronger than regular platings such as silver or tin, the temperature resistance can be as high as (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
two or more connector combinations on a lead or cable, modified hook bends, springs, and plating specifications, used special packaging, added product numbering with heat shrink or hot stamp product labels, created custom kits even with integrating external products when requested, and more. If our (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or cable, modified hook bends, springs, and plating (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
manufactured how they need it. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. We are able to provide custom cable and lead lengths for standard parts, as well as creating unique connector combinations (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Interest rates, the election and managing longer lead times National Bolt & Nut an ISO 9001:2015 certified manufacturer of custom non standard fasteners. Rapid lead times, quality products, full certs. NBN also warehouses (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation