Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: Rectangular Power Contact, JPT Series, Tin Plated Contacts, Copper, Tin, Socket, Crimp, 17 AWG RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Headers & Wire Housings IDC CONTACTS 18 AWG Tin plated
- Length: 0.637008218 inch
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: Utmel Electronic Limited
Description: Micro-Fit 3.0 Crimp Terminal Pin w/Tin (Sn) Plated Tin/Brass Alloy Contact 20
- Type: Electrical Contact
- Features: Specialty / Other
-
-
Supplier: Newark, An Avnet Company
Description: Circular Connector Contact, APK, Pin, Crimp, Tin Plated Contacts, Trident Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Circular Connector Contact, APK, Socket, Crimp, Tin Plated Contacts, Trident Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Circular Connector Contact, High Conductivity, Pin, Crimp, Tin Plated Contacts, Trident Series RoHS Compliant: Yes
-
Supplier: Metalor Technologies USA Corporation
Description: A large range of electrical contacts based on the alloys of silver for switchgear and controlgear used in the range 16amps - 100amps and where high bond quality is essential. The diversity and flexibility of production methods used by Metalor Technologies is designed to meet most
-
Supplier: Waytek, Inc.
Description: Connector Pigtail 47998 Category: Pigtails 3-contact plug tin-plated brass 90 degree pigtail connector 18 Ga. GPT leads, 9" wires
- Connector Type: Automotive Connector
- Geometry: Right Angle
-
Supplier: Allied Electronics, Inc.
Description: connector,bergstik breakaway header,single row,straight,36 contact,tin plated
-
Supplier: Allied Electronics, Inc.
Description: Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact
-
Supplier: Utmel Electronic Limited
Description: KEYSTONE - 5002 - PCB Test Point, Miniature, White, Through Hole Mount, 1 mm, Phosphor Bronze, Tin Plated Contacts
- OD / Width: 0.100000054 inch
- Type: Electrical Contact
- Plating / Coating: Silver
- Material: Silver / Silver Alloy (Ag)
-
Supplier: Allied Electronics, Inc.
Description: connector,d-sub,receptacle crimp housing,tin plated,for 25 crimp socket contact
-
Supplier: Anderson Power Products
Description: Powerpole® 45A tin or silver plated ground contacts are rated for ground or power. Hand tools are available for loose piece contacts. Reeled contacts can be used with high volume press and applicator tooling. Tin contacts are rated for up to 1,500
- Contact Size (AWG): 20 AWG
- Current Rating: 45 to 55 amps
-
Supplier: Allied Electronics, Inc.
Description: connector,d-sub,crimp receptacle housing,tin plated,for 9 crimp socket contact
-
Supplier: Anderson Power Products
Description: Vertical Mini Powerclaw contacts save space by not requiring a PP75 housing on the PCB side. The guide housing is required for 2 pole applications to provide a polarized connection, Tin Plated. (See PP75 accessories) Also found in: /Powerpole® 75/SB 50
- Contact Size (AWG): 16 AWG
- Current Rating: 30 to 55 amps
-
Supplier: Utmel Electronic Limited
Description: TE CONNECTIVITY 1-963746-1 Contact, Pin, Crimp, 15 AWG, Tin Plated Contacts, AMP Timer Connectors
- Features: Other
- Geometry: Straight
-
Supplier: Anderson Power Products
Description: Right angle Mini Powerclaw contacts can be used on the PCB edge without a PP75 housing on the PCB side. A self polarizing design only allow PP75 wire housings to mate to PCB contacts one way, Tin Plated. Also found in: /Powerpole® 75/SB 50
- Contact Size (AWG): 16 AWG
- Current Rating: 30 to 55 amps
- Geometry: Right Angle
-
Supplier: Anderson Power Products
Description: mounting pads. Housings made from chemical resistant (CR) resin withstand industrial solvents better than standard housings. Large Wire Range Accommodates up to #6 (10mm²) Wire Reducing bushings allow as small as #16 (1.5 mm²) wire to be used Wire, PCB, and Busbar Contacts Allows one
- Geometry: Right Angle
- Connector Type: Wire-to-Board Connector
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 6″ (152 mm) wire lengths. The square sockets are constructed with a brass body and tin-plated beryllium copper contact spring with each connector crimped onto
- Attenuation Factor: 1X
- Features: Other
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 3″ (76.2 mm) wire lengths. The square sockets are constructed with a brass body and tin-plated beryllium copper contact spring with each connector crimped onto
- Attenuation Factor: 1X
- Features: Other
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: E-Z-Link continuous jumpers are available with insulated 0.025″ (0.635 mm) square socket connectors evenly spaced on 4″ (101.6 mm) wire lengths. The square sockets are constructed with a brass body and tin-plated beryllium copper contact spring with each connector crimped onto
- Attenuation Factor: 1X
- Features: Other
- Probe Configuration: Pin and Socket
- Probe Type: Voltage
-
Supplier: Samtec Inc.
Description: 15,000 Contact Per Reel Tin Plating Contact for IPD1 Series
- Applications: Battery / Fuel Cell, Electronics (IC Packaging / Interconnect)
- Type: Electrical Contact
- Features: Plated / Coated, Specialty / Other
- Shape / Form: Socket / Receptacle
-
Supplier: Powell Electronics, Inc.
Description: CONTACT,PIN,TIN PLATE,FFC
-
Supplier: Fairview Microwave Inc.
Description: beryllium copper contact and a gold plating material. This BMA jack 2 hole flange coaxial slide-on RF connector is RoHS and gold plated compliant, you can find this BMA jack 2 hole flange coaxial slide-on gold plated connector datasheet specifications above. Fairview Microwave
- Frequency Range: 22 GHz
- Connector Type: BMA / BMMA
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Description: Federal Specification QQ-B-575C, dated September 22, 1993 was cancelled on November 20, 2000 and replaced by Commercial Item Description (CID) A-A-59569. This CID covers tin- or silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Fairview Microwave Inc.
Description: SC3018 SMA male coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMA male connector uses shield attachment of solder/solder attachment for the contact. Our male SMA coaxial connector provides a minimum frequency of DC
- Frequency Range: 18 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMA
- Geometry: Straight
-
Supplier: Win Source Electronics
Description: Yellow Chromate Plated Zinc Contact Finish: Tin
-
Supplier: Fairview Microwave Inc.
Description: FMCN1244 SMP male bulkhead coaxial full detent connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMP male bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our male SMP coaxial connector
- Frequency Range: 40 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: SMP
- Geometry: Straight
-
Supplier: Heilind Electronics, Inc.
Description: LOOSE PC CONTACT TIN PLATED
-
Description: silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over electrical conductors, controller contacts and grounding bonds. USE: Silver plating, in lieu of tin plating, is necessary when the shielding is to be subjected to
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: TE Connectivity
Description: Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Zinc Alloy Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With
- North American (AWG): 18 to 22 AWG
- International (mm2): 0.34 to 0.88 mm2
- Features: RoHS
Find Suppliers by Category Top
Featured Products Top
-
Compatibility: IP54-rated enclosure, wide -40°C~+65°C temperature range, and <70% humidity tolerance ensure reliable operation in industrial, outdoor, and defense-grade conditions. Low Signal Loss & High Reliability: Precious metal electrical contacts maintain (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
solutions are often used as stand-alone measurement components or as part of a customized test cable; often custom designed. Whether medical technicians need to maintain electrical safety performance standards or to diagnose medical equipment or use wire hookups to monitor patients’ vitals, we (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
ball plunger was engineered for electrical contact inside an airport bomb detection system, enhancing signal integrity in high reliability scanning equipment. Explore our line of specialized products for advanced electronic systems in every industry (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
. Micro-One connectors combine a compact 2.00mm pitch with robust mechanical and electrical features that improve connection reliability in demanding industrial environments. Gold-plated contacts enhance conductivity while resisting oxidation and corrosion, helping maintain consistent electrical (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
insulated ferrules available Tin-plated copper construction with polypropylene insulation UL Recognized ferrules available for UL508A control panel circuits UL, CSA, CE, DIN, and industry standard options Sizes (read more)
Browse Wire and Cable Crimpers Datasheets for Altech Corp. -
recognizable as a grounding point. Ground bars are not to be confused with neutral bars. For UL listed industrial control panels, ground bars or terminals must be UL 467 listed. Ground bars are made of copper and tin-plated. The mounting brackets and screws are green in color to make them easily recognizable as a grounding system in the electrical operations. (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
(204° C). Terminals and pins are manufactured in a variety of configurations for top mount, bottom mount and feed-thru mounting on chassis, boards and panels. Insulator bushings are manufactured from high grade White PTFE (Teflon) with Tin Plated Brass electrodes Other colors and platings are available. (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
. # 101 has Tin-Nickel plated contacts housed in a UL, 94V-0 housing. Holder design versatility can accommodate 2 stacked 2012 or 2016 coin cells to achieve 6Volt power from the same PCB footprint. (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
applications. These screw terminals are manufactured from Brass with Tin Plate to ensure low contact resistance and ease of use (read more)
Browse Wire Terminals Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
Tin Vs. Bare
that it will oxidize much more quickly than the tinned variety which leads to a degradation in electrical performance. When you think of rust, old cars, front gates or even bikes and bird feeders may come to mind. Usually, not cable. Rust is scientifically known as oxidation which occurs when oxygen comes
More Information Top
-
1990 TMS Annual Meeting Program
3:00 p.m.) FRETTING CORROSION OF TIN PLATED ELECTRICAL CON- TACTS , Anthony Lee, General Motors Research Lab- oratories.
-
http://etd.auburn.edu/bitstream/handle/10415/2831/Santosh%20Angadi.pdf?sequence=2
fretting corrosion mechanism in the case of tin - plated electrical contacts is explained on the basis .
-
The effect of power on low frequency fretting corrosion
Many studies have been made into the subject of fretting corrosion of tin and tin alloy plated electrical contacts and a good review is given by Antler in reference [6].
-
The impact of sliding motion and current load on the deterioration of tin-coated connectors
A.Lee and M.Marnrick, “Fretting Corrosion of Tin - Plated Electrical Contacts .
-
Lead-free Electronics
[46] Lee, A., Mamrick, M., “Fretting Corrosion of Tin - plated Electrical Contacts ,” .
-
Vibration-induced deterioration of tin-coated connectors studied by using a force controlled fretting bench-test
[5] A. Lee and M. Mamrick, “Fretting corrosion of tin - plated electrical contacts ,” in Material Issues for Advanced Electronic and Opto- Electronic Connectors.
-
Fretting studies of nanocrystalline Pd, Pd-Ag and Pd-Y films
He and M. Braunovic, "Effect of Lubrication on the Contact Resistance Behaviour of Tin - plated Electrical Contacts Under Fretting Conditions", Proc. 17thICEC, Nagoya, (1994), p. 359.
-
A design solution for fretting corrosion
[9]He Anli and Braunovic Milenko "Effect Of Lubrication On The Contact Resistance Behaviour Of Tin - plated Electrical Contacts Under Fretting Conditions", Proc. ICEC '94 Nagoya (Japan).
-
Contact resistance behavior of nanocrystalline copper and palladium films under fretting conditions
He and M.Braunovic, "Effect of Lubrication on the Contact Resistance Behaviour of Tin - Plated Electrical Contacts Under Fretting Conditons".
-
The effect of fretting at elevated temperatures on a clad material (65Au21Pd14Ag) and an electroplated soft gold over palladium-nickel material system
[18] A. Lee and M. Mamrick, “Fretting corrosion of tin - plated electrical con- tacts ,” in Materials Issues for Advanced Electronic and Opto-Electronic Connectors: Minerals, Metals & Materials Soc., 1991.
Indicates content that may require registration and/or purchase.