-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Diaset is an easy to use high precision digital tool measuring and presetting station, suitable for any workshop environment. The ability to setup tooling "off-line", away from the machine tool spindle allows your machining centers to do what you purchased them for, to "Make
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Speroni FUTURA is the standard by which all other tool presetters are measured. FUTURA is a high precision modular tool presetting system designed to increase profits and available machining time. All Speroni FUTURA models can achieve repeatable precision of 1 micron (0.000039")
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: The Speroni FUTURA is the result of over 50 years of experience in design and production of tool measuring and presetting systems. The FUTURA STP product line represents the most advanced and complete line of vertical tool presetting & measuring machines in its class. In 1998,
-
-
Supplier: Metrol Co., Ltd.
Description: Features ・ φ20, large contact capable of detection various tools ・ 10µm adjusted parallelism for easier installation ・ 70% size compared to conventional products Tool setter can be used to detect wear and breakage and correct thermal distortion as well as preset tool length. By
-
Supplier: Marposs Corp
Description: DESCRIPTION Visual Tool Setter is a system which allows to realize complex measurement applications regarding: Tool shape and size detection Tool breakage detection Tool presetting for unknown tools Length, diameter and also more other measurements like TIR, Cutter
- Gaging Technology: Non-contact
- Features: Tool Setting Capability
-
Supplier: McElroy Manufacturing, Inc.
Description: The Acrobat™ 315 fusion machine has a lightweight design and small footprint allowing operators to fuse pipe in small trenches and other areas where space is limited. To further reduce its footprint, the carriage can be configured from 4 to 3 jaws without tools. The Acrobat is
-
Supplier: Precision Surfacing Solutions
Description: The Model 72 machine is, as with all the other machines in the series, of the ring lapping type, but its design is different because of its larger size. Unlike the others, which have a panel clad body, the Model 72 uses a cruciform shaped structural steel base. The mechanical reduction
- Power: 15 to 20 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Leister USA
Description: At more than 8 m/min the highest welding speed (depending on material) Guide bar prevents back pain Maintenance free blower, no carbon brushes to replace User friendly display with “e-Drive” (press and turn button) to recall pre-set and saved welding settings Close loop system for continuous
-
Supplier: SPIROL
Description: enhancement features include: • Andon stack light for visual indication of machine status • Audible alarm for fault notification • Compression Limiter presence confirmation prior to machine cycle start • Tool kits to accommodate various assembly designs with Automatic fixture
- Capacity / Operating Force: 0.5 to 1 tons
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: Sandvik Coromant Co.
Description: tool shank to provide top class machining. It is easy to use and handle and the head can be changed in a few seconds - without removing the tool shank and without further pre-setting of the cutting edge. This results in shorter machine stoppages when changing the head. Full face
- Cutting Diameter: 0.375 to 1 inch
- Shank / Arbor Diameter (if different): 0.394 to 1.256 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Material: Carbide, High Speed Steel
-
Supplier: Sandvik Coromant Co.
Description: Machining grooves with CoroBore® SL is a productive alternative to milling grooves. This fine-adjustable axial face grooving tool machines grooves in a large number of components and diameters. Benefits Increased productivity compared to milling Excellent chip control thanks to
-
Supplier: CSA Group
Description: ISO/TS 13399-70:2016 is intended to be used for the design of tool layouts for the simulation and the documentation of cutting tool components and cutting tool assemblies. It can be used in connection and correlation with other parts of ISO/TS 13399. The main purpose of this
-
Supplier: CS UNITEC
Description: These powerful 16 AMP motors have high torque output. They feature variable speed in two changeable gear ratios. They are reversible and include a mechanical safety clutch. The EHB 32 Model also includes electronic torque control which can be set at a value that prevents overloading or over-rolling
- RPM: 60 to 470 rpm
- Amps: 16 amps
- Electric Motor Power: 1,800.0000000000032 watts
- Power: Electrical Tools, Power Tools
-
Supplier: Vektek, LLC
Description: Simplified cavity design makes machining of pocket and installation easier. Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures. Uses SAE o-ring mounting configuration. Bury deeply in fixtures to reduce overall installed height and simplify design.
- Clamping Force: 450 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Vektek, LLC
Description: Simplified cavity design makes machining of pocket and installation easier. Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures. Uses SAE o-ring mounting configuration. Bury deeply in fixtures to reduce overall installed height and simplify design.
- Clamping Force: 1,100 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Vektek, LLC
Description: Simplified cavity design makes machining of pocket and installation easier. Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures. Uses SAE o-ring mounting configuration. Bury deeply in fixtures to reduce overall installed height and simplify design.
- Clamping Force: 2,600 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Vektek, LLC
Description: Simplified cavity design makes machining of pocket and installation easier. Eliminates the need for exposed plumbing, installs nicely in custom designed chip shedding fixtures. Uses SAE o-ring mounting configuration. Bury deeply in fixtures to reduce overall installed height and simplify design.
- Clamping Force: 450 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Magnescale Americas, Inc.
Description: High performance Lathe specific counter. Counter for Lathe (LH72-3) Display Resolution Switching Machine error compensation Data Storage. Reset/Preset Detecting Reference Point of Measurement Unit Program function Scaling Lathe function (Tool coordinating / Adding function)
- Number of Digits: 7
- Number of Lines: 3
- Axes: 1, 2, 3
- Features: Adjustable Display, Alarms, Integral Keypad, Memory / Data Storage, Other, Programmable, Zero Reset
-
Supplier: Fuji Impulse America Corp.
Description: to your PC. If the peel test is not to meet the preset figure of your quality standard, unit will lockout the continued operation. 2) Visual Inspection Unit: With a built-in 3X magnification and LED lighting structure, the sealer model provides a great tool for non-destructive in-process seal
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use, Pharmaceutical
-
Supplier: Magnescale Americas, Inc.
Description: Compact, lightweight, and easy-to-mount counter Compact design : DIN standard size (72 mm x 72 mm / 2.83" x 2.83" W x H). Suitable for panel mounting Selectable display resolutions: 0.5/ 1/ 5/ 10 μm BCD and RS-232C I/ O models are available. Reset/preset Peak hold function for measuring max./ min./
- Input Channels: 1 to 2
- Resolution: 0.00001968505 inch
- Number of Digits: 6
- Number of Lines: 2
-
Supplier: Groeneveld Lubrication Solutions
Description: Field experience in demolition hammer greasing, important safety features, and high-quality specifications - are the basis BreakAlube, a new automatic Groeneveld greasing system. All critical parts of BreakAlube can handle the toughest operating conditions, thus warranting high operational
- Operation: Electric
- Application: Equipment / Machine tool
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: TNA Solutions Pty. Ltd.
Description: with tool-less changeover times of less than 10 minutes. With its distinctive stainless-steel design, exceed benchmarks in food safety and hygiene standards for frozen food, meat, seafood, dairy and other applications.
- Industry: Food / Beverage
- Machine Type: Form Fill and Seal Machines
- Features: Stainless Steel Construction
-
Supplier: Magnescale Americas, Inc.
Description: Counter compatible with our compact, high-precision DK series of digital gauges Maxmum display resolution : 0.1μm Zero point detection BCD and RS-232C I/O models are available. Compact and lightweight: DIN standardsize (W 72mm x H 72mm) Comparator Reset/Preset Alarm for exceeded maxresponse speed
- Input Channels: 1 to 2
- Resolution: 0.00000393701 inch
- Number of Digits: 6
- Number of Lines: 2
-
Supplier: TelephoneStuff.com
Description: to withstand normal drops without requiring tool realignment - Strip notches pre-set and locked, no field adjustment necessary
- Tool Type: Stripper
-
Supplier: Caterpillar Forest Products
Description: provides access to service, performance and maintenance tracking. Unparalleled Tool Control System offers preset Cat tools and pre-programmable pressure and flow for up to 10 hydraulic work tools. Unmatched dealer support for your small excavator from the undercarriage to your
- Operating Weight: 27,514 lbs
- Travel Speed: 3.1 miles/hr
- Type: Crawler Excavator
-
Supplier: Bluetools
Description: handiest shear in its performance class The Trumpf (TruTool) S450 is the universal shear for both portable and stationary applications. The S 450 has double-edged cutters, which are easy to replace and can be easily adjusted in height without the need for extra tool. Above-average tool
-
Supplier: Bluetools
Description: TruTool Shears, S160EE, manufactured by TRUMPF, Inc. provide practical shearing applications: the range of sheet thickness to be cut, different materials, mobility and high capacity requirements. TRUMPF (TruTool) Shears, designed for cutting mild steel, stainless steel, non-ferrous metals and
-
Supplier: Marposs Corp
Description: DESCRIPTION Non-Contact Measurement for Advanced Manufacturing Unlike traditional mechanical tool setters, the ML3G measures tools by interrupting a laser beam, eliminating any risk of damaging small, fragile, or coated tools. Measurements can be performed at real cutting
- Features: Other
-
Supplier: Bluetools
Description: TruTool Shears, S160E, manufactured by TRUMPF, Inc. provide practical shearing applications: the range of sheet thickness to be cut, different materials, mobility and high capacity requirements. TRUMPF (TruTool) Shears, designed for cutting mild steel, stainless steel, non-ferrous metals and
-
Supplier: Hymark/Kentucky Gauge
Description: Specifications Light weight and portable design Rugged guide rail with T-slots for easy mounting Precision and maintenance free moving carriage with handle High-performance slide bearings for smooth and easy positioning Battery powered LCD readout with inch/metric and fractional display Keypad
- Applications & Special Features: Certificate of Calibration, Machine Shop / Tool Room
- Units: Inch / English, Metric
- Rule / Length Gauge Type: Length Gages, Rigid Rule
-
Supplier: Bluetools
Description: TruTool Shears, S250E, manufactured by TRUMPF, Inc. provide practical shearing applications: the range of sheet thickness to be cut, different materials, mobility and high capacity requirements. TRUMPF (TruTool) Shears, designed for cutting mild steel, stainless steel, non-ferrous metals and
-
Supplier: R. S. Hughes Company, Inc.
Description: another at the tool. This allows one valve to be pre-set to your desired flow rate, while the other is utilized as an on/off valve. * Includes non-vacuum, hook-face, short nap, 3/8"" (10 mm) thick sanding pad (54325). * 3/16"" (5 mm) Diameter Random Orbit for swirl-free finishes.
- Rotary Speed: 10,000 rpm
- Power: 0.24 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: another at the tool. This allows one valve to be pre-set to your desired flow rate, while the other is utilized as an on/off valve. * Includes non-vacuum, hook-face, short nap, 3/8"" (10 mm) thick sanding pad (54325). * 3/32"" (2.5 mm) Diameter Random Orbit for swirl-free finishes.
- Rotary Speed: 10,000 rpm
- Power: 0.24 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: another at the tool. This allows one valve to be pre-set to your desired flow rate, while the other is utilized as an on/off valve. * Includes non-vacuum, hook-face, short nap, 3/8"" (10 mm) thick sanding pad (54327). * 3/16"" (5 mm) Diameter Random Orbit for swirl-free finishes.
- Rotary Speed: 10,000 rpm
- Power: 0.24 HP
- Type: Disc Sander, Sander
-
Supplier: R. S. Hughes Company, Inc.
Description: another at the tool. This allows one valve to be pre-set to your desired flow rate, while the other is utilized as an on/off valve. * Includes non-vacuum, hook-face, short nap, 3/8"" (10 mm) thick sanding pad (54327). * 3/32"" (2.5 mm) Diameter Random Orbit for swirl-free finishes.
- Rotary Speed: 10,000 rpm
- Power: 0.24 HP
- Type: Disc Sander, Sander
Find Suppliers by Category Top
Featured Products Top
-
.5 micron on smaller separations. Improved machining accuracy Featuring industry-first, blue laser technology and improved optics, Renishaw's NC4+ Blue systems deliver significant improvements in tool measurement accuracy, ensuring components can be machined more accurately and (read more)
Browse Tool Presetters Datasheets for Renishaw -
thresholds, the machine can automatically decide whether to continue machining, alert the operator, or replace the tool. Most importantly, the operator can now visually inspect the tool’s cutting edge directly on the machine, thanks to high-quality imaging, eliminating the need to remove the (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
Non-Contact Visual Tool Setter VTS In the field of application of non-contact tool setters, Visual Tools Setter is the system which allows to measure tools on machining centers and or (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
ML3G is a non-contact tool measurement system designed to control any type of tool directly on machine. The main feature of a “non-contact” tool setter is that the measurement is performed by interrupting a laser beam instead of mechanical contact with a stylus. This (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
. ML3G goes beyond simple tool pre-setting by also enabling: Tool breakage detection (read more)
Browse Dimensional and Profile Scanners Datasheets for Marposs Corp -
-efficiently, while serving customers with different configuration requirements from the same sensor platform. OEMs can standardize on one sensor platform across different machines and applications, reducing the number of variants and spare parts they need to manage. POSITAL also (read more)
Browse Tilt Sensors Datasheets for POSITAL B.V. -
entire 270° rotation range, or with a factory preset switching angle for inside mounting or surface mounting. The adjustable model comes with a special tool that adjusts the switching angle and provides the cap for the adjustment port to prevent operators from readjusting the switching point (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
lens and machined baffles ensure accuracy with a 12:1 distance-to-target spot ratio. At 12″ you can measure a 1″ spot diameter. The bright pointing laser helps you aim. New features include adjustable emissivity so you can set the thermometer to read a variety of different (read more)
Browse Infrared Thermometers Datasheets for HydraCheck Inc. -
equipment for shop-floor inspection, measurement and process control solutions, provides: - gauging and compensation systems for grinders and other machine tools; - manual gauges, sensors, probes and other gauge components; - automatic measurement and inspection systems; - industrial (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
print industry, high shelf warehouses, or packaging machines. SLB240 • Type 2 optoelectronic device • Compact 28 mm x 32 mm rectangular housing profile • Range 0.3 m to 15 m • M12 quick connector or prewired with 2 meter cable with M12 (read more)
Browse Photoelectric Sensors Datasheets for Schmersal Inc.
More Information Top
-
Retention Knob Clamping Spindles Now Available On Speroni Benchtop Tool Presetters
As with all newly developed Speroni products, the clamping systems are completely field retrofittable to existing Speroni tool presetter machines in the customer's facility.
-
Manufacturing message specification (MMS) based open manufacturing system
Remote model plants designate machine tools, coordinate measuring machine (CMM), automatic guide vehicle (AGV), automatic storage and retrieval system (ASRS), transfer machine , tool presetters and others, but this study focused only on the CNC machine tool.
-
Open manufacturing system using MMS service and object oriented manufacturing equipments
Remote model plants designates machine tools, CMM (Coordinate Measur- ing Machine), AGV (Automatic Guide Vehicle), ASRS (Automatic Storage and Retrieval System), a transfer machine , tool presetters and others, but this study was focused on only CNC machine tool.
-
Open machining cell based on MMS service
Remote model plants designates machine tools, CMM (Coordinate Measuring Machine), AGV (Automatic Guide Vehicle), ASRS (Automatic Storage and Retrieval System), a transfer machine , tool presetters and others, but this study was focused on only CNC machine tool.
-
Cutting Tool Engineering: Productive Times, Creating the future of manufacturing
The tool presetter and measuring machine can accommodate drilling, turning and milling tools.
-
Reduce Cost And Improve Quality With The Use Of Balluff Industrial Tool Identification Systems
With Industrial RFID tags embedded in the tool holder, tools are optimally utilized by ensuring precise, up-to-date tool life information and accurate transferring tool offset data between Presetter , machine , tool crib, etc.
-
Plant Maintenance Product | Balluff's RFID tool identification system replaces manual or barcode-based tool ID and tracking methods | Plant Services
The system is engineered to transfer up-to-date tool life information and accurate transferring tool offset data between Presetter , machine , tool crib, etc.
-
Set, Ready, Go
This is the case for a Tier 1 supplier to the aerospace industry located in Jackson, Miss., which has 600 employees, more than 200 machine tools and three presetters , including a Speroni Magis 400.
-
Presetting Pays Dividends
Just like a machine tool , a presetter can be a big investment, but it’s one that typically pays for itself in a matter of weeks.
-
DLP/DSP-based optical 3D sensors for the mass market in industrial metrology and life sciences
Compact 3D sensors are well suited as additional components in coordinate measuring machines or in tool presetters .
Indicates content that may require registration and/or purchase.