-
Supplier: Amgis Toroidal Power Products, LLC
Description: There are many inherent advantages of the toroidal (ring, donut-shaped core) transformer, relative to other core configurations. Advantages of Ring Toroidals: Small and compact size, low weight Magnetic circuit is nearly ideal Lower stray magnetic field (perfect for stray
- Power Rating (VA): 1.6 to 15,000 VA
- Operating Frequency Range: 50 to 400 Hz
- Features: 400 Hz, 50 / 60 Hz, 50 Hz, 60 Hz, AC
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Toroid Transformers • Military designation TF5S03ZZ • Standard output voltages 5 to 300 volts • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation • Power levels 1. 5,
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 to 300 volts
- Maximum Secondary Current Rating: 0.005 to 1.8 amps
- Power Rating (VA): 1 to 9 VA
-
Supplier: Triad Magnetics
Description: Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 50 volts
- Power Rating (VA): 1,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
-
Supplier: Newark, An Avnet Company
Description: TOROIDAL TRANSFORMER - 110VAC INPUT, 28VAC OUTPUT 350VA
-
Supplier: Newark, An Avnet Company
Description: TOROIDAL TRANSFORMER; Power Rating:250VA; Secondary Voltages:2 x 12V; Secondary Current Nom:10.42A; Transformer Mounting:Panel; Product Range:-; Output Current:10.42A; Output Current, Secondary Parallel:20.84A; Output Voltage:12V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TOROIDAL TRANSFORMER; Power Rating:230VA; Secondary Voltages:2 x 120V; Transformer Mounting:Panel Mount; Secondary Current Nom:1.92A; Features:Medical-Grade, High Isolation; Frequency:60Hz; Output Current, Secondary Parallel:1.92A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TOROIDAL TRANSFORMER; Secondary Voltages:-; Power Rating:-; Current Rating:300mA; Product Range:78250C Series; Output Current:300mA; Secondary Current Nom:300mA; Size:9.79 x 8.89 x 9.52 mm RoHS Compliant: Yes
-
Supplier: Block USA, Inc.
Description: the voltage and simple electrical isolation. As an isolating transformer for the safe electrical isolation of the input and output sides. The transformer may be used to set up protective separation as a protective measure in accordance with VDE 0100. As a safety isolating
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 160 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Amgis Toroidal Power Products, LLC
Description: and in-rush current limiting. The toroidal transformer technology results in light weight, high efficiency, quiet operation, low temperature rise and minimum stray magnetic field. The MedBox medical toroidal transformers are intended to be used by medical OEM
- Maximum Primary Voltage Rating: 120 volts
- Power Rating (VA): 300 to 1,800 VA
- Operating Frequency Range: 60 Hz
- Features: 60 Hz, AC, Medical Grade, Other, Toroidal Core
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1215548-VPM36-1390 Category: Transformers>Power Transformers Series: Toroidal Medical, VPM Type: Toroidal Termination Style: Wire Leads Package: Box Height - Seated (Max): 38.00mm Standard Package: 1 Power - Max: 50VA Weight: 1.1 lbs (499 g)
- Category: Signal / RF Transformer
-
Supplier: Airlink Transformers
Description: BT5231 - Boating Transformers 5000va 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion Prevents Galvanic Corrosion Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent galvanic
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 21 amps
- Power Rating (VA): 5,000 VA
-
Supplier: Powertronix Inc.
Description: Current Transformers, also known as Instrument transformer. They are used for sensing current through a conductor. Winding turns ratio will provide a relationship to input current and output current. Powertronix custom design current transformers are efficient, lighter
- Primary current (Ratio) Range: 200 to 5,500 amps
- Transformer Category: Current Transformer
- Type / Applications: Electronics Applications, Toroidal / Window
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Low Voltage Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights in residential and commercial applications.
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 to 15 volts
- Features: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: circuit breaker protected output. North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be
- Power Rating (VA): 750 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Allied Electronics, Inc.
Description: Features: 50/60 Hz Operation Uses a Toroidal Transformer for High Isolation, Low Noise, Light Weight, Cool Operation and Low Profile Input (Primary) Connected to a 5 Foot Long Cord and Standard 3-Wire North American Plug (NEMA 6-15P or NEMA 5-15P) Output (Secondary) Connected to
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Magnetic AC Transformers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Industrial Control Transformer
-
Supplier: Data Device Corporation (DDC)
Description: Meets MIL-T-27 grade 6, 115V input, 6V output
- Operating Temperature: -55 to 130 C
- Features: AC, Other, Single, Toroidal Core
- Category: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of
- Power Rating (VA): 500 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Standex-Meder Electronics
Description: temperature, radiation, humidity and more. Designs are available in open toroidal construction or custom moldings – with virtually any current ratio, output or capacitance desired. Many termination options are available – including P.C. mount, flying lead, custom leads, connectors, and
- Features: Connectorized, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Current Sense Transformer
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Standex-Meder Electronics
Description: 400 Hz Power Transformers 16 – 25 VA are miniature encapsulated toroidal transformers designed to meet the requirements of Mil-PRF-27/37 through /47. 308 standard designs from 1.5VA through 25 VA. A wide variety of output voltages offer maximum design flexibility. Contact
- Power Rating (VA): 16 to 25 VA
- Features: 400 Hz
- Category: Power / Power System / Distribution Transformer
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Fully Encapsulated for indoor and outdoor applications with Ammeters, Wattmeters and Relays. A Standard 5-amp secondary with others available. Used as input for power and current meters Input: 0-50 to 0-1600 Amps AC Typical Output: 0-5 Amps AC Solid Core 50:5 to 1600:5 ratios Features:1.56"
- Primary current (Ratio) Range: 5 to 400 amps
- Burden: 2 to 10 VA
- Insulation Voltage: 600 volts
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Coilcraft, Inc.
Description: Triple output flyback transformer Developed for use with Texas Instruments UCC28600 Green Mode Controller Designed to operate at 50 kHz with universal ac input
- Operating Temperature: -40 to 85 C
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other, Toroidal Core
- Category: Power / Power System / Distribution Transformer
-
Supplier: Coilcraft, Inc.
Description: Three different schematics and 15 turns ratios to meet a variety of applications Rated for 140 Watts output between 200 kHz and 500 kHz Designed for −48 V input, making them ideal for Intermediate Bus Converters (IBC) High efficiency, low DCR and low leakage inductance Can be special ordered
- Maximum Primary Voltage Rating: 36 to 75 volts
- Operating Temperature: -40 to 85 C
- Operating Frequency Range: 200,000 Hz
- Cooling Method: Dry-type / Air Cooled
-
Supplier: Coilcraft CPS
Description: Dual-output flyback transformer for ON Semiconductor’s NCP1351 Variable Off Time PWM Controller. 32 V, 1.0 A and 16 V, 0.75 A Outputs. Output of the auxiliary winding is 16 V. Operates in discontinuous mode with a universal input 3000 Vrms, one minute isolation Pri and
- Maximum Primary Voltage Rating: 85 to 265 volts
- Maximum Secondary Voltage Rating: 16 to 32 volts
- Maximum Secondary Current Rating: 0.75 to 1 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft CPS
Description: Triple-output flyback transformer Designed to operate at 50 kHz with universal ac input 3000 Vrms, one minute isolation from primary and bias to secondaries
- Maximum Primary Voltage Rating: 85 to 265 volts
- Maximum Secondary Voltage Rating: 5 to 15 volts
- Maximum Secondary Current Rating: 0.05 to 0.125 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft CPS
Description: Flyback transformer for the Linear Technology LT3751 Capacitor Charger Controller 5 – 24 V input; 5 V, 3.6 A and ±15 V, 1.2A outputs 1500 Vrms, one minute isolation from primary to secondary windings
- Maximum Primary Voltage Rating: 5 to 24 volts
- Maximum Secondary Voltage Rating: 5 to 15 volts
- Maximum Secondary Current Rating: 1.2 to 3.6 amps
- Operating Temperature: -40 to 85 C
-
Transformers - Flyback Transformer for Texas Instruments UCD3K Digital Power Controller -- GA3544-BLSupplier: Coilcraft CPS
Description: Specified by Texas Instruments for use in the Bias Power Supply for their UCD3K Digital Power Controller Universal input; 5 Watt output 3000 Vrms, one minute isolation Pri and P1 to S1 and Sense; 500 Vrms, one minute isolation windings to core Designed to meet UL/CSA/IEC 60950 Reinforced
- Maximum Primary Voltage Rating: 85 to 265 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 0.2 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Tripp Lite by Eaton
Description: designed to withstand frequent use in busy environments C20-to-C19 AC input cord required (sold separately) Selectable 115/230V Input/Output Voltage Suitable for Most Applications Step-up, step-down or pass-through voltage operation (input frequency always equals output frequency)
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: designed to withstand frequent use in busy environments C14-to-C13 AC input cord required (sold separately) Selectable 115/230V Input/Output Voltage Suitable for Most Applications Step-up, step-down or pass-through voltage operation (input frequency always equals output frequency)
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: designed to withstand frequent use in busy environments C14-to-C13 AC input cord required (sold separately) Selectable 115/230V Input/Output Voltage Suitable for Most Applications Step-up, step-down or pass-through voltage operation (input frequency always equals output frequency)
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Campbell Scientific, Inc.
Description: The CS10 uses CR Magnetic's CR8459 Current Transformer to measure the approximate current over a range of 0 to 200 Amps. The CS10 outputs a millivolt signal allowing the transducer to be directly connected to the CR510, CR10X, or CR23X dataloggers. The CS10-L is intended for
- Primary current (Ratio) Range: 0.15 to 200 amps
- Insulation Voltage: 500 volts
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 5 % F.S.
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Phase Dimmable DC Drivers supply low voltage power to dimmable LED lights, pool lights and lighting fixtures in residential and commercial applications. They are compatible with a complete list of dimmers: PWM dimmers, on/off switches, MLV dimmers, 0-10 dimmers, and RGB controllers. All dimmers
- Operating Temperature: -20 to 70 C
- Maximum Primary Voltage Rating: 120 to 277 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Other Transformer Types / Applications: Constant Voltage Transformer (CVT), Industrial Control Transformer
-
Supplier: Woo Audio Inc.
Description: wiring One 5AR4 [PDF] rectifier tube. Direct substitute: 5U4G Two 6DE7 [PDF] drive/power tubes Pseudo-dual power supply All tubes. No semi-conductors in the entire circuitry High or low headphone impedance switch One 1/4" (6.3mm) headphone jack 80 watts specially made toroidal power
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: Littelfuse, Inc.
Description: current is passed through the toroidal sensor, the output closes. When the current is reduced to 95% of the actuate current or less, the output opens.Normally Closed: When the current through the toroid is equal to or greater than the actuate current, the output opens.
- Response Time: 200,000 to 1,000,000 µs
- Operating Temperature: -4 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SIGNAL ISOLATOR CARD, ELECTRICAL ISOLATION OF OUTPUT FROM INPUT, 2 TOROIDAL TRANSFORMERS WITH WIRES, 10 TRANSISTORS, 3 POLYESTER VINYL CAPACITORS, METAL FILM & CARBON COMPOSITE RESISTORS, W/ HANDLE FOR EASY REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, interstage, output, isolation and input applications. (read more)
Browse Transformers Datasheets for Triad Magnetics -
and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
processing and distribution industry. In the 1950s, not long after Triad was founded, we made one of our first innovations by pushing the boundaries of what magnetics could do. Our Triad team successfully engineered and manufactured the world’s first 100 W output transformer, revolutionizing (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
than power transformers, they are used to transmit audio signals from input devices, such as microphones, to output devices, such as speakers. Impedance matching is one of their most important functions, to prevent signal reduction and modify feedback signals. These transformers also exhibit great (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
control circuit on the other side, thereby protecting them. Current sense transformers must draw on some of the primary circuit’s energy to complete tasks, but the load is negligible. Plus, if the loss becomes a serious concern, the output voltage can be amplified as needed. Current sense (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Magnetics For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
More Information Top
-
Design Formulas for the Leakage Inductance of Toroidal Distribution Transformers
[7] M. van der Veen, Modern High-end Valve Amplifiers: Based on Toroidal Output Transformers .
-
Abstracts and References
The design fea- tures are discussed of a push-pull amplifier using a pair of Type-5881 tubes in the output stage to feed a General Radio Type-942A toroidal output transformer .
-
Toroidal Transformer - Toroidal Transformer Manufacturers, Suppliers
Toroidal Audio Output Transformer .
-
A UPS inverter with zero output impedance
toroidal output isolation transformer (transistor switching bridge is placed at the primary of the transformer).
-
Magnetic Measurements of Action Currents in a Single Nerve Axon: A Core-Conductor Model
We measure the magnetic field with a close-fitting toroidal transformer whose output is signal averaged to obtain the azimuthal B field [4], [5].
-
A 100 Kilovolt Phase Control Thyristor Switch Stack
Plots of the gate driver output pulse and toroidal transformer current pulse are shown in Fig. 4.
-
Affordable pulse-tube cryocooler with clearance seal linear drive compressor for scientific space applications
An analog vibration control was achieved by using a high power slide potentiometer connected at the low voltage output of a toroidal transformer .
-
Early history of Explosive Pulsed Power: 1943–1970
A helical- conical FCG, having a helix diameter of 40 mm, with a toroidal transformer generated an output energy of 50 kJ, when the seed energy was 4 kJ.
-
Inverters-the investigation to the optimal topology to the designing of a sinewave inverter range for the use in static as well as mobile applications
The most common (popular) topology is high frequency switching in the primary using a Toroidal transformer with an output filter (as per Figure 5).
-
Shopping - Best Prices On The JL Audio 500/1 Car Amplifier - 1 Channel - Class AB (4 Ohm - 1% THD - 1 x 340 W @ 4 Ohm - 1 x 500 W @ 2 Ohm) - Big Bruin
JL Audio has fully applied their no-nonsense, pure performance philosophy on the stunning JX subwoofer amplifiers, specifying stronger output transistors, oversized toroidal transformers and powerful MOSFET power supplies that ensure ample current and thermal capacity.
Indicates content that may require registration and/or purchase.