Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Amgis Toroidal Power Products, LLC
Description: magnetic field sensitive circuitry) All of our standard toroidal products can be easily configured as we provide you with the specific wire harnesses, enclosures, and even electrical circuit designs your application might require. Commercial Toroidal Electric Transformers
- Maximum Secondary Voltage Rating: 12 to 120 volts
- Maximum Secondary Current Rating: 0.66 to 27.27 amps
- Power Rating (VA): 100 to 3,000 VA
- Output Type: AC
-
Supplier: Powertronix Inc.
Description: High Voltage Toroidal Transformers are designed light weight, small in size, high efficient and high reliability for rough environmental conditions. High Voltage Transformers also provide electrical isolation, power distribution and control and instrumentation applications.
- Power Rating (VA): 1,000 to 45,000 VA
- Transformer Type: Isolation Transformer, Single Phase Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant, UL
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Medical grade isolation transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. Design, testing, and construction of medical toroidal transformers are strictly monitored under safety
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 100 to 5,000 VA
- Features: AC, Medical Grade, Other, Toroidal Core
- Mounting: Chassis Mount, Dish / Disk Mount
-
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis designs and manufactures professional toroidal audio transformers, ideal for high-end designs. High-performance audio equipment demands absence of AC noise. We can design a solution that can isolate at a high level and deliver the clean power demanded by top
- Features: AC
- Other Transformer Types / Applications: Audio Transformer
- Category: Signal / RF Transformer
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power
- Features: Power / Power System / Distribution Transformer
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Three phase toroidal power transformers are three separate single-phase units. This allows for separation of the coils as individual units, giving 3-phase toroidal electrical transformers superior flexibility when compared to traditional E-I transformers. E-I
- Output Type: AC
- Features: Power / Power System / Distribution Transformer
- Transformer Type: Power Transformer
- Construction: Toroidal Core
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz Power Toroid Transformers • Designed for 400 Hz operation • More VA per size and weight than conventional power transformers • Military Designation No. TF5S03ZZ • Industrial style also standard
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 5 to 115 volts
- Maximum Secondary Current Rating: 0.13 to 10 amps
- Power Rating (VA): 15 to 100 VA
-
Supplier: Allied Electronics, Inc.
Description: TRIAD toroidal chassis mount World Series transformers from Triad Magnetics are designed to meet most International Safety Agencies. The toroidal construction inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI
-
Supplier: Allied Electronics, Inc.
Description: TRIAD toroidal chassis mount World Series transformers from Triad Magnetics are designed to meet most International Safety Agencies. The toroidal construction inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI
-
Power Transformers - TRANSFORMER, POWER TOROID, 160VA, 115/230VAC, 230VCT@.7A, 115V@1.4A -- 70218102Supplier: Allied Electronics, Inc.
Description: TRIAD toroidal chassis mount World Series transformers from Triad Magnetics are designed to meet most International Safety Agencies. The toroidal construction inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI
-
Supplier: Allied Electronics, Inc.
Description: TRIAD toroidal chassis mount World Series transformers from Triad Magnetics are designed to meet most International Safety Agencies. The toroidal construction inherently helps reduce stray fields, increases efficiency and minimizes size compared to traditional EI
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Low profile, lightweight, cool running - due to high efficiency toroidal design Dual 117/234 VAC primary, 50/60 Hz. operation Units are designed to have all windings engaged. Center single hole mounting - units over 225VA include a potted center (see photos below) for extra
- Maximum Secondary Voltage Rating: 60 volts
- Power Rating (VA): 1,000 VA
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Powertronix Inc.
Description: Low profile transformers are design for slim line equipment and low profile rack systems. APPLICATIONS Medical equipment Power supply for computer server Miniature video and/or audio equipment Auto Industries (Electric Car)
- Power Rating (VA): 100 to 1,000 VA
- Standards / Compliance: IEC, RoHS Compliant, UL
- Transformer Type: Medical Transformer, Single Phase Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Powertronix Inc.
Description: Current Transformers, also known as Instrument transformer. They are used for sensing current through a conductor. Winding turns ratio will provide a relationship to input current and output current. Powertronix custom design current transformers are efficient, lighter
- Primary current (Ratio) Range: 200 to 5,500 amps
- Transformer Category: Current Transformer
- Type / Applications: Electronics Applications, Toroidal / Window
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power
- Features: Power / Power System / Distribution Transformer
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power
- Features: Power / Power System / Distribution Transformer
-
Supplier: Coilcraft, Inc.
Description: Optimized for Texas instrument SN6505 transformer driver Designed to meet UL/CSA/IEC 60950 Reinforced Insulation Class with 8 mm creepage and 4.5 mm clearance Low profile and center-tapped push-pull transformers for isolated power supply 3500 Vrms, one minute high isolation (hipot)
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Coilcraft, Inc.
Description: package compared with traditional wire wound transformers. Designed for 50 W interleaved LLC converter development board EV84C64A from Microchip New planar transformer design, higher power density and lower profile vs. the wire wound type Operates up to 1000 kHz, with 38 – 42 V
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer, Planar Transformer
- Standards: RoHS Compliant
-
Supplier: Standex-Meder Electronics
Description: SJ / SU Series High Frequency Toroidal Power Inductor packaged in a surface mount design (SMD) is ideal where space and weight are critical and surface mount is required. When used as power inductors, they may be connected for higher current lower inductance or lower current higher
- Application: High Frequency
- Core Material: Iron
- Lead Style: No Leads (SMT)
- Mounting Option: Surface Mount Technology (SMT)
-
Supplier: Data Device Corporation (DDC)
Description: These transformers are designed and built to meet the ruggedized requirements of MIL-PRF-27 for use in high reliability Aerospace, Military, and Extreme Industrial control systems. Typical applications are Motor control, Radar antenna positioning, Machine Tool control, Robotics, and Process
- Operating Temperature: -55 to 130 C
- Primary Frequency: 400 Hz
- Output Type: AC
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Data Device Corporation (DDC)
Description: Beta has been manufacturing transformers for nearly 20 years, developing an expertise unmatched for producing low-to medium-power transformers. Whether you require a transformer for a medium-power, switching power supply or a simple reference transformer for a
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 47 volts
- Maximum Secondary Current Rating: 0.155 amps
- Power Rating (VA): 7.3 VA
-
Supplier: Standex-Meder Electronics
Description: temperature, radiation, humidity and more. Designs are available in open toroidal construction or custom moldings – with virtually any current ratio, output or capacitance desired. Many termination options are available – including P.C. mount, flying lead, custom leads, connectors, and
- Features: Connectorized, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Current Sense Transformer
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: Coilcraft CPS
Description: These standard flyback regulator transformers are designed for use with National Semiconductor LM2585, LM2586, LM2587 and LM2588 Simple Switcher® switching regulators
- Maximum Primary Voltage Rating: 4 to 6 volts
- Maximum Secondary Voltage Rating: 5 volts
- Maximum Secondary Current Rating: 0.9 amps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft, Inc.
Description: Developed to work with Analog Devices ADuM347x Quad Digital Isolators with Integrated Transformer Driver Center tapped primary and secondary Designed to meet UL/CSA/IEC 60950 Basic Insulation; 1.5 mm creepage and clearance. AEC-Q200 Grade 1 (−40°C to +125°C)
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Standex-Meder Electronics
Description: 400 Hz Power Transformers 16 – 25 VA are miniature encapsulated toroidal transformers designed to meet the requirements of Mil-PRF-27/37 through /47. 308 standard designs from 1.5VA through 25 VA. A wide variety of output voltages offer maximum design flexibility.
- Power Rating (VA): 16 to 25 VA
- Primary Frequency: 400 Hz
- Features: Power / Power System / Distribution Transformer
-
Supplier: Sifam Tinsley UK
Description: Earth Leakage Relay Core Balance Current Transformer (CBCT) from SIfam Tinsley. Features • Slim design • Encapsulated CBCT • Compact in size • Light in weight
- Primary current (Ratio) Range: 30 amps
- Operating Temperature: 10 to 55 C
- Transformer Category: Current Transformer
- Type / Applications: Electronics Applications, Noncontact Device, Toroidal / Window
-
Supplier: Coilcraft, Inc.
Description: service robots, energy-storage systems, and other industrial applications. Fully AEC-Q200 qualified, it meets the reliability requirements for automotive and mission-critical designs. In addition to iso-buck operation, the design also supports Flyback topologies, providing flexibility
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer, Telecom / LAN Transformer
-
Description: Gives information to serve as a guide for the future design of toroids (ring cores) of rectangular cross-section, made of magnetic oxides or iron powder, for pulse and broadband transformers. Toroidal magnetic strip-wound cores form the subject of a separate publication.
-
Supplier: Triad Magnetics
Description: The FP230-50 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
- Maximum Primary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 12 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Industrial Control Transformer
-
Supplier: Avel Lindberg, Inc.
Description: If your toroidal power transformer requirement cannot be met by one of our standard products, let us design and manufacture a transformer to your exact needs. You may be surprised to learn that a custom transformer can make economical sense for your product, even
- Mounting: Dish / Disk Mount, PCB Mount
- Features: Europe Only, North America, Northeast US Only, Other, South Asia Only, United States Only
- Transformer Types: Flyback Transformer, Power Transformer, Toroidal Transformer
- Application: Industrial, Instrumentation, Medical, Military
-
Supplier: Tripp Lite by Eaton
Description: low-impedance toroidal isolation transformer with Faraday shield offers 100% isolation from mains AC power line Automatically shuts down all outlets in case of overload Ships ready for placement in any industrial, medical, office, network or audio/video environment Protects Connected
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: low-impedance toroidal isolation transformer with Faraday shield offers 100% isolation from mains AC power line Automatically shuts down all outlets in case of overload Ships ready for placement in any industrial, medical, office, network or audio/video environment Protects Connected
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: low-impedance toroidal isolation transformer with Faraday shield offers 100% isolation from mains AC power line Automatically shuts down all outlets in case of overload Ships ready for placement in any industrial, medical, office, network or audio/video environment Protects Connected
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: SOCOMEC
Description: ratio. Tripping accuracy by TRMS measurement Improves immunity to nuisance tripping. Instantaneous display of permanent leakage currents The LED bargraph provides a real-time display of fluctuations in leakage currents. Compact modular design 44 mm in width, the unit allows easy integration
- Current Sensing Range: 0.03 to 30 amps
- Frequency Sensing Range: 15 to 400 Hz
- Supply Voltage Range: 250 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power
Find Suppliers by Category Top
Featured Products Top
-
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Toroidal Transformers Datasheets for Triad Magnetics -
Triad's Custom Toroidal Power Transformers from 1.0VA to 2.0KVA. Triad's advanced design and production capability can create a cost effective solution to your power transformer requirement utilizing the inherent benefits of a Toroidal Core: Lower loss, lower temperature rise, self (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Triad Switch Mode High Frequency Magnetics: 20K-200kHz FIT Series Toroidal Inductors Triad toroidal inductors are specifically designed to minimize (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Isolation Transformers Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Transformers Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Signal Transformers Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Switch Mode Transformers Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
Advantages-of-Toroidal-Transformer
A small transformer is less expensive to manufacture and reduces the your overall system cost by allowing chassis design. The transformer core, designed from a single strip of steel, will save cost by providing you the option of infinite configuration.
-
How to Choose Thermal Overload Switches for Toroidal Transformers?
The thermal overload switch is a device that is designed to cut off the power supply to equipment if the temperature within it reaches a certain level. This can help prevent fires and other damage caused by overheating. The most common thermal overload switch is a bimetallic strip that expands when
-
Why low frequency transformers do not use ferrite cores
Low frequency transformers, such as toroidal transformer, square (EI) transformer, R type transformer, C type transformer, etc., these transformers usually use silicon steel as iron core, but ferric oxide is also the common core of our transformer. Why do we not use ferrite to make the core when we
More Information Top
-
Design Formulas for the Leakage Inductance of Toroidal Distribution Transformers
Unresolved issues with toroidal transformer design and manufacturing include matching the leakage impedance speci- fication, limiting inrush currents, designing and constructing to withstand short-circuit currents, the study of electromagnetic transients (impulse test), design for cost optimization, and the ability to pass …
-
http://waset.org/publications/14310/thermal-analysis-of-toroidal-transformers-using-finite-element-method
Using the proposed thermal model, the toroidal transformer design process can be improved and there is the possibility of obtaining new solutions for an optimal power management of different types of power transformers or autotransformers.
-
Impulse-Response Analysis of Toroidal Core Distribution Transformers for Dielectric Design
There is no published experience for toroidal transformer design at distribution-level voltages.
-
Complete Wireless Design > Wireless Essentials
Toroidal Transformer Design .
-
Computer-aided design of magnetic devices
Computerized Toroidal Transformer Design .
-
Pulse properties of large 50-50 NiFe tape cores
Computerized Toroidal Transformer Design .
-
Amorphous alloy core distribution transformers
A toroidal core design amorphous transformer is offered commercially by one U.S. manufacturer and at least one toroidal transformer design is being tested in Japan [29].
-
Transformers Technical Notes
Benefits of Toroidal Transformer Design .
-
The ^2H(e,e'p)n Reaction at High Four-Momentum Transfer
The Unser monitor (named after CERN scientist Klaus Unser) is a para- metric current transformer (PCT) which is simply a toroidal transformer designed for non- invasive beam current measurement.
-
High-Frequency Link: A Solution for Using Only One DC Source in Asymmetric Cascaded Multilevel Inverters
B. Toroidal Transformer Design .
Indicates content that may require registration and/or purchase.