Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: The ATS430 is a compact, yet extremely robust turbidity sensor capable of measuring turbidity and total suspended solids (TSS) concentrations up to 4000 NTU or 100,000 mg/l. With a choice of hermetically-sealed stainless steel or titanium versions, each featuring
- Maximum Suspended Solids per Liquid Volume: 0 to 100,000 ppm
- Turbidity Range: 0 to 4,000 NTU (Nephelometric Turbidity Units)
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Current Output, Analog Voltage Output, Switch / Alarm Relay Output
-
Supplier: Accuris
Description: Standard Test Methods for Filterable Matter (Total Dissolved Solids) and Nonfilterable Matter (Total Suspended Solids) in Water
-
Supplier: Accuris
Description: STANDARD TEST METHODS FOR FILTERABLE MATTER (TOTAL DISSOLVED SOLIDS) AND NONFILTERABLE MATTER (TOTAL SUSPENDED SOLIDS) IN WATER- INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of filterable matter, total dissolved solids (TDS), and nonfilterable matter, total suspended solids (TSS), in drinking, surface, and saline waters, domestic and industrial wastes. The practical range of the
-
Supplier: ASTM International
Description: per time period, and the percent total suspended solids in milligrams per liter or parts per million. 1.3 The flow rate is the average rate of passage of a quantity of solids and water through the bag over a specific time period. 1.4 This test method requires several
-
Supplier: ASTM International
Description: water per time period, and the percent total suspended solids in milligrams per liter or parts per million. 1.3 The flow rate is the average rate of passage of a quantity of solids and water through the bag over a specific time period. 1.4 This test method requires
-
Supplier: ASTM International
Description: water per time period, and the percent total suspended solids in milligrams per liter or parts per million. 1.3 The flow rate is the average rate of passage of a quantity of solids and water through the bag over a specific time period. 1.4 This test method requires
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features SS, Aluminum, PVDF, PVC or Nylon® Bodies Lithium Battery Powered (9000 Hr. Battery Life) Compact and Portable Ranges 0.3-3 GPM to 60 - 600 GPM Rate and Totalizing Display Optional Analog or Frequency Outputs New and Improved Computer Electronics The EDM turbine flowmeter measures
- Media Temperature Range: -40 to 250 F
- Liquid Volumetric Flow Rate: 0.3 to 600 GPM
- Operating Pressure: 150 to 1,500 psi
- Operating Temperature: 32 to 140 F
-
Supplier: F.B. Leopold, a Xylem brand
Description: The Leopold® Clari-DAF® LT (Lagoon Treatment) system is a clarification technology for the removal of algae, colloidal and suspended solids, precipitated dissolved solids, and BOD (Biochemical Oxygen Demand) associated with suspended solids from wastewater lagoon
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Application / Industry: Waste / Sludge
-
Supplier: OMEGA Engineering, Inc.
Description: The FD-400 Series ultrasonic doppler flowmeters measure the flow of liquids that contain sound reflectors, suspended solids, or gas bubbles larger than 100 microns. These sophisticated instruments automatically adjust filtering and gain settings to produce reliable readings in a wide
- Number of Inputs: 4 inputs
- Number of Control Outputs: 2 outputs
- Operating Temperature: 40 to 185 F
- Features: Alarm
-
Supplier: Malema Sensors
Description: horizontally or vertically Low Pressure Drop Straight pipe requirement of only 3 x DN before & after Provides a good measurement for fluids containing suspended solids Local or remote volume totalizer
- Pipe Diameter: 1.5 to 20 inch
- Gas Volumetric Flow Rate: 26.47485 to 14,119.92 SCFM
- Liquid Volumetric Flow Rate: 3.5222940312 to 7,044.5880624 GPM
- Electrical Output: Analog Current
-
Supplier: Myron L Company
Description: stable microprocessor-based circuitry and; a rugged, waterproof housing. Available Models: ● PTBT1 - Conductivity, Total Dissolved Solids (TDS), Salinity, and Temperature measurement with three, selectable solution Modes that model the most commonly encountered water types. ● PTBT2 –
- Conductivity / Dissolved Solids Range: 1 to 10,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Process Media Temperature: 32 to 160 F
- Operating Temperature: 32 to 131 F
-
Supplier: Assured Automation
Description: Description: The WM Series residential water meters are multi-jet (inferential) impeller meters. They measure total flow in gallons. The impeller and magnet are the only moving parts in the measuring chamber. The chamber is located in a strainer basket, which allows for high amounts of
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 0.125 to 160 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 100 F
-
Supplier: Micronics, Ltd.
Description: Features Single clamp-on transducer. Fast, simple operation. Rugged, waterproof. On board data logger. Free analysis software.
- Pipe Diameter: 0.49212625 to 177.16545 inch
- Media Temperature Range: -40 to 300 F
- Velocity Flow Rate: 0.246062992125984 to 40.0262467191601 ft/sec
- Operating Temperature: -9.4 to 140 F
-
Supplier: OMEGA Engineering, Inc.
Description: requirements. Specifications System Liquid Types: Most clean liquids or liquids containing small amounts of suspended solids or gas bubbles Velocity Range: Bi-directional to greater than 40 FPS (12 MPS) Flow Accuracy: Larger Than 50 mm (2"): ±1% of reading or ±0.01 FPS (0.003 MPS),
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Flow Computers, Totalizers, and Indicators - Portable Doppler Ultrasonic Flow Meter -- FD613 / FD614Supplier: OMEGA Engineering, Inc.
Description: large 18 mm (0.7") LCD provides stable flowrate readings in feet per second or meters per second. This product operates on metal or plastic pipes containing liquids with more than 100 ppm of 100 micron or larger suspended solids or entrained gases. PRINCIPLE OF OPERATION The FD610
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 180 F
- Outputs: Analog Current
-
Supplier: Sierra Instruments, Inc.
Description: color display and push buttons. While principally designed for clean liquids, the 210 portable meter will operate effectively with the minimal quantity of air bubbles or suspended solids found in most industrial applications. Its high-powered ultrasonic pulse with improved digital
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Micronics, Ltd.
Description: Features Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3% depending on pipe size for
- Pipe Diameter: 0.4724412 to 78.7402 inch
- Media Temperature Range: -4 to 275 F
- Velocity Flow Rate: 0.328083989501312 to 65.6167979002625 ft/sec
- Operating Temperature: -4 to 275 F
-
Supplier: Kontek Ecology Systems Inc.
Description: Maxi-Polish automatic, multimedia, filtration systems are PLC controlled, and designed to eliminate suspended solids from a waste stream. Typical applications include suspended solids carryover that occurs from clarifiers and other conventional precipitation reactors.
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429
- Pipe Diameter: 1 to 3 inch
- Operating Pressure: 15,000 psi
- Media Temperature: -450 to 350 F
- Media Temperature Range: -450 to 350 F
-
Supplier: BinMaster, Inc.
Description: ability to manage from one up to 255 bins with heights up to 150 feet. SmartBob II can be uniquely configured using a variety of cables, probe designs, and special options for solid, slurry, brine, and liquid applications. Long-lasting, hassle-free service is ensured by SmartBob’s cable
- Measuring Range: 1,800 inch
- Material Temperature Range: 185 F
- Features: Analog Current, Can handle liquids with suspended solids (slurries), Recorder / Totalizer Functions, Top mount
- User Interface: Computer Controllable
-
Supplier: PMC Engineering LLC
Description: The PMC Water Level Datalogger is a simple, effective and economical system designed to measure water level using a datalogger and pressure sensor. The Water Level Datalogger is valuable in level monitoring applications such as aquifer characterization, environmental remediation, well or tank level
- Measuring Range: 420 to 12,000 inch
- Maximum Operating Pressure: 433.524 psi
- Material Temperature Range: 25 to 125 F
- Level Measurement Type: Continuous Level
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE J429
- Pipe Diameter: 1 to 3 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 1,050 GPM
- Operating Pressure: 15,000 psi
-
Supplier: Hydro Quip, Incorporated
Description: Clarifier" provides side entry into the plate pack creating a laminar flow pattern resulting in superior effluent quality (reducing incoming total suspended solids in some cases to less than 5 mg/l).
- Features: All Clarifiers, All Sedimentation Equipment, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Waste / Sludge
-
Supplier: PMC Engineering LLC
Description: Reference Volume. For vented gauge transmitters this provides a total isolation to the atmosphere by using a custom bladder while maintaining the high performance of the transmitter. This changes volume with Barometric pressure. Totally maintenance free. Please specify MP 11. VersaLine VL4313
- Maximum Operating Pressure: 3,000 psi
- Material Temperature Range: -10 to 175 F
- Output Options: Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: Micronics, Ltd.
Description: Features Monitor flows through partially full pipes or open channels. Eliminates the need for flumes or weirs. Automatic temperature compensation. Barriers for I S operation. 2 million point data logger. Logger software included. Irregular channel shapes.
- Pipe Diameter: 5.905515 to 70.86618 inch
- Media Temperature Range: 5 to 150 F
- Operating Pressure: 10 psi
- Velocity Flow Rate: 0.0984251968503937 to 20.3412073490814 ft/sec
-
Supplier: PMC Engineering LLC
Description: etc. broaden the installation opportunities. The modular design permits fast delivery for all pressure ranges and standard options. ATM.1ST/N Series Fully Submersible, 1" Diameter Ranges: Scale (Zero based) 0-20" WC to 0-360 psig other ranges and pressure units can be specified Total Error
- Measuring Range: 0 to 20 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 175 F
- Output Options: Analog Voltage Signal
-
Supplier: AW Company
Description: Stainless steel DIN 1.4571
- Pipe Diameter: 0.1574804 inch
- Mass Flow Rate: 0.033075 to 2.205 lbs/min
- Operating Pressure: 2,900 psi
- Media Temperature: -20 to 250 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Grooved Turbine Flowmeters for Oil Patch flow applications Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry
- Pipe Diameter: 1 to 12 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 12,000 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Real Tech, Inc.
Description: Real Tech’s Turbidity sensor provides rapid real-time measurement of turbidity or total suspended solids (TSS) in water or wastewater. The sensor uses a low-cost optical technology for low maintenance operation with no consumables. The measurement principle is based on IR
- Turbidity Range: 0 to 4,000 NTU (Nephelometric Turbidity Units)
- Operating Temperature: 32 to 122 F
- Water Quality Parameters: Turbidity
-
Supplier: Cole-Parmer
Description: Hz rate pulse and dual alarm output • USB programming port with software included • Rugged, aluminum enclosure ensures a long service life in harsh environments • Totalizer options include forward, reverse, and net total • Use to measure clean liquids as well as those with small amounts of
- Gas Volumetric Flow Rate: 28.7429378531073 SCFM
- Liquid Volumetric Flow Rate: 215 to 814 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: Hz rate pulse and dual alarm output • USB programming port with software included • Rugged, aluminum enclosure ensures a long service life in harsh environments • Totalizer options include forward, reverse, and net total • Use to measure clean liquids as well as those with small amounts of
- Gas Volumetric Flow Rate: 7.20338983050848 SCFM
- Liquid Volumetric Flow Rate: 54 to 204 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
-
Supplier: Cole-Parmer
Description: Hz rate pulse and dual alarm output • USB programming port with software included • Rugged, aluminum enclosure ensures a long service life in harsh environments • Totalizer options include forward, reverse, and net total • Use to measure clean liquids as well as those with small amounts of
- Gas Volumetric Flow Rate: 8.82768361581921 SCFM
- Liquid Volumetric Flow Rate: 66 to 250 GPM
- Operating Temperature: 40 to 185 F
- Electrical Output: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
difficulties in its treatment include: high concentration of organic matter (mainly polyethylene glycol, etc.), suspended solids (mainly silicon powder and silicon carbide), as well as pollutants such as fluoride ions, acid bases (mainly buffer acids such as hydrofluoric acid and nitric acid). (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Challenge: In the production of activated carbon, wastewater primarily originates from the soaking, washing, and regeneration processes. These wastewaters typically contain large quantities of organic substances, suspended solids, acidic or alkaline compounds, and (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
during molding and related stages. This water contains suspended solids such as clay, feldspar, and limestone, along with dispersants, at concentrations of 0.1-0.2% by weight and an alkaline pH of 7.5-8.5. While often treated in simple sedimentation ponds, this method is inefficient and can lead to (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Challenge: Wastewater from metal processing typically contains fine suspended solids, heavy metals, oils, greases, and alkaline or acidic components, which can be difficult to separate and treat consistently. The challenge lies in achieving reliable, efficient, and (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Challenge: Construction or building wastewater presents demanding challenges, including high concentrations of fine, abrasive suspended solids (silt, clay, cement), fluctuating flow rates, and stringent environmental discharge regulations. Managing this complex (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
suspended solids. Conventional systems often suffer from acid-induced corrosion, large footprints, high energy use, and inefficient sludge dewatering—leading to inconsistent effluent quality and increased disposal costs. Wastewater Treatment System: (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Challenge: Managing production wastewater presents significant operational hurdles, as untreated effluent contains fine suspended solids that are difficult to remove and can lead to high disposal costs and environmental non-compliance. Without an efficient (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Challenge: The plastic recycling process generates significant volumes of contaminated wastewater laden with fine suspended solids, requiring a treatment solution that can reliably produce high-quality water for reuse while minimizing operational (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Challenge: Manufacturing wastewater often contains high concentrations of suspended solids, heavy metals, oils, and variable pH levels, making treatment complex and inconsistent. Traditional systems are slow, space-intensive, and require frequent manual (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
semiconductor production. Wastewater Treatment System: Reaction System: Chemicals are optimally dosed to coagulate and flocculate the fine suspended solids, preparing them (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
Conduct Research Top
-
Industrial Wastewater Treatment
Anguil Environmental Systems received a request to quote an oxidizer and packed tower air stripper to treat a 65 gallon per minute water stream containing significant concentrations of Diesel Range Organics (DRO), Volatile Organic Compounds (VOCs) and some Total Suspended Solids (TSS).
-
Utoy Creek Water Reclamation Center
phosphorous removal using volatile fatty. acid induced process (VIPR), which the City of Atlanta developed and. patented. The Utoy Creek plant consistently produces very high quality. effluent, including BOD and suspended solids less than 3 mg/L and. total phosphorus less than 0.3 mg/L. Tour participants saw
-
Aerators Enhance Aerobic Digester Process
and savings By Larry W. Moore and Charles Van Zandt. The city of Eden,N.C.,operates an extended aeration process designed for an average flow rate of 13.5 mgd with a mixed liquor suspended solids concentration that typically checks in about 6,000 mg/l. This high biomass concentration is necessary
More Information Top
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - Wisconsin Pollutant Discharge Elimination System > [WI AC nr 274] 274...
Total suspended solids .
-
Sampling and analysis of water from Upper Three Runs and its wetlands near Tank 16 and the Mixed Waste Management Facility
The primary exceptions were the routine water quality indicators (e.g., turbidity, alkalinity, total suspended solids , etc.), iron, manganese, and tritium.
-
Federal Register > Friday, April 28, 2000 > [65 FR 25122] Final Modification of the National Pollutant Discharge Elimination System (NPDES) General Permit for ...
… of the general permit may authorize storm water discharges to waters listed on the 1998 EPA approved 303(d) list (or any subsequently approved list, hereafter referenced as the EPA approved 303(d) list), for Total Suspended Solids (TSS), or other parameters …
-
Sanitary landfill groundwater monitoring report. Fourth quarter 1994 and 1994 summary
Tetrachloroethylene Toluene Total dissolved solids Total organic carbon Total organic halogens Total phosphates (as P) Total suspended solids Toxaphene 2.4.5-TP (Silvex) l,l,1-Trichloroethane 1,l ,ZTrichloroethane Trichloroethylene Trichlorofluoromethane 1,2,3-TrichIoropropane Tritium Vanadium, total recoverable Vinyl …
-
Calendar year 1995 groundwater quality report for the Chestnut Ridge Hydrogeological Regime, Oak Ridge Y-12 Plant, Oak Ridge, Tennessee. 1995 Groundwater quali...
total suspended solids , total dissolved solids (TDS), and turbidity; • .
-
Sanitary Landfill groundwater monitoring report. Second quarter 1994
.1.:.1 Analvte Result 9F Total dissolved solids Total organic carbon Total organic carbon Total organic halogens Total phosphates tas P) Total phosphates (as P1 Total suspended solids Toxaphene Toxaphene Toxaphene 2,4,5-TP (Silvex) 1 , 1 al-Trichloroethane 1 rl …
-
Sanitary Landfill groundwater monitoring report: Third quarter 1994
… total reooverable Vodium, total reeoverabl� sodium, tot�l recoverable Styrene Sulfate '1 ,1 ,1 ,z-Tetrachloroethane 1 ,1 ,zrz-Tetrachloroethane Tetraehloroethvlene Toluene Total dissolved solids Total organic tarbon Tot:l organic halogens Total phosphates las P) Total suspended solids Toxaphene 2.4,5 …
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - General > [WI AC nr 151] 151 - Runoff Management
Total suspended solids performance standard.
-
States > Virginia > State > Register > 2009 > [2009 VA Register 525] 5/25/2009
… to treat the volume of coal pile runoff that is associated with a 10-year, 24-hour rainfall event, any untreated overflow of coal pile runoff from the treatment unit is not subject to the 50 mg/L limitation for total suspended solids .
-
ASER - ENVIRONMENTAL MONITORING ON THE ORR: 2009 RESULTS
Total Suspended Solids .
Indicates content that may require registration and/or purchase.