Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: SMARTPOINT NON PIT SET,RADIO TRANSCEIVER,RF WATER MEASURMENT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Silicon Labs
Description: Features Worldwide FM receive band support (76–108 MHz) Worldwide FM transmit compliance (76–108 MHz) Digital audio out for FM record (Si4721) Digital audio in for FM transmit (Si4721) RDS/RBDS encoder and decoder (Si4721)
- Operating Frequency: 76 to 108 MHz
- Supply Voltage: 2.7 V
- Features: Other
- Device Type: Transceiver
-
Supplier: Sonel Test
Description: The adapter is designed for wireless data transmission between a PC and meters equipped with a corresponding transceiver module. It provides two-way communications between the measuring device and computer. To use this feature, the computer must have SONEL S.A. software installed, compatible
-
-
Supplier: ACCES I/O Products, Inc.
Description: Assembly Distances up to 7 miles with the standard Dipole Antenna The Wireless Modem unit can provide a radio communication link between any two pieces of equipment via a serial port. These units can be configured in a number of ways including 900MHz or 2.4GHz modules as a stand base station
- Operating Frequency: 902 to 2.4835 MHz
- Maximum Transmission Distance: 11,265.401916682964 m
- Sensitivity: -110 to -101 dBm
- Output Power: 16.989700043360187 to 20 dBm
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: TSSOP-28 RF Transceiver ICs ROHS
- Features: RoHS
-
Supplier: Qorvo
Description: Qorvo's QM33110W is a fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceiver. Based on the IEEE802.15.4z standard, the QM33110W implements enhanced security features. QM33110W can achieve data rates of up to 6.8 Mbps while delivering precise positioning to within 10cm
- Data Rate: 850 to 6,800 kbps
- Features: Other, RoHS
- Device Type: Transceiver
-
Supplier: Accuris
Description: Project 25 Land Mobile Radio Transceiver Performance Recommendations, Digital Radio Technology, C4FM/CQPSK Modulation
-
Supplier: Accuris
Description: Land Mobile Radio Transceiver Performance Recommendations Project 25 - Digital Radio Technology C4FM/CQPSK Modulation
-
Supplier: Accuris
Description: Project 25 Land Mobile Radio Transceiver Performance Recommendations, Digital Radio Technology C4FM/CQPSK Modulation
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, RADIO TRANSCEIVER; Kit Application Type:RF / IF; Silicon Manufacturer:Microchip; Silicon Core Number:AT86RF233, ATXMEGA256A3; Application Sub Type:Radio Transceiver; Kit Contents:Eval Board AT86RF233/ATXMEGA256A3; ProductRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RADIO TRANSCEIVER, SPI, 2MBPS; RF Modulation:-; Data Rate Max:2Mbps; Frequency Max:2.4GHz; Sensitivity dBm:-; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Module Interface:SPI; Supply Current:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: HydroLynx Systems, Inc.
Description: The HydroLynx Model RTR-MX radio transceiver is used in ALERT telemetry as the RF link in the Data Transmitters. This radio is FCC type accepted for Narrowband operation. The radio is programmable with a maximum of 16 channels. Each channel has a receive and transmit
- Output Power: 36.98970004336019 dBm
- Operating Temperature: -30 to 60 C
- Supply Voltage: 9 to 15 volts
- Supply Current: 2,000 mA
-
Supplier: Holzberg Communications, Inc.
Description: Features Rugged and Reliable 16 Channels - 12.5/25 kHz switchable channel spacing 4 Watts Power CTCSS/DCS 45mm Internal Speaker Internal VOX - Hands-free operation with headset 2 Programmable side buttons - easy access to favorite features TX High/Low Power - saves battery life Scan Mode (Priority
-
Supplier: Rohde & Schwarz USA, Inc.
Description: are implemented through software upgrades that Rohde & Schwarzmakes available. All radios of the R&S®Series4200 are multichannel radios, but they can also be software-configured for reliable operation as single-channel radios. Redundant operation of two radios in order to
-
Supplier: Holzberg Communications, Inc.
Description: Features Rugged and Reliable 16 Channels - 12.5/25 kHz switchable channel spacing 4 Watts Power CTCSS/DCS 45mm Internal Speaker Internal VOX - Hands-free operation with headset 2 Programmable side buttons - easy access to favorite features TX High/Low Power - saves battery life Scan Mode (Priority
-
Supplier: Microchip Technology, Inc.
Description: AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1. The AT86RF215 offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional frequency shift
- Operating Frequency: 389.5 to 2,483.5 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, AT86RF231 RADIO TRANSCEIVER; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:-; Core Architecture:-; Core Sub-Architecture:-; Silicon Core Number:ATxmega256A3, AT86RF231; Product Range:- RoHS Compliant: Yes
-
Supplier: Campbell Scientific, Inc.
Description: The RF313 is a Midland UHF transceiver that supports the 400 to 430 MHz frequency range. This rugged transceiver can support up to 254 dataloggers on a single frequency. Each station can transmit up to 25 miles line-of-sight, and each station can act as a repeater to extend the
- Form Factor: Ceiling / Wall Mount
- Features: Point-to-Point
- Network Media: Wireless
-
Supplier: Campbell Scientific, Inc.
Description: The RF310 is a Midland VHF transceiver that supports the 148 to 174 MHz frequency range. This rugged transceiver can support up to 254 dataloggers on a single frequency. Each station can transmit up to 25 miles line-of-sight, and each station can act as a repeater to extend the
- Form Factor: Ceiling / Wall Mount
- Features: Point-to-Point
- Network Media: Wireless
-
Supplier: HydroLynx Systems, Inc.
Description: The HydroLynx Model RTR-RMI ScadaLynx Radio is a high speed transparent radio modem design specifically to fit the needs of SCADA, data telemetry and control applications. It can be used to poll and control remote stations and to share data in wide area networks. This radio is
- Output Power: 36.98970004336019 dBm
- Operating Temperature: -30 to 60 C
- Supply Voltage: 10 to 16 volts
- Supply Current: 2,000 mA
-
Supplier: Cole-Parmer
Description: out-of-the-box use
no software drivers are used and setup takes less than 2 minutes Digi-Sense wireless radio transceivers send real-time results from your compatible Digi-Sense meter to a computer 300 feet away, without cables. Units work in harsh conditions, in the presence of - Data Acquisition: Datalogger / Recorder
-
Supplier: Nokia
Description: Digital Antenna System Radio Frequency Module – save power and space while meeting escalating traffic demands The Distributed Antenna System Radio Frequency Module (DAS RFM) is a wideband, low-power LTE DAS RF interface card. With this compact card, you can connect to the Nokia 9926
- Applications: Mobile / Wireless Systems
- Package Type: Rack Mount
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: 2.4 GHz Radio Transceiver, 8051 MCU and 8 kB Flash memory 36-VQFN -40 to 85
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: Texas Instruments
Description: 2.4-GHz Radio Transceiver, 8051 MCU, and 16KB or 32 KB Memory 36-VQFN -40 to 85
- Number of Transmitters: 1 #
- Data Rate: 500 kbps
- Bias / Operating Current: 14.7 mA
- Supply Voltage: 3.6V
-
Supplier: Conductix-Wampfler
Description: Our solutions portfolio covers a wide range of radio remote controls. We offer basic controls with direct communication and interactive controls with 2-way communication. For different environments and safety requirements we provide industrial radio remote controls with safety levels
- Application: Automation / PLC, Construction, Crane / Materials Handling, Locomotive / Railroad, Shipyard
- Transmitter Interface: Digital Indicators
- Receiver Display: Digital Readout
- Form Factor: Handheld
-
Supplier: Conductix-Wampfler
Description: Economical ProteanTM Radio Remote Controls provide safe and reliable operation of many types of electrical machinery and crane controls. These FM radios have internal antennas for a 330 foot (100 meter) range and many advanced security and reliability features. Kits include one
- Number of Transmitters: 4
- Number of Inputs / Outputs: 1
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Operating Distance: 0 to 328 ft
-
Supplier: OMEGA Engineering, Inc.
Description: with any resistor or strain gage based sensor and converts the sampled analog signal to digital code. This code is sent to the receiver, via FM radio transmission, where the original analog signal is reconstructed and a scaled output signal is produced.
- Operating Frequency: 433 to 916 MHz
- Measurement Resolution: 13 bits
- Maximum Transmission Distance: 182.87990124485333 m
- Operating Temperature: -10 to 55 C
-
Supplier: Conductix-Wampfler
Description: The L10 Series Radio Remote Control is a 2-speed transmitter with eight buttons for control of 3-4 motions. FCC 310-320 Mhz AC models only. Each kit includes receiver, one or two transmitters, four batteries, strap, legend sheet for each transmitter, spare key, spare fuse kit, and instruction
- Operating Frequency: 310,000,000 to 320,000,000 Hz
- Transmitter Interface: Analog Indicators
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Description: A systematic explanation of the principles of radio systems, Digital Radio System Design offers a balanced treatment of both digital transceiver modems and RF front-end subsystems and circuits. It provides an in-depth examination of the complete transceiver chain which
-
Supplier: Conductix-Wampfler
Description: The ProteanTM HT Radio Remote Control is ideal for controlling hoist and trolley operation. It features two-speed push buttons with distinct position detents. There is a large mushroom E-stop switch with removable water-proof key. The radio functions in a range up to 330 feet and is
- Operating Distance: 0 to 330 ft
- Features: Battery Powered
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Nokia
Description: parameters to support changes on the radio access network, such as when people move from work to home. The ultra-broadband transceiver twin, a ‘dual carrier in a box’ radio and the ultra-broadband transceiver 80, a compact E-band radio, support carrier aggregation
- Technology Type: Panel / Sector
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: TE Connectivity
Description: Protocol : None Module Security : None Regulatory Type : None Operation/Application Modulation : OOK Operating Frequency Range (GHZ) : .315 RX Sensitivity (DBM) : -112 TX Power (DBM) : 9.2 Wireless Data Type : Transparent Product Type Features Radio Module Product Type : RF Module
- Operating Frequency: 315 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Accuris
Description: Fibre optic active components and devices - Performance standards Part 10: Radio-over-fibre (RoF) transceivers for mobile fronthaul
-
Supplier: Campbell Scientific, Inc.
Description: The RF310M Modem provides the communication interface between one of our dataloggers and a Maxon/Midland radio. The modem is typically powered by the 5 V power supply from the datalogger's serial I/O port. When the modem is at a non-datalogger repeater site, it is powered by a PS100/A100
- Form Factor: Ceiling / Wall Mount
- Features: Point-to-Point
- Network Media: Wireless
-
Supplier: Tradeport Electronics Group
Description: System checking of simplex transceivers in less than 3 seconds. Built-in self test and operator guide. The Marconi 2955/2955A is a great Radio Communications Test Set. It combines all the instruments required for transceiver testing within a single unit. Designed for bench and
Find Suppliers by Category Top
Featured Products Top
-
, and support to accelerate radio development timelines. The ecosystem includes rapid prototyping platforms, chip-level evaluation systems, reference designs, simulation tools and development kits. Visit the Richardson RFPD RadioVerse webpage to learn more about the complete lineup of ADI RadioVerse transceivers and available development tools. (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
independent fractional-N radio frequency synthesizers (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
PIN Diode Switches for High Power Transceivers Skyworks’ silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom (LNB/DBS-CATV), automotive, military, aerospace, defense (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
Laird Connectivity’s RM1261 and RM1262 series modules are based on Silicon Labs EFR32 series SoC and the Semtech SX126x radio. They provide a low-power, long-range solution for users to easily develop their LoRaWAN implementation. The RM126x series supports Lo (read more)
Browse Memory Modules Datasheets for DigiKey -
• Flexibility in design and testing • Copper Barrier Plating available for non-magnetic applications Applications • RF Transceivers • MRI Applications • Military Radio Systems • Antenna • Radar Systems • RF Testing and Measurements (read more)
Browse Inductors, Coils, and Chokes Datasheets for Knowles -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
the junction during automated or manual handling. The flip chip configuration is suitable for pick-and-place insertion. The high cutoff frequencies of these diodes allow use through W-band frequencies. Typical applications include single and double balanced mixers in radio (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD -
department radios ·Military Communications: Safeguards transceivers in tactical radio systems and SATCOM terminals against damage in demanding field environments ·Satellite Communications: Ensures signal integrity in L-band and S-band ground stations and mobile (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Smiths Interconnect, a leading provider of technically differentiated electronic components, cables and connectors, optical transceivers, microwave and radio frequency products, today announced the release of its HR TSX Wire Bond 2 Series – a new range of space-qualified, high (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
Skyworks is pleased to introduce a complete family of high-efficiency power amplifiers (PAs) designed for the stringent requirements of enterprise small cell radios. These devices offer wide instantaneous bandwidth with high gain and are fully input/output matched. Active biasing (read more)
Browse RF Amplifiers Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
Interfacing the MRF49XA Transceiver to PIC Microcontrollers (.pdf)
, known as uplink frequency and downlink frequency. This document discusses what is required to. successfully develop a half-duplex radio application using the Microchip Technology MRF49XA transceiver.
-
Transceiver IC Eases 5G mmW Front-End Design
The new AWMF-0224 IF transceiver IC along with Anokiwave 's recently released 4th generation beamformer ICs, enable new levels of integration and flexibility allowing 5G radios that are greener, lower cost, and smaller form factor for every 3GPP FR2 band.
-
MityDSP (R)-L138F Software Defined Radio Using uPP Data Transfer
Critical Link was approached by a customer who needed to develop a spread spectrum radio transceiver for several applications. The end result of this project was a prototype system that has been used as a proof-of-concept for several applications. The combination of TI's OMAP-L138 DSP+ARM (R
-
Antenna Diversity
This application report provides real-world measurement results showing the benefit of antenna diversity. The CC1200 radio transceiver is used as an example in this design note, but the results are applicable for all TI LPRF radios.
-
Smart Computing Article - frequency hopping spread spectrum (FHSS) to FTP
developed by the military in which the transceiver spreads the signal's power over a wide range of frequencies. There are two types of spread spectrum systems: DHSS (direct sequence spread spectrum) and FHSS (frequency hopping spread spectrum). With FHSS, the data signal is changed into a radio
-
RF Mixer Characterization
Mixers are 3-port devices that incorporate nonlinear elements, typically diodes or transistors, to produce the sum or difference of two input frequencies. For example, in transceivers mixers are used to translate radio frequencies (RF) to intermediate frequencies (IF) to allow easier, cheaper
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
' to validate Bluetooth transceiver MILPITAS, Calif. -- Signia Technologies here today announced it has received its first Bluetooth transceiver device fabricated with 0.25-micron radio-frequency CMOS technology by Taiwan Semiconductor Manufacturing Co. Ltd. Samsung shrinks 512-Mbit flash memory
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. here today announced three new mixer chips, based on a silicon germanium (SiGe) process technology. The SMDI STM-1116, STM-2116 and SRM-3116 active transmit mixers are geared for the 800-MHz to 2.5-GHz frequency bands. The devices include on-chip radio-frequency (RF), intermediate-frequency
More Information Top
-
Ultra-Wideband and 60 GHz Communications for Biomedical Applications
A fully differential transceiver radio frequency (RF) front-end architecture is adopted in this design to provide good suppression of common mode noise in power supply and noise through substrate coupling.
-
CMOS PLLs and VCOs for 4G Wireless
The excessive supply sensitivity makes proper operation of the VCO impossible in an integrated environment with TDD transceiver radio .
-
1968-1982 Cumulative Index IEEE Transactions on Consumer Electronics Guide to the Index
Csicsatka, Tibor G., CE-22Jan 7622-25 Radio receivers; cf. AM receivers; AM/FM receivers; FM receivers; Land mobile radio; Transceivers Radio signal processing AM/FM receivers; bipolar IC signal processing system.
-
Handbook of Signal Processing Systems
In general, an RF transceiver ( radio ) has four operation modes: transmit, receive, idle, and sleep.
-
Fourteen Years of Cognitive Radio Development
This capability leads to a very high performance and highly resilient architecture in the presence of interference, and is only possible with multiple transceiver radio architectures.
-
Crime Deterrent Transponder System
Where "repeats" occur, i.e., several transponders in the same paging category are present in a transceiver radio neighborhood, it will be sufficient to relay the set-union of the response signals, and the central computers can isolate the separate signals from …
-
Analysis, computation, and mitigation of radio systems' mutual interference effects in collocated vehicular transceivers
Main mutual interference sources affecting the two vehicular transceiver radio system’s collocated victim receiver.
-
Ad Hoc Networks
Performance of a wireless link between a transmitter and its receivers is determined by the RF channel be- tween the terminals (environment model) and the bit-error-performance of their wireless transceivers ( radio model).
Indicates content that may require registration and/or purchase.