-
Hydraulic Oils and Transmission Fluids - Transmission / Power Fluid -- QuatraSyn® Transmission FluidSupplier: CITGO Petroleum Corporation
Description: CITGO QuatraSyn Synthetic Transmission Fluid is the next generation in automatic transmission fluids. QuatraSyn is engineered to offer extended service intervals and remain stable under extremely severe operating conditions. CITGO QuatraSyn Synthetic Transmission
- Kinematic Viscosity: 36.5 cSt
- Viscosity Index: 171
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Royal Purple, Ltd.
Description: CMT™ is a blend of premium mineral and synthetic lubricants and meets the requirements for Caterpillar TO-4; Allison C-4*, CF-2 and CF; Eaton; and Dana manual transmissions. CMT™ manual transmission fluid provides outstanding friction performance with both the metallic and
- Kinematic Viscosity: 26 cSt
- Viscosity Index: 135
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO MGX Fluid is a water emulsifying gear/transmission lubricant formulated with highly refined paraffinic base oils. It is specifically designed to satisfy the performance requirements of Joy Technologies, Inc. transmission oil specification TO-HD. CITGO MGX Fluid
- Kinematic Viscosity: 443 cSt
- Viscosity Index: 93
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Water Soluble / Emulsion
-
-
Supplier: CITGO Petroleum Corporation
Description: CITGO HyDurance AW Synthetic Fluids are premium ashless synthetic hydraulic fluids formulated with the highest quality synthetic base stocks and additives. These fluids offer outstanding resistance to sludge formation, chemical stability and anti-wear protection. CITGO
- Kinematic Viscosity: 43.4 to 67 cSt
- Viscosity Index: 131 to 135
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Straight Oil (Non-soluble), Synthetic
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 50 Traction Fluid is a low viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where low to medium film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system
- Kinematic Viscosity: 30 cSt
- Operating / Use Temperature: -30 to 300 F
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Carr Lane Manufacturing Co.
Description: This hydraulic fluid has optimum specifications for use in our power workholding systems, as per DIN 51524, HLP. Contains special additives for proper lubrication and corrosion protection. Use only SWIFTSURE fluid or an exact equivalent HLP 22: Shell Tellus® 22, Mobil DTE 22, or
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: SAE International
Description: Hybrid drivetrain hardware combines an electric motor and a transmission, gear box, or hydraulic unit. With many hybrid electric vehicle (HEV) hardware designs the transmission fluid is in contact with the electric motor. Some OEMs and tier suppliers have concerns about the
-
Supplier: Dupont Molykote
Description: Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed gears that are subjected to high stresses, frictional corrosion and
- Kinematic Viscosity: 300 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco FR Hydraulic Fluid is an invert-emulsion (water-in-oil) type fire-resistant hydraulic fluid developed for use in hydraulic systems operating at 2000 to 3000 psi in areas subject to fire hazards. It combines the benefits of an oil-based hydraulic fluid with
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 200
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: SAE International
Description: observed that these fluids also can lead to glaze accumulation on the friction surface. However, for these new oils, under certain conditions, the glaze is a consequence of the viscosity modifier additives. The association of the glaze to this additive type is more difficult to
-
Supplier: Parent Petroleum Co.
Description: absorption and to resist wash-off in compressors handling "wet" gas (natural gas containing liquid hydrocarbons and/or water). Wet Gas Compressor Fluid is available in one viscosity grade: ISO 220. It is formulated with high-quality paraffinic base oils and select additives to provide
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 97
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive
- Kinematic Viscosity: 120 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
-
Supplier: Houghton International, Inc.
Description: Hydrolubric® 120-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating plunger, multi-stage centrifugal or multi-stage gear pumps. Is readily dispersible in water and will provide lubricating and rust-preventive characteristics to
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Features: Specialty Oil / Fluid
- Composition / Chemistry: Synthetic, Water Soluble / Emulsion
-
Supplier: Houghton International, Inc.
Description: Cosmolubric® HF-122 is a Factory Mutual approved high-quality synthetic polyol ester hydraulic fluid. Houghton formulated this chemically and thermally stable fluid for long life and dependable performance in areas where a fire-resistant hydraulic fluid is required. Besides
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid
- Features: Specialty Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: Cosmolubric® B-220 FMA is a vegetable oil based fire-resistant hydraulic fluid. The fluid is formulated with additives to enhance corrosion protection, metal passivation and oxidative inhibition. This fluid is a low-cost alternative to synthetic fire-resistant hydraulic
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Natural (Vegetable Oil / Animal Fat)
- Features: Specialty Oil / Fluid
-
Supplier: Nanotech Industrial Solutions
Description: NanoLub® GO-M8080 Industrial Gear Oil Additive is a new generation surface re-conditioning nano lubricant for gears, transmissions, chains, conveyors and similar heavy duty applications, based on formulated Mineral Oil concentrate mixed with NIS’s proprietary super strong tungsten
- Features: EP (Extreme Pressure / Active)
- Composition / Chemistry: Micro-dispersion, Petroleum / Mineral Oil
-
Supplier: Red Line Synthetic Oil Corporation
Description: Provides the least viscosity change of any commercial suspension fluid and will operate unchanged longer than other suspension fluids Often used by NASCAR and ARCA teams in Superspeedway suspension setups Superior shear stability over most popular shock oils Allows use of lower
- Kinematic Viscosity: 2.3 to 5.5 cSt
- Viscosity Index: 344
-
Supplier: Parent Petroleum Co.
Description: The system must be nitrogen-purged, with no possibility of contact between the heat transfer fluid and air during operation. These fluids are fortified with special additives to prevent thermal degradation. The C/S fluids are recommended for use in systems operating with
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: The system must be nitrogen-purged, with no possibility of contact between the heat transfer fluid and air during operation. These fluids are fortified with special additives to prevent thermal degradation. The C/S fluids are recommended for use in systems operating with
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Red Line Synthetic Oil Corporation
Description: More stable replacement fluid for twin-tube racing shock absorbers like Pro Shocks, Carerra, and QA1 Superior shear stability over most popular shock oils Allows use of lower viscosities Far less shock fade, provides lower operating temps for same viscosity when compared to conventional
- Kinematic Viscosity: 10.8 to 30.4 cSt
- Viscosity Index: 369
-
Supplier: Red Line Synthetic Oil Corporation
Description: fluids Eliminates most foaming and provides excellent seal lubricity Antiwear additives assist in longer shock life
- Kinematic Viscosity: 16 to 66.8 cSt
- Viscosity Index: 256
-
Supplier: Red Line Synthetic Oil Corporation
Description: stability over most popular shock oils Allows use of lower viscosities Far less shock fade, provides lower operating temps for same viscosity when compared to conventional fluids Eliminates most foaming and provides excellent seal lubricity Antiwear additives assist in longer shock
- Kinematic Viscosity: 7.1 to 18.4 cSt
- Viscosity Index: 407
-
Supplier: BP Lubricants North America
Description: transmission fluid that exceeds manufacturer specifications. Lower Your Cost-Per-Mile with BP Autran Syn 295 Transmission Fluid BP Autran Syn-295 is a full synthetic, automatic transmission fluid that is approved for use under Allison TES-295 (license no.
- Kinematic Viscosity: 37.7 cSt
- Viscosity Index: 165
- Composition / Chemistry: Synthetic
- Type / Function: Transmission / Drive Fluid
-
Supplier: Mobil Industrial Lubricants
Description: Engineered especially for Type F specifications in certain transmissions Mobil Type F ATF is an automatic transmission fluid that is made from high quality base oils with viscosity index improvers, antioxidants, anti-wear agents, defoamants and special additives to
- Kinematic Viscosity: 36 cSt
- Viscosity Index: 150
- Type / Function: Low / Non-foaming, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Dupont Molykote
Description: ISO 680 gear oil intended for use in worm gear applications. Composition of polyalpha olefin (PAO) and other synthetic hydrocarbons. Does not contain additives harmful to bronze worm gears. Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power
- Kinematic Viscosity: 48 to 674 cSt
- Viscosity Index: 128
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Synthetic
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGEAR Standard XD is a multipurpose API GL-4 gear lubricant which uses a sulfurphosphorus additive system. The additives impart some extreme pressure properties but to a lesser degree than CITGO Premium Gear Oils (MP). The additives also impart antiweld, antiscuff and
- Kinematic Viscosity: 86 cSt
- Viscosity Index: 185
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Royal Purple, Ltd.
Description: synthetic oils with Royal Purple’s proprietary Synslide additive technology.
- Kinematic Viscosity: 144.5 to 32 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: SAE International
Description: Pulley thrust control, changes in the trajectory of the belt as it winds around the pulleys, and the amount of friction transmission were focused on in order to reduce transmission loss and increase the transmission efficiency of CVT. In the case of pulley thrust control, making
-
Supplier: Royal Purple, Ltd.
Description: Thermyl-Tuff® is recommended for heavily loaded open gears, skid rails, bushings, couplings, bearings, cables, etc., or low speed bearings operating at high temperatures. Thermyl-Tuff® is a viscous, tacky, semi-fluid lubricant that protects extremely heavily loaded sliding surfaces such as
- Kinematic Viscosity: 17,000 cSt
- Viscosity Index: 156
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: ASTM International
Description: in additives, lube oils, base oils, automatic transmission fluids, hydrocarbon solvents, and other petroleum products. By proper choice of the sample size, this test method may be used for the determination of water from mg/kg to percent level concentrations. 1.3 Values stated
-
Supplier: ASTM International
Description: 360?mg/kg for Procedure C. 1.2 This test method is intended for use with commercially available coulometric Karl Fischer reagents and for the determination of water in additives, lube oils, base oils, automatic transmission fluids, hydrocarbon solvents, and other petroleum
-
Supplier: Total Lubricants USA, Inc.
Description: API GL-1, economical gear lubricant containing no additives. Primarily used in truck manual transmissions.
- Type: Fluid / Oil
- Industry Applications: Machine / Gears
-
Supplier: Royal Purple, Ltd.
Description: synthetic oils with Royal Purple’s proprietary Synslide additive technology. Max-Gear is recommended for use in truck, motor home / RV, and automotive front or rear differentials, manual transmissions, and lower gear units of marine engines that specify use of an API GL-5 or GL-4
- Kinematic Viscosity (@ 40°C): 150.3 cSt
- Pour Point: -40 F
- Flash Point: 395 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Machine / Gears
-
Supplier: BASF Corporation USA
Description: built and to operate more efficiently. Our product range includes engineering plastics, polyurethane and specialty foams, coatings, pigments, catalysts, axle and transmission lubricants, fuel additives, coolants and brake fluids, as well as battery materials.
- Applications: Coatings / Paint, Coolants / Refrigerants, Fuel / Gasoline, Lubricants / Greases
-
Supplier: United Color Manufacturing, Inc.
Description: with more than one fluid. Choose UNIGLOW to identify leaks in: Engines Transmissions Hydraulic fluids Air conditioning Refrigerant systems
Find Suppliers by Category Top
Featured Products Top
-
torque converters are often paper-based products for wet clutches and ceramic for dry clutches. Why Monitor? Wear - excessive wear can indicate an impending failure and should be monitored. Chemistry - if transmission fluids break down it is often due to (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
FluidScan include oxidation, nitration, sulfation, anti-wear additive, Total Base Number (TBN), glycol, soot, and water for engine oil; and oxidation, Total Acid Number (TAN), and water for rotating machine lubricants such as gear oil, transmission oil and hydraulic oil (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
oxidant additives and, along with water, create sludges that plug filters and cause the oil to lose its lubricity properties, thus increasing abrasive wear. Glycol contamination in engines and transmissions is considered to be a more severe contaminant than water alone (up to 10 times more damaging (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
including: Oil/pinion shaft seals: Automotive lubricants like engine oil, transmission oil, and brake fluid contain a mix of dispersants and antioxidants. Fluoroelastomers, such as those found in AFLAS® products, exhibit (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
providing heat and chemical resistance, improved insulation and electrical characteristics and reduced transmission loss in antennas and sensors. It also enables strong adhesion and lamination to other materials such as smooth copper foils. Transparent Amorphous Fluoropolymer (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
, materials need to provide strength and stability under pressure. Polyurethane dielectric foam for aerospace meets these requirements with dependable performance. It supports systems that depend on radio frequency transmission while maintaining durability and precision. As technology becomes (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
ASTM MNL62 - Automotive Lubricants and Testing
15.6.2 Transmission Fluid Additive Package Components .
-
Transmission Oil Aging – Passenger Car Manual Gearbox Applications (Part Two – Accelerated Testing and Field Performance)
CONCLUSION An accelerated aging test approach has been developed to give a better simulation or prediction of thermal stability of Manual Transmission Fluid additives in service.
-
Automotive Traction Fluids: A Shift in Direction for Transmission Fluid Technology
All the prototype fluids contain a complete automatic transmission fluid additive package.
-
Effects of Base Stocks on Lubricant Aeration
Looking at the new values and comparing the value with the base oils above, it is easy to see that aeration is significantly increased by the addition of the transmission fluid additive package.
-
Automotive Aftermarket Chemical Products
Transmission Fluid Additives .
-
Extreme—Pressure lubricant tests on jojoba and sperm whale oils
High Energy Frictfon Characteristics and Durability Test, Proper formulation with other transmission fluid additives , particularly a foam suppressor, would have allowed a more thorough comparison of extended per- formance via the THCT.
-
Buyers' Guide - Company Profile -
• Car Care Products: Fluids, Chemicals, Additives: Transmission Fluid Additives .
-
Poly‐α‐olefin‐based synthetic lubricants: a short review on various synthetic routes
The resulting lube compos- ition, when blended to various other additives such as VI improver, transmission fluid additives and esters gave the VI of the resulting product up to 166.
-
Automatic Transmission Lubricants
15.6.2 Transmission Fluid Additive Package Components .
-
CR4 - Thread: MAF Sensor Problems and Erratic Shifting
There are some transmission fluid additives that might buy some time.
Indicates content that may require registration and/or purchase.