Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ContiTech AG
Description: For the engine management, speed sensors provide information on the exact position of the crankshaft or camshaft. This information provides the basis for the modern engine control for the regulation of ignition and injection times, and the fresh gas and exhaust gas regulation. In
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -40 to 302 F
- Power Requirements: DC Powered
- Output: Voltage
-
Supplier: Newark, An Avnet Company
Description: TRANSMISSION SPEED SENSOR
-
Supplier: Allegro MicroSystems Inc.
Description: Transmission Sensor ICs
- Features: Magnetic Sensor
-
-
Supplier: Allegro MicroSystems Inc.
Description: The A19420 provides precise speed sensing for ring magnets or ferrous targets, with ASIL B compliance for functional safety in automotive applications. Features include a two-wire interface, integrated diagnostics, and differential sensing for robust performance. * Note: If you have issues
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Smith Systems, Inc.
Description: transmission speed sensors, turbocharger speed sensors, distributor pickups and general speed inputs to data acquisition/engine management systems. We also manufacture high reliability probes for MSD and Electromotive ignition systems. Our temperature
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Supplier: Electro-Sensors, Inc.
Description: Analog Shaft Speed Sensors Features • Large gap non-contact sensing • Signal transmission up to 1,500 feet • Easy to install - no maintenance • Rugged and reliable 916 Sensors have a 3/4" threaded aluminum body, are supplied with a mounting bracket and jam nuts, and are
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Allegro MicroSystems Inc.
Description: Transmission Sensor ICs
- Features: Magnetic Sensor
-
Description: cycle at high speeds and over a wide temperature range makes it for transmission and industrial speed application. Features 1. Sensor with adjustable stainless steel or Brass housing. 2. Small compact size, low price. 3. Simple mounting, 3/8” UNF -24 threads and 2 jam
- Operating Temperature: -40 to 257 F
- Output: Voltage
-
Description: resistance, compact design and a simple installation method. YUANBEN also provides GVS-02 2-channel rotation speed sensors for measuring gear rotation speed and direction. YUANBEN’s speed sensors are suitable for detecting gear rotation speeds, gear rack
- Rotary Speed Range: 0 to 12,000 rpm
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Allegro MicroSystems Inc.
Description: Wheel Speed Sensors
- Features: Magnetic Sensor
-
Supplier: Knick Interface LLC
Description: Doubling, Conversion, and Isolation of Speed Sensor Signals Doubling of speed signals and thus simplification of system integration in rolling stock Optional conversion of the speed signal and thus increased compatibility of speed sensors Galvanic isolation
- Operating Temperature: -40 to 158 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other Output
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Description: YUANBEN’s MEVS magnetic speed sensor is made of a magnetoresistance sensor chip and metal housing. It is used to detect the position and rotation speed of magnetic conductive gear teeth. The magnetic rotation speed sensor features a high response frequency,
- Rotary Speed Range: 40 rpm
- Power Requirements: DC Powered
- Output: Frequency, Voltage
-
Description: Hall Effect devices designed for use in applications where ferrous edge detection/near zero speed sensing is needed. The single Hall design is immune to alignment issues allowing unlimited mounting positions. They provide a sinking current output Features From near zero speed up to 15
- Rotary Speed Range: 900,000 rpm
- Operating Temperature: 302 F
- Output: Current
- Power Requirements: DC Powered
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953 magnetic speed sensor with two-wire PWM current interface The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953 E0184 magnetic speed sensor for high-end transmission applications Infineon´s XENSIVTM differential Hall magnetic speed sensor TLE4953 can detect direction and was developed specifically to meet the needs of high-end transmission
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953C magnetic speed sensor for transmission and ABS systems The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems.
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: SAE International
Description: This SAE Recommended Practice covers the transmission output shaft mounted signal rotor and sensor mounting hole used for electronic speed sensing on Class 6, 7, and 8 highway vehicles.
-
Supplier: SAE International
Description: This SAE Recommended Practice covers the transmission output shaft mounted signal rotor and sensor mounting hole used for electronic speed sensing on Class 6, 7, and 8 highway vehicles.
-
Description: speed and direction From near zero speed up to 15 kHz sensing capability Plastic flange-mount sensor rated to 125 ⁰C RoHS compliant IP67 Typical air gap of 1.5 mm (0.06”)* Typical Applications Wheel speed and direction Hoist speed and direction Transmission
- Rotary Speed Range: 900,000 rpm
- Operating Temperature: 257 F
- Output: Current
- Power Requirements: DC Powered
-
Supplier: SAE International
Description: General Motors shall introduce a new rear wheel drive eight speed automatic transmission, known as the 8L90, in the 2015 Chevrolet Corvette. The rated turbine torque capacity is 1000 Nm. This transmission replaces the venerable 6L80 six speed automatic. The objectives
-
Supplier: ifm efector inc.
Description: Reliable non-contact monitoring of the rotational speed with regard to underspeed 2 in 1: speed sensor and evaluation in one compact housing With IO-Link for transmission of signals and diagnostic data Easy parameter setting via IO-Link Learn more View other products in
- Rotary Speed Range: 5 to 24,000 rpm
- Operating Temperature: -40 to 185 F
- Output: Current, Switched / Alarm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Aratas America LLC
Description: Ultra-Compact Slot / SMD Type (Slot width: 3 mm) High-speed response type with 50% less rise time than conventional products Contributes to high-speed response and low power consumption in a wide range of applications
- Operating Distance: 0.1181103 inch
- Features: Photoelectric Sensors
-
Supplier: Smartmore Corporation Limited
Description: and is easy to install and use. It is suitable for machine vision, high-speed industrial inspection, high-speed motion analysis and other application fields. ◆Ultra-high-speed industrial cameras adopt the industry's top ultra-high-speed image sensor, which has the
- Horizontal Resolution: 2,048 to 9,344 lines
- Maximum Frame Rate: 71 to 150 fps
- Vertical Resolution: 1,080 to 7,000 lines
- Resolution: 10 bits
-
Supplier: Sensor Developments, Inc.
Description: This telemetry based wheel torque sensor is used to measure the torque, speed, and temperature of tire/brake systems without the need for wheel rim modifications or anti-rotation brackets. The 90360 series consists of three primary components: The torque sensor, vehicle adapter
- Maximum Torque: 7,000 to 60,000 In-lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -148 to 932 F
- Electrical Output: Analog Voltage
-
Magnetic Sensor Chips - Position, Proximity, Speed (Modules) - Industrial -- ATS19580LSNBTN-RSNHPO-ASupplier: ODG (Origin Data Global)
Description: LARGE AIR GAP, GMR TRANSMISSION
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
-
Supplier: Baumer Ltd.
Description: interface eliminating editing errors and rejects improve quality by virtue of reproducability reliable and cost-efficient FlexiDrive compact actuator and positioning drive with integrated absolute position sensor integrated power electronics integrated fieldbus interfaces optimum position and
- Maximum Torque: 1.99115044247788 In-lbs
- Rotary Velocity / Speed: 0 to 25,200 deg/sec
- Positioning Accuracy: 1 degrees
- Operating Temperature: 5 to 104 F
-
Supplier: Smartmore Corporation Limited
Description: GigE Network Line Scan Camera Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: Rochester Electronics
Description: TLE4959-5U - FX FlexibleTransmission Speed Sensor
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Built-in multi-stage amplification chip, independent power supply for sensor. Multiple sensitivity input, and switchable. High speed, high transmission speed, and high dynamic response frequency. Good long-term stability, good anti-interference performance.
- Linearity: 0.05 to 0.1 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Interface: Serial
-
Supplier: OROS
Description: compressor, transmission), the cause of vibrations often comes from the fluctuations of the angular speed. The analysis of the instantaneous angular speed inside each shaft revolution provides essential information. The common way to measure such instantaneous velocity is to
- Display Type: Digital
- Sensor Technology: Non Contact
- Features: Other
- Tachometer Type: Speed Sensor Only
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: cup wind sensor of the weather station does not need to be aligned with the wind direction to measure the horizontal wind speed. The dynamic and supportive materials are made of plastic and ensure a safe and almost maintenance-free condition. The resolution of the wind speed
- Operating Temperature: -13 to 140 F
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Littelfuse, Inc.
Description: transmission and camshaft speed sensing, geartooth sensors, rotary encoders, industrial, commercial and automotive applications. Ferrous target sensing Protection against severe and automotive environments Self-adjusting magnetic range High-speed operation Integral EMC,
- Operating Temperature: -40 to 257 F
- Sensor Technology: Hall Effect Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
The EE-SX1330-2 is an ultra-compact transmissive photomicrosensor offered by OMRON. This slot-type sensor features a narrow slot width of 3mm, making it suitable for applications with limited space. With its high-speed response and 50% faster rise time compared to conventional products, the EE (read more)
Browse Board Mount Connectors Datasheets for Aratas America LLC -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
rotating systems in industrial, military, and medical sectors. Its wide wavelength range (850~1550nm) and single-mode fiber compatibility enable transmission of high-definition video, digital/analog signals, and sensor data over long distances without distortion or data loss (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-speed circuit design is rapidly moving to include miniaturization and high density as new chip materials and sensors provide highly mobile and remote data acquisition devices. COB, chip on board circuitry offers ruggedized circuits that support military and space designs through to everyday (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
The optoNCDT 5500 laser triangulation sensor has been specifically expanded: Increased performance, a speed boost of 150 kHz as well as new fieldbus variants with an integrated industrial Ethernet interface and an additional measuring range of 50 mm open up new possibilities for (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
Based on Time-of-Flight (ToF) principle, integrating precise infrared lens and Laser illumination system, Hypersen 3D solid-state LiDAR can produce 3D point cloud data and acieve real-time transmission through high-speed communication interfaces with embedded high-performance processor and (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Reduce complexity. Cut cost. Simplify speed signal duplication The P16800 allows you to access speed sensor signals without adding extra sensors to the train — minimizing hardware, installation time, and potential failure points. (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
Omron optical sensors, also known as Photomicrosensors, detect the presence or absence of an object, along with the speed or direction of a rotating object. These sensors offer high frequency response, high reliability and long life. Choose among reflective or transmissive types with (read more)
Browse Photoelectric Sensors Datasheets for DigiKey -
Motor addresses these challenges: Efficient Direct Drive: Optimizes energy transmission and reduces power loss. Customizable (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Large Data Transmission Capacity & High Speed: Equipped with 1 fiber optic channel (supports single-mode and multi-mode) with 1310nm wavelength, combined with 42 electrical channels, it realizes high-speed and large-capacity data transmission, meeting the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Inline Colour Measurement of Transparent Film
speed, high precision colorCONTROL ACS7000 inline colour measurement system, which is connected to a transmission sensor head (ACS3) comprising a transmitter unit (TT) and a receiver unit (TR). By traversing over the entire width of the strip, this system enables the early detection of any slight
-
Six Things To Consider When Building Advanced Driver Assistance Systems
(magnetic) sensors that enable real-time, accurate measurement of variables such as rotational speed, position, and distance. For example, camera-based sensor ICs capture information from the surroundings, such as proximity to vehicles and obstacles, which then relay the information to functional
More Information Top
-
Automotive Mechatronics
Transmission speed sensors determine the shaft speeds in AT, ASG, DKG and CVT transmissions.
-
Bosch Automotive Electrics and Automotive Electronics
Transmission speed sensors determine the shaft speeds in AT, ASG, DKG and CVT transmissions.
-
Design Practices: Passenger Car Automatic Transmissions
This type of sensor has been in the sensor market the longest, and is still commonly used for transmission speed sensors due to its low cost.
-
Cost Efficient Partitioning for New Generation of Automatic Transmission Gearbox Controllers
GEAR POSITION SENSING GENERAL SPEED SENSOR DEMANDS Usually toothed metal tone wheels are used as a target for transmission speed sensors .
-
CR4 - Thread: 1999 Ford Escort 4dr 2.0 SE, Error Code P0715 Won't Go Away
- Transmission speed sensor circuit is open or shorted.
-
CR4 - Thread: Problems w 2004 MB C240 Pls Help
Eitherway the code indicates the transmission speed sensor to be fault.
-
Vehicle Dynamics Modeling for the National Advanced Driving Simulator of a 1997 Jeep Cherokee
The sensors include; throttle position sensor, transmission speed sensor , vehicle speed sensor, park/neutral position switch, and brake switch.
-
Accuracy of Powertrain Control Module (PCM) Event Data Recorders
Induced Errors Knowing that the source of the PCM reported speed signal is the transmission output shaft and the original vehicle-as-built relationship between the transmission speed sensor , the axle ratio, and the tire size in revolutions per mile, changes “downstream” …
-
High Altitude Platforms for Wireless Sensor Network applications
Fig. 5 shows the CDF of Eb/N0 of the received signal from the low transmission speed sensor in the single cell HAP-WSN scenario.
-
Proceedings of The Eighth International Conference on Bio-Inspired Computing: Theories and Applications (BIC-TA), 2013
Device through the wireless transmission speed sensor , data acquisition, storage, analysis, processing, display and wireless communication, the correct judgment to achieve effective monitoring of endless rope continuous tractor running state and overspeed fault handling.
Indicates content that may require registration and/or purchase.