Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: LAG 18081 Trolley Wheel
- Load Capacity: 992.25 lbs
- Wheel Diameter: 3.93701 inch
- Wheel Tread Width: 1.4566937 inch
- Hub Length: 1.574804 inch
-
Supplier: David Round
Description: Standard hoist trolleys are available to support hook mounted chain hoists. Specialty trolleys are also manufactured for such applications as hot melt ladle handling. We offer capacities from 1/4 to 50 tons.
- Load Capacity: 0.25 to 50 tons
- Connection: Hook
- Type: Push Trolley
-
Supplier: Electrolift
Description: Capacities available up to 12,000 lbs Motor driven and idler trolleys Compatible with S-beams, Wide Flange Beams (W-beam), and Patented Tracks Hardened wheels standard for patented track applications, optional on all others Wheel ball bearings are sealed and maintenance free
- Load Capacity: 1.5 tons
- Connection: Lug
- Type: Push Trolley
-
-
Supplier: Electrolift
Description: Capacities available up to 12,000 lbs Motor driven and idler trolleys Compatible with S-beams, Wide Flange Beams (W-beam), and Patented Tracks Hardened wheels standard for patented track applications, optional on all others Wheel ball bearings are sealed and maintenance free
- Load Capacity: 1 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Polypropylene Tire Material: EVA
- Load Capacity: 55.125 lbs
- Wheel Diameter: 9.842525 inch
- Wheel Tread Width: 3.543309 inch
- Wheel Type: Rubber on Plastic Wheel
-
Description: standard to protect the motor from over-heating. Traverse gearing is housed in a heavy duty right angle drive reducer with output pinion meshing with machine cut wheel gears. Trolley controls are housed in a NEMA 1 enclosed panel mounted on the trolley side for easy access. The
-
Supplier: Newark, An Avnet Company
Description: FOUR WHEEL TROLLEY
-
Supplier: Newark, An Avnet Company
Description: 2 WHEEL TROLLEY
-
Supplier: Dersheng USA, Inc.
Description: Made for shopping trolleys. Specially designed for elevator, the two-or-three-track wheels can be automatically stationed in the groove of the elevator to prevent the carts from slipping, ideal for supermarket and airport. Also featuring wheels for regular floor mobility
-
Supplier: Murphy Industrial Products Inc.
Description: Push Beam Trolley Features and Benefits: Lightweight robust construction. Adjustable to most I-Beams (see measurements below). Durable baked enamel paint protection. Precision ball bearing trolley wheels.
- Load Capacity: 0.5 to 10 tons
- Connection: Hook
- Type: Push Trolley
-
Supplier: Murphy Industrial Products Inc.
Description: Geared Beam Trolley Features and Benefits: Lightweight robust construction. Adjustable to most I-Beams (see measurements below). Durable baked enamel paint protection. Precision ball bearing trolley wheels. Gearing provides positive load positioning along the beam.
- Load Capacity: 1 to 10 tons
- Type: Geared Trolley
- Connection: Hook
-
Description: Coffing CBT Plain Trolley is an economical choice for most applications. The trolley features steel wrap around side plates, dual tread wheels and lifetime lubricated shielded ball bearings. All of the CBTs features combine to ensure you a trolley that is smooth rolling,
-
Description: The CM Powerstar Manual Trolley was designed to be utilized with the CM Powerstar where versatility and heavy-duty strength are key components. Additional features and benefits include: Trolley design permits easy adjustment for installation on a broad range of beam flange widths.
-
Description: directly to load pins. Trolley easily conforms to any beam flange within range of adjustment. For larger flange width, please consult factory. Wrap-around side plates - Lugs provide additional security for operator and act as bumpers to protect wheels. Dual tread wheels fit any
-
Supplier: ZGC, Inc.
Description: Kata INSERTROLLY Trolley with expandable wheel base Designed to be used with a wide variety of Kata cases. The Insertrolley allows you to either use the trolley separately or with several cases at once. Simply slide the trolley through the integrated sleeve on any of
- Height: 18.9 inch
- Length: 11.8 inch
- Width / Diameter: 3.9 inch
- Inside Length: 41.3 inch
-
Supplier: Demag Cranes & Components
Description: TROLLEY DESIGNS READY FOR INSTALLATION MPW (Multi Purpose Winch) open winch trolleys are precisely designed to meet the customer's specific requirements. MPW open winch trolleys feature: Modular design Few connection interfaces (drum, gearbox, motor and brake form a unit) Proven
- Load Capacity: 5 to 450 tons
- Type: Electric Trolley
- Connection: Lug
-
Supplier: Certex UK
Description: Super-quick adjustment to any monorail Durable baked enamel paint protection Precision ball bearing trolley wheels
- Load Capacity: 11.0231131 tons
- Type: Geared Trolley
-
Supplier: Certex UK
Description: Super-quick adjustment to any monorail Durable baked enamel paint protection Precision ball bearing trolley wheels
- Load Capacity: 5.51155655 tons
- Type: Geared Trolley
-
Supplier: Certex UK
Description: Super-quick adjustment to any monorail Durable baked enamel paint protection Precision ball bearing trolley wheels
- Load Capacity: 11.0231131 tons
- Type: Push Trolley
-
Supplier: Certex UK
Description: Super-quick adjustment to any monorail Durable baked enamel paint protection Precision ball bearing trolley wheels
- Load Capacity: 2.2046226200000003 tons
- Type: Push Trolley
-
Supplier: OZ Lifting Products LLC
Description: The Geared Beam Trolley is designed for the user who has a precision lift and needs the ability to move slowly across the beam with the least amount of sway, the precision ball bearing trolley wheels make it easy to maneuver heavy loads into position at any given point along the
- Load Capacity: 3 tons
- Type: Geared Trolley
- Connection: Hook
-
Supplier: Ace Crane
Description: Standard Features: Trolley Speed 36 FPM (1&2 Ton) Trolley Speed 33 FPM (3 & 5 Ton) Simple adjustment of the trolley flange width Universal trolley wheels for all common steel beams Upper and Lower Limit Switch Side Guide Rollers Dual Brake System equipped with
- Load Capacity: 2,000 to 10,000 lbs
- Lift: 20 ft
- Maximum Lift Speed: 27 ft/min
- Line Type: Chain
-
Supplier: Demag Cranes & Components
Description: E 11 and E 22 electric travel drives were specially developed for operation with the new DC-Pro chain hoist. This provides you with additional benefits of this state-of-the-art hoist unit. The travel drives can be adapted to the U 11/U 22 trolleys. The drive is simply connected to the DC-Pro
- Load Capacity: 1.21275 tons
- Type: Electric Trolley, Push Trolley
- Connection: Lug
-
Supplier: Demag Cranes & Components
Description: E 11 and E 22 electric travel drives were specially developed for operation with the new DC-Pro chain hoist. This provides you with additional benefits of this state-of-the-art hoist unit. The travel drives can be adapted to the U 11/U 22 trolleys. The drive is simply connected to the DC-Pro
- Load Capacity: 1.21275 tons
- Type: Electric Trolley
- Connection: Lug
-
Supplier: Electrolift
Description: Most popular single hook configuration Powered horizontal movement Ideal for monorails, bridge beams, gantry and jib cranes Standard capacities available up to 20,000 lbs. Trolley speeds typically available: 14 fpm – 141 fpm Trolley brake available Optional trolley wheel
- Load Capacity: 20,000 lbs
- Type: Electric
- Load Hook: Single
- Mounting: Trolley Mount
-
Supplier: Accuris
Description: Cranes - Design calculation for rail wheels and associated trolley track supporting structure - Part 1: General
-
Supplier: RS Components, Ltd.
Description: PACKOUT 2 Wheeled Cart
- Capacity: 396.9 lbs
-
Supplier: Electrolift
Description: See catalog for available lift speeds Trolley speeds typically available: 14 fpm – 141 fpm Trolley brake available Optional trolley wheel material: Hardened Steel, Bronze, or Stainless steel
- Load Capacity: 20,000 lbs
- Load Hook: Double / Twin
- Type: Electric
- Mounting: Trolley Mount
-
Supplier: LISTA AG
Description: powder coating is available in a choice of 12 standard colours. Benefits Wheels The LISTA tool trolley is fitted with two pairs of black, easy movement castor supports, with two fixed castors and two swivel castors with brakes. Quiet / full extension The no-cross bar differential
-
Supplier: David Round
Description: Manual, hand-geared and motorized versions of stainless steel trolley products are manufactured by David Round. These stainless hoist trolley products are ideal for pharmaceutical, food manufacturing or other environments requiring wash down sanitary equipment or corrosion resistance.
-
Supplier: Accuris
Description: Cranes - Design calculation for rail wheels and associated trolley track supporting structure, Part 1: General (ISO 16881-1:2005, MOD)
-
Description: ISO 16881-1:2005 gives the requirements for the selection of the size for iron or steel wheels and presents the formulae for the local stresses in crane structures due to the effects of the wheel loads.
-
Supplier: CSA Group
Description: ISO 16881-1:2005 gives the requirements for the selection of the size for iron or steel wheels and presents the formulae for the local stresses in crane structures due to the effects of the wheel loads.
-
Supplier: Rotacaster Pty Ltd.
Description: The new Rotatruck aluminium stair climbing hand trolley combines the 360 degree movement of Rotacaster's patented omni wheel with a lightweight and durable frame, making it ideal for a variety of applications including freight and logistics, home, office and warehousing. While
- Capacity: 441 to 551.25 lbs
- Length: 17.9133955 inch
- Width: 7.480319 inch
- Material: Aluminum
-
Supplier: OZ Lifting Products LLC
Description: The Geared Beam Trolley is designed for the user who has a precision lift and needs the ability to move slowly across the beam with the least amount of sway, the precision ball bearing trolley wheels make it easy to maneuver heavy loads into position at any given point along the
- Maximum Load Capacity: 5 tons
- Product Type: Clamp
- Use: General Industrial
Find Suppliers by Category Top
Featured Products Top
-
profiles. Smooth, Reliable Operation Adjustments are made by rotating the clevis load bar, ensuring the hoist's centered positioning to prevent creeping to the left or right. Trolley wheels are pre-lubricated with encapsulated ball bearings for (read more)
Browse Overhead Trolleys Datasheets for Columbus McKinnon Corporation -
dissipation. It is equipped with ESD universal wheels, including two wheels with fixing locks for stable positioning during use. With a loading capacity of 50kg per shelf and 150kg per cart, and standard dimensions of 600x500x750mm, the TPS-RV02 is an ideal ESD protection trolley and manufacturing trolley (read more)
Browse Material Handling Carts and Trucks Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Casters 101: Maintenance & Fitting
Castors 75mm (3 ") should only be used on light weight, seldom used equipment. Even diameters of 100mm (4 ") are only useful on smooth floors. Any trolley wheeled quickly, or on uneven floors, needs wheels 125mm (5 ") or larger. The heavier the load, the larger the wheel. Most people can exert 17kg
-
Towing Basics
There are limits to what a forklift can do. Basically, it can only move one pallet or load at a time. If there is a lot of material to be moved some distance, there's a good economic casefor using more trolleys instead of more forklifts. In fact, a forklift can usually tow a trolley
-
Chester Hoist Develops a Hand Chain 4 point Pick-up Hoist
was to have 42" hand wheel extensions on the trolley and hoist mechanism. All 4 hooks must be timed to. raise at the same time, chain containers were required and max. headroom was to be 13".
-
Casters 101: General Factors
The amount of force required to push equipment on rough floors such as bitumen or over obstacles like elevator door jams and joins between tiles and carpet. Specialized applications or conditions of use (such as extreme temperatures or corrosive conditions) will also affect wheel selection - refer
-
Casters 101: Choosing Wheels
The amount of force required to push equipment on rough floors such as bitumen or over obstacles like elevator door jams and joins between tiles and carpet. Specialized applications or conditions of use (such as extreme temperatures or corrosive conditions) will also affect wheel selection - refer
-
Casters 101: Push Effort & Ride Comfort
The amount of force required to push equipment on rough floors such as bitumen or over obstacles like elevator door jams and joins between tiles and carpet. Specialized applications or conditions of use (such as extreme temperatures or corrosive conditions) will also affect wheel selection - refer
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
The foremost manufacturers generally make trolley wheels to the following specifications: 1.
-
History of Public person transport of beginnings to 2014
As the oldest indirect detection of car wheels in middle Europe applies a lane of the fourth vorchristlichen millennium that was discovered in a hulk bed by Flintbek (circuit Rendsburg-Eckernförde) - in the meantime on the time 3.460 to 3.385 …
-
Wunibald I. E. comb-pioneer of the modern force driving technique
Further wind tunnel investigations first given findings over the influence of rotating car wheels [99] and of automotive headlamps [100].
Indicates content that may require registration and/or purchase.