-
Supplier: Black Box
Description: Convert 5-V TTL to RS232 to enable easy connection to a laptop or computer. These converters work in any application where commercial and industrial machines still use TTL as a means of communication in factory automation, building automation.
- Serial Protocol: RS232
-
Supplier: Advantech
Description: ULI-227D5 - RS-232 (DB9F) to 5 Volt TTL (DB9 Male) Converter, Port Powered Converts 2 channels in each direction from RS-232 to 5 V TTL/CMOS logic Data rate: up to 115.2 Kbps baud Powered from RS-232 data/handshake lines (high or low) - no power supply
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Features: DB9, Other, Serial Data Converter
-
Supplier: Advantech
Description: ULI-227D3 - RS-232 (DB9F) to 3.3 Volt TTL (DB9 Male) Converter, Port Powered Converts 2 channels in each direction from RS-232 to 3.3 V TTL/CMOS Data rate: up to 115.2 kbps baud Powered from RS-232 data/handshake lines (high or low) - no power supply needed
- Data Rate: 115.2 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Features: DB9, Other, Serial Data Converter
-
-
Supplier: Newark, An Avnet Company
Description: CONVERTER, TTL TO RS-422
-
Supplier: ODG (Origin Data Global)
Description: RS-232 TO TTL CONVERTER
-
Supplier: Advantech
Description: Serial Converter, RS-422 DB25 F to 5V TTL DB25 M Convert 2 channels in each direction: 5V TTL (“Transistor Transistor Logic)” to RS-422 Data rate: up to 115.2 Kbps baud DB25 M / DB25 F Open pads to change pin configuration Power supply required (not
- Data Rate: 115.2 kbps
- Output Interface: RS422
- Features: Serial Data Converter
-
Supplier: Renesas Electronics Corporation
Description: converters which generate +10V and -10V supplies from the 5V supply. The family of devices offer a wide variety of RS-232 transmitter/receiver combinations to accommodate various applications.brbr The drivers feature true TTL/CMOS input compatibility, slewrate- limited output,
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Renesas Electronics Corporation
Description: TTL/CMOS input compatibility, slewrate- limited output, and 300? power-off source impedance. The receivers can handle up to +30V, and have a 3k? to 7k? input impedance. The receivers also have hysteresis to improve noise rejection.
- Data Rate: 120 kbps
- Features: Other
- Technology: RS232
- Package Type: SOIC
-
Supplier: DigiKey
Description: RS-232 TTL/CMOS TO SERIAL
-
Supplier: Newark, An Avnet Company
Description: MODULE, CONVERTER, USB TO TTL SERIAL UART, FT232RQ; Module Applications:Custom Application Design; Compliance Standard:-; Supported Devices:FT232R; Module Interface:Serial, UART; Supply Voltage Min:4.25V; Supply Voltage Max:5.25V RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: which generate +10V and -10V supplies from the 5V supply.brbr The drivers feature true TTL/CMOS input compatibility, slew rate-limited output, and 300? power-off source impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers
- Data Rate: 230 kbps
- Features: ESD Protected, Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Sealevel Systems, Inc.
Description: USB type B connector helps to prevent accidental disconnection of the USB cable. To further simplify connecting to Sealevel VersaCom RJ45 serial connectors, we offer a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily connect
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232/422/485
-
Supplier: Renesas Electronics Corporation
Description: improves data rate and slew rate, which makes this suitable for ISDN and high speed modems. The transmitter outputs and receiver inputs are protected to ±15kV ESD (Electrostatic Discharge). They require a single +5V power supply and feature onboard charge pump voltage converters which
- Data Rate: 230 kbps
- Features: ESD Protected, Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Newark, An Avnet Company
Description: CABLE, TTL TO USB SERIAL CONVERTER, WIRE END; Conversion Type:USB to 5V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CABLE, TTL TO USB SERIAL CONVERTER, 3.3V, WIRE END; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS Compliant:
-
Supplier: DigiKey
Description: Converter, RS-232 to TTL
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: The output interface RS485, RS232, TTL, PWM or CAN 2.0B optional.Non-contact installation features make ACA626T with superior system integration, Simply fix the sensor on the measured surface by screws , then can automatically calculate the object posture inclination, easy to
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Leine & Linde AB
Description: Signal converter for frequency to analogue and serial output Tachometer functionality ±10 Vdc, 0-20 mA or 4-20 mA analogue output or optional RS232 / RS485 serial output Input frequency range 0.1 Hz - 1 MHz Compact housing for DIN rail mounting For connection of incremental
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Input Channels: 1 #
- Inputs / Channels: 1 #
-
Description: RS-232 TO TTL CONVERTER MAX3232
- Category: Development Board
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: MAX202 RS232 TO TTL CONVERTER FO
- Category: Development Board
- Features: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: The Data Connect Serial Fiber Modem provides a fiber modem solution to extend RS232 or RS45 transmission distance up to 2km over multimode fiber or up to 120km over single mode fiber. The modem is equipped with multiple interface circuits, for connection to
- Primary Port Maximum Cable Distance: 2,000 m
- Secondary Port Maximum Cable Distance: 120 km
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Hymark/Kentucky Gauge
Description: Signal converter for incremental encoders Converts from LD (RS422), TTL or HTL to analogue Selectable output ±10V, 0-10V, 0-20mA, 4-20mA Linearization curves, scaling factors and Teach-in function DIN rail mounting
- Form Factor: DIN Rail
- User Interface: None
- Features: Other
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA116T is a serial output single-axis angel measuring sensor/Inclinometer launched by RION company to the field of industrial control, built-in high-precision A / D differential converter, through 5 filtering algorithm, which can measure the angle of sensor output relative to
- Tilt Angle: 1 to 180 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Radwell International
Description: CONVERTER TTL/CMOS TO RS422. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: The ADV7125 (ADV®) is a triple high speed, digital-to-analog converter on a single monolithic chip. It consists of three high speed, 8-bit video DACs with complementary outputs, a standard TTL input interface, and a high impedance, analog output current source.The ADV7125 has
- Resolution: 8 bits
- Package Type: QFP
-
Supplier: Dataforth Corporation
Description: version of the 1000 series of sensor interfaces. The 2000 series allows the user to scale the output data in any desired engineering units. The 2000 also provides the ability to program nonlinear transfer functions. This feature may be used to linearize nonstandard sensors or
- Analog Input Channels: 1 #
- Digital I/O Channels: 3 #
- Accuracy: 0.04 % FS
- Operating Temperature: -13 to 158 F
-
Supplier: Dataforth Corporation
Description: The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Sampling Frequency: 1,000 kHz
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah
- Resistive Capacity: 1,199.999999999997 watts
- Power Rating: 1,199.999999999997 watts
- Features: DC, Programmable
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah
- Resistive Capacity: 2,400.000000000002 watts
- Power Rating: 2,400.000000000002 watts
- Features: DC, Programmable
-
Supplier: Dataforth Corporation
Description: The SCM9B-3000/4000 series are complete computer-to-analog output interfaces. They are designed to be mounted remotely from a host computer and communicate, in ASCII, with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit DAC
- Digital I/O Channels: 3 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah
- Resistive Capacity: 5,000.000000000001 watts
- Power Rating: 5,000.000000000001 watts
- Features: DC, Programmable
-
Supplier: Radwell International
Description: CABLE, TTL TO USB SERIAL CONVERTER, 3.3V, WIRE END, CONVERSION TYPE:USB TO 3.3V TTL CONVERTER, BAUD RATE:3MBAUD, CONVERTER CONNECTOR TYPE:FREE / STRIPPED END, CHIP TYPE:FT232R, CABLE LENGTH - METRIC:1.8M, CABLE LENGTH - IMPERIAL:6FT ROHS COMPLIANT:
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Laurel Electronics LLC
Description: features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and RS232/RS485 output transmitter for pulse to 4-20 mA converter accepts two independently scalable input channels from a wide range of pulse sources,
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: S.I. Tech, Inc.
Description: The S.I.Tech Model 2867 is designed for high speed RS-422 and TTL data communication using fiber. This system uses Terminal block and BNC connectors for interfacing to high speed network. The model 2867 provides 3 independant channels for data, clock, etc.
- Connector: BNC, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other, Rack Mountable
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: ValueTronics International, Inc.
Description: parameters through easy to use SCPI commands. The power supplies come with a RS232 to TTL serial converter cable and a USB to TTL serial converter cable. Additionally, model 9123A can be controlled via GPIB interface and includes a GPIB
- DC Output Power: 150 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
2 Channel High Speed TTL to Fiber Op Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
systems, POS terminals, and medical equipment. Proper transceiver selection is critical due to voltage-level differences between RS-232 (±12V) and TTL/CMOS logic (0–5V/3.3V). Choosing the wrong device can lead to data loss, malfunction, or supply (read more)
Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
TTL/RS422 Differential Quadrature is one of the most commonly used methods of communication between Linear Displacement Transducers and Control or Data Acquisition systems. TLC Compatible Conditioning Unit that will not loose count when the sensor is moved quickly unlike incremental sensors. 500 (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
S.I. Tech's 2820/2821 TTL Media Converters extends data 2 Km using multimode fiber and 10 Km using single mode fiber. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
ABSOPULSE Electronics PDC 400-P400 series fully encapsulated DC-DC converters use field-proven topology to deliver up to 400W output power. The 400W converters are suitable for operation in transportation, mining, oil and gas, power generation, transmission and distribution systems, and other (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
S.I. Tech's 2820/2821 TTL Media Converters extends data 2 Km using multimode fiber and 10 Km using single mode fiber. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Communication DAQ Components: Offered in two models covering the standard industrial buses Ethernet, RS-232, RS-485, and USB with host software interfaces to the system using Modbus TCP/IP or RTU protocol Analog Input DAQ Components: Interface to a wide range of standard industrial (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation
More Information Top
-
BeagleBone Essentials
While the second one is a standard TTL to RS232 converter , as shown in the following image: .
-
Utilizing hybrid recurrent neural network and genetic algorithm for predicting the pseudo-range correction factors to improve the accuracy of RTDGPS
An I/O port for communication with the proces sor using a TTL to RS232 converter along with an Input port for applying RTCM protocol has been embedded in the system.
-
A novel rotometer based on a RISC microcontroller
TTL to RS232 converter .
-
Development of Landslide Early Warning System Using Macro-bending Loss Based Optical Fibre Sensor
This device consists of three main components: micro-controller, TTL to RS232 converter , and modem.
-
http://eprints.lancs.ac.uk/11885/1/schmidt_iswc2000_wearable%2Drfid%2Dtag%2Dreader.pdf
For our system we detached the coil from an EasyKey™ transponder reader module and added a power regulation and a TTL to RS232 converter to the module.
-
Development of a low cost sensor for measuring angle of irradiation
The following surface mount components were selected to reduce cost: TTL to RS232 converter , Atmega8L Microcontroller, Quad Differential Opamp LM324, 1M Resistors 1%, OSRAM Photodiode SFH2701 and 100nF .
-
Improved Design of Remote Wireless Transmission Terminal using GPRS/GSM Integrated Network
One serial port is directly connected to the PIML module for wireless transceive, the other one is used to connect the computer with TTL to RS232 converter for second-system effect or debugging.
-
Delay variations in some GPS timing receivers
The receiver board itself communicates data with TTL logic, and both receiver units had TTL to RS232 converters .
-
New Contributions in Information Systems and Technologies
Since the Microcontroller only receives TTL signals, it was necessary to introduce an RS232 to TTL converter , making it possible to get the correct values, as show in (Fig. 4).
-
Shopping In Routers - Big Bruin
You will need an RS232 to TTL converter circuit if you need to attach this to a computer.Specifications:FCC Approved Class 2 BluetoothRadio ModemExtremely small radio - 0.15x0.6x1.9"Very robust link both in integrity and transmission distance (18m)Hardy frequency …
Indicates content that may require registration and/or purchase.