-
Supplier: Newark, An Avnet Company
Description: CABLE, TTL TO USB SERIAL CONVERTER, WIRE END; Conversion Type:USB to 5V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS
-
Supplier: Newark, An Avnet Company
Description: CABLE, TTL TO USB SERIAL, W / AUDIO JACK CONN; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:3.5mm Audio Jack; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS
-
Supplier: Newark, An Avnet Company
Description: CABLE, TTL TO USB SERIAL CONVERTER, W / AUDIO JACK CONN; Conversion Type:USB to 5V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:3.5mm Audio Jack; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft RoHS
-
-
Supplier: Newark, An Avnet Company
Description: USB TO TTL CABLE (ISOLATED) FOR SOFT STARTERS
-
Supplier: Keller America, Inc.
Description: Interface converter with Binder socket 712/2-pin: • Visual status and configuration display (LED) • galvanic isolation • Total length: 1,75 m • Software CD and USB connection cable included in the scope of delivery
- Features: Indicators, Other, Serial Data Converter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8126 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: TTL, USB
-
Supplier: Sealevel Systems, Inc.
Description: cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: TTL, USB
-
Supplier: Advantech
Description: Serial Converter, USB 2.0 to 3.3 V TTL DB9 M Connect 3.3V TTL devices to your USB port TTL data rate: up to 460.8 Kbps Quick, convenient in-line installation USB port-powered Small easily fits in laptop bag; Perfect for field service
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Allied Electronics, Inc.
Description: Features: USB-COM-PLUS Modules Provide a Simple Method of Adapting Legacy Serial Devices (RS232, RS422, RS485) to Modern USB Ports Available in Single, Dual or Quad Port Options Single Port Modules Feature a USB 2.0 Full Speed (12 Mb/s) Interface While All Multiport
-
Supplier: Sealevel Systems, Inc.
Description: Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents
-
Description: CABLE USB TO UART 5V .1" CONN
- Cable Length: 5.8999999999999995 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
- Cable Shielding: No Shielding
-
Supplier: DigiKey
Description: USB to TTL Serial 3.3V Cable Unshielded
- Features: Cable Assembly, No Shielding, Serial / RS-232/422/485, USB
-
Supplier: ArduSimple
Description: USB adapter (or FTDI to USB adapter), but ready to plug onto our board instead of soldering cables. Good to know: – Only VCC, GND, TX and RX are connected to FTDI. I2C is not available. Includes: – 1 x USB to JST-GH 6 pin cable
-
Supplier: Sealevel Systems, Inc.
Description: additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-440U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Host Connection: USB
-
Supplier: Acme Chip Technology Co., Limited
Description: USB TO TTL SERIAL CABLE DEBUGGER
- Cable Length: 3.28 ft
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: American Portwell Technology Inc.
Description: The USB-DIO-96 features 96 or 48 bits of TTL-compatible digital I/O with high-current capabilities. Each digital port can be programmed to accept inputs or to drive outputs in 12 groups of 8-bit ports. Power is supplied to the card via the USB cable
- Digital I/O Channels: 96 #
- Resolution: 8 bits
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, DC Voltage Input, PC/104 (PC/104-Plus, EBX)
-
Supplier: ACCES I/O Products, Inc.
Description: most enclosures or systems. High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B
- Number of Counters: 15
- Counter Resolution: 16 bits
- Maximum Count Frequency: 10,000 kHz
- Operating Temperature: 32 to 158 F
-
Supplier: DigiKey
Description: USB to TTL Serial 3.3V Cable 5.90' (1.80m) Unshielded
-
Supplier: Radwell International
Description: CABLE, TTL TO USB SERIAL CONVERTER, 3.3V, WIRE END, CONVERSION TYPE:USB TO 3.3V TTL CONVERTER, BAUD RATE:3MBAUD, CONVERTER CONNECTOR TYPE:FREE / STRIPPED END, CHIP TYPE:FT232R, CABLE LENGTH - METRIC:1.8M, CABLE LENGTH - IMPERIAL:6FT ROHS
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: RS Components, Ltd.
Description: TTL to USB Serial Converter Cables
- Category: Development Suite / Kit
- Features: Other
- Ports: USB
-
Supplier: VAST STOCK CO., LIMITED
Description: Touch Sensor Development Tools FT232 USB to TTL Serial Cable
-
Supplier: Radicom Research, Inc.
Description: 1.1 and USB 2.0 host controllers Linux (CDC-ACM), Windows and Mac O/S support USB cable and RJ-11 phone jack built in (V92HU-E2-MD) AT command set Up to V.92 56K bps data speeds Send / Receive 14.4 kbps Fax speed Class 1 and 1.0 On line Voice playback and recording Data
- Network Equipment: Modem
-
Supplier: 4D Systems Pty. Ltd.
Description: 1Mbps. USB to Serial-TTL UART converter cable. Incorporates the Silabs CP2102 USB to Serial UART bridge IC which handles all the USB signalling and protocols. Provides a fast and simple way to connect all of the 4D devices that require
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Monarch Instrument
Description: Compatible with most speed sensors 12 to 24 Vdc input power User configurable* View real-time data on PC with Free PM Remote Software* Store data in .csv fomat in real-time* 4-20mA or 0-5Vdc scalable output 5Vdc or 10Vdc sensor supply (jumper selectable) *Requires optional USB
- Rotational Speed Range: 5 to 600,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Mini-Circuits
Description: configurable digital or analog gain control. The optional cable harness with integrated TTL to USB converter allows control of the amplifier from a PC moments after unboxing. Several DC-protection features such as over-voltage, reverse voltage, and in-rush current
- Frequency Range: 18,000 to 43,500 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 47 dB
- Output Power( P1dB): 25 to 30.5 dBm
-
Supplier: PI (Physik Instrumente) L.P.
Description: Broadband encoder input Macro programmable for stand- alone functionality Data recorder Nonvolatile EEPROM for macros and parameters Digital I/ O ports (TTL) ID chip support Interfaces: TCP/ IP and USB Optional digital joystick for manual operation Digital servo controller for piezo
- Number of Axes / Motors: 3
- Maximum Output Voltage: 100 volts
- Rated Power: 30.000000000000004 watts
- Peak Output Current: 5 amps
-
Supplier: ValueTronics International, Inc.
Description: command sequences from non-volatile memory Accessories Supplied: User manual, power line cord, IT-E131 RS232 to TTL serial converter cable, IT-E132 USB to TTL serial converter cable, Software Installation disk. Model 9123A also includes IT-E135 GPIB
- DC Output Power: 150 watts
- Type: DC Power Supply
-
Supplier: PI (Physik Instrumente) L.P.
Description: software support, e. g. for LabVIEW, shared libraries for Windows and Linux Mercury class motion controller Daisy-chain networking for up to 16 axes operated via a common computer interface. Interfaces: USB and RS-232 for commands. A/B (quadrature) encoder input. TTL inputs for
- Rated Power: 30.000000000000004 watts
- Supply Voltage (DC): 24 volts
- Maximum Output Voltage: 0 to 100 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of
- Resistive Capacity: 1,199.999999999997 watts
- Power Rating: 1,199.999999999997 watts
- Features: DC, Programmable
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of
- Resistive Capacity: 2,400.000000000002 watts
- Power Rating: 2,400.000000000002 watts
- Features: DC, Programmable
-
Supplier: Transcat, Inc.
Description: generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of
- Resistive Capacity: 5,000.000000000001 watts
- Power Rating: 5,000.000000000001 watts
- Features: DC, Programmable
-
Description: Encased Six Biosensor Transmitter for direct evaluation of enzymatic biosensors B.LV5 and B.IV4 Can be directly connected to a computer via USB or to any microprocessor via a standard TTL-serial interface. Comes with Windows based evaluation software. Digital interface:
- Sensor Type: Biosensor
-
Description: Evaluation kit for evaluation of enzymatic biosensors B.LV5 and B.IV4 The evaluation kit can be directly connected to a computer via USB or to any microprocessor via a standard TTL-serial interface. Comes with Windows based evaluation software. Digital interface: Bare
- Sensor Type: Biosensor
-
Supplier: ACCES I/O Products, Inc.
Description: Features 24 optically isolated inputs Non-polarized inputs accept 31VDC or 24VAC Input isolation rated at 500V channel to channel and channel to ground Jumper-selectable filters per channel for AC inputs and to eliminate undesired response to electrically noisy DC signals
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 149 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
- User Interface: Computer Programmable
Find Suppliers by Category Top
Featured Products Top
-
assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum speed of 40Gbps and up to 100W of Power Delivery (PD). These cables are backwards compatible with USB 3.0 and USB 2.0. USB (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
to +180 °C (static) High notch and tear resistance Non-adhesive cable surface Transmission lengths up to 3 m (longer lengths available on request) Available as an assembled cable with USB Type A and USB (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
a copolymer (a copolymer is derived from two or more different types of monomers) allowing for tailored, specialized properties we spec out to meet both the electrical and mechanical performance needs of this USB-C Cable Assembly. Our highly skilled (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
The DataMATES USB aircraft cable line includes solutions with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions. PIC offers aircraft cable assembly services for its USB cables and connectors to (read more)
Browse USB Cables Datasheets for PIC Wire & Cable -
Adam Tech introduces HSecurLinC USB Latching Connectors and Cables. This series is composed of USB Type-C (including USB4) and Mini USB products, each featuring a secure latch to ensure reliable connections between mated connectors and cables. These products are offered in speeds of 480 (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
Future-Proof Connectivity with USB 4 Cables Establish high speed connections to hard drives, Ultra HD displays, docking stations, and other USB-C-enabled devices. USB 4 cables have a maximum (read more)
Browse USB Cables Datasheets for Qualtek Electronics Corp. -
Product Description AgozTech LLC The Clover Flex Charging Cable is a durable, high?performance accessory engineered to provide reliable power for Clover Flex POS systems. Designed for use in (read more)
Browse USB Cables Datasheets for AgozTech LLC -
Qualtek's USB 3.2 SuperSpeed+ cables Qualtek's USB 3.2 SuperSpeed+ cables charge USB-C devices while syncing and transferring data quickly and safely. Follow us (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
2 Channel High Speed TTL to Fiber Op Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
Junk Box Arduino
Disconnect your Arduino from the Cestino and plug the USB to TTL cable into the 6 pin header on the Cestino, making sure that the ground wire on the cable is on the pin connected to the – bus (black toward the…
-
BeagleBone Essentials
The first one is a standard FTDI USB to TTL cable , as shown in the following image: .
-
Human-Computer Interaction – INTERACT 2011
After receiving information from the Wiimotes, the PC communicates with the vehicles’ Dimension Engineering Sabertooth 2X25A motor driver via a USB to TTL cable .
-
Autonomous sensor particle for parameter tracking in large vessels
Alternatively, a USB to TTL cable can be connected when the capsule is open.
-
Design of a neutrally buoyant self-powered multi-parameter sensor for data logging in flow applications
Configuration of the autonomous sensor and transfer of measured data proceeds offline from a laptop or a PC at the opened sensor-capsule by employing a USB to TTL cable connection (TTL-232R-3V3, FTDI).
-
Catalyzing entrepreneurship from the ground up : an experiment in small-town India
CABLE USB TO TTL SERIAL CONV .
-
Designing a wireless underwater optical communication system
1 To TTL - USB Cable .
-
Build Your Own Quadcopter: Power Up Your Designs with the Parallax Elev-8 > GPS and a Real-Time Situational Display
GPS Receiver to USB / TTL Cable Connections .
-
Raspberry Pi® Projects for the Evil Genius > GPS
The link is set up using a USB to serial TTL cable that is connected to the GPIO header, as shown in Fig. 5-9.
-
Home Automation with Intel Galileo
A USB to TTL serial cable (3.5 mm jack to USB serial cable is needed if you already have Intel Galileo Generation 1); the suggested cable is TTL-232R-3V3.
Indicates content that may require registration and/or purchase.