-
Supplier: DBK USA, Inc.
Description: examples Grills, baking ovens, roasting dishes, baking surfaces Washing machines, dishwashers, instantaneous water heaters, boilers, water heaters Heating moulds and tools Room heaters, air heaters, radiant heaters Steam generators, evaporators,
- Heated Length: 15.74804 to 169.29143 inch
- Width / Diameter: 0.25590565 to 0.33464585 inch
- Features: Electric, Other, Tubular Heater
-
Supplier: Watlow®
Description: Watlow's WATROD tubular heater elements and flat FIREBAR elements are designed primarily for direct immersion in liquids such as water, oils, solvents and process solutions, molten materials as well as air and gases. By generating all the heat within the liquid or process, these
-
Supplier: WATTCO
Description: a variety of industrial heating solutions such as flanged tubular heaters. Tubular heaters are typically made using steel, stainless steel, Incoloy, inconel or titanium alloys. Tubular elements are often regarded as the foundation of all heating elements. These
- AC Voltage Required: 120 to 600 volts
- kWatts: 0.6 to 18 kW
- Watt Density: 11 to 80 W/in²
- Heating Capacity: 0.6 to 18 kW
-
-
Supplier: Acrolab Ltd.
Description: Tubular heaters are highly adaptable to most applications where electrical heating is required. They can be used in their straight form or bent into various shapes. Tubular heaters can be used in free air, clamped to a surface, placed inside a groove or cast into metal.
- Maximum Operating (Sheath) Temperature: 1,400 F
- AC Voltage Required: 120 to 480 volts
- Maximum Operating Temperature: 1,400 F
- Features: Clean Water Heating, Electric, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, OEM / Custom, Other, Process Waters, Severe Corrosive Solutions, Tubular Heater
-
Supplier: Acrolab Ltd.
Description: This style of heater can be manufactured to almost any custom shape you require. They are typically round in cross-section and can handle application temperatures of up to 1400°F. Tubular heaters can operate in free air, inside a groove, mounting to a surface, or cast into
- Maximum Operating (Sheath) Temperature: 1,400 F
- Maximum Operating Temperature: 1,400 F
- Features: Clean Water Heating, Electric, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, OEM / Custom, Other, Process Waters, Severe Corrosive Solutions, Tubular Heater
- Sleeve (Sheath) Material: Copper, Stainless Steel, Steel
-
Supplier: Backer-Springfield
Description: We are pleased to offer the most reliable water heating elements at the best value available for the Home Appliance market including our line of water heating elements which provide the highest performing and safest solution on the market for either pressurized or non-pressurized
- Features: Specialty / Other Alloy
-
Supplier: Radwell International
Description: HEATING ELEMENT, 4500W, 240V, HOT WATER HEATER ELEMENT, SCREW IN . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Backer Hotwatt Inc.
Description: Features: Ratings and sizes other than those listed are available. 150# rating ANSI carbon steel flange. Steel, stainless steel, copper, or incoloy sheathed elements. Optional thermostat and well for temperature control. Element supports in multiple element units for proper element spacing as
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 200 kW
- Watt Density: 6 to 100 W/in²
- Flange or Thread Diameter: 3 to 8 inch
-
Supplier: Chromalox
Description: Stainless Steel Sheath (type 304) 1,000 - 7,500 Watts 120, 208, 240, 277 and 480 Volt 50 W/In² 1200°F Max. Sheath Temp.
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 1 to 7.5 kW
- Watt Density: 50 W/in²
-
Supplier: Backer-Springfield
Description: Backer Springfield tubular heating elements represent a proven and safe technical solution for liquid heating. The Backer tubular heating element is the most frequent alternative when it comes to exact heating of fluids. Tubular heating elements perform exceptional heat transfer
- Element Options: Double Ended
- Features: Electric, Tubular Heater, Water Heater
-
Supplier: WATTCO
Description: Finned tubular heating elements from WATTCO™ are the most versatile and dependable electric heating element available today. These industrial heating solutions are among the most common heaters and are best suited for a large number of applications such as conduction, convection, and
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 0.5 to 7.1 kW
- Watt Density: 23 to 28 W/in²
-
Supplier: Gaumer Process
Description: An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and
- kWatts: 0 to 5,000 kW
- Flange or Thread Diameter: 0.475 inch
- Heating Capacity: 0 to 5,000 kW
- Features: Electric, Flanged Heater, Immersion Heater, Other, Tubular Heater
-
Supplier: Infinity Fluids Corp.
Description: ULTRA CENTAX Process Heaters - Power, Form, Function and Economy Infinity Fluids has produced and patented the first non-contact, rapid-response electric heater available. The new CENTAX heater combines power, economy and simplicity to make your most challenging applications or
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.1 to 250 kW
- Flange or Thread Diameter: 0.25 to 0.75 inch
- Heated Length: 18 inch
-
Supplier: Process Heating Company, Inc.
Description: Rigid Tubular Drywell Heaters solve the problem of heating viscous products without damage to the product being heated. The Rigid Heaters can be installed as new or as replacement equipment for existing metal sheathed style tubular units that have higher watt density.
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 0.05 kW
- Watt Density: 20 W/in²
-
Supplier: Process Heating Company, Inc.
Description: No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or disconnect fluid lines.
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 14 kW
- Watt Density: 10 W/in²
-
Supplier: DBK USA, Inc.
Description: heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Immersion heater. Tubular heating
- Maximum Operating (Sheath) Temperature: 32 to 572 F
- AC Voltage Required: 230 to 400 volts
- kWatts: 2 to 7.5 kW
- Immersion (Heated) Length: 7.480319 to 23.62206 inch
-
Supplier: Backer-Springfield
Description: flanges for your application. Immersion heaters are used as heat source in domestic water heaters, commercial dish washers, industrial baths, oil radiators, and towel dryers among many other applications. The immersion heaters are built with tubular elements with
- Sleeve (Sheath) Material: Copper, Stainless Steel
- Features: Electric, Other
- Heater Type: Immersion Heater
-
Supplier: Vulcan Electric Co.
Description: Vulcan Circulation Heaters are offered in a variety of wattage outputs and sizes. Standard units range from compact miniature water heaters with less than 100 watts of output to large 14" pipe style units that provide in excess of 100 kilowatts. Many Circulation Heaters
- kWatts: 0.1 to 100 kW
- Heating Capacity: 0.1 to 100 kW
- Heater Type: Circulation Heater
- Features: Electric
-
Supplier: WATTCO
Description: Flanged heaters are commonly used in many chemical, petroleum and water based applications. Consisting normally of an ANSI rated flange with several hairpin elements or bugle tubular elements extending from the face of the flange, this electric heater uses direct heat
- AC Voltage Required: 208 to 600 volts
- Watt Density: 8.8 to 67.8 W/in²
- Flange or Thread Diameter: 0.5 to 42 inch
- Applications: Clean Water Heating, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: Backer Hotwatt Inc.
Description: Features: Ratings and sizes other than those listed above are available. Brass, steel, or stainless steel screw plugs in 1", 1 1 ⁄ 4 ", 2", and 2 1 ⁄ 2 " sizes. Element supports in multiple element units for proper element spacing as required. Steel, stainless steel, copper, or incoloy sheathed
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.35 to 18 kW
- Watt Density: 6 to 100 W/in²
- Flange or Thread Diameter: 1 to 2.5 inch
-
Supplier: Thermon, Inc
Description: with tubular elements are not subject to hazards of electrical shock, which allows installation closer to a register or grille. DFF Series - Flanged Duct Heater with finned tubular heating elements DIF Series - Insert Duct Heater with finned tubular heating
- AC Voltage Required: 120 to 600 volts
- Heater Type: Air Heater
- Features: Electric, Hot Water / Steam
- Phase: Single Phase
-
Supplier: Vulcan Electric Co.
Description: terminal housing and units with thermostat control. All units incorporate Vulcan's Tubular Heater construction. Rugged Tubular heating element construction including compacted magnesium oxide and nickel chromium wire Steel, copper, stainless and nickel alloy sheath material
- Flange or Thread Diameter: 1 to 2.5 inch
- Features: Electric
- Heater Type: Immersion Heater
-
Supplier: Tempco Electric Heater Corporation
Description: Screw Plug Immersion Heaters consist of tubular elements welded or brazed into a threaded screw plug which can then be inserted into a threaded opening in a tank wall or through a mating full or half coupling..
- Maximum Operating (Sheath) Temperature: 350 to 1,200 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.25 to 20 kW
- Watt Density: 8 to 60 W/in²
-
Supplier: Acrolab Ltd.
Description: Cartridge heaters are round tubular heaters with electrical terminations on one side. These dependable heaters are made to withstand tough industrial usage. With a tolerance of ±0.002" on their outside diameter to secure a tight fit inside receptacle holes , and rock hard
- Maximum Operating (Sheath) Temperature: 1,000 to 1,500 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.2 to 5.3 kW
- Watt Density: 200 W/in²
-
Supplier: WATTCO
Description: Screw Plug heaters from WATTCO™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed
- AC Voltage Required: 120 to 600 volts
- Watt Density: 11 to 80 W/in²
- Flange or Thread Diameter: 1 to 4 inch
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: DBK USA, Inc.
Description: Design features Tubular jacket diameter 10; 12; 12.7; 15; 16; 17; 18; 20; 24; 28; 32mm Tubular jacket material brass, stainless steel Corrosion resistant due to suitable choice of material Tubular jacket: Brass max. 250°C, stainless steel max. 600°C Single-sided connection:
- Maximum Operating (Sheath) Temperature: 482 to 1,112 F
- Nominal Diameter: 0.393701 to 1.2598432 inch
- Maximum Operating Temperature: 482 to 1,112 F
- Heater Type: Cartridge Heater
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Flanged immersion heaters are high capacity electrical heating units made for tanks or pressurized vessels. They consist of multiple tubular heaters formed into hairpin and welded or brazed to flanges. The heating elements could be made of copper, steel, stainless steel or
-
Supplier: Chromalox
Description: Medium Voltage Process Heaters Chromalox DirectConnect Process Heaters utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large process heating demands. Medium voltage systems are engineered to provide precise process temperature
- Features: Electric
- Heater Type: Inline Heater
-
Supplier: Heat Exchange & Transfer, Inc.
Description: heater. Circulation packages can be horizontally or vertically designed and are mounted on a skid with a complete control center. Each heating unit consists of a tubular flanged immersion heater mounted in a steel heating chamber. The chamber is equipped with flanged inlet and
- AC Voltage Required: 240 to 480 volts
- kWatts: 20 kW
- Watt Density: 10 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Durex Industries
Description: Screw plug immersion heaters utilize an NPT screw plug for direct immersion into liquids, oils, or other heat transfer mediums. These heaters utilize a rugged tubular heating element with sheath materials of copper, stainless steel, or Incoloy. The elements are formed and welded
- Maximum Operating (Sheath) Temperature: 350 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 2 kW
- Watt Density: 60 W/in²
-
Supplier: Durex Industries
Description: Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw plug
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.009 kW
- Watt Density: 60 W/in²
- Flange or Thread Diameter: 3 inch
-
Supplier: Heatron, Inc.
Description: Water, water-soluble and low viscosity fluid heater. Compact immersion cartridge heaters are designed for minimal assembly and ease of service in the field. With smaller fittings than tubular versions, tight spaces won't pose a problem for these high performance
- Nominal Diameter: 0.25 to 0.75 inch
- Heated Length: 36 to 72 inch
- Immersion (Heated) Length: 36 to 72 inch
- Heater Type: Cartridge Heater, Immersion Heater
-
Supplier: ASTM International
Description: 1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. 1.2 The tubing sizes covered shall be 5/8 to 1 in. [15.9 to 25.4 mm]
-
Supplier: Inductotherm Group
Description: Modular: Robust and unitized system Infrared monitoring options Data logging capability for traceability Shaped flux concentrator for increased efficiency Deionized water NOT required Versatile: 50 or 60Hz / 350 – 600VAC input Minimal amount of water needed – only 8 GPM required for
- AC Voltage Required: 350 to 600 volts
- Applications: Annealing / Heat Treating
- Features: Electric
- Heater Type: Induction Heater
-
Supplier: Inductotherm Group
Description: Modular: Robust and unitized system Infrared monitoring options Data logging capability for traceability Shaped flux concentrator for increased efficiency Deionized water NOT required Versatile: 50 or 60Hz / 350 – 600VAC input Minimal amount of water needed – only 8 GPM required for
- Output Frequency: 60 to 150 kHz
- Applications: Annealing / Heat Treating
- Features: Electric
- Heater Type: Induction Heater
Find Suppliers by Category Top
Featured Products Top
-
Backer Springfield tubular heating elements represent a proven and safe technical solution for liquid heating. The Backer tubular heating element is the most frequent alternative when it comes to exact heating of fluids. Tubular heating elements perform (read more)
Browse Water Heaters Datasheets for Backer-Springfield -
Backer Springfield tubular heating elements represent a proven and safe technical solution for liquid heating. The Backer tubular heating element is the most frequent alternative when it comes to exact heating of fluids. Tubular heating elements perform (read more)
Browse Water Heaters Datasheets for Backer-Springfield -
-pressurized water storage tanks. Our elements are safety certified with the following agencies: UL File E65554 and CSA file LR48791. Our elements consist of a tubular heater formed into the correct diameter, shape, and size based on the storage tank mechanical element area. There are a (read more)
Browse Resistive Heating Elements Datasheets for Backer-Springfield -
all need to be considered. INNOVACERA can make the ceramic heater according to drawings and module requirements. Innovacera ceramic water heater element is designed for instant water heating in smart toilets and bidet seats. Its tubular MCH structure uses an alumina ceramic tube (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
tanks. Our elements are safety certified with the following agencies: UL File E65554 and CSA file LR48791. Our elements consist of a tubular heater formed into the correct diameter, shape, and size based on the storage tank mechanical element area. There are a variety of sheath (read more)
Browse Tubular Heaters Datasheets for Backer-Springfield -
, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or (read more)
Browse Immersion Heaters Datasheets for WATTCO -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and (read more)
Browse Immersion Heaters Datasheets for WATTCO -
the sanitization and sterilization of equipment and tools. As examples, cartridge heaters are used in ventilators and X-ray processing equipment. Plastic extruders and molders use cartridge, tubular, and flexible heaters to make medical-grade tubing, packaging, and many other components for the (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
efficient heat transfer and quick response to temperature changes. Materials: Typically made from stainless steel or other corrosion-resistant materials suitable for contact with water. Tubular Heaters: (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc.