-
Supplier: Drytek Distribution
Description: FJ–100E pumping station is a ready-to-run pumping system. It consists of a KYKY 100 turbomolecular pump, a rotary pump, a controller system, valves and pipelines. Applications: surface analyses, accelerator, semiconductor, plasma, vacuum parts, research & development and other
- Ultimate Operating Vacuum: 0.0000000045 to 0.000000045 torr
- Pumping Speed: 233.076800361825 CFM
- Application: Analytical / Scientific, General Purpose / Industrial, Semiconductor Manufacturing
- Mounting: Cart / Portable
-
Supplier: EBARA Technologies, Inc.
Description: The EMT Series offers five major types of turbomolecular pumps - temperature-controlled, corrosion resistant, ultra low vibration, radiation resistant, and ultra high vacuum. The EMT Series turbomolecular pumps features a wide pressure range with maximum back pressure up
- Ultimate Operating Vacuum: 3.8 torr
- Pumping Speed: 1,050 CFM
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
-
Supplier: Drytek Distribution
Description: These turbo pumps are ideal for economical standard applications requiring simple and reliable high vacuum. Features Economical Ceramic ball bearings ISO/CF flange choice
- Ultimate Operating Vacuum: 0.000000045 torr
- Pumping Speed: 7,416.08001151262 CFM
- Operating Temperature: 41 to 104 F
- Mounting: Floor / Skid
-
-
Supplier: Edwards Vacuum
Description: media industries. This STP pump is supplied with an inlet screen. For a complete installation order an STP pump, a controller, a connection cable and power cable.
- Ultimate Operating Vacuum: 0.000000048754144102235 to 0.00000000750063755419 torr
- Pumping Speed: 635.664000986796 CFM
- Features: AC Single Phase, AC Three Phase, Direct Drive, Integral Backing Pump, Magnetic Bearing, Other
- Lubrication Style: Dry / Oil-less
-
Supplier: Edwards Vacuum
Description: Edwards STPA2203C is a new turbomolecular pump designed for use in semiconductor applications. It has advanced rotor technology that gives class-leading performance for maximum process flexibility. A new half rack controller gives additional space savings and incorporates d.c. drive
- Ultimate Operating Vacuum: 0.000000750063755419 torr
- Pumping Speed: 3,602.096005591844 to 4,661.536007236504 CFM
- Features: AC Three Phase, Direct Drive, Integral Backing Pump, Magnetic Bearing, Other
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Semiconductor Manufacturing
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Compact: Smallest turbomolecular vacuum pump on the market Reliable: Most robust turbomolecular vacuum pump on the market thanks to mechanical bearings Flexible: Automatic accessory detection, specially designed for mobile use, portable
- Ultimate Operating Vacuum: 0.0000375141912236537 torr
- Pumping Speed: 8.232 to 27.048 CFM
- Motor Power: 0.0536088153961128 HP
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory
-
Supplier: Edwards Vacuum
Description: Edwards – world leader in vacuum technology – introduces the nEXT generation of turbomolecular pump. Built upon over a decade of experience with the tried and trusted EXT and STP ranges (with in excess of 200,000 units in the field), nEXT sets the new benchmark for scientific turbo
- Pumping Speed: 349.6152005427378 to 508.5312007894368 CFM
- Motor Power: 0.2144352615844512 HP
- Application: Analytical / Scientific
- Configuration: Individual Vacuum Pump
-
Supplier: Drytek Distribution
Description: FJ–700E pumping station is a ready-to-run pumping system with oil-free design. It consists of a KYKY 700 turbomolecular pump (grease lubrication bearing), a scroll pump (oil-free backing pump), a controller system, a vacuum measurement,valves and pipelines. Applications:
- Ultimate Operating Vacuum: 0.00000000045 to 0.0000000045 torr
- Pumping Speed: 1,483.21600230252 CFM
- Application: Analytical / Scientific, General Purpose / Industrial, Semiconductor Manufacturing
- Mounting: Cart / Portable
-
Supplier: Edwards Vacuum
Description: The STP-XA3203C turbo pump offers high performance in the process range of high vacuum to 2300 sccm process flow with enhanced throughput for all gases. This pump is based on a new platform design offering features to improve thermal management, which enhances performance on harsh
- Ultimate Operating Vacuum: 0.0000000750063755419 torr
- Pumping Speed: 4,873.424007565436 to 6,780.416010525824 CFM
- Features: AC Three Phase, Direct Drive, Integral Backing Pump, Magnetic Bearing, Other
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Semiconductor Manufacturing
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Reliable: Extended thermal operating range, long maintenance intervals High performance: Maximum compression in a compact design Flexible: Easy integration even into small analytical systems, installation in any orientation
- Ultimate Operating Vacuum: 0.0000000750283824473074 torr
- Pumping Speed: 42.336 to 67.62 CFM
- Motor Power: 0.1474242423393102 HP
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory
-
Supplier: Accuris
Description: Vacuum technology Turbomolecular pumps Measurement of performance characteristics
-
Supplier: Pfeiffer Vacuum, Inc.
Description: User-friendly: 7" color touch display for intuitive operation, plug&pump design, easy access to all system settings Intelligent: Remote control via web server for optimum performance and recording of measurement data Flexible: Modular design, configurable for any application, desktop and
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary, Power Generation
- Configuration: Individual Vacuum Pump
- Features: Other
- High Vacuum: Turbomolecular
-
Description: ISO 5302:2003 specifies methods for the measurements of performance characteristics of turbomolecular pumps. It is applicable to all sizes and all types of turbomolecular pumps, with mechanical or magnetic bearings, and with or without an additional drag stage.
-
Supplier: CSA Group
Description: ISO 27892:2010 specifies a method for the measurement of rapid shutdown torque (destructive torque) of turbomolecular pumps in which gas momentum is produced by axial flow type blades and/or helical channels. The main forces leading to failure of turbomolecular pumps are
-
Supplier: Cole-Parmer
Description: • Flange size: DN 25 ISO-KF • Measurement range from 5x10-9 to 1000 hPa • Two gauge heads (Pirani and cold cathode) in a single case (inverted magnetron) • A single flange from atmospheric pressure to UHV • Corrosion-resistant • Maximum pressure refers to inert gases and temperatures of
-
Supplier: Accuris
Description: Vacuum technology \x97 Standard methods for measuring vacuum-pump performance Part 4: Turbomolecular vacuum pumps
-
Supplier: Agilent Technologies - Vacuum Products
Description: Agilent turbomolecular pump starter bundles offer the best value when selecting a turbo pump package. All required items for operation are combined under one part number to make ordering easy. Starter bundles have fast shipping and include standard components for a quick system
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
- High Vacuum: Turbomolecular
-
Supplier: EBARA Technologies, Inc.
Description: The ET Series offers two major types of turbomolecular pumps - high compression, ET-H Series turbomolecular pumps, and a wide range corrosion resistant, ET-WS Series. The ET turbomolecular pumps features a wide pressure range with maximum back pressure of 3
- Ultimate Operating Vacuum: 0.000001 torr
- Pumping Speed: 635.664000986796 to 3,390.208005262912 CFM
- Operating Temperature: 32 to 113 F
- Features: AC Single Phase, Magnetic Bearing, Magnetic Drive, Single Stage
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent Turbo-V 3K-G high-throughput turbomolecular pump is a dedicated vacuum pumping system, designed specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire pump structure, are optimized to work with very high flows of
- Ultimate Operating Vacuum: 0.00000000750283824473074 torr
- Pumping Speed: 4,025.872006249708 to 4,661.536007236504 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: The high-throughput turbomolecular pump, the Turbo-V 2K-G, is a dedicated vacuum pumping system offering 1600L/s pumping speed. The Turbo-V 2K-G is designed for industrial use specifically as a turbo pump for thin film deposition equipment. Its pumping stages, and the entire
- Ultimate Operating Vacuum: 0.00000000750283824473074 torr
- Pumping Speed: 2,966.432004605048 to 3,390.208005262912 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: The TwisTorr 74 FS is a small, 70 L/s turbo pump for research and development, UHV systems, nuclear research, and electron microscopy. It delivers high vacuum performance thanks to the synergy between turbo technology and innovative TwisTorr drag stages. Its floating suspension enables low
- Ultimate Operating Vacuum: 0.000000000375141912236537 torr
- Pumping Speed: 88.99296013815145 to 127.1328001973592 CFM
- Operating Temperature: 41 to 95 F
- Configuration: Individual Vacuum Pump
-
Supplier: PTB Sales, Inc.
Description: These EBARA turbomolecular pumps offer full magnetic levitation, which provides for a clean, reliable vacuum. The ET Series features a five axis magnetic bearing with two styles of rotor: high compression (ET-H) and a wide range corrosion resistant (e.g. ET-1600WS). The ET-WS
-
Supplier: PTB Sales, Inc.
Description: Edwards small EXT70 uses a magnetic upper bearing and a ceramic lower bearing. In the EXT250M the rotor is entirely supported by magnetic bearings and can be mounted in any orientation. In the EXT70H the letter H signifies compound molecular: combined bladed turbomolecular stages with
-
Supplier: Busch Vacuum Solutions
Description: This hermetic design makes Fossa scroll vacuum pumps ideally suited for gas recovery or noble gas pumping systems. They are the perfect solution for helium leak detectors, coating systems or backing of turbomolecular pumps. Being fitted with a gas-ballast valve, these vacuum
- Ultimate Operating Vacuum: 0.06750573798771 torr
- Pumping Speed: 10.584 to 24.696 CFM
- Operating Temperature: 40 to 100 F
- Motor Power: 1.00516528867711 HP
-
Supplier: Busch Vacuum Solutions
Description: Laboratory Distillation/Extraction Filtration/Solvent recovery Analytical instruments – GCMS Backing pump for turbomolecular and diffusion vacuum pumps Electron microscopes Leak detectors Vacuum drying, freeze-drying (lyophilization) Refrigeration and air conditioning Load locks
- Ultimate Operating Vacuum: 0.0050254271613073 torr
- Pumping Speed: 17.052 to 55.86 CFM
- Operating Temperature: 39 to 104 F
- Motor Power: 4.95881542414043 HP
-
Supplier: Quorum Technologies
Description: The K775X can operate at temperatures down to -140°C and uses a turbomolecular pumping unit, backed by a rotary vacuum pump. Key Features * Turbomolecular pumping - for critical freeze drying applications * Liquid nitrogen fed cold stage - temperatures below -80oC can be
- Length: 13.779535 inch
- Width: 17.716545 inch
- Height: 6.8897675 inch
- Configuration: Freeze Dryer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PUMP TURBO-MOLECULAR, 140L/S, SINGLE STAGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quorum Technologies
Description: The Q150T is a compact turbomolecular-pumped coating system suitable for SEM, TEM and many thin film applications. The Q150T replaces previous models K575X and K950X. If you are looking for a turbo coater with two sputtering heads (for sequential coating of two metals without breaking
-
Supplier: Quorum Technologies
Description: exchanged for optional stages and holders to meet differing user requirements. The K975X vacuum system is under fully automatic or manual control and uses a 100L/s turbomolecular pump to ensure rapid pump down and clean vacuum conditions. K975S Carbon Evaporator for 8†wafers
- Features: Other
- Type: Thermal
-
Supplier: Leybold USA Inc.
Description: TURBOLAB Core: cost efficient, easy to use pumping station. This entry level pumping station incorporates a turbomolecular pump and a backing pump together with a simple controller, all 3 fitted on a robust baseplate, making it the ideal solution for many applications. The
-
Supplier: Quorum Technologies
Description: The Q300T T is a large chamber, turbomolecular-pumped coating system ideally suited for sputtering a single large diameter specimen up to 8"/200mm (eg a wafer) or multiple smaller specimens over a similar diameter. The Q300T T is fitted with three individual sputtering heads to ensure even
-
Supplier: Leybold USA Inc.
Description: the turbomolecular pump is a turbine rapidly revolving in a housing where the rotor stages of the turbine Sectional drawing of a turbomolecular pump (TURBOVAC i) are equipped with a number of rotor blades. Located between the rotating rotor blades are stationary stator
- Mechanical: Rotary Vane
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Safe: Integrated DigiLine full-range transmitter to monitor the total pressure and protect the filament Flexible: Portable, extended range of accessories, e.g. different mass ranges, chamber heating, transport box Compact: Integrated turbomolecular vacuum pump unit and mass
- Mass Range: 1 to 300 (amu)
- Maximum Operating Pressure: 0.00037505 Torr
- Operating Temperature: 392 F
- Detector Type: Faraday Cup
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC
-
Supplier: Leybold USA Inc.
Description: Defining Vacuum - SCROLLVAC plus, the new dry scroll pump from Leybold. The new SCROLLVAC plus vacuum pump is the latest addition to our range of dry pumps. Providing a flexible, robust and simple vacuum pump solution, across a wide spectrum of applications, SCROLLVAC
Find Suppliers by Category Top
Featured Products Top
-
Discover Agilent's portfolio of turbomolecular pumps through the brand new catalog. Here you will find TwisTorr and Turbo-V pumps models' descriptions and technical specifications, with performance metrics and comparison charts, as well as ordering details. If (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
An optional integrated isolation valve should be considered for applications when there is a requirement to protect vulnerable equipment which could be damaged (such as a turbomolecular pump) by a sudden venting of the vacuum space, or in applications where it is desirable to minimize dust and particles from back streaming into the vacuum chamber when the pump is turned off. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
produced in its 19 own production plants in China, the Czech Republic, France, Germany, India, Romania, South Korea, Switzerland, the United Kingdom, the USA and Vietnam. Pfeiffer Vacuum, the inventor of the turbomolecular vacuum pump and today a provider of comprehensive vacuum solutions, is (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
-Vacuum Pumps: Often cryopumps or turbomolecular pumps, which achieve the ultra-high vacuum (UHV) levels required for space simulation (10-4 to (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Vaughan Co., Inc. manufactures custom sewage pumps to match your specifications. (read more)
Browse Sewage Pumps Datasheets for Vaughan Company -
Vaughan Company, manufacturer of chopper pumps for over 45 years, introduces the world's largest 8" and 10" self-priming chopper pumps - capable of flows up to 6000 GPM, at up to 70% efficiency, and with up to a 22' priming lift. Unique (read more)
Browse Sewage Pumps Datasheets for Vaughan Company -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Gorman-Rupp’s 6400 Series™ end suction centrifugal pumps are engineered with the same proven reliability and durability found in our Super T Series® pumps, making them a cost-effective solution for flooded suction (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
Download PDF API 610 Pumps Heavy Duty Process Pump according (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
Foundations of Vacuum Science and Technology
Ultimote PresSlUe / 238 Turbomolecular Pumps / 238 4.6.1.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85293/43848799-MIT.pdf?sequence=2
V.C. Modification of quadrupole mass filter to detect higher mass-to-charge ratios.............340 Appendix C: Turbomolecular Pump Interlock....................................................................345 I.
-
Vacuum Technology
38 Turbomolecular Pumps . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Preliminary Physics Motivation and Engineering Design Assessment of the National High Power Torus
To cope with the plasma fueling, exhaust, and recirculation, an advanced system is required, envisioned to consist of multiple turbomolecular pumps of a design immune to high magnetic field, located close to the machine at the entrance to wide ducts at upper …
-
Time Projection Compton Spectrometer (TPCS). User`s guide
45 - Plumbing Hardware: Couples the turbomolecular pump and the roughing pump to the spectrometer drift tube and electrically insulates the vacuum pump from the spectrometer.
-
Micro and Nano Fabrication
Turbomolecular Pump . . . . . . . . . . . . . . . . . . . . . . .
-
http://dspace.mit.edu/bitstream/handle/1721.1/28125/32147490-MIT.pdf?sequence=2
If the turbomolecular pump is operated in an improper manner, there is some danger of oil backstreaming into the process chamber.
-
Performance of Vacuum Pumps to be Used in Tritium Extraction Facility
High vacuum was provided by an Edwards turbomolecular pump , which was detexmined to have two regimes of operation, the flow limited regime and thc backing pump Iimited regime. ln thc flow limitcd regime the high vacuum achieved is a function of gas …
Indicates content that may require registration and/or purchase.