-
Supplier: Essentra Components
Description: These twist locks have a hinged design that eases installation for hard to reach places. Cables can be inserted as the clamp is flat; they are then lifted off of the board as the twist lock is raised. The twist lock is locked into the 90 degree position when fully hinged. There
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: HINGED OPAQUE COVER W/S.S. LOCKABLE TWIST LATCH ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: HINGED CLEAR COVER W/S.S. LOCKABLE TWIST LATCH ROHS COMPLIANT: YES
-
-
Supplier: Fibox Enclosures
Description: Featuring a hinged opaque cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory 10-32
- Length / Height: 15.9842606 inch
- Width/Diameter: 14.0157556 inch
- Depth: 7.9921303 inch
- Height: 15.9842606 inch
-
Supplier: Fibox Enclosures
Description: Featuring a hinged transparent cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release latches. (Latch options available.) Enclosure mounting foot kit. Accessory
- Length / Height: 12.0078805 inch
- Width/Diameter: 10.0000054 inch
- Depth: 5.9842552 inch
- Height: 12.0078805 inch
-
Supplier: Newark, An Avnet Company
Description: VJG 1614 W/ GASKETED WINDOW / HINGE / 2 TWIST LATCHES ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: VJG 2016 W/ GASKETED WINDOW / HINGE / 2 TWIST LATCHES ROHS COMPLIANT: YES
-
Supplier: Hager Companies
Description: ANSI K81081F - For maximum versatility use all spring hinges or a combination of spring and ball bearing hinges. Do NOT use plain bearing hinges. - Full spring tension may not be required on all hinges. - Strong wind conditions, drafts, carpeting drag, twisted/misaligned
- Hinge Type: Spring Hinges
-
Supplier: Hager Companies
Description: For use on 1 3/4'' doors - Recommended maximum door weight 180 lbs. - For maximum versatility use all spring hinges or a combination of spring hinges and ball bearing hinges. Do not use plain bearing hinges. - Full spring tension may not be required on all hinges -
- Hinge Type: Butt Hinge, Spring Hinges
-
Supplier: Artifex Engineering
Description: These heavy duty jacks provide a sturdy mount to practically any load seen on an optical table. Four extra wide hinges provide robust support even while positioning vertical loads. The hinges are designed to ensure parallelism between the two plates. A wide selection of threaded and
- Z-Axis Travel: 1.7716545 to 5.118113 inch
- Carriage Load: 22 lbs
- Base Length: 1.7716545 to 5.118113 inch
- Base Width: 7.086618 inch
-
Supplier: HardwareSource, Inc.
Description: Decorative door pull with square mounting plates and twisted bar grip. Pull measures 9" from top to bottom. Square mounting plates measure 2" by 2". Handle projection is 3-1/4". Diameter of twisted bar is 11/16". Matching wood screws are included. Made from steel base material. Finishes: Rust Finish
-
Supplier: HardwareSource, Inc.
Description: Decorative gate or door pull with diamond style mounting plates and twisted bar grip. Pull measures 9-1/2" from top to bottom including mounting plates. Mounting plates measure 1-1/2" wide by 2" tall. Handle projection is 2-3/4". Diameter of twisted bar is 3/4". Made from steel base material. Wood
-
Supplier: HardwareSource, Inc.
Description: Decorative ring for gates. Ring diameter is 3 inches. Made from steel base material. Matching wood screws are included. Finishes: Black Powder Coated
-
Supplier: HardwareSource, Inc.
Description: Gate grille covers up a speakeasy opening on your gate or door. Grille measures 12" wide by 15-5/8" tall. Projects 2" from surface of gate or door. Made from steel base material. Fasteners are included. PLEASE NOTE: These grilles are handmade and dimensions may vary slightly from those listed
-
Supplier: Hager Companies
Description: Material: - Steel ANSI K81071 Description: - For maximum versatility use all spring hinges or a combination of spring hinges and ball bearing hinges. Do not use plain bearing hinges. - Full spring tension may not be required on all hinges - Strong wind conditions,
- Hinge Type: Butt Hinge
- Direction: Reversible
-
Supplier: Powell Electronics, Inc.
Description: NONMET HINGED TWIST L FEET
- Features: Hinged Cover
- Type: Terminal and Junction Boxes
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures Hinged Twist/Flange 14.05x12.27x6.13" 4X
- Length / Height: 14.1 inch
- Width/Diameter: 12.3 inch
- Type: Electronic and Instrument Enclosures
- Features: RoHS Compliant
-
Supplier: Hanover Lantern, Inc.
Description: Cast aluminum finial. Spun Aluminum Roof. Die-cast aluminum decorative band and legs. Cast aluminum hinged door holds Twist Lock Receptacle and Photo Control. Lower Ballast Pod acts as fitter and slips over 3” dia. post or tenon.
- Application: Commercial, Outdoor
- Fixture Type: Landscape Lighting
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. ATA Mixer Case 17" x 18" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Spring loaded carry handle Recessed lockable
- Features: ATA Case
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. ATA Mixer Case 22" x 46" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking
- Features: ATA Case
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. ATA Mixer Case 20" x 30" Nearly indestructible lightweight polyethylene construction Angled pad & Velcro wedge to hold mixer securely Tricot-lined foam interior Completely removable lids with breakaway hinges Rubber feet Carry handle Pull-out handle Wheels Recessed locking
- Features: ATA Case
-
Supplier: Allied Electronics, Inc.
Description: Gray, White Powder Coated (Inner Panels) Finishing, Polyester Modular Enclosures Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings Provides outstanding insulation and protection where equipment may be hosed down or be very wet. PJ Series raised lid
-
Supplier: Allied Electronics, Inc.
Description: Gray, White Powder Coated (Inner Panels) Finishing, Polyester Modular Enclosures Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings Provides outstanding insulation and protection where equipment may be hosed down or be very wet. PJ Series raised lid
-
Supplier: Allied Electronics, Inc.
Description: Gray, White Powder Coated (Inner Panels) Finishing, Polyester Modular Enclosures Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings Provides outstanding insulation and protection where equipment may be hosed down or be very wet. PJ Series raised lid
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: ONE DOOR TYPE HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL GLACIER GRAY COLOR 9-3/8 INCH 11-3/8 INCH 6-5/8 INCH UL 50, CUL 50, CSA C22.2 APPROVAL WALL MOUNTING NEMA 1/3R/4X/6P/12 ENCLOSURE HINGED, POLYURETHANE GASKETED, TWIST LATCH, LINK LOCK LATCH COVER TYPE INDOOR/OUTDOOR
- Length / Height: 11.375 inch
- Width/Diameter: 9.375 inch
- Depth: 6.625 inch
- Height: 11.375 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: PJ, PJU, PCJ PCJLLPSH - 1 Snap latch 316 for PJU & PCJ series with moulded keeper PCJLTPSH - 1 Twist latch 316 for PJU & PCJ series with moulded keeper PCJLLPNH - 1 Snap latch non-metallic for PJU & PCJ series with moulded keeper PCJHINGECLIP - 2 Hinge clips for PCJ
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. Tour Style 20" - 23" LCD/Plasma Screen Case 9mm plywood construction with PVC exterior Red Penn Elcom recessed MOL twist latches & spring-loaded rubber-gripped handles Heavy-duty Penn Elcom zinc plated hardware Reinforced stackable ball corners Inline wheels for easy
- Features: ATA Case
-
Supplier: IHS ESDU
Description: aircraft, since this has been found to be typically the most fatigue critical location.Mini-TWIST is a shortened version of TWIST for use where limited testing time prohibits the use of the full TWIST. The TWIST Standard loading sequence turning points can be found in
-
Supplier: Win Source Electronics
Description: Manufacturer: Hammond Manufacturing Win Source Part Number: 775565-PJ242010RTW Series: PJ Color: Gray Features: PCB Supports, Stainless Steel Hinges, Twist Latch, Window Ratings: IP66, NEMA 1,2,3,4,4X,12,13, UL-508 Height: 12.000" (304.80mm) Material: Fiberglass/Polyester Design:
-
Supplier: LAPP
Description: • Extremely durable fiber-reinforced nylon chain band • Open or tubed design • Patented nylon bolt-together link design • Replaceable long life glide shoes • Twist-in, bolted, or bored aluminum cavity access bars • Wide range of available frame-stay, partitioning, and bend radii options •
- Inside Width: 1.00000054 to 40.0000216 inch
- Inside Height: 0.7480319 to 4.2519708 inch
- Carrier Type: Enclosed Style, Open Style
- Cover / Bars: Hinged Bars
-
Description: reduce friction. In a case of extreme torque, two separately-designed coil sections – one with a right-hand twist and the other left-handed – can be connected together creating a double-bodied spring. This allows the total torque to match the sum of the two coils combined. Various kinds of
- End Style: Hinged, Short Hook Ends, Straight Offset, Straight Torsion
- Wind: Left Hand Wind, Right Hand Wind
-
Supplier: UK Products Canada, Inc.
Description: available. All cases include 3 metal spring loaded handles and stainless steel twist lock latches. The waterproof, dustproof o-ring seal protects valuable contents including instrumentation, sales presentation packages, test equipment, photographic equipment and other delicate equipment. *
- Height: 15.9 inch
- Length: 26.8 inch
- Width / Diameter: 17.8 inch
- Features: Moisture Barrier / Proof, Molded Case, Watertight Case, Wheels/Rollers
-
Supplier: Ameripack Corporation
Description: include 3 metal spring loaded handles and stainless steel twist lock latches. The waterproof, dustproof silicone o-ring seal protects valuable contents including instrumentation, sales presentation packages, test equipment, photographic equipment and other delicate equipment. Durable,
- Height: 10.3 inch
- Length: 30 inch
- Width / Diameter: 20.3 inch
- Inside Height: 8.4 inch
-
Supplier: Ralston Metal Products Limited
Description: is applied to the molded lip around the door opening ensuring an optimum seal when the door is closed. Doors are mounted with a stainless steel continuous hinge, and secured closed with stainless steel side mounted quick release twist clamps, one of which is padlockable.
- Length / Height: 48 inch
- Width/Diameter: 36 inch
- Depth: 12 inch
- Height: 48 inch
-
Supplier: NPS Corporation
Description: | (10) 12"x12" Light-Duty Cleanroom Pads (223122) | (10) 8.5"x17" Medium-Duty Pillows (222004) | (2 pr.) Nitrile Gloves | (2) Poly Aprons | (2 pr.) Splash Goggles | (2) Disposal Bags & Twist Ties | (1) Plastic Cabinet w/clear hinged door (Cabinet measures 18.5"x15.5"x9")
- Type: Absorbent
- Application: Spills Control / Containment
Find Suppliers by Category Top
Featured Products Top
-
separate accessories. Alignment is critical. The actuator must enter the turret head without excessive side loading, twisting, or impact. Door sag, hinge wear, vibration, and mechanical tolerances should be considered during installation. The safety switch (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
Actuator The D2S-01L13-F uses a simulated roller lever rather than a pin plunger, plain hinge lever, or separate rotating roller. Its stainless-steel lever has a curved contact surface at the operating end. This shape (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
The heptagon to the square, and other wild twists
A twist hinge for pieces A and B.
-
Geometric dissections now swing and twist
I was particularly intrigued by twist hinges , which use a point of rotation on the interior of an edge that separates two pieces.
-
Unexpected Twists in Geometric Dissections
Geometric dissection, Hinged dissection, Twist hinge , Hinge conversion, Crossposition .
-
Mechanical Reliability of a Digital Micromirror With Interdigitated Cantilevers
Through analytical calculations, finite element method (FEM) simulations, and experiments, we show that the mechanical reliability of the micromirror can simply be improved by changing the spring structure from a conventional twisting hinge type to the new bending interdigitated cantilever type.
-
Book Reviews
The second type of hinge is a twist hinge .
-
Deformable-Mirror Spatial Light Modulators
Rotation continues until there is a balance between the attractive torque created by the address voltage and the restoring torque created by the twisted hinge .
-
Multifaulting in a tectonic syntaxis revealed by InSAR: The case of the Ziarat earthquake sequence (Pakistan)
Indeed, the Ziarat anticline western termination has a twisted hinge suggesting significant external clockwise rotation, whereas the pure shear model does not produce rotation (see Figures 2 and 10, Ziarat anticline west).
-
King of Swing » American Scientist
… straightforward example rearranges two truncated octahedra into a cube), and two-dimensional dissections with more powerful hinges that allow pieces to "flip around" out of the plane, either around a vertex (flip hinges) or around the midpoint of an edge ( twist hinges ).
-
Reliability research on micro- and nano-electromechanical systems: a review
It was demonstrated that, the mechanical reliability of the micro-mirror can be enhanced by using bending interdig- itated cantilever instead of conventional twisting hinge .
-
Algorithms in Bioinformatics
We have introduced FlexSnap, a chaining algorithm that reports both sequen- tial and non-sequential alignments and allows twists ( hinges ).
Indicates content that may require registration and/or purchase.