-
Supplier: Newark, An Avnet Company
Description: TWIST-LOCK CABLE TIE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:26.2mm; Cable Tie Width:-; Cable Bundle Diameter Max:10.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Accessory Type:Twist
-
Supplier: Newark, An Avnet Company
Description: TWIST-LOCK CABLE FASTENER; CABLE TIE MATERIAL:NYLON 6.6 (POLYAMIDE 6.6); CABLE TIE LENGTH:39.4MM; CABLE TIE WIDTH:-; CABLE BUNDLE DIAMETER MAX:20.32MM; CABLE TIE TYPE:KURLY/TWIST LOCK; PRODUCT RANGE:-; BODY MATERIAL:NYLON 6.6 ROHS
-
Supplier: Newark, An Avnet Company
Description: TWIST-LOCK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:22.9mm; Cable Tie Width:-; Cable Bundle Diameter Max:7.6mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Body Material:Nylon 6.6 RoHS
-
-
Supplier: Newark, An Avnet Company
Description: TWIST LOCK CABLE TIE, L-21.5MM, NATURAL; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:21.5mm; Cable Tie Width:-; Cable Bundle Diameter Max:15.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:TLJ Series RoHS
-
Supplier: Amphenol PCD
Description: a locking mechanism ensuring stability and are suitable for blind-mating. Applications: Wire Bundle and Cable Management, Lighting, IFE and Galley, Instrumentation, Soldier Interconnects, Railway Interior Aircraft Lighting, Avionic Controls (i.e. pilot yoke), Electronic Window Shutter
- Contact Size (AWG): 16 to 22 AWG
- Current Rating: 5 to 13 amps
- Number of Contacts: 2 to 9 #
- Features: Circular / Cylindrical Connector
-
Supplier: Allied Electronics, Inc.
Description: Terminate phone and data wire into 110-style jacks, patch panels or media centers with our best-selling punchdown tool. Blade also cuts excess cable. Features Comfortable rubber grip handle Uses as twist-and-lock-style blades Blade storage in tool handle Non-impact tool
-
Supplier: Craftech Industries, Inc.
Description: Craftech stocks and distributes plastic wire handling hardware.
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® PT Series Connectors provide an efficient method of connecting pressure transducers to associated instrumentation with multi-conductor cable. The solder contacts are designed to provide positive connections for signal or power circuitry. The connectors come in a selection of
- Number of Contacts: 4 to 6 #
- Features: Circular / Cylindrical Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Straight
-
Supplier: Advanced Sensor Technologies, Inc.
Description: polymer technology; Available in double junction (standard) or triple junction (optional œTJ) configurations Rugged industrial grade sensors can operate in a temperature range from -35 to 150 degrees Celsius at pressures up to 100 psig for quick-disconnect inline twist lock bayonet
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Allied Electronics, Inc.
Description: 110 Blade for SurePunch® and SurePunch® Pro PDT, with 1 in. Length, 1 oz. Weight Twist-and-lock-style blade Reversible 110 cut and punch or punch-only blade
-
Supplier: Cole-Parmer
Description: • For a complete system, order an electrode, cable, and in-line adapter
it’s as easy as 1-2-3! • Long-lasting, reliable, pH sensor designed to save you time and money by only having to replace the sensor • 1/4 turn is all that is required for installation • Housing is ribbed for easy - pH Range: 0 to 14 ph
-
Supplier: Cole-Parmer
Description: • For a complete system, order an electrode, cable, and in-line adapter
it’s as easy as 1-2-3! • Long-lasting, reliable, pH sensor designed to save you time and money by only having to replace the sensor • 1/4 turn is all that is required for installation • Housing is ribbed for easy - pH Range: 0 to 14 ph
-
Supplier: HAVE, Inc.
Description: with screw-type terminals including a stranded wire protection which offer also solder termination. Features & Benefits Up to 30 A rms current rating Reliable and robust, easy and fast to assemble Cable strain relief for 5 - 15 mm cable O.D. Accurate and dependable twist
-
Supplier: HAVE, Inc.
Description: NEUNL2FC - Neutrik NL2FC 2-Pole Lockable speakON Cable End Connector 2-pole cable connector, quick lock, integrated chuck type strain relief for cables 6 - 10 mm diameter, intermates with 4-pole chassis connector and makes contact with +1/-1 Neutrik speakON - the
-
Supplier: Cole-Parmer
Description: • For a complete system, order an electrode, cable, and in-line adapter
it’s as easy as 1-2-3! • Long-lasting, reliable, pH sensor designed to save you time and money by only having to replace the sensor • 1/4 turn is all that is required for installation • Housing is ribbed for easy - pH Range: 0 to 14 ph
-
Supplier: Essentra Components
Description: These twist locks have locking devices on two sides that allow for routing and separating of two different bundles. These are available for six different bundle diameter ranges; from .20 - .80 in. Three different spacer lengths are available; 1/4 in, 3/4 in and 1-1/4 in.
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: With a quick twist loose wires and cable may be secured together with Kurly Loks. Each piece comes with a hole at each end for mounting or tagging.
-
Supplier: HAVE, Inc.
Description: NEUNBTC75BXX5 - Neutrik NBTC75BXX5 rearTWIST - Tiny Cable BNC Cable End Connector - cable O.D. <4mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve
-
Supplier: HAVE, Inc.
Description: NEUNBTC75BVV5 - Neutrik NBTC75BVV5 rearTWIST - Tiny Cable BNC Cable End Connector - cable O.D. <4mm Neutrik BNC connectors feature a true 75-ohm design that meet the stringent requirements of HDTV and sustain a consistent impedance at high frequencies up to 4.5 GHz. To achieve
-
Supplier: Harwin Plc
Description: Female Single-Ended with 26 AWG cable, 450mm (18") long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Manufactured with
- Operating Temperature: -65 to 150 C
- Gender: Female-Female
- Standards / Certifications: RoHS
-
Supplier: Harwin Plc
Description: Female Single-Ended with 26 AWG cable, 300mm (12") long - 20 contacts (10+10). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Manufactured with
- Operating Temperature: -65 to 150 C
- Gender: Female-Female
- Standards / Certifications: RoHS
-
Supplier: Harwin Plc
Description: Female Single-Ended with 26 AWG cable, 300mm (12") long - 10 contacts (5+5). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Manufactured with
- Operating Temperature: -65 to 150 C
- Gender: Female-Female
- Standards / Certifications: RoHS
-
Supplier: Harwin Plc
Description: Female-to-Female with 26 AWG cable, 1000mm long - 50 contacts (25+25). Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Cable assembled in twisted pairs, alternating 2 and 3 twists per inch along the connector. Manufactured with
- Operating Temperature: -65 to 150 C
- Gender: Female-Female
- Standards / Certifications: RoHS
-
Supplier: DigiKey
Description: Cable Clip, Twist Lock Natural
-
Supplier: DigiKey
Description: CABLE ASSEMBLY WITH TWIST LOCK C
-
Supplier: Hannay Reels
Description: Extension Cord / Broadcast Cable Waterproof duplex. Receptacle for 3-prong plug. Twist lock duplex available. Adjustable cam-lock drag brake. Crank rewind permanent.
- Hose / Cable Length: 100 to 275 ft
- Flange Diameter: 10.75 inch
- Core Diameter: 4 inch
- Hose / Cable Outside Diameter: 0.39 to 0.6 inch
-
Supplier: TelephoneStuff.com
Description: V-Notch Wire Stripper/Cutter with Spring and Lock is perfect for stripping and trimming twisted pair wire. Features: - 30-10 AWG (.25-4 mm dia.) wire range - Stamped from high carbon tool steel - Heat-treated for long life - Precision ground blades - Spring and locking mechanism - Pivot
- Tool Type: Stripper
-
Supplier: Radwell International
Description: TWIST-LOCK CONNECTOR CABLE, 14-PIN, 6FT (1.8M). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER CABLE, 250 V, 12 FT LENGTH, TWIST LOCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ODG (Origin Data Global)
Description: CBL CLIP TWIST LOCK NATURAL
-
Supplier: Quail Electronics
Description: this power cord features a twist-lock plug which rotates within the outlet or receptacle to lock into place. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to
- Cord Length: 83.858313 inch
- Rated Current: 30 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 3336 series features a Blunt Cut with the Locking NEMA L6-20R Receptacle. These power cords are ideal for hard-wiring your custom high voltage/ high current equipment. The receptacle uses twist-lock action to connect to the Locking NEMA L6-20P and the other end hard-wires directly
- Cord Length: 179.921357 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Additionally, this power cord features a twist-lock plug which rotates within the outlet or receptacle to lock into place. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who
- Cord Length: 179.921357 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 4 Conductors
-
Supplier: Allied Electronics, Inc.
Description: With a quick twist loose wires and cable may be secured together with Kurly Loks. Each piece comes with a hole at each end for mounting or tagging.
-
Supplier: Quail Electronics
Description: networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L6-20R while the other end hard-wires directly into your equipment. Additionally, this power cord features a twist-lock
- Cord Length: 72.047283 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
Find Suppliers by Category Top
Featured Products Top
-
. Receptacle for 3-prong plug. Twist lock duplex available. Adjustable cam-lock drag brake. Crank rewind permanent. Equipped with one durable rubber twist tie for cable ends. Applications: Communications Broadcast Constuction Industrial machinery Lighting needs Extension cord (read more)
Browse Cable Reels Datasheets for Hannay Reels -
allows continuous current, as cable is payed out or rewound. Features: 6-foot power source lead of 12/3 cable. 15 amp 3-prong straight blade plug (twist lock optional). Cam-lock brake. Applications: Industrial Broadcast Agricultural Fire and Rescue Construction/Utilities (read more)
Browse Cable Reels Datasheets for Hannay Reels -
feet of cable depending on cable OD. Features: Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong straight (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Equipped with cam-lock drag brake system Frame assembly designed to allow easy replacement of feet or handle Equipped with two twist tie fasteners Optional storage drum extension available Applications: Cable storage for extension cord, broadcast cable, audio/video cable, fiber optic cable and more. (read more)
Browse Cable Reels Datasheets for Hannay Reels -
(Bayonet Neill-Concelman) connectors are easy to connect due to a twist-lock system. These connectors work well up to about 4 GHz and 70 W power and are standard on test equipment. N connectors are one of the most commonly used for frequencies up to 11 GHz. They also have a high power range, around 150 W (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for A.H. Systems Inc. -
Adam Tech’s HT-X Series delivers a fully shielded, high-speed modular twisted-pair data solution designed for next-generation automotive Ethernet. Engineered for reliability and performance, the HT-X Series combines connectors and cable assemblies in a rugged, automotive-grade design that (read more)
Browse Modular Connectors and RJ Connectors Datasheets for New Yorker Electronics Co., Inc. -
The IEEE 802.3cg Single Pair Ethernet (SPE) standard defines Ethernet operation over a single twisted wire pair for industrial control networks. It enables 10Mbps Ethernet communications over existing fieldbus cables up to 1000m, significantly longer than standard 100BASE-TX. Our (read more)
Browse Network Switches Datasheets for Volktek Corporation -
should not be used as the physical end stop for the guard. Before purchasing, verify the complete XCSE7312 part number, solenoid voltage, contact arrangement, compatible actuator, cable-entry thread, required locking force, operating temperature (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
customized to pushbuttons or illuminated pushbuttons in various colors, by the application of button caps in 11 colors. The operators can be mapped to a wide range of functions, such as emergency stop, start, stop, unlock/lock, reset, or signal lights to display machine status or system faults. Five (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
materials and plating options are available upon request. Omnetics metal shell circulars come standard in three different orientation types: Threaded, a quarter-turn Twist-lock and a quick-disconnect Breakaway version. Each shell type offers its own benefits for the designer from a (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation