Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hapco, Inc.
Description: RAPIDSHOT™ is a low cost, handheld, two component dispensing system specifically designed to dispense Hapco’s products. RAPIDSHOT™ uses convenient disposable plastic cartridges and disposable RAPIDSHOT mixers. These cartridges are easily filled using the proprietary
- Container Size: 400 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensing Type: Bead
- Dispensed From: Gun Handle
-
Supplier: Nordson Corporation
Description: No Description Provided
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Meter, Mix and Dispense
- Features: Other
-
Supplier: Hapco, Inc.
Description: MINIFIL™ is a low cost, portable, two component dispensing machine specifically designed to dispense Hapco’s products. It is reliable and easy to use. Stainless Steel Tanks The MiniFIL’s tanks are constructed of Stainless Steel. This makes them easier to clean and perfect to use
- Container Size: 22,712.4707347922 to 45,424.9414695844 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
-
Supplier: Hernon Manufacturing, Inc.
Description: control with a footswitch and/or PLC start button. The two spindles, located in the top surface of the machine, are designed to rotate speaker components and apply a bead of adhesive along a desired edge.
-
Supplier: PVA - Precision Valve & Automation
Description: The DX100 Dynamic Mixing Valve is ideal for difficult to mix, two component materials that have wide ratio, and/or a wide viscosity delta between part A and B. It is also fitting in situations where space is limited and a long static mixer cannot be used. The DX100 can be used in both
- Media Viscosity: 1 to 1,000,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
- Number of Components: Multiple Component Dispensing
-
Supplier: Cammda Corporation
Description: The Joint-Jockey™ is an economical two-component meter-mix-dispense system designed to properly proportion, blend and apply joint-fillers, crack injection liquids and coatings.
- Application: Adhesive / Silicone
- Dispensed From: Can / Pail / Drum
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Supplier: Nordson EFD
Description: Dispense more accurate, repeatable amounts of two-component materials in 1:1, 2:1, and 4:1 ratios with the Nordson EFD Equalizer™ 2K Dispensing Tool. The pneumatically-operated tool accurately dispenses 2K materials packaged in EFD 50mL side x side cartridge systems and
- Application: Adhesive / Silicone
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 961TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft and tacky rubber with excellent thermal conductivity. Special features Gap filler, thermal conductivity 2.3 W/mK Two-part, RT curing
- Viscosity: 130,000 cP
- Dielectric Strength: 203.20000000000041 kV/in
- Industry: Automotive, Electronics
- Features: Electrical Insulation / Dielectric Material, Encapsulating / Potting, Gel, RTV / Room Temperature Curing, Rubber Based / Elastomeric
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 835 A/B is a pourable, additioncuring, two-component silicone rubber, forming a mainly closed cell foam. Special features low processing viscosity good processability on automated dispensing equipment easy control of mixing quality due to different colors of the
- Viscosity: 15,000 cP
- Elongation: 80 %
- Industry: OEM / Industrial
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Dymax
Description: rotate around the tube and dispense the required volume of adhesive for the application. The RotoSpense 360 significantly reduces the time and resources expended on manual adhesive dosing in tube set applications. Unlike typical manual dispensing, which demands both hands and
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no ozone damaging blowing agents high compressibility low
- Viscosity: 25,000 to 50,000 cP
- Elongation: 100 %
- Industry: OEM / Industrial
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Henkel Corporation - Industrial
Description: Neutral curing alkoxy silicone adhesive paste with quick cure speed. Typical applications include bonding and sealing in the appliance market. LOCTITE® SI 5606 is a gray, 2-part, thixotropic, neutral curing alkoxy silicone adhesive paste with quick cure speed. Typical applications
- Use Temperature: 250 to 350 F
- Chemical System: Silicone
- Cure / Technology: Two Component System
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP30P is a two component, transparent, low viscosity epoxy resin system for high performance bonding, sealing, coating, encapsulating and casting. It is formulated to cure readily at room temperature or more quickly at elevated temperatures.
- Viscosity: 2,500 cP
- Use Temperature: -60 to 250 F
- Dielectric Strength: 440 kV/in
- Index of Refraction: 1.56
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST EA4512-B80 Epoxy Adhesive Resin Part A Black is a two component casting system. It is used for machine metering/dispensing or regular hand mixer applications. 5 gal Pail.
- Viscosity: 19,000 cP
- Thermal Conductivity: 0.644 W/m-K
- Tensile Strength (Break): 2,670 psi
- Elongation: 6.3 %
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAPLA50-101 System 50 Plunger is a plastic, two component plunger that pushes the piston through the cartridge for dispensing two component adhesives. 10:1 Ratio.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAPLA50-41 System 50 Plunger is a plastic, two component plunger that pushes the piston through the cartridge for dispensing two component adhesives. 4:1 Ratio.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Chemence Inc.
Description: resistance compared to standard instant adhesives. The one component nature of Krylex KB984 lends itself to easy automation of dispensing on production lines.
- Applied Thickness / Gap Fill: 0.0002755907 inch
- Viscosity: 500 to 900 cP
- Industry: Building / Construction, OEM / Industrial
- Chemical System: Cyanoacrylate
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK CT 5047-2, Epoxy-Amine, Assembly LOCTITE® ABLESTIK CT 5047-2 adhesive is designed to make electrical connections where hot soldering is impractical or to make electrical connections to conductive plastics at locations which cannot be subjected to high temperatures.
- Use Temperature: 40 to 266 F
- Cure / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: medmix Mixpac™, formerly Sulzer, EAPLA50-11/21 System 50 Plunger is a plastic, two component plunger that pushes the piston through the cartridge for dispensing two component adhesives. 1:1 and 2:1 Ratio.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Description: 3M™ Scotch-Weld™ Epoxy Adhesive DP125 is a flexible, gray, two-part epoxy. 1:1 mix ratio, 25 minute work life and handling strength in 2.5 hours. 3M™ Scotch-Weld™ EPX™ 200 mL applicator. 3M™ Scotch-Weld™ Epoxy Adhesive DP125 has medium viscosity that allows for easy
- Viscosity: 2,000 to 75,000 cP
- Thermal Conductivity: 0.1505739276 to 0.1540353972 W/m-K
- Tensile Strength (Break): 2,500 to 3,300 psi
- Elongation: 120 to 150 %
-
Supplier: Allied Electronics, Inc.
Description: Quik Stick Adhesive, Bisphenol-A Type Epoxy Resin, 1.19 Specific Gravity The Scotch-Weld EPX Applicator System is a fast, convenient way to simultaneously meter, mix and apply two-component adhesives and potting compounds. The system features handy Duo-Pak
-
Supplier: Allied Electronics, Inc.
Description: Quik Stick Adhesive, Bisphenol-A Type Epoxy Resin, 1.19 Specific Gravity The Scotch-Weld EPX Applicator System is a fast, convenient way to simultaneously meter, mix and apply two-component adhesives and potting compounds. The system features handy Duo-Pak
-
Description: 3M™ Scotch-Weld™ Epoxy Adhesive DP190 is a gray, two-part epoxy. 1:1 mix ratio, 90 minute work life and handling strength in 12 hours. 3M™ Scotch-Weld™ EPX™ Plus II applicator. 3M™ Scotch-Weld™ Epoxy Adhesive DP190 has medium viscosity that allows for easy dispensing.
- Viscosity: 40,000 to 150,000 cP
- Thermal Conductivity: 0.380761656 W/m-K
- Coeff. of Thermal Expansion (CTE): 61.99999999999999 to 177 µin/in-F
- Tensile Strength (Break): 3,500 psi
-
Supplier: Allied Electronics, Inc.
Description: Super Shield Silver Coated Copper Conductive Coating, 465 °C Autoignition Temperature The Scotch-Weld EPX Applicator System is a fast, convenient way to simultaneously meter, mix and apply two-component adhesives and potting compounds. The system features handy
-
Supplier: Allied Electronics, Inc.
Description: Silver Print, 27 °C Flash Point, 1.6 Specific Gravity The Scotch-Weld EPX Applicator System is a fast, convenient way to simultaneously meter, mix and apply two-component adhesives and potting compounds. The system features handy Duo-Pak cartridges that snap
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no ozone damaging blowing agents high compressibility low
- Tensile Strength (Break): 50.76289377501895 psi
- Elongation: 100 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Cure / Technology: Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® 3092 is a two-component, rapid curecyanoacrylate adhesive for bonding a variety of plastics (except PE, PP and PTFE), rubber and porous materials (wood, paper, leather). Under normal conditions, once dispensed in between close fitting parts, the atmosphere moisture
- Applied Thickness / Gap Fill: 0.2 inch
-
Supplier: Epoxies Etc...
Description: 20-3005 is a two component chemical resistance epoxy system. It was developed for potting, coating, and adhesive applications requiring superior chemical resistance. It exhibits outstanding bonds to a variety of substrates and will cure at low temperatures. 20-3005 has a
- Viscosity: 20,000 cP
- Use Temperature: -58 to 284 F
- Tensile Strength (Break): 7,600 psi
- Elongation: 3.2 %
-
Supplier: Nordson EFD
Description: EFD also offers an innovative dispense valve specifically for moisture sensitive, two-component urethanes. Any contact with air can cure two-component urethanes, locking up the dispense valve. The 450 XT’s production-proven design eliminates air exposure of wetted shafts.
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: EFD also offers an innovative dispense valve specifically for moisture sensitive, two-component urethanes. Any contact with air can cure two-component urethanes, locking up the dispense valve. The 450 XT’s production-proven design eliminates air exposure of wetted shafts.
- Dispense Rate: 7.575757575757576 to 11.363636363636363 L/min
- Application: Adhesive / Silicone
- Number of Components: Multiple Component Dispensing
-
Supplier: Nordson EFD
Description: healthcare professionals, making it a convenient choice. Our u-TAH Nano also addresses the complex handling requirements, technique-dependent results, and expensive dedicated dispensers historically associated with two-component chemistries. The unit-dose system makes
- Container Size: 1 cc
- Application: Adhesive / Silicone, Medical / Pharmaceutical
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
-
Supplier: Sulzer Ltd.
Description: Leading one and two-component mixing systems including cartridges, mixers, dispensers and mixing accessories. The Swiss developed systems are characterized by maximum precision and quality for dosing, mixing and dispensing one and two-component
- Application: Adhesive / Silicone, Foaming / Gasketing
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Fill ("Potting")
- Mounting: Hand Held
-
Supplier: IPC International, Inc.
Description: Provides an in-depth look at the adhesive application process for surface mount component attachment prior to wave soldering. Begins with an introduction to two methods of adhesive application — dispensing and stencil printing — and a discussion of the
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System Supreme 3HTND-1SM is a one component, exceptionally fast curing surface mount adhesive system with exceptional toughness and durability. It has high shear and peel strength for optimal bonding performance and is formulated to cure rapidly (5-10
- Use Temperature: -100 to 400 F
- Coeff. of Thermal Expansion (CTE): 22.22222222222222 to 25 µin/in-F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Dissimilar Substrates, Metal, Plastic, Porous Surfaces, Rubber / Elastomer
Find Suppliers by Category Top
Featured Products Top
-
-5 minutes for a mixed 50 gram batch. The exact fixture time in an application context can vary from a few minutes to several hours, depending on multiple factors including, but not limited to the size of the components, the substrates being bonded, curing temperature and the amount of adhesive applied (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
EP42HT-2LTE Master Bond EP42HT-2LTE is an innovative, two component epoxy system with an ultra low coefficient of thermal expansion. It can be used as an adhesive, sealant, coating and, in some cases, as a casting system. EP42HT-2LTE (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
MasterSil 151TC is an addition cured silicone offering both flexibility and high temperature resistance. It has very fine particles of a thermally conductive filler that allows it to be applied in sections as thin as 10-15 microns. MasterSil 151TC fits well in applications involving sensitive optical and electronic components where optimum heat dissipation is critical. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Fujipoly® introduces a new line of two-component thermal gap fillers that also exhibit excellent electrical insulative properties. The SARCON® LG Series is the perfect solution for filling large, complex and uneven gaps between heat generating components that depend on reliable contact (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
dispensing circular patterns. It utilizes a fully adjustable, tilting Z-axis that enables controlled dispensing at an angle or on a vertical/horizontal, internal, or external wall of a component part. The (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
) syringes and cartridges; a blending of two component systems precisely weighed, mixed, degassed, then flash frozen and shipped over night on dry ice. Available for epoxies, silicones, urethanes and polysulfides. PMF syringes come in sizes 55cc and smaller. A -40C freezer necessary for storage. Simply thaw and dispense. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Make two-component dispensing easy with the Fluid Research® S-Series Meter Mix Dispense System. Our compact system with Corliolis flow meter offers real-time monitoring and control of key process parameters. The S-Series intelligence system, Sentinel Logic®, manages variable dispensing ratios and an extensive number of programmed shots. To see how the S-Series can help with your meter mix needs, click to learn more. (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
proprietary acid for maximum battery power, performance, and longevity. Key to overall performance is that the acid must not drip on certain components, nor on the exterior housing. The process uses very fine needles to dispense acid in precise locations at 26 PSI. Unfortunately there were trace (read more)
Browse Datasheets for Plast-O-Matic Valves, Inc. -
INC. Two high quality companies now joined at the hip, providing Contract Manufacturing, Converting/Fabrication of Pressure Sensitive Adhesives and materials, Printed Electronics and Electroluminescent Lamps across all markets! Primarily focused upon Defense, Aerospace, Electronics, Medical, and Automotive sectors. We make and assemble high quality parts to tight tolerance for all of our customers! (read more)
Browse Converting Services Datasheets for Quantaflex Printed Electronics Inc. -
, an isocyanate terminated hardener, to produce a two-component polyurethane adhesive used for dry lamination, such as PET/Al/CPP, PET/Ny/Al/CPP, PET/Al/Ny/CPP, PET/Ny/CPP or Ny/CPP. TAKELAC A-670A Solvent free (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
Pressure Control for Adhesive Materials
was for the pressure control of the blending or extruding of two component compounds that are mixed at the tip of the dispensing robotic arm to form a quick setting adhesive.
-
Filled UV Curable Epoxy Provides Low CTE For Electronic Potting and Encapsulating
, glob-tops, coatings, and bonding. Potting is a process where epoxy is poured on top of a circuit board and allowed to cure. This process "encapsulates" the components of the board, protecting them from unwanted damage. Glob-top is a process where epoxy is selectively dispensed onto a vulnerable
More Information Top
-
Professional resources
The MIXPAC Adhesive Selection Guide CD-ROM from ConPro Tec Inc. allows users desktop and remote access to information on two - component adhesive dispensing systems .
-
Accurate dispensing | News | The Engineer
A patented two - component reactive adhesive dispensing system has been developed that, through an entirely new principle of electro-mechanical liquid metering, is capable of dispensing to an accuracy of two decimal places.
-
New Products - Masonry Construction Page 1 of 3
On-demand mixing and dispensing systems are available for two - component reactive adhesives , sealants, and resins.
-
Micro- and Opto-Electronic Materials and Structures: Physics, Mechanics, Design, Reliability, Packaging
In volume operations, the use of a mix-metering machine, that can proportion and mix two component systems from reservoirs then dispense precise amount of adhesive for each part or group of parts, can be cost effective.
-
:: New Materials Zone ::
3M Scotch-Weld EPX is available in cartridges and complemented by a dedicated applicator system that simultaneously mixes and dispenses the two - component adhesive .
-
KitPackers Introduces New TwinPak System With Dispensing Tip
KitPackers has introduced an innovative new packaging option for customers seeking a simple system for mixing and dispensing small quantities of two component reactive chemical systems , especially adhesives and sealants.
-
:: New Materials Zone ::
3M Scotch-Weld DP-8010 is available in Duo-Pak 38 ml and 265 ml cartridges for use in the 3M EPX applicator system that simultaneously and accurately mixes and dispenses the two - component adhesive .
-
Materials Engineering Newsline … items of interest to JME readers
CIBA-GEIGY Corporation Formulated Systems Group has introduced the Araldite structural adhesives gun and cartridges which simultaneously mixes and dispenses two - component adhesives.
-
Adhesives for Cartridge Dispensing - Nasa Tech Briefs :: Medical Design Briefs
The TriggerBond system packages an adhesive ’s two components into their own cartridges, which fit in a dual-barrel dispensing gun.
-
Products :: Medical Design Briefs
The TriggerBond system packages an adhesive ’s two components into their own cartridges, which fit in a dual-barrel dispensing gun.
Indicates content that may require registration and/or purchase.