-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Superior fit, finish and holding power Available with keyways (SPK Series) Opposing screws available (SPB Series) RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated
- Width: 0.281 to 0.875 inch
- Bore Diameter: 0.125 to 4 inch
- Outer Diameter: 0.625 to 5.25 inch
- Collar Material: Aluminum, Nylon, Stainless Steel, Steel
-
Supplier: Climax Metal Products Company
Description: Two-Piece Clamping Collars are designed to handle applications that require greater axial load capacity than Set Screw Collars and One-Piece Clamping Collars without marring the shaft. Recessed screw styles of Two-Piece
- Bore Diameter: 0.125 to 6 inch
- Collar Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Features: Other
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Superior fit, finish and holding power Available with keyways (MSPK Series) Opposing screws available (MSPB Series) RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Zinc
- Width: 0.3543309 to 0.7480319 inch
- Bore Diameter: 0.1181103 to 3.149608 inch
- Outer Diameter: 0.6299216 to 4.2519708 inch
- Collar Material: Aluminum, Nylon, Stainless Steel, Steel
-
-
Supplier: TFC Ltd.
Description: Standard: HK Size Range: M3 - M60 DIA 1/8 - 3" DIA
- Bore Diameter: 0.125 to 3 inch
- Collar Type: Two Piece Clamp
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Opposing screws available Superior fit, finish and holding power Acme, Left-hand and metric threads available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010”
- Width: 0.281 to 0.75 inch
- Bore Diameter: 2.25 inch
- Outer Diameter: 0.625 to 3.25 inch
- Units: English
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Superior fit, finish and holding power Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Additional
- Width: 0.343 to 0.75 inch
- Bore Diameter: 0.375 to 2.4375 inch
- Outer Diameter: 0.875 to 3.5 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Reid Supply
Description: Shaft collars have extremely diverse applications and fall into three main categories, positioners, spacers and limiters. Reid Supply has all the main types from one-piece, two-piece, hinged, set screw aand self-locking shaft collars that will fit
- Width: 0.5 inch
- Bore Diameter: 1.25 inch
- Outer Diameter: 2.063 inch
- Collar Material: Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style
- Width: 0.3543309 to 0.7480319 inch
- Bore Diameter: 0.1181103 to 3.149608 inch
- Outer Diameter: 0.6299216 to 4.2519708 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style
- Width: 0.281 to 0.875 inch
- Bore Diameter: 0.125 to 4 inch
- Outer Diameter: 0.625 to 5.25 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Stafford Manufacturing Corp.
Description: Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are
- Width: 0.563 inch
- Bore Diameter: 1.375 inch
- Outer Diameter: 2.25 inch
- Units: English
-
Supplier: Stafford Manufacturing Corp.
Description: Shaft Mounting Collars feature a two-piece construction with flats on outside surfaces which are drilled and tapped for attachment to each other. Also included is a countersunk hole for mounting to any surface or hung from a threaded rod. These collars are
- Width: 0.5 inch
- Bore Diameter: 1.125 inch
- Outer Diameter: 1.875 inch
- Units: English
-
Supplier: RS Components, Ltd.
Description: Quick Clamp Collar 20mm Bore,1-Pc,Steel
- Bore Diameter: 0.787402 inch
- Outer Diameter: 1.574804 inch
- Features: Other
- Collar Type: Two Piece Clamp
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style
- Width: 0.281 to 0.75 inch
- Bore Diameter: 0.25 to 2.5 inch
- Outer Diameter: 0.625 to 3.25 inch
- Units: English
-
Supplier: G.L. Huyett
Description: Used like a single split collar, the two-piece design makes these easier to use on applications where access is limited. The opposing screws minimize vibration and increase variations of installation.
- Width: 0.5 to 1 inch
- Bore Diameter: 0.125 to 0.25 inch
- Outer Diameter: 0.25 to 0.375 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Joint Way International, Inc.
Description: Split Shaft Collars, Double Split
- Width: 0.5 inch
- Bore Diameter: 1.1875 inch
- Outer Diameter: 2.063 inch
- Units: English
-
Supplier: Lucas Industrial
Description: 2-pc clamp provides tightest fit with reduced risk of shaft damage
- Width: 0.875 inch
- Bore Diameter: 3.1875 inch
- Outer Diameter: 4.5 inch
- Units: English
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Width: 0.393701 inch
- Bore Diameter: 0.4724412 inch
- Outer Diameter: 1.181103 inch
- Units: Metric
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Width: 0.393701 inch
- Bore Diameter: 0.5118113 inch
- Outer Diameter: 1.181103 inch
- Units: Metric
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Width: 0.3149608 inch
- Bore Diameter: 0.1181103 inch
- Outer Diameter: 0.5905515 inch
- Units: Metric
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Width: 0.3149608 inch
- Bore Diameter: 0.2362206 inch
- Outer Diameter: 0.787402 inch
- Units: Metric
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Both Inch and Metric available.
- Width: 0.25 to 0.875 inch
- Bore Diameter: 0.125 to 4 inch
- Outer Diameter: 0.5 to 5.25 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Petersen Products Co.
Description: Description Stop Collar Split .50 OD Shaft Sage Subcategory Number W262
- Bore Diameter: 0.5 inch
- Collar Type: Two Piece Clamp
-
Supplier: Petersen Products Co.
Description: Description Stop Collar, Split, 6.0" OD Tube
- Bore Diameter: 6 inch
- Collar Type: Two Piece Clamp
-
Supplier: Petersen Products Co.
Description: Comment 1 Split Stop Collar, 1.875" OD Tube
- Bore Diameter: 1.875 inch
- Collar Type: Two Piece Clamp
-
Supplier: Petersen Products Co.
Description: Comment 1 Split Stop Collar 1.5" OD Tube
- Bore Diameter: 1.5 inch
- Collar Type: Two Piece Clamp
-
Supplier: Stafford Manufacturing Corp.
Description: supported shafts Axial runout less than .001 TIR Two pieces for convenient assembly and adjustment Includes standard keyway Smooth bore protects shafts from damage
- Bore Diameter 1: 0.5 inch
- Bore Diameter 2: 0.5 inch
- Length: 1.875 inch
- Units: English
-
Supplier: Radwell International
Description: SHAFT COLLAR, TWO PIECE, 18MM, ALUMINUM, CLAMP STYLE, 36MM OD, 13MM WIDTH . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SIGNATURE SERIES, 3" TWO-PIECE SPLIT CLAMP-TYPE SHAFT COLLAR, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Whittet-Higgins Company
Description: These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable
- Width: 0.875 inch
- Bore Diameter: 3.75 inch
- Outer Diameter: 5 inch
- Axial Load Capacity: 6,465 lbs
-
Supplier: Whittet-Higgins Company
Description: These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable
- Width: 0.5 inch
- Bore Diameter: 1.188 inch
- Outer Diameter: 2.063 inch
- Axial Load Capacity: 1,845 lbs
-
Supplier: Whittet-Higgins Company
Description: These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable
- Width: 0.875 inch
- Bore Diameter: 4 inch
- Outer Diameter: 5.25 inch
- Axial Load Capacity: 6,595 lbs
-
Supplier: Whittet-Higgins Company
Description: These CLAMP COLLARS are often adequate to position and lock to shaft cams, conveyor rolls, gears, pulleys, sheaves, sprocket and the multitude of other machine components where exacting adjustment is not required to transmit thrust and torque loads. They are great as adjustable
- Width: 0.875 inch
- Bore Diameter: 2.813 inch
- Outer Diameter: 4.25 inch
- Axial Load Capacity: 6,010 lbs
-
Description: The X-Series couplings offer a cost effective balance between couplings that are too stiff radially and those not stiff enough torsionally for servo-type applications. It features high torsional stiffness, low radial loads, one piece integrity, good flexibility, and zero backlash. Created for
- Bore Diameter: 0.094 to 1 inch
- Collar Material: Aluminum, Steel
- Units: English
- Collar Type: One Piece (Clamp), One Piece (Set Screw), One Piece (Threaded)
-
Supplier: Radwell International
Description: 3/8" SHAFT COLLAR, TWO PIECE SPLIT, BLACK OXIDE STEEL, CLAMP STYLE. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
(2)MCL:One-Piece Clamp Style Collar (3)MSP:Two-Piece Clamp Style Collar MSC:Set Screw Style CollarTHREADED BORE SHAFT COLLARS (read more)
Browse Shaft Collars Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
force across two independent clamping points, these collars achieve more uniform pressure while minimizing shaft deformation—particularly valuable in precision equipment and high-vibration environments. Technical (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
STEEL PATENT PENDING DESIGN DESIGNED FOR USE WITH STD. TWO SET SCREW COLLAR (90 DEG. OFFSET) WILL NOT MARK SHAFT AVAILABLE IN METRIC OR ENGLISH 25% GREATER HOLDING POWER THAN STD. SPLIT COLLAR (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
. These bushings offer 25% greater holding power than standard split collars and do not mark the shaft. Features: Hardened Stainless Steel Patent Pending Design Designed for use with standard two set screw collar (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
object. Also available are shaft collars that can be used in conjunction with the push lock clamps. IMAO Fixtureworks manufactures and supplies a wide assortment of unique industrial products that range from modular fixturing components and workholding devices, including clamps, workholding (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
indication line and the “touch” of a click allow user more secure and reliable operation. Two tip types are available: A flat tip that minimizes damage to an object, and a diamond tip that provides high holding force. For clamping onto a round shaft, a shaft collar is also (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
provide additional clamping force over bores that only use keyways and set screws. They have two slits on the barrel to allow the bushing to tighten around the shaft to ensure a secure fit. They are installed by tightening the cap screws in the collar, which pushes the bushing into the sprocket bore (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
CPC1:One-Piece Clamp Style Rigid Coupling with Keyway CPX2:Two-Piece Clamp Style (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
OFS Type - 1 is ideal for hot and/or wet applications. Its spring-loaded drive collar can accommodate axial shaft growth or shrinkage that is often experienced during thermal cycles. The OFS Type 1 is often used (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
More Information Top
-
Clamp & Set Screw Shaft Collars - Couplings, Collars & Adapters - Grainger Industrial Supply
A two - piece clamping shaft collar can easily wrap around a hard or soft shaft without marring.
-
Welding Characteristics in Deformation Resistance Welding
Extra-grip two piece clamp -on shaft collars were used to hold a tensile testing insert inside of the welded samples.
-
CR4 - Thread: How to loosen treaded end cap on a mini mag light?
To increase the surface without marring the part, you might be able to find a two - piece clamp -type shaft collar of the right I.D., clamp it onto the cap, and apply a wrench to the outside of the collar.
-
International Collars From Ruland - Shaft Collars For A Global Market
Marlborough, MA - New from Ruland Manufacturing Company is a series of one- and two - piece clamp -style shaft collars especially suitable for retrofits and new designs of equipment for a global market.
-
http://dspace.mit.edu/bitstream/handle/1721.1/62999/720668014-MIT.pdf?sequence=2
These shafts were coupled with a two - piece clamp collar with a keyway to prevent slipping.
-
Plant Maintenance Product | Stafford Manufacturing's Clamp-Type Shaft Collars feature a smooth bore to evenly distribute holding power | Plant Services
Stafford Clamp -Type Shaft Collars come in one- and two - piece styles made from aluminum, steel, plated steel and stainless steel.
Indicates content that may require registration and/or purchase.