Products & Services

See also: Categories | Featured Products | Technical Articles | More Information
EH407732 Sound Level Meter with Backlit Display, meets ANSI and IEC 651 Type 2 standards
  • Sound Level Range: 35 to 130 dB re 20µPa
  • Accuracy: 1.5 dB
  • Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
  • Meter Style: Sound Level Meter

Supplier Catalog
Go To Website
  • Supplier: Cole-Parmer

    Description: trend graphically displayed • USB output port to for simple data logging with pc or download of stored data • Auto calibration at selected decibel level • Scrolling sound level display • ¼ inch threaded socket for tripod mounting applications
    • Model CEL-242

    • Sound Level Range: 30 to 130 dB re 20µPa
    • Accuracy: 1.5 dB
    • Time Response: Fast, Impulse, Slow
    • Meter Style: Sound Level Meter

  • Supplier: Cole-Parmer

    Description: • High accuracy datalogging capability of up to 20,000 records at speeds from 1/sec to 1/59sec • Meets ANSI and IEC 61672-1 Type 2 standards • Three ranges from 30 to 130dB with 1.4dB accuracy • Data logging capability up to 20,000 records • Displays and records

    • Sound Level Range: 30 to 130 dB re 20µPa
    • Accuracy: 1.4 dB
    • Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
    • Meter Style: Sound Level Meter

  • Description: PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the

    • Frequency Range: 31.5 to 8,000 Hz
    • Sound Level Range: 30 to 130 dB re 20µPa
    • Accuracy: 1.4 dB
    • Operating Humidity Range: 75 %

  • Description: of ±1.5 dB. The meter meets the IEC 651 Type II and includes frequency weighting A and C and fast and slow time weighting. Two auxiliary ports provide either AC output, 1 V RMS full scale, or DC output, 10 mV/dB. The Model 732A can meet your sound testing needs.

  • Supplier: Cole-Parmer

    Description: settings, peak hold, and calibration adjustment port to quickly calibrate internal electronics. | What's included: microphone windscreen, calibration tool, two 9V batteries, hard carrying case.|Compliance: ANSI S1.4-1983, Type 1; IEC 61672 Type 1

    • Sound Level Range: 30 to 130 dB re 20µPa
    • Accuracy: 1 dB
    • Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
    • Meter Style: Sound Level Meter

  • Description: special purpose sound level meter, Type S. The Type S meter can be qualified to the performance of any of the basic types (I, 2, and 3), but is not required to have all three weighting networks. Purpose. The purpose of this American National Standard

  • Description: PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the

    • Operating Temperature: 32 to 104 F
    • Data Acquisition: Datalogger / Recorder
    • Application: General Lab and Industrial
    • User Interface: None

  • Description: Model 831 sound level meter preamplifier for 1/2" free-field or random incidence prepolarized microphones For more information see http://www.larsondavis.com/products/accessories/outdoormics/prm831

    • Meter Style: Sound Level Meter

  • Description: 1.1 This guide covers the measurement of A-weighted sound levels outdoors at specified locations or along particular site boundaries, using a general purpose sound-level meter. 1.2 Three distinct types of measurement surveys are

  • Description: the results of the measurements, Bruel & Kjaer offers a number of Windows-based software application packages. Specifications: IEC 60651 (1979) Type 1 plus Amendment 1 IEC 60804 (1985) Type 1 plus Amendment 2 IEC 61260 (1995) Octave Bands Class 0 ANSI S1.4-1983

  • Supplier: REED-Direct

    Description: battery indication Included accessories: carrying case, K-type temperature probe and 9V battery SPECIFICATIONS: Type K Temperature Probe: Temperature Range: -4 to 1400°F, -20 to 750°C Thermo-Hygrometer Probe: Temperature Range: -4 to 122°F, -20 to 50°C Humidity Range: 25to 95% RH

    • Illuminance Range: 0.1 to 20,000 Lux
    • Hand-Held: Handheld
    • Low Battery Indicator: Low Battery Indicator
    • Meter Type: Lux Meter

  • Description: 1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation Battery test position with battery status LED indicates if battery is good For use on Sound Level Meters with 0.5" or 1.0" microphones

  • Description: PCE-SDL 1 is a class 2 (type 2) data-logging sound level meter, sound pressure level (SPL) meter, noise meter or decibel (dB) meter used for long-term acoustic measurements. The Windows-compatible software included with the

    • Operating Temperature: 32 to 104 F
    • Property Measured: Gloss
    • Features: Portable

  • Description: 1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation LED indicator lights up when power is on Level position to select 94dB or 114dB For use on Sound Level Meters with 0.5" or 1.0"

  • Description: Various SAE vehicle sound level measurement procedures require use of a sound level meter which meets the Type 1 or Type 2 requirements of ANSI S1.4-1983 (see 2.1.1.1 ), or an alternative system which can be proved to

  • Description: don't block magnetic fields, so the meter can be placed indoors and will work equally well, and due to the built-in tone, it can be used in the dark, and will sound the tone at whatever level of field the user sets. Model 1 operates on a standard 9-volt battery, and Model

    • Number of Axes: 1
    • Flux Density Measurement: 0 to 1,000,000 microgauss
    • Resolution: 5,000 µG
    • Device Type: Gaussmeter (Tesla Meter)

  • Supplier: NTi Audio AG

    Description: simultaneously Correction values k1, k2 Limit monitoring showing exceeding sound levels Digital I/O interface for the control of external peripherals Sound Exposure Level LAE (optional) Percentile statistics for Lxy (x= A, C or Z, y= F, S or EQ1"): 1 - 99%

    • Frequency Range: 4.4 to 23,600 Hz
    • Operating Humidity Range: 5 to 95 %
    • Operating Temperature Range: 14 to 122 F
    • Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)

  • Description: Spartan 730 noise dosimeter kit with 5 dosimeters, 5 windscreens, 10 clips, 2 cal adapters, USB Bluetooth dongle, calibration certificates and rugged case with built-in wireless Qi charger and Type C plug for Europe. Calibrator not included For more information see

    • Meter Style: Noise Dosimeter

  • Description: Spartan 730 noise dosimeter kit with 5 dosimeters, 5 windscreens, 10 clips, 2 cal adapters, USB Bluetooth dongle, calibration certificates and rugged case with built-in wireless Qi charger and Type A plug for North America. Calibrator not included For more information see

    • Meter Style: Noise Dosimeter

  • Description: Spartan 730 noise dosimeter kit with 3 dosimeters, 3 windscreens, 6 clips, 2 cal adapters, USB Bluetooth dongle, calibration certificates and rugged case with built-in wireless Qi charger and Type A plug for North America. Calibrator not included. For more information see

    • Meter Style: Noise Dosimeter

  • Description: 2 integrating sound level meter with Octave and 1/3 Octave Band Real Time display 160x160 dot matrix backlit LCD displays Leq, LE, Lmax, Lmin, and Lp Built-in memory stores up to 12,280 records in SLM mode and 1024 data points in 1/1 or 1/3 octave

  • Description: CRY2112 Noise sensor is a new type of noise test equipment developed by CRY Sound for industrial applications. Its product performance complies with such standards as IEC61672 (Class 1) and GB/T3785 (Type 1). The sensor is small in size and its stainless steel case

    • Frequency Range: 10 to 20,000 Hz
    • Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
    • Panel: Computer Interface
    • Ports: Serial

  • Description: Free-field microphone for sound level meter measurements (IEC61672 class 1 and ANSI S 1.4 Type 1) over a frequency response of 6.5 Hz To 12.5 kHz. Dyn. range : 14 – 142 dB Freq. range : 6.5 – 12500 Hz Polarization : Prepolarized Sensitivity : 50 mV/Pa

    • Frequency Response: 6.5 to 12,500 Hz
    • Dynamic Range: 14 to 142 dB re 20µPa
    • Microphone Sensitivity: 50 mV/Pa
    • Actual Diameter / Size: 0.5 inch

  • Find Suppliers by Category Top


    Conduct Research Top

    • Environmental Noise Control Trends in Instrumentation
      changes on the noise level. The Noise Sentry RT can record 1s LEQs for three months. It can record 1s LEQs, in addition to min and max levels for 1 month. * Weatherproofing: An Integrating Sound Level Meter for environmental studies must often work outdoors. A weatherproof construction is a great

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire