-
Supplier: SANDPIPER Pump
Description: UL (Underwriters Laboratory) Compliant Pumps are designed to meet UL79 standards for diaphragm pumps handling flammable liquids. All Aluminum construction with approved Nitrile or Virgin PTFE UL elastomers. Fully groundable to prevent static discharge. Solids-Handling Up
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic
-
Supplier: Novaflex Group
Description: Heavier gauge fabric and coating to provide longer service life. Neoprene coating provides good cold temperature resistance compared with PVC. Manufactured with UL94V0 approved materials. Applications Heavy-duty dust control Outdoor plant clean-up Sawdust, wood chips hot air blower
- Outside Diameter: 3 to 24 inch
- Temperature Range: -65 to 200 F
- Specialized Construction: Coiled
- Material: Elastomers
-
Supplier: Novaflex Group
Description: An extremely flexible duct with good low temperature resistance and chemical resistance. Manufactured with UL94VO approved materials. Applications Dust control Air handling Light material handling Fume control Construction: Product code: 3UL100X Material: Polyester fabric, Neoprene coated
- Outside Diameter: 2 to 24 inch
- Temperature Range: -45 to 250 F
- Media: Air, Gases (LPG, elemental, etc.), Solids / Particulate
- Material: Elastomers
-
-
Supplier: Lapp Tannehill
Description: NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Thermoplastic Elastomer (TPE) JACKET COLOR : Black VOLTAGE : 300V TEMPERATURE : 105°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 275
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 10 AWG
-
Supplier: Lapp Tannehill
Description: : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Thermoplastic Elastomer (TPE) JACKET COLOR : Black VOLTAGE : 600V TEMPERATURE : 105°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT :
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 18 AWG
-
Supplier: Lapp Tannehill
Description: NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Thermoplastic Elastomer (TPE) JACKET COLOR : Black VOLTAGE : 600V TEMPERATURE : 105°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 150
- Number of Conductors: 3 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 14 AWG
-
Supplier: Lapp Tannehill
Description: NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper JACKET MATERIAL : Thermoplastic Elastomer (TPE) JACKET COLOR : Black VOLTAGE : 600V TEMPERATURE : 105°C STANDARDS/APPROVALS : UL Approved CSA Approved UL STYLE / STANDARD : UL 62 WEIGHT LBS/MFT : 175
- Number of Conductors: 2 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 105 C
- North American (AWG): 12 AWG
-
Supplier: CHT USA Inc.
Description: elastomer is also flame retardant and is UL Listed in file QMFZ2.E205830.
- Use Temperature: -67 to 399.2 F
- Thermal Conductivity: 0.88 W/m-K
- Elongation: 55 %
- Tensile Strength (Break): 118.93020827290154 psi
-
Supplier: CHT USA Inc.
Description: CHT's SE3000 is a 2-part, platinum cure silicone elastomer designed for electronic potting and encapsulation applications. It offers good prtection against chemicals, environmental contamination, mechanical shock, vibration and impact damage. SE3000 can be used in applications where low
- Use Temperature: -94 to 482 F
- Thermal Conductivity: 1.17 W/m-K
- Elongation: 30 %
- Tensile Strength (Break): 117.47983987932957 psi
-
Supplier: CHT USA Inc.
Description: low modulus, QSil 553 will minimize cooefficient of thermal expansion (CTE) strain. QSil 553 is thermally conductive to aid in efficient heat dissipation. This silicone elastomer is also flame retardant and is UL Listed in file QMFZ2.E205830.
- Use Temperature: -67 to 464 F
- Thermal Conductivity: 0.68 W/m-K
- Elongation: 240 %
- Tensile Strength (Break): 249.46336369437884 psi
-
Supplier: CHT USA Inc.
Description: composition results in a cured product that is hydrolytically stable as well as reversion resistant. QSil 223 provides electrical insulation and physical shock resistance of components as well as environmental protection. This silicone elastomer is flame retardant and is UL Listed in
- Use Temperature: -67 to 399.2 F
- Thermal Conductivity: 0.18 W/m-K
- Dielectric Strength: 500.00000000000006 kV/in
- Index of Refraction: 1.405
-
Supplier: Master Bond, Inc.
Description: Master Bond EP41S-6 is a two part epoxy system that meets UL 1203. Meeting this standard allows EP41S-6 to be used in conjunction with electrical equipment that needs to be labeled as explosion proof and or dust ignition proof.
- Viscosity: 30,000 to 40,000 cP
- Use Temperature: -80 to 500 F
- Coeff. of Thermal Expansion (CTE): 19,444,444.444444444 to 22,222,222.22222222 µin/in-F
- Tensile Strength (Break): 10,000 to 12,000 psi
-
Supplier: Allied Electronics, Inc.
Description: UL Flexible Cord — UL Subject 62 CSA Flexible Cord — C22.2-49 MSHA Approved JC 580
-
Supplier: Allied Electronics, Inc.
Description: UL Flexible Cord — UL Subject 62 CSA Flexible Cord — C22.2-49 MSHA Approved JC 580
-
Supplier: Allied Electronics, Inc.
Description: UL Flexible Cord — UL Subject 62 CSA Flexible Cord — C22.2-49 MSHA Approved JC 580
-
Supplier: Allied Electronics, Inc.
Description: UL Flexible Cord — UL Subject 62 CSA Flexible Cord — C22.2-49 MSHA Approved JC 580
-
Supplier: Trim-Lok, Inc.
Description: Rubber Seals come in a variety of specially designed shapes made from custom formulated EPDM sponge rubber compound.
- Overall Thickness: 0.25 to 0.75 inch
- Overall Width / O.D.: 0.125 to 0.75 inch
- Use Temperature: -20 to 150 F
- Form / Shape: Flat / Bar Stock
-
Supplier: Armacell LLC
Description: Specification EB 4013 Antisweat and Refrigerant Insulation Systems (Sheets and Tubes) International Maritime Organization (IMO) SOLAS Requirements United States Coast Guard Requirements NH Armaflex is currently specified for use on US Navy vessels. UL-V-O and HF-1 File Number E55798 ASTM C534
- Bulk Density: 3 lbs/ft³
- Use Temperature: -297 to 250 F
- Thermal Conductivity: 0.27 BTU-in/hr-ft²-F
- Type: Closed Cellular, Flexible
-
Supplier: Boyd
Description: absorber EMI SHIELDING: Boyd’s LectroShield fabric-over-foam, conductive foam, elastomers, adhesives, and metal foils are designed to manage interference energy, improving reliability and efficiency in device performance. These solutions are ideal for EMI RFI shielding applications requiring
- Applications: EMI / RFI Shielding
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Features & Approvals: Electrical Insulation / Dielectric, Electrically Conductive, UL Approved / Listed
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
-
Supplier: Kuriyama of America, Inc.
Description: MSHA Standard Approved - retards heat and flames and are self-extinguishing. (Complies with Part 18, Title 30 Code of Federal Regulations (CFR) and the Standarđ Application Procedures for Acceptance of Flame-Resistance Solid Products Taken into Mines.) Other Approvals - FM 2111 and UL
- Outside Diameter: 2.5 inch
- Temperature Range: 158 F
- Material: Elastomers, Thermoplastics
- Application: Fire Hose
-
Supplier: Kuriyama of America, Inc.
Description: MSHA Standard Approved - retards heat and flames and are self-extinguishing. (Complies with Part 18, Title 30 Code of Federal Regulations (CFR) and the Standarđ Application Procedures for Acceptance of Flame-Resistance Solid Products Taken into Mines.) Other Approvals - FM 2111 and UL
- Outside Diameter: 2.5 inch
- Temperature Range: 158 F
- Material: Elastomers, Thermoplastics
- Application: Fire Hose
-
Supplier: Kuriyama of America, Inc.
Description: MSHA Standard Approved - retards heat and flames and are self-extinguishing. (Complies with Part 18, Title 30 Code of Federal Regulations (CFR) and the Standarđ Application Procedures for Acceptance of Flame-Resistance Solid Products Taken into Mines.) Other Approvals - FM 2111 and UL
- Outside Diameter: 2 inch
- Temperature Range: 158 F
- Material: Elastomers, Thermoplastics
- Application: Fire Hose
-
Supplier: Kuriyama of America, Inc.
Description: MSHA Standard Approved - retards heat and flames and are self-extinguishing. (Complies with Part 18, Title 30 Code of Federal Regulations (CFR) and the Standarđ Application Procedures for Acceptance of Flame-Resistance Solid Products Taken into Mines.) Other Approvals - FM 2111 and UL
- Outside Diameter: 1.5 inch
- Temperature Range: 158 F
- Material: Elastomers, Thermoplastics
- Application: Fire Hose
-
Supplier: Alpha Wire
Description: For consumer and industrial devices, business and communication machines, and medical and test equipment, our cords give you everything you need for reliable plugin power. All our cords are UL Listed and CSA Certified; we also offer a wide range of CENELEC-approved products for
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 90 C
- North American (AWG): 18 AWG
- Cable Insulation: Ethylene Propylene Diene Elastomer (EPDM)
-
Supplier: Acoustical Solutions, Inc.
Description: FireStop Putty Pads provide acoustical protection for wall penetrations in the form of a release lined pad for easy application to electrical boxes or other penetrates. The pad is conveniently sized to fit a typical 1 ½" deep 4S box with no cutting or piercing required. Faced on both sides with a
- Industry: Building / Construction, Electronics
- Features: Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Gap Filling Sealant / FIP Gasket, Other, UL Approved
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal, Plastic, Rubber / Elastomer
-
Supplier: AGC Chemicals Americas, Inc.
Description: fluoroelastomer. These properties include outstanding resistance to heat, chemicals, fuels, acids, bases, solvents, ozone and steam. Several AFLAS grades are approved by the Food and Drug Administration (FDA) for contact with food, making them an ideal material for parts like seals that are
- Use Temperature: 518 F
- Tensile Strength (Break): 1,595.405232929167 to 3,335.847305215531 psi
- Elongation: 230 to 460 %
- Electrical Resistivity: 10 ohm-cm
-
Supplier: Epoxies Etc...
Description: Epoxies, Etc's resins are used to protect, insulate, and conceal circuitry, components, and devices. These formulations were designed to satisfy the requirements of many demanding potting, encapsulating, and casting applications in the electronic, electrical, automotive, and aerospace industries.
- Bulk Density: 2.2 lbs/ft³
- Tensile Strength: 800 psi
- Thermal Conductivity: 0.121 BTU-in/hr-ft²-F
- Form / Shape: Casting Resin / Two-part (A+B Liquids)
-
Supplier: Aero Rubber Company, Inc.
Description: We offer a broad range of rubber sheet and rubber slab material in a wide variety of elastomers, thicknesses and widths. Aero routinely ships high quality materials. Choose from chemical resistant, EPDM rubber, Neoprene sponge foam, Silicone rubber sheet, and many other sheeting rubber
- Industry: Automotive, General Industrial, Medical / Food (FDA, USDA), Military / Government (MIL-SPEC)
- Filler: Fiber Glass
- Form / Shape: Film / Sheet
- Features: Other, Specialty / Other, Thermoplastic, UL Approved
-
Supplier: Novaflex Group
Description: Double-ply bonded construction provides enhanced positive pressure performance with UL94V0 approved materials. Applications Particle control Pellet and chip handling Areas of high vibration Large volume fume control Construction: Product code: 3ULAF2X Material: Polyester fabric, Neoprene
- Outside Diameter: 1.5 to 36 inch
- Temperature Range: -40 to 250 F
- Specialized Construction: Coiled
- Media: Discharge / Exhaust, Solids / Particulate
-
Supplier: BRIM Electronics, Inc.
Description: Each conductor is stranded bare copper, EPDM insulation, non-wicking fillers where necessary, cotton serve, Yellow* CPE jacket overall. UL & CSA recognized. Suitable for most outdoor/in-door applications. Cable is resistant to many acids, oils, and is water, weather, sunlight (UV), ozone,
- North American (AWG): 18 to 10 AWG
- Features: Bulk Cable, Other
- Product Type: Cordage, Multiconductor Cable
- Cable Insulation: Ethylene Propylene Diene Elastomer (EPDM)
-
Supplier: Master Bond, Inc.
Description: BTU•in/ft²•hr•°F [1.15-1.29 W/(m•K)]. This system also passes UL 94V-0 testing for flame retardancy.
- Viscosity: 35,000 to 50,000 cP
- Use Temperature: -65 to 221 F
- Thermal Conductivity: 1.1538 to 1.2981 W/m-K
- Coeff. of Thermal Expansion (CTE): 61.11 to 77.77999999999999 µin/in-F
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY SP is a stereoscopic thermal conductive silicone rubber cap as substrate through a special production process. Due to its excellent characteristic of high thermal conductivity, insulation, shockproof and convenient assembly, it is widely used in heat transistor refer to TO220 / TO3P, diode,
- Applied Thickness / Gap Fill: 0.01181103 to 0.017716545 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 0.8 W/m-K
- Dielectric Strength: 7.000000000000001 to 8 kV/in
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY HC-93 is a stereoscopic thermal conductive silicone rubber cap as substrate through a special production process. Due to its excellent characteristic of high thermal conductivity, insulation, shockproof and convenient assembly, it is widely used in heat transistor refer to TO220 / TO3P,
- Applied Thickness / Gap Fill: 0.01181103 to 0.017716545 inch
- Use Temperature: -76 to 356 F
- Thermal Conductivity: 2.5 W/m-K
- Dielectric Strength: 7.000000000000001 to 8 kV/in
Find Suppliers by Category Top
Featured Products Top
-
Tired of looking for a solution that provides both softer durometer and improved static dissipative performance? How about reducing fuel permeation to boot? Your wait is over. Cri-Tech's new Cri-Line® FKM Static Dissipative FKM compounds can now be tailored to meet your most demanding application requirements.
(read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech continues to provide unique fluoroelastomers and plastics compounds to meet your demanding TPE/V and e-beam x-linkable needs. Need the chemical resistance and cleanliness of fluoroplastic, but flexible? Low Fuel Perm ICE or High-Performance EV cable compounds? Come talk with us.
(read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom elastomers and rubber compounds to match your specifications. Cri-Tech has built a reputation in the market for its compounding expertise, on-time performance and dependable service. We continue to invest in our people, state of the art mixing equipment (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-plastMP F-TPEs are a family of melt processable Fluoro - Thermoplastic Elastomers (F-TPEs) developed to meet a wide range of applications including Automotive, Wire & Cable, Chemical Industry and Consumer applications. Specific grades are available utilizing fluoroplastics (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
Achieve efficient thermal management with 1-part silicone adhesives
(read more)
CHT's RTV silicone adhesives feature a range of cure profiles, flowable grades or pastes and thermally conductive solutions.
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
Power the next generation of wire and cable performance with Mitsui Chemicals' advanced material solutions—engineered to deliver reliability from low-voltage applications to offshore HVDC systems. Our portfolio combines proven technologies like TAFMER™ elastomers, which enhance (read more)
Browse Elastomers and Rubber Compounds Datasheets for Mitsui Chemicals America, Inc. -
PPE are experts in providing low contact force solutions for your wafer handling requirements. The PPE range of materials includes elastomers with both low and high coefficients of friction, to allow tailoring of wafer retention force. High purity elastomer materials, such as PPE (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Precision Polymer Engineering Ltd. -
PPE designs and manufactures custom elastomer and rubber shapes to customer specifications. Problem solving is central to our culture, providing customers with optimal design solutions. Using the latest elastomer materials and manufacturing techniques, combined with many years (read more)
Browse Datasheets for Precision Polymer Engineering Ltd. -
Atlantic Rubber carries a full line of rubber products for laboratory usage. We offer everything from medical grade silicone & rubber stoppers, Latex, and natural rubber tubing, to septas, and medical grade class VI silicone O-rings.
- SBR Stoppers
- Silicone Stoppers
- Pure Gum Lab Tubing
- Helix Class VI Silicone Tubing
- Latex Rubber T...
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
$800-$900 Pressure and Vacuum Measuring - Test Instruments - Grainger Industrial Supply
…BFSL, Output 1 to 5VDC, Wetted Materials 316L Stainless Steel, 304 Stainless Steel, Thermoplastic Elastomer , PVDF, Temp. .... Range -40 Degrees to 176 Degrees F, Standards CSA 157, UL /cUL913, Sensor Length 6 In., Special Features Intrinsically Safe with Approved Barrier, Includes Bullet Nose Tip .
-
Ethanol Producer Magazine – The Latest News and Data About Ethanol Production
According to Richard Browne, Gilbarco's vice president of North American marketing, many fire marshals have approved the model for installation even though it currently lacks UL certification. ". .... Our flexible-fuel unit has special material coating and elastomers that will stand up to the aggressive/corrosive…
-
$700-$800 Pressure and Vacuum Measuring - Test Instruments - Grainger Industrial Supply
…BFSL, Output 4 to 20mA, Wetted Materials 316L Stainless Steel, 304 Stainless Steel, Thermoplastic Elastomer , PVDF, Temp. .... Range -40 Degrees to 176 Degrees F, Standards CSA 157, UL /cUL913, Sensor Length 6 In., Special Features Intrinsically Safe with Approved Barrier, Includes Bullet Nose Tip .
-
ExxonMobil Chemical’s Specialty Elastomers Improve Flexibility, Ease Processing Of Wire And Cable Compounds
They are all compliant with the Restriction of Hazardous Substances (RoHS) and Waste Electrical and Electronic Equipment (WEEE) directives, and a wide range of the grades are Underwriters Laboratories ( UL ) approved . .... cable growing enormously in China, Chinaplas is an ideal showcase for these specialty elastomers ," said Max…
-
Watts Ball Valve Series FBVS-3C, 2" (0547115) at PlumberSurplus.com
• UL /FM approved threaded valves 1/2" -2" (15 -50mm). .... • Fluorocarbon elastomer stem O-ring prevents stem leaks .
-
Coleman Cable - 223296408 - Cable - Multiconductor - Allied Electronics
Ratings: UL listed, CSA certified and MSHA approved . .... Jacket: Seoprene® Thermoplastic Elastomer .
-
Coleman Cable - 232270408 - Cable - Multiconductor - Allied Electronics
Ratings: UL listed, CSA certified and MSHA approved . .... Jacket: Seoprene® Thermoplastic Elastomer .
-
Coleman Cable - 233280408 - Cable - Multiconductor - Allied Electronics
Ratings: UL listed, CSA certified and MSHA approved . .... Jacket: Seoprene® Thermoplastic Elastomer .
-
Coleman Cable - 200360409 - Cable - Multiconductor - Allied Electronics
Ratings: UL listed, CSA certified and MSHA approved . .... Jacket: Seoprene® Thermoplastic Elastomer .
Indicates content that may require registration and/or purchase.