-
Supplier: Lake Shore Cryotronics, Inc.
Description: Ultra miniature coaxial cable is for use when a strong and flexible cable is needed. Type C and SC are recommended when low conductor resistance is a prime consideration. Type SC and type SS are mechanically the most flexible, due to their braided construction. Type SS is
-
Coaxial Cables and Triaxial Cables - Ultra-Flexible Miniature & Sub-Miniature Coaxial Cables -- D400Supplier: Daburn Electronics & Cable
Description: Daburn miniature and sub-miniature coaxial cables are ultra-flexible and miniature in size. Description: High strand count very flexible bare copper inner conductor with 005" to .008" natural polypropylene insulation for very good dielectric properties. A 44 AWG
- North American (AWG): 26 to 38 AWG
- Operating Temperature: -35 to 75 C
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: BRIM Electronics, Inc.
Description: DESCRIPTION: Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010"
- North American (AWG): 38 to 26 AWG
- Operating Temperature: -40 to 80 C
- Cable Length: 1,000 ft
- Cable Shielding: Braid
-
-
Description: include antenna leads, audio/video, sensors and test and measurement. The miniature size and ultra-flexibility of these cables make them ideal for composite cable constructions as illustrated elsewhere in our catalog. The constructions listed below represent a sampling of
- North American (AWG): 24 to 32 AWG
- Cable Shielding: Braid
- Product Category: Bulk Cable
- Features: Coaxial, Other
-
Supplier: Belden Inc.
Description: Ultra-miniature cable, HD, 6 GHz, BNC, 1 piece connector
- Contact Size (AWG): 28.5 AWG
- Frequency Range: 6 GHz
- Connector Type: Audio / Video Connector
- Features: BNC
-
Supplier: Belden Inc.
Description: Ultra-miniature, 6 GHz, HD, BNC, 1 piece locking connector
- Contact Size (AWG): 28.5 AWG
- Frequency Range: 6 GHz
- Connector Type: Audio / Video Connector
- Features: BNC
-
Supplier: Richardson RFPD
Description: Ultra Miniature Coax Connectors (UMCC) & Cable Assemblies
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: Belden Inc.
Description: 75 Ohm Analog Video Coax, Dual Ultra-miniature RG-59, 30 AWG (7x38) Tinned Copper Conductors , FEP Insulation, 95% Tinned Copper French Braid Inner Shields, Flamarrest® Jacket, CMP, Flexible
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 60 C
- North American (AWG): 30 AWG
-
Supplier: Belden Inc.
Description: Low Loss Serial Digital Coax, Ultra-miniature, RG-179/U Type, 28.5 AWG solid bare copper conductor, foam HDPE core, Duofoil, + 95% tinned copper braid, LSZH jacket
- Operating Temperature: -30 to 75 C
- Cable Conductor: Copper and Copper Alloys
- Features: Other
- Standards / Certifications: RoHS, UL Recognized Component Mark (US and Canadian)
-
Supplier: Newark, An Avnet Company
Description: RF COAX, ULTRA MINI JACK, 50 OHM, PCB; Connector Type:Ultra Miniature Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Surface Mount Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol RF Division Win Source Part Number: 1092068-336313-12-0100 Gender: Female to Female Length: 3.937" (100.00mm) Cable Type: 1.13mm OD Coaxial Cable Impedance: 50 Ohm Style: SMA to UMC 1st Connector: SMA Female Jack 2nd Connector: Ultra Miniature
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol RF Division Win Source Part Number: 1037362-336313-12-0250 Gender: Female to Female Length: 9.843" (250.00mm) Cable Type: 1.13mm OD Coaxial Cable Impedance: 50 Ohm Style: SMA to UMC 1st Connector: SMA Female Jack 2nd Connector: Ultra Miniature
-
Supplier: Win Source Electronics
Description: Manufacturer: Amphenol RF Division Win Source Part Number: 1092067-336313-12-0050 Gender: Female to Female Length: 1.969" (50.01mm) Cable Type: 1.13mm OD Coaxial Cable Impedance: 50 Ohm Style: SMA to UMC 1st Connector: SMA Female Jack 2nd Connector: Ultra Miniature
-
Supplier: Win Source Electronics
Description: Connector: Ultra Miniature Coaxial Plug, Female Socket, Right Angle Categories: Cable Assemblies Status: Active Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
-
Supplier: HAVE, Inc.
Description: GEPVDM260BLA - Gepco VDM260 Ultra-miniature HDTV Video Coax Cable - CUT Gepco's new VDM260 ultra miniature video coax was designed to achieve exceptionally low weight and size, without sacrificing the critical electrical and mechanical properties that
-
Supplier: HAVE, Inc.
Description: GEPVDM260BLA - Gepco VDM260 Ultra-miniature HDTV Video Coax Cable - 1000' Reel Gepco's new VDM260 ultra miniature video coax was designed to achieve exceptionally low weight and size, without sacrificing the critical electrical and mechanical
-
Supplier: L-com, Inc.
Description: uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: L-com, Inc.
Description: uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment
- Connector Type: BNC
- Features: Coaxial Connector
-
Supplier: Kistler Group
Description: impedance output provides high immunity to noise and insensitivity to cable motion. Kistler’s design allows the use of rugged, low cost coaxial cable between the accelerometer and power/readout equipment. Where minimum cable and connector weight are desirable, Type 1761B...
- Acceleration: -500 to 500 g
- Frequency Range: 2 to 10,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -320.8 to 302 F
-
Supplier: HAVE, Inc.
Description: Canare GS-4 Guitar/Keyboard/Instrument Cable is a miniaturized version of Canares GS-6. Ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling noise
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3274 is an ultra miniature high frequency IEPE accelerometer with TEDS capabilities. Units have an overall height of just 0.24-inches (6.1-millimeters), weigh just 2 grams, and are ideal for the measurement of shock and vibration of very small, lightweight objects
- Acceleration: 500 g
- Frequency Range: 1.5 to 10,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Mounting: Adhesive Base
-
Supplier: HAVE, Inc.
Description: Canare GS-4 Guitar/Keyboard/Instrument Cable is a miniaturized version of Canare':s GS-6. Ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling
-
Supplier: TE Connectivity
Description: Copper Alloy Dimensions Outside Cable Diameter : 1.32 MM [.052 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 500 Voltage : 30 V Other Cable Assembly Length : .2 M [.656 FT ] Product Type Features Cable Assembly Type
- Cable Length: 0.6561683333333334 ft
- Operating Temperature: -45 to 85 C
- Features: Other
- Application: RF
-
Supplier: TE Connectivity
Description: Wire & Cable RF Connector Style : Plug RF Interface : Ultra Miniature (LEPRA/CON) Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
- Gender: Male / Plug
-
Supplier: Oak-Trees, Inc.
Description: Shiled tape ALPET series is an ultra-thin and ultra-fine PET/AL laminated product with a tape width of 0.6 to 30 mm. Product Features Thin, flexible and miniaturized Laminating PET and AL realizes ultra-thin and ultra-fine specifications Using for primary purposes
- Width: 0.023622047244094488 to 1.1811023622047243 inches
- Thickness: 0.0005118110236220473 inches
- Backing Material: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Patton Electronics Co.
Description: Required Overview The Model 1002 miniature RS-232 short range modem operates full duplex over a single twisted pair or coax cable. Requiring no AC power for operation, the Model 1002 is available with male or female DB-25 connectors, and either strain relief, RJ-11, RJ-45 or
-
Supplier: Data Connect Enterprise, Inc.
Description: Required Overview The Model 1002 miniature RS-232 short range modem operates full duplex over a single twisted pair or coax cable. Requiring no AC power for operation, the Model 1002 is available with male or female DB-25 connectors, and either strain relief, RJ-11, RJ-45 or
-
Supplier: New England Tubing Technologies
Description: Combining our parent company, New England Wire Technologies, custom cable manufacturing expertise with our extruded tubing capabilities, we can customize your tube with added elements such as ultra-miniature coaxial cables, high frequency cables, thermocouples, and
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: Medical / Pharmaceutical
- Features: Other
- Shape: Round
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: (L-10Cm): This specifies the type and length of the cable. "1.13 mm" refers to the diameter of the coaxial cable, which is quite thin and flexible, suitable for short-range RF applications. "L-10Cm" indicates the length of the cable, in this case, 10 centimeters. MHF4 Connector:
-
Supplier: Richardson RFPD
Description: The PC.17 is an ultra-miniature PCB antenna working on 2.4GHz band for Wi-Fi, Bluetooth and ISM applications. It consists of a robust antenna and mini coaxial cable. At only 24mm*11mm*0.8mm it has been especially developed to fit into the smallest spaces
- Primary Frequency Range: 2,401 to 2,483.5 MHz
- Gain: -3.6 dB
- VSWR: 1.5 :1
- Polarization: Linear
-
Supplier: RS Components, Ltd.
Description: signal conversion with no AC or battery power required. Convert 75 Ohm Coax to 120 Ohm Twisted Pair--Resolves impedance mis-match between twisted pair equipment and coax cabling . Ultra-miniature size--Provides maximum density when installed into a 19-inch (48.3cm) panel.
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 3310C is a low profile piezoelectric charge mode accelerometer with a sensitivity of 1.0 to 1.3 pC/g designed to reliably operate in temperatures up to +500°F (+260°C). The ultra miniature teardrop design of the model 3310C features a lightweight titanium housing
- Frequency Range: 5 to 7,000 Hz
- Operating Temperature: -58 to 500 F
- Sensor Mounting: Adhesive Base
- Features: Other, Piezoelectric
Find Suppliers by Category Top
Featured Products Top
-
BRIM ELECTRONICS, INC.'s series of miniature and ultra-miniature, ultra-flexible CO-AX cables range from 26 AWG through 38AWG in ultra-flexible bare copper stranding, with a .008" through .005" PP resin, a 44AWG braided tinned copper shield, 90% minimum coverage, & a .012" to .010 (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
manufacture custom cable suitable for your application. Whether you require flexibility, long flex life, high strength, durability, miniaturization/micro-miniature coaxial, reinforced silicone rubber multi-conductors or specialty hybrid cable, our design engineers will work with you throughout the (read more)
Browse Datasheets for New England Wire Technologies Corporation -
New! BRIM MINIFLYXtm MINIATURE ULTRA-FLEXIBLE SHIELDED INSTRUMENTATION CABLE Ultra (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
Cooner Wire's series of micro coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
matching cables. The coaxial cable the connector is paired with will typically be made up of a central conductor surrounded by an insulating layer, which is further encased in a metallic shield (read more)
Browse Electrical Connectors Datasheets for ASAP Semiconductor LLC -
BRIM MINIFLYX™ ultra-flexible stranded bare copper conductors, .005" wall of soft flexible PVC, braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are essential, in low voltage applications (read more)
Browse Bare Conductor Wire and Cable Datasheets for BRIM Electronics, Inc. -
PVC, braided shield, White .010" soft flexible PVC jacket overall. Suitable as an instrumentation cable where ultra-flexibility and sub-miniaturization are (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
-intensive imaging systems. Wearables & Remote Monitoring: FFC/FPC connectors and flexible circuits enable ultra-compact and lightweight wearable devices (e.g., insulin pumps). Robotic Surgery: Miniaturized, high-speed, and high-reliability connectors support advanced surgical (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
not an afterthought, a custom solution is often required. New England Wire Technologies specializes in designing and manufacturing flexible multi-conductor cable tailored to your specific requirements. Design Methods: Miniaturization Flexible (read more)
Browse Wire Manufacturing Services Datasheets for New England Wire Technologies Corporation
More Information Top
-
Cisco 3200 Series Rugged ISR Hardware Reference Guide - Wireless Interface Card [Cisco 3200 Series Rugged Integrated Services Routers] - Cisco
On the radio card, two ultra - miniature coaxial connectors (U.FL connector) connect the coax cables between the WMIC and the external antenna connectors.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps272/c2001/ccmigration_09186a008022e0a4.pdf
On the radio card, two ultra - miniature coaxial connectors (U.FL connector) connect the coax cables between the WMIC and the external antenna connectors.
-
Bill of Materials Analysis - HTC Diamond P3700 Mobile Phone
Antenna Cable - Coaxial, w/ 2 Push On Lock Ultra Miniature Coax Connectors .
-
Bill of Materials Analysis - Samsung SGH-F480 Mobile Phone
Antenna Cable - Coaxial, w/ 2 Push On Lock Ultra Miniature Coax Connectors, for Internal Antenna .
-
Bill of Materials Analysis - LG KF700 Mobile Phone
Antenna Cable - Coaxial, w/ 2 Push On Lock Ultra Miniature Coax Connectors, for Internal Antenna .
-
4.25.06 -- Feature Article: A Folded Dipole PCB Antenna Design
Tensolite's high-density shielded interconnects are low-profile, micro- miniature , ribbonized coax cable and differential pair assemblies featuring TYCO Electronics Mictor, Samtec's QTE, and QSE coaxial and differential series connectors. … FTS Systems provides cost-effective heat removal through a constant flow of clean, ultra -low temperature coolant.
-
P5J-5 Direct Attach of Planar-Based and Ribbon-Based Cables to Ultrasound Imaging Arrays
… and S.W. Smith, “High density flexible interconnect for two-dimensional ultrasound arrays,” IEEE Trans Ultras . [3] J. Griffith, R. Lebender, “Electrical characteristics of ribbon-based probe cables ,” 1999 IEEE Ultrasonics Symposium … … J. Mueller, D. Dietz, J. Kuhnke, “A minimally invasive ultrasound probe using non- coax cabling,” 2001 … … matrix method for modeling electrical crosstalk applied to ultrasonic imaging probes using micro- miniature ribbon cable,” …
-
Belden - Low Loss 50-Ohm N Connectors For A Wide Range Of RF Transmission Applications
The new series has been specifically designed and engineered to match the performance of Beldenâs RF Coaxial Cables , which feature ultra -low-loss dielectrics (up to 86 percent velocity) for best attenuation in their respective size categories. … to meet the requirements of todayâs high-speed, low loss applications, the RF Coax Cables and N … All eight cable sizes − from the miniature RF100A (Part No. 7805) through the massive RF600 (Part …
-
Sony Vaio VGN-UX50 Ultra Mobile PC BOM Analysis (iSi)
Thumb Mouse Stick Assembly - Plastic Joystick on Metal Contact Plate, w/ Integral Flex Cable Wire Harness - Discrete Coaxial Wire w/ Right Angle iPX Ultra Miniature Coax Plug & Grommet .
-
Bill of Materials Analysis Panasonic Toughbook CF29
Flat Flex Ribbon Cable - 80C, 60V, Halogen Free Wire Harness - Discrete Coaxial Wire w/ 2 Right Angle iPX Ultra Miniature Coax Plugs .
Indicates content that may require registration and/or purchase.