Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ultrasonic Power Corporation
Description: This is a high performance, affordable, automated ultrasonic cleaning system designed and manufactured by UPC in Freeport, Illinois. This three station system consists of an advanced model BT60H ultrasonic wash system, an advanced model BT60H spray over immersion rinse system
- Machine Type: Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Operation: General Cleaning / Surface Prep
-
Supplier: Stoelting Cleaning Equipment
Description: cleaning system delivers more cleaning energy to your parts than any other ultrasonic cleaning system on the market. This process has been chosen by customers to be superior at removing difficult contaminants in short cycle times. The generator output wattage to gallon of
- Vibration Frequency: 16 to 20 kHz
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
-
Supplier: Ultrasonic Power Corporation
Description: The Complete Ultrasonic Gun Cleaning System Features Most powerful system available Simultaneous Multi-frequency® circuitry- protects surface finish Exclusive Vibra-bar® transducer technology All stainless steel construction Uses water-based, environmentally friendly cleaning
- Wash Tank Capacity: 2 gallons
- Internal Length: 6 inch
- Internal Width: 12 inch
- Internal Depth / Height: 8 inch
-
-
Supplier: Ultrasonic Power Corporation
Description: 40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz) 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt) Capable of Continuous Operation Power Intensity Control 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz Protected from Shorts
- Wash Tank Capacity: 24.2 gallons
- Internal Length: 20 inch
- Internal Width: 20 inch
- Internal Depth / Height: 16 inch
-
Supplier: Ultrasonic Power Corporation
Description: Clear unobstructed working volume The ultrasonic generators are located within the console Simultaneous Multi-Frequency™ ultrasonic cleaning Vibra-bar® transducers All 316L stainless steel tanks All stainless steel frame Double wall construction Comprehensive warranty Optional:
- Wash Tank Capacity: 39 gallons
- Internal Length: 32 inch
- Internal Width: 18 inch
- Internal Depth / Height: 16 inch
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications.
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Features & Automation: Integral Drying, Integral Rinsing
-
Supplier: Stoelting Cleaning Equipment
Description: Rugged, heavy-duty constructed spray washer, accepts a wide variety of industrial parts. Variety of turntable sizes, and working heights. Standard Features Load capacities from 300 to 40,000 lbs Turntable diameters 24" to 120" Pumps from 2 hp to 75 hp Working heights from 30" to 120" Wash, rinse
- Wash Tank Capacity: 19.8 to 35 gallons
- Internal Length: 48 to 66 inch
- Internal Width: 3 to 39 inch
- Internal Depth / Height: 34 to 36 inch
-
Supplier: Retsch, Inc.
Description: RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves
- Wash Tank Capacity: 11.88774 gallons
- Internal Length: 11.81103 inch
- Internal Width: 19.68505 inch
- Internal Depth / Height: 11.81103 inch
-
Supplier: Cleaning Technologies Group
Description: Blackstone-NEY Ultrasonics boasts a full line of individual ultrasonics tanks, multi-tank ultrasonic cleaning systems, as well as single piece flow-through ultrasonic conveyor systems. Blackstone-NEY Ultrasonics offers pre-engineered platforms in a variety
- Part Capacity - Weight: 300 lbs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic, Spray Washers
- Machine Mounting: Benchtop / Pedestal, Floor / Skid, Portable Machine
- Part Loading: Conveyor, Front Loading, Rotary Table / Carousel, Top Loading
-
Supplier: JST Manufacturing, Inc.
Description: Place the parts into the dry bath and select your recipe. The parts are cleaned, rinsed and dried according to adjustable parameters within the recipe. The heated ultrasonic overflow bath and support plumbing perform highly effective, reliable cleaning using a wide variety of organic
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: Stoelting Cleaning Equipment
Description: A large range of tank sizes; handles heavy workloads, long duty cycles, and aggressive chemistry (optional transfer holding tanks). The large series tanks offer high performance, and reliability to industries with large capacity cleaning requirements. These ultrasonic cleaning
- Wash Tank Capacity: 80 to 350 gallons
- Internal Length: 36 to 54 inch
- Internal Width: 25 to 50 inch
- Internal Depth / Height: 24 to 35 inch
-
Supplier: Terra Universal, Inc.
Description: sophisticated ultrasonic cleaning fast, easy—and affordable. To operate, simply dip the item you're cleaning into the solution-filled ultrasonic tank. The cleaner uses ultrasonic energy (55KHz) in the form of sound waves to create literally millions of tiny,
- Wash Tank Capacity: 0.1171875 gallons
- Internal Length: 8.75 inch
- Internal Width: 4.5 inch
- Internal Depth / Height: 5 inch
-
Supplier: Terra Universal, Inc.
Description: power-per-unit volume, these units can reduce cleaning-cycle time and handle more difficult industrial cleaning applications quickly and economically. The large, 10 gallon (37.9 liter) capacity allows cleaning of larger components, densely-packed small parts, and heavier, more
- Wash Tank Capacity: 10 gallons
- Internal Length: 12 inch
- Internal Width: 16 inch
- Internal Depth / Height: 13 inch
-
Supplier: Terra Universal, Inc.
Description: SweepSONIK2D™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage DualSWEEP technology constantly varies the ultrasonic frequency (± 2 kHz) to ensure the optimal value for each cleaning situation MultiSONIK™ generator
- Wash Tank Capacity: 25 gallons
- Internal Length: 20.5 inch
- Internal Width: 18 inch
- Internal Depth / Height: 18 inch
-
Supplier: Precision Surfacing Solutions
Description: In today's technologically advanced world, there are a growing number of applications where conventional machining techniques just aren't accurate enough to meet precision surfacing requirements. Precision surfacing with abrasive media, a technology developed and refined by Lapmaster International
- Wash Tank Capacity: 0.5 gallons
- Machine Type: Aqueous Cleaning, Immersion Systems - Ultrasonic
- Operation: Degreasing, General Cleaning / Surface Prep
- Source: Electric
-
Supplier: CSC Scientific Company, Inc.
Description: Digital Ultrasonic Cleaner for Sieves. Contains a Built In Heater and Degas Feature
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Machine Mounting: Benchtop / Pedestal
- Features: Other
-
Supplier: Safety-Kleen Systems, Inc.
Description: No Description Provided
- Internal Length: 17 inch
- Internal Width: 14 inch
- Internal Depth / Height: 4 inch
- Part Capacity - Weight: 86 lbs
-
Supplier: Safety-Kleen Systems, Inc.
Description: No Description Provided
- Temperature: 130 F
- Internal Length: 24 inch
- Internal Width: 34.5 inch
- Internal Depth / Height: 16 inch
-
Supplier: Safety-Kleen Systems, Inc.
Description: No Description Provided
- Temperature: 130 F
- Internal Length: 24 inch
- Internal Width: 32.5 inch
- Internal Depth / Height: 16 inch
-
Supplier: Proceco Ltd.
Description: parts. Workpieces are loaded into standard baskets or into custom-engineered Proceco fixtures. Ultrasonics can also be added for additional precision cleaning. In addition to offering twice the cleaning capacity of its rivals, SigmaClean® Agi-Spray offers the value that parts
- Features: Immersion Systems - Agitated / Scrub
-
Description: Clean Harbors has been a trusted source for environmental, energy and industrial services since 1980. Because of Clean Harbors' commitment to health and safety, and quality conscious philosophy, unique expertise and capabilities, and reputation for keeping our customers' needs first, customers
- Capabilities: Abrasive / Blasting, Degreasing, Maintenance, Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, United States Only
- Services: On-site / Field (Large Structures), Restoration / Reconditioning, Used / Damaged Parts
-
Supplier: Hubbard-Hall Inc.
Description: Heavy Duty Cleaner and Brightener Aquaease™ 2289 is an acidic soak, ultrasonic, spray cleaner that may be used for the removal of a variety of soils and oxides from aluminum, stainless steel, Monel, and other high nickel alloys. Aquaease™ 2289 contains a high percentage of DfE acceptable
- Temperature (As Used): 170 F
- Concentration (As Used, by Volume): 5 to 10 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
- Features: Other
-
Supplier: Tri-Star Industries, Inc.
Description: multiple-spindle automatic bar machine ever built. These machines have the capability of performing multiple machining operations within the cycle time of the machine. This capability eliminates the need for costly secondary operations. The machining capabilities and features of
- Diameter: 6" - 48", Less than 1"
- Materials: Aluminum, Brass, Bronze, Copper, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production
- Features: CNC Machining, North America, Northeast US Only, United States Only
-
Supplier: Cleaning Technologies Group
Description: Blackstone-Ney Ultrasonics has perfected an ultrasonic cleaning tank for use with Class 1, Div. 1 Group D, T3 solvents. The HT-IPA is designed for small parts cleaning applications in which a flammable solvent is required. The HT IPA is currently available in two sizes
- Internal Length: 27 inch
- Internal Width: 43 inch
- Internal Depth / Height: 24 inch
- Machine Mounting: Benchtop / Pedestal, Floor / Skid
-
Supplier: ASTM International
Description: oil, and lubricants employed in machining, forming, and fabricating operations on zirconium and zirconium alloys should be removed by employing one of the methods or a combination of methods: alkaline or emulsion soak-type cleaners, ultrasonic cleaning, acetone, citrus based cleaners,
-
Supplier: ECSI Fibrotools
Description: The IKo™ STATION™ is a self-contained, complete plating system for MEMS and NANO fabrication – wafer installation, cleaning, activation, DI rinsing and electroplating – ideal for a wide range, 2 cm2 to 8″ odd shape substrates and wafers. Easily retrofitted to a cleanroom environment. The IKo™
- Machinery Type: Batch - Vibratory / Ultrasonic, Laboratory / Pilot System
- Process / Technology: Electrochemical Deposition (ECD), Electroplating
- Application / Industry: Medical Devices, Semiconductor / Wafer
- Features: Specialty / Other
-
Supplier: Armakleen Company (The)
Description: A concentrated, multi-application, multi-machine cleaning product. It was designed to work in manual parts washers, ultrasonic washers, spray washers and immersion washers. It can be used from 65°F to 180°F.
- Temperature (As Used): 110 to 190 F
- Concentration (As Used, by Volume): 2.5 to 10 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Rust / Corrosion Remover
- Features: Foam Free / Low Foaming, VOC Compliant
-
Supplier: Alconox, Inc.
Description: Low foaming, neutral pH detergent for use in manual, ultrasonic, and machine cleaning. Safe-handling detergent used for non-corrosive cleaning without chelation or alkalinity waste treatment problems. Recommended for aluminum and soft metal, medical devices,
- Concentration (As Used, by Volume): 3 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Detergent / Surfactant, Neutral Cleaner / Agent (5.5 to 8.5 pH), Surface Treatment
- Features: Biodegradable, Foam Free / Low Foaming
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
-
Supplier: Nitto Seiko America
Description: Micro Bubble Parts Washer - Innovative parts washer using only air and water to safely clean parts. Much more economical and safe for the environment than solvent, or ultrasonic, parts washers.
- Part Loading: Basket / Tray
- Machine Type: Complete Machine / Turnkey System
- Features: Other
-
Supplier: Walter Surface Technologies
Description: washers, cleaning tunnels, ultrasonic baths, turntable washers, spray cabinets, and agitated tanks Removing cutting oils after machining Automotive parts cleaning
- Temperature (As Used): 113 to 194 F
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Aquaease™ PL 72 A32 is a versatile, mildly alkaline, non-chelated, non-silicated liquid cleaner for use in spiral spray (helical screw) washers, spiral scoop washers, immersion tanks, and “up and down” dip machines. It may be used for cleaning ferrous metals, copper, brass,
- Temperature (As Used): 130 to 160 F
- Concentration (As Used, by Volume): 1 to 15 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: Proceco Ltd.
Description: This compact and ergonomic parts washer, dubbed the TYPHOON® SI, is ideal for precision machine-parts aqueous cleaning. The SI parts washer conveniently installs into a manufacturing cell and handles a wide variety of complex small or medium parts inside standard baskets (two or four),
- Temperature: 140 F
- Wash Tank Capacity: 75 gallons
- Internal Length: 18 inch
- Internal Width: 12 to 18 inch
-
Supplier: Pico Chemical Corp.
Description: spray units, conveyor systems, ultrasonic machines, etc.
Find Suppliers by Category Top
Featured Products Top
-
it ideal for the latest generation of grinding machines. With OTX, vibration is continuously monitored and automatically compensated. The system supports both single and dual?plane balancers, including deterministic configurations, for maximum precision. Ultrasonic sensor signals are (read more)
Browse Grinders and Grinding Machines Datasheets for Marposs Corp -
control quality. More finishing equipment such as ultrasonic cleaning machine, spray booth and more also have been added to enhance the cleanliness and aesthetics for your part appearance. Contact US to get your next project started now. (read more)
Browse Finishing and Surface Treatment Services Datasheets for RPWORLD -
Starting with powder production Advanced isostatic pressing Precision CNC machining Atmospheric sintering and HIP for strength and reliability Ultrasonic precision (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
— Brooks, Kawasaki, Yaskawa, and custom OEM designs. Each effector is ultrasonically cleaned, inspected under microscopy, and packaged in cleanroom-compatible sealed bags. Where It Matters - Wafer transfer robots — atmospheric and vacuum environments (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
, enabling faster measurement speeds and supporting advanced controls, such as monitoring tool vibration amplitude and frequency—particularly valuable in Ultrasonic Machining applications. The system also features newly designed shutters that provide perfect sealing and a new fixing system that (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
6 Clean request After ultrasonic cleaning, clean again with alcohol, dry, and bake in time to ensure that there are no water stains and watermarks on the surface 7 (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Ultrasonic Processing of Fabric and Film
or more layers of materials by passing them between a vibrating horn and a rotary drum (often referred to as an anvil). The figure below illustrates ultrasonic bonding. The rotary drum is usually made from hardened steel and has a pattern of raised areas machined into it. The high frequency mechanical
-
Brief Introduction for Gold Wire Bonding and Laser Welding of Pressure Sensors
It is necessary to introduce in advance that all operations performed by the Micro Sensor must be completed in a clean and dust-free environment in the purification workshop, and have very high requirements for the level of technology. First of all, let's introduce gold wire bonding, also known
More Information Top
-
Ultrasonic Cleaning Machine - Ultrasonic Cleaning Machine Manufacturers, Suppliers
Search ultrasonic cleaning machine .
-
The study on the nanomachining property and cutting model of single‐crystal sapphire by atomic force microscopy
This paper combined the blew by air blower, the cleaning by ultrasonic cleaning machine and using contact mode probe to scan the surface topology after nanomaching, and proposed the “criterion of nanomachining cutting model,” in order to determine the cutting model …
-
Electrical Insulating Materials and Electrical Engineering
To the question that it was hard to measure and verify the safety design rationality of the performance parameters for the ultrasonic cleaning machine , the destructive effect mechanism of the ultrasonic cleaning was analyzed.
-
Sell Ultrasonic Cleaning Machine(industrial ultrasonic cleaner)
Home > Selling Leads > General Industrial Equipment > Cleaning Equipment > Sell Ultrasonic Cleaning Machine (industrial ultrasonic cleaner .
-
Cleaning Equipment Manufacturers, Cleaning Equipment Product Catalogs Directory
Ultrasonic Cleaning Machine .
-
Advances in Engineering Design and Optimization III
This paper aims to design an ultrasonic cleaning machine for crops to provide the engineers with very useful information.
-
car cleaning machine - offers from car cleaning machine manufacturers, suppliers, exporters & wholesalers
Industrial Ultrasonic Cleaning Machine for Car Auto Parts .
-
Sell Ultrasonic cleaning machine
Home > Selling Leads > Manufacturing & Processing Machinery > Other Manufacturing & Processing Machinery > Sell Ultrasonic cleaning machine .
-
Ultrasonic Washing Groove from Shenzhen Jingfuxin Machinery Equipment Co., Ltd., China
The latest ultrasonic cleaning machine is the ideal equipment for Laboratory room, operating room, endoscope room, and sterilization room.
-
Design of ultrasonic cleaning machine based on SPCE061A--《China Measurement & Test》2009年04期
Design of ultrasonic cleaning machine based on SPCE061A .
Indicates content that may require registration and/or purchase.