-
Supplier: Massa Products Corporation
Description: The company specializes in designing and manufacturing the highest quality level sensors that are ideal for non-contact distance measurement in even the harshest environments. Massa produces several different series of level sensors and monitoring transmitter modules that
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor System, Transmitter
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100
- Measuring Range: 8 to 240 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Massa Products Corporation
Description: All MassaSonic® Sensors are field proven reliable in applications including fluid and solid level measurement, distance ranging, and object detection. Our sensors are deployed in application verticals that include water-wastewater, chemical manufacturing and distribution,
- Measuring Range: 14 to 420 inch
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor System, Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100
- Measuring Range: 4 to 108 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: VEGA Americas, Inc.
Description: Application area Extensive selection of electronics, housings, approvals. Process fittings: G1½ or 1½ NPT The VEGASON 61 is an ultrasonic sensor for continuous level measurement of liquids or bulk solids. Typical applications are the measurement of liquids in storage tanks or
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Malema Sensors
Description: and operating the instrument with ease. LU Series Ultrasonic level transmitter and indicator for liquids and solids. Features: Sensor: PP, PVDF; Housing: Polycarbonate Alarm outputs with programmable hysteresis level Programmable current output proportional to the
- Measuring Range: 11.81103 to 275.5907 inch
- Features: Analog Current, Programmable, Top mount
- Level Measurement Type: Continuous Level
- Display: Digital Readouts
-
Supplier: Burkert Fluid Control Systems
Description: The type 8177 is a non-contact ultrasonic level measuring device, designed for continuous level measurement in open or closed vessels. The unit is suitable for liquids, but also for solids, in virtually all industries, particularly in water and waste water management.
- Measuring Range: 314.9608 inch
- Maximum Operating Pressure: 29.00754 psi
- Material Temperature Range: -40 to 176 F
- Features: Analog Current, Sanitary Applications rated (3A, etc.)
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 3-wire ultrasonic level sensor is a non-contact liquid level sensor that offers a wide variety of input and output options which enables it to interface with many different microprocessor-controlled fuel gauges or digital instrumentation. The
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® Fuel Level Sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The Fuel Level Sensor offers a choice of outputs (analog current loop; ratiometric voltage; or
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable
- User Interface: Computer Controllable
-
Supplier: Siemens Process Instrumentation
Description: The Pointek ULS200 uses an ultrasonic non-contacting switch to detect solids, liquids, and slurries. Particularly adept at measuring sticky materials, it’s usable across many industries. Designed for longevity’s sake Easy two-button programming Two switch outputs for alarms Flange adaptor
- Measuring Range: 9.6 to 192 inch
- Maximum Operating Pressure: 7.25 psi
- Material Temperature Range: -40 to 140 F
- Features: Built in alarm indicator, Programmable, Sanitary Applications rated (3A, etc.)
-
Supplier: Automation24, Inc.
Description: The Prosonic T FMU30-CAHGAARGF from Endress+Hauser is a compact ultrasonic level transmitter for non-contact measurement of liquids, pastes and bulk solids, e.g. in loading, storage and buffer tanks. The FMU30 offers proven software algorithms. All warning and alarm messages are shown
- Measuring Range: 9.842525 to 196.8505 inch
- Maximum Operating Pressure: 45 psi
- Material Temperature Range: -4 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: Senix Distance and Level Sensors
Description: our SenixVIEW software, or “Teachable” by push-button. ToughSonic sensors are used around the world on remote liquid level systems, heavy equipment, factory automation applications and more. Sensor Customization Custom SenixVIEW configurations can be pre-loaded. Alternative
-
Supplier: Senix Distance and Level Sensors
Description: The ToughSonic remote 14 is a remote liquid level sensor with a maximum range of 14 feet (4.3 meters). This digital sensor is designed for accuracy and long-termremote water level ultrasonic sensors are housed in 316 stainless steel durability in remote
-
Supplier: Micro Sensor Co., Ltd.
Description: A contactless level sensor is a type of device used to measure the level of liquids or solids in a container without making physical contact with the material being measured. This type of sensor uses non-invasive technology such as ultrasonic or radar waves to
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave, Ultrasonic / Sonic
- Device Classification: Transmitter
-
Supplier: Airmar Technology Corporation
Description: ARK30 Airducer® Transducer Applications Level measurement Level measurement in chemically aggressive environments Food and beverage processing Proximity sensing Obstacle avoidance Features Rugged sealed construction Housing design will accommodate transceiver and signal processing
- Measuring Range: 23.62206 to 1,181.103 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Airmar Technology Corporation
Description: ARK41 Airducer® Transducer Applications Level measurement in chemically aggressive environments Food and beverage processing Flow monitoring Features Rugged one-piece PVDF housing is U.S. FDA compliant Housing design will accommodate transceiver and signal processing electronics Standard
- Measuring Range: 11.81103 to 787.402 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Airmar Technology Corporation
Description: AR30 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Cylinder housing available with mounting
- Measuring Range: 23.62206 to 1,181.103 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Airmar Technology Corporation
Description: AR41 Airducer® Transducer Applications Level measurement Proximity Obstacle avoidance Traffic control Flow measurement Features Rugged sealed construction Housing design will accommodate transceiver and signal processing electronics Standard internal shielding Options Complete assembly
- Measuring Range: 11.81103 to 787.402 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog current loop; ratiometric voltage;
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Migatron Corporation
Description: These self-contained Ultrasonic Level Sensors provide level control of both liquid and bulk materials. This gives the user a viable alternative to bubblers, floats, capacitance probes, and pressure transmitters.
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LT500 is the next evolution of digital level, flow, and pump controllers for radar and ultrasonic transmitters – or any 2-wire 4-20 mA device. It is the first choice for radar sensor measurements at 80 GHz and features single and dual point measurements, 6 relays, and
- Number of Control Outputs: 3 outputs
- Control Signal: Current Loop, Network / Fieldbus Output
- Media: Liquid, Solids / Powder
-
Supplier: Red Valve Company, Inc.
Description: The Weirflex Level Control package allows users to monitor and control the level of available storage capacity within their pipeline by recording the level of water upstream of the valve. Utilizing an ultrasonic sensor tied to a control module, this package can be
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron, Rubber
- Actuation: Electric, Manual / Hand
-
Supplier: ALLDOS Inc.
Description: material feeding system • Ultrasonic sensor for continuous level control • Water apparatus with shut-off valve, solenoid valve (24 VDC), pressure reducing valve and contact water meter • Control panel with PLC-aided control, graphic display with multilingual operating surface
- Pump Type: Dosing Pumps
-
Supplier: BinMaster, Inc.
Description: be used to start or stop a process or alert to a high, medium, or low-level. What to use the BM-25 for: Point level detection in bins and silos Eliminate overflow or maintain a certain level of material Detect plugging of chutes or conveyors Monitoring levels of dry, free
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
Supplier: BinMaster, Inc.
Description: Precise, peak performance in solids or liquids The NCR-86 is a versatile radar level sensor for continuous level measurement in any bulk density solid or specific gravity liquid. Team the NCR-86 up with BinCloud® software for simple inventory access from a phone, tablet, or
- Measuring Range: 3.149608 to 15.4724493 inch
- Maximum Operating Pressure: 2,320.6032 psi
- Material Temperature Range: 842 F
- Features: Analog Current
-
Supplier: BinMaster, Inc.
Description: Replacing BinMaster’s SHT-140, the VRX71 vibrating probe level sensor with pipe extension for high temperatures is ideal for use in harsh processing environments up to 480°F (250°C) where an extended probe is necessary for high-level or plugged chute alerts. Now available with
- Material Temperature Range: -4 to 500 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 250 volts
- Features: Double Pole, Double Throw (DPDT), Side mount, Top mount
-
Supplier: BinMaster, Inc.
Description: material. The bendable capacitance probe can be used in a wide range of solid materials or slurries and is commonly used for high and low level detection in smaller mixers or containers used in food processing plants.
- Features: Can handle liquids with suspended solids (slurries)
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: ifm efector inc.
Description: For the reliable level control in tanks and containers Wide operating temperature range Use in liquid and viscous media and bulk materials Differentiation of media by parameterization of the switching outputs Reliable suppression of deposits or foam User-friendly communication and
- Material Temperature Range: -4 to 212 F
- Maximum Current: 0.1 amps
- Output Options: Alarm / Visual Indicator
- Display: Digital Readouts
-
Supplier: DigiKey
Description: Liquid, Powder Level Sensor Output Threaded
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: RS Components, Ltd.
Description: Ultrasonic level sensor 2"; 8m liquid/ 3
- Media Type: Liquid
- Communication Interface Options: Other
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Georg Fischer Piping Systems Ltd
Description: Continous measuring, blind version, 4-20 mA/HART
- Features: Analog Current
- Media Type: Liquid
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: In the field of capacitive level measurement, EBE presents its high-quality corTEC® level sensors, which are perfect for measuring the level of media that are difficult to detect. These products are particularly suitable for: The detection of media with low
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
Find Suppliers by Category Top
Featured Products Top
-
utilize Manning’s equation to gather further flow data. The Hach US9000 Ultrasonic Sensor Series offers a range of independent level-measuring options, giving you multiple ways to ensure consistent and accurate flow data collection. These cutting-edge, non-contact sensors excel in (read more)
Browse Level Sensors Datasheets for McCrometer, Inc. -
The NEW BinMaster ToughSonic® TS-100 and TS-200 non-contact ultrasonic sensors include general-purpose and chemical-resistant models suitable for measuring distances up to 50 feet. These sensors are used for tank level (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
, asphalt, or syrup Threaded, SS flange, and plastic versions with many mounting options Applications: Cement, grain, powder, wood chips, pellets, sand, aggregates, or plastics Tall, narrow silos for single-point level (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
, weight and cable, lasers, ultrasonics, or 3D scanners are some of the sensor types used to measure inventory levels. When a new measurement is taken, the data from the sensors flows (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
down as well as sidewall buildup. 3D sensors are suitable for: Pellets, granules, powders, and most other bulk solids Bin, tanks, and silos where the material surface has uneven topography Grain, seed (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
signature red housing, the VRX is engineered to provide dependable point-level detection for powders and bulk solids—even under the most demanding industrial conditions. A highly visible, on-board status indicator light changes from green to red when the probe changes from an (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
accuracy. The brilliance of the FLO-DAR lies in its ability to 'stay out of the flow,' making sensor fouling—and the data loss that comes with it—a thing of the past. Using advanced Doppler radar velocity-sensing technology combined with ultrasonic level sensing, the FLO (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
data acquisition. Its comprehensive portfolio includes liquid level and water quality sensors, advanced soil moisture and electrical-conductivity instrumentation, weather stations, staff gages, telemetry systems, and data acquisition and management solutions. Austin Benes, Senior Vice (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
making requires strict control over every detail, and Hypersen 6-axis force sensor turns coffee collaborative robots into "skilled baristas" by perceiving subtle mechanical changes. Grinding & Tamping: The sensor monitors the weight of coffee powder in real time through force feedback (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
an ultrasonic sensor. A second important parameter is the level measurement, which is measured using pressure sensors such as the UTC30. With the UTC30 Endress+Hauser Sensors&Components offers a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Development of Sensors and Sensing Technology for Hydrogen Fuel Cell Vehicle Applications
Although commercial ultrasonic -based “ level sensors ” do exist for powders , these types of devices are contact sensors to determine the level of powder or granular materials in a container and would not work for hydrogen storage.
-
Plug into all-purpose measurement system | Archive | Process Engineering
Soon to follow will be Vegapuls process radar, Vegason ultrasonic sensors , Vegavib vibrating switches for solids and powders , and the Vegacap and Vegakon capacitance and conductivity level switches.
-
Level sensors: radar gains ground.
Types of non-contact level sensors with applications in the agrofood industry – ultrasonic , radar, guided-impulse radar, capacative, hydrostatic, pressure, vibratory and conductive – are compared, covering advantages, disadvantages, suitability for use with liquids and powders , and limits.
-
Multi sensor data fusion with flange mounted acoustic emission sensors in the monitoring of fluidised beds
Due to a national centre for powder technology in Telemark being closely associated with the Telemark University College, students and researchers looked into possible use of these sensors in silos and pneumatic transport. This paper presents some preliminary work on MSDF (Multi Sensor Data Fusion) applications involving two acoustic emission sensors, two optical sensors and two ultrasonic sensors for estimation of particulate flow, level measurement and control.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/174971/2/D_Gushima_Kazuya.pdf
… of Electromagnetic Flowmeter under Sine Wave Excitation Using Two-Stage Fitting Method,” Sensors and Actuators A … No and C. H. Song; ”Measurement of Two-Phse Mixture Level Using an Ultrasonic Method,” Experimental Thermal and Fluid Science, 29, 609-614 (2005) 8) Masuda H., K. Higashitani, H. Yoshida, Powder Technology Hand- book, CRC Press, 3rd ed., pp. 795 …
-
Monitoring Broken Bones Without Using Electronics: Wireless Bone Monitor
They quickly found a dependence between the ultrasonic echo generated over the complete spiral and the actual fill level â the weaker the ultrasonic echo measured, the higher the level , and therefore the greater the force acting on the sensor . … experiments with artificial tissues â mixtures of gelling agent, glass ballotini and graphite powder , which depending on …
-
Wireless Sensor Monitors Broken Bones Without Using Electronics
They quickly found a dependence between the ultrasonic echo generated over the complete spiral and the actual fill level â the weaker the ultrasonic echo measured, the higher the level , and therefore the greater the force acting on the sensor . … experiments with artificial tissues â mixtures of gelling agent, glass ballotini and graphite powder , which depending on …
-
Ultrasonic sensors for lunar and Earth resource processing and manufacturing
… manufacturing facilities for the production of materials for structural and photovoltaic applications and non specular reflecting powders . The use of leaching and reduction vats requires liquid level sensors to provide state information for automatic process control. A multitransducer ultrasonic level sensor system has been constructed to measure liquid levels in several vats.
-
Federal Register > Tuesday, October 27, 1998 > [63 FR 57284] Availability of Government-Owned Inventions for Licensing
… 3 March 1998.//Patent 5,724,305: APPARATUS FOR ACOUSTIC NEAR FIELD SCANNING USING CONFORMAL ARRAYAL; filed 30 June 1995; patented 3 March 1998.//Patent 5,724,315: OMNIDIRECTIONAL ULTRASONIC MICROPROBE HYDROPHONE; filed 29 … … 728,944: PHOTOELASTIC STRESS SENSOR ; filed 17 January … filed 26 August 1996; patented 31 March 1998.//Patent 5,733,606: INTER- LEVEL DIELECTRICS WITH LOW … … FOR TURBOMACHINERY; filed 6 January 1997.//Patent application 8/805,529: NANOSTRUCTURED CERAMIC NITRIDE POWDERS AND A METHOD …
-
Advancement in Sensing Technology
Sensors and Actuators 116, 22–32 (2004) [19] Longbottom, F., Eren, H.: Ultrasonic multiple- sensor solid level measurements. … Holler, G., Brunnader, R., Schweighofer, B., Wegleiter, H.: Pneumatic level-sensing for liquid, powdered and solid media …
Indicates content that may require registration and/or purchase.