Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Belimo Americas
Description: Flow Meter NPT 1/2", Forged Brass, Nickel Plated, 6.6 GPM, Power Supply 24V, Output signal 0 - 10VDC
- Pipe Diameter: 0.5 inch
- Liquid Volumetric Flow Rate: 6.6 GPM
- Features: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: Litre Meter Limited
Description: Ultrasonic flowmeter system incorporating digital signal processing. Innova-Sonic offers a low power consumption, clear display and user friendly menu selection.
- Pipe Diameter: 0.9842525 to 47.24412 inch
- Velocity Flow Rate: 1.60761154855643 to 39.3700787401575 ft/sec
- Operating Temperature: 32 to 140 F
- Operating Pressure: 1,450.377 psi
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: water ・Options for power supply : – Built-in batteries (10 years of continuous operation) – DC power Measurement principle Examples of applications Control of water in facilities such as water treatment plants and operations such as cleaning Measurement of pumping amounts of
- Media Temperature Range: 32 to 122 F
- Operating Pressure: 1,450.36839357197 psi
- Media Temperature: 32 to 122 F
- Electrical Output: Analog Current
-
-
Supplier: Panametrics
Description: The Z3 brings together Panametrics ultrasonic flow meter expertise with the advantages of ultrasonics for a high-performance, low cost of ownership measurement solution for process liquids. Unlike other flow technologies, the ultrasonic PanaFlow Z3 does not require
- Pipe Diameter: 2 to 24 inch
- Media Temperature Range: -40 to 302 F
- Velocity Flow Rate: -82.0209973753281 to 82.0209973753281 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Micronics, Ltd.
Description: The new heat/energy metering solution from Micronics. Simple, low cost, hot or chilled water energy measurement from outside the pipe. A smarter solution than in-line meters! The U1000 HM is an ultrasonic clamp-on heat/energy meter that uses ultrasound to measure flow rate and
- Pipe Diameter: 0.9842525 to 4.5275615 inch
- Media Temperature Range: 32 to 185 F
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Operating Temperature: 32 to 185 F
-
Supplier: Micronics, Ltd.
Description: Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Pre-equipped for communication with choice of option boards Heating, Cooling or Combined applications, Horizontal or vertical mounting Long Life-time Lithium Battery (12 years typical), 230Vac Mains supply or powered by M-bus. MID
- Temperature Range: 266 F
- Nominal Flow Rate: 2.6417205234 to 66.043013085 GPM
- Pipe Diameter: 0.5905515 to 1.968505 inch
- Mounting: In-line
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features Bidirectional No moving parts No pressure drop Wide rangeability with 1500
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a flameproof enclosure.
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Newark, An Avnet Company
Description: FLOW METER KIT, DIGITAL ULTRASONIC; Product Range:-; Kit Contents:Flow Meter, Transducer & Cables, Chain/Clamp/Ruler/RS232 Cable, Power Adapter/Charger, Acoustic Gel RoHS Compliant: Yes
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA6 liquid level transmitter is a non-contact transmitter that is a direct replacement for level senders on tanks with depths up to ≤ 3.0 meters (118 inches). The NEMA6 liquid level transmitter offers a choice of outputs (analog current loop; ratiometric voltage; or
- Measuring Range: 118.1103 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: SSI Technologies, LLC
Description: The Acu-Trac® NEMA4 liquid level sensor is a non-contact sensor that is a direct replacement for level senders on tanks with depths up to ≤ 1.5 meters (59 inches). The NEMA4 liquid level sensor offers a choice of outputs (analog current loop; ratiometric voltage; or non-ratiometric voltage).
- Measuring Range: 59.05515 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Current, Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Transus Instruments
Description: applications. The new UIM-3/3F ultrasonic flowmeters use patented Broadband Continuous Wave© signal processing and high efficiency titanium transducers to provide reliable and precise flow measurement even in the most extreme applications. Features Highly accurate path ultrasonic
- Pipe Diameter: 2 to 16 inch
- Media Temperature Range: -22 to 176 F
- Operating Temperature: -40 to 140 F
- Operating Pressure: 1,479.38454 psi
-
Supplier: Transcat, Inc.
Description: Product Highlights Pipe size range 2 to 79" (50 to 2000 mm) 24 VAC/VDC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Type ‘A' to Type ‘B' USB Communications Cable USB
- Pipe Diameter: 2 to 79 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights Type B 2 to 78" (50 to 2000 mm) pipe diameter range transducers with data logger Kit Includes: Converter Set of Transducers Transducer Holders Set Transducer Cables (6.56 ft (2 m)) 4 to 20 mA Communication Cables 12 VDC Power Supply Ultrasonic Coupling Grease Set of
- Pipe Diameter: 2 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: Micronics, Ltd.
Description: Features Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Selectable pulse values Horizontal or vertical mounting Use with heat calculator or stand-alone with Pulsbox power supply MID 2004/22/EC module B + D Class 2.0 acc. EN1434
- Pipe Diameter: 0.5905515 to 1.968505 inch
- Media Temperature Range: 266 F
- Liquid Volumetric Flow Rate: 2.6417205234 to 66.043013085 GPM
- Operating Temperature: 266 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Pipe size range 2 to 79" (50 to 2000 mm) 86 to 264 VAC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Type ‘A' to Type ‘B' USB Communications Cable USB
- Pipe Diameter: 2 to 79 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: KROHNE Messtechnik
Description: The OPTISONIC 6300 P is a portable, battery-powered ultrasonic clamp-on flowmeter for temporary flow measurement of (non-)conductive liquids. It can be used at virtually any location and without process interruption or need to cut pipes. Due to its flexibility, the meter is equally
- Pipe Diameter: 0.5 to 60 inch
- Media Temperature Range: -40 to 248 F
- Operating Temperature: -40 to 158 F
- Media Temperature: -40 to 248 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Type B 2 to 78" (50 to 2000 mm) pipe size transducers with data logger Kit Includes: Converter Set of Transducers (Both Sets for Model PUF-1001) Transducer Holders Set Transducer Cables (6.56 ft (2 m)) USB, RS232, 4 to 20 mA Communication Cables 12 VDC Power Supply
- Pipe Diameter: 2 to 78 inch
- Meter Technology: Ultrasonic Meter
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FS-DSL11 remote clamp-on ultrasonic gas flowmeters provide highly accurate measurement while minimizing power usage, installation and maintenance time, and expense. Non-intrusive gas measurement Less than 1 Watt power requirement Easy installation: no need to stop flow,
- End Fittings: Clamp
- Process Media Type: Gas
- Additional Variables Measured: Measures Density, Measures Temperature
- Meter Technology: Ultrasonic Meter
-
Supplier: Automation24, Inc.
Description: The Proline Prosonic 91WA1-BA1B20ACB4AA from Endress+Hauser is a cost-effective flow meter for water and waste water applications. The clamp-on installation provides low capital investment especially for pipe with large diameter. The ultrasonic measuring principle is independent of
- Media Temperature Range: -328 to 176 F
- Operating Temperature: -328 to 140 F
- Gas Volumetric Flow Rate: 0 SCFM
- Features: Liquid, Other
-
Supplier: Micronics, Ltd.
Description: Features Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Pre-equipped for communication with choice of option boards Heating, Cooling or Combined applications, Horizontal or vertical mounting Long Life-time Lithium Battery (12 years typical), 230Vac Mains supply or powered by M-bus.
- Pipe Diameter: 0.5905515 to 1.968505 inch
- Media Temperature Range: 266 F
- Liquid Volumetric Flow Rate: 2.6417205234 to 66.043013085 GPM
- Operating Pressure: 232.06032 to 362.59425 psi
-
Supplier: Automation24, Inc.
Description: The Proline Prosonic 91WA1-BA1B20ACB5AA from Endress+Hauser is a cost-effective flow meter for water and waste water applications. The clamp-on installation provides low capital investment especially for pipe with large diameter. The ultrasonic measuring principle is independent of
- Media Temperature Range: -328 to 176 F
- Operating Temperature: -328 to 140 F
- Gas Volumetric Flow Rate: 0 SCFM
- Features: Liquid, Other
-
Supplier: Siemens Process Instrumentation
Description: water and wastewater, HVAC, power and chemical. The SITRANS FS220 clamp-on ultrasonic flow system consists of a SITRANS FST020 transmitter paired with SITRANS FSS200 clamp-on ultrasonic sensors, which are available in three different models: WideBeam® (High-Precision), Universal
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- Electrical Output: Analog Current, Frequency
- End Fittings: Clamp
-
Supplier: Siemens Process Instrumentation
Description: and wastewater, HVAC, power, food and beverage, pharmaceutical, mining, and pulp and paper. Oil flow in refineries is a complex matter. The FS230 clamp-on ultrasonic flow meter with Ex approval accurately tracks the margin and volume being transported in pipeline segments, while
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Recorder / Totalizer Functions, Velocity Flow Meter
-
Supplier: FineTek
Description: EAX Ultrasonic Level Transmitter is a non-contact, low-cost and easy-to-install measuring device. It can be applied to most industrial applications for both solids and liquids. Most important aspect of is that it is easy-to-install and low maintenance due to no moving parts. EAX
- Measuring Range: 472.4412 inch
- Media Type: Liquid
- Device Classification: Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Panametrics
Description: ideally suited in Zone 2 applications but can be fitted with a Zone 1 enclosure when required. Setup is simple through its large display and intuitive interface. The DigitalFlow GF868 works with all Panametrics gas transducers and is backwards compatible with all older model Panametrics
- Pipe Diameter: 2 to 120 inch
- Velocity Flow Rate: 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: -2 to 1,500 psi
-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic® 210 portable ultrasonic flow meters succeeds at delivering expanded functionality and field portability when a permanent installation is not required. The 210 is a complete liquid measurement kit with portable clamp-on transducers featuring a small handheld display
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Massa Products Corporation
Description: MassaSonicPulStar Loop-Powered Sensors are ruggedly designed ultrasonic transmitter modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials forapplication ranges from 8 inches (200 mm) to 20 feet (6 meters). Incorporating
- Operating Distance: 4 to 240 inch
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: cavitation dissolves stubborn soiling even at the most inaccessible points. Features overview Easy handling, flexibly usable 2 models with different bath volumes – 5.6 litres respectively 28 litres High ultrasonic power Bath and housing made of stainless steel 1.4301 Automatic timer 1
- Internal Length: 10 inch
- Internal Width: 11 inch
- Internal Height: 10 inch
- User Interface: Analog Front Panel
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: cavitation dissolves stubborn soiling even at the most inaccessible points. Features overview Easy handling, flexibly usable 2 models with different bath volumes – 5.6 litres respectively 28 litres High ultrasonic power Bath and housing made of stainless steel 1.4301 Automatic timer 1
- User Interface: Analog Front Panel
- Display: Analog Meter
- Configuration: Tabletop, Ultrasonic
-
Supplier: GF Piping Systems
Description: echo transducers, which provide narrow beam angles and reliable measurement ranges up to a distance of 15 meters. For small, stand-alone tanks the transmitter provides a simple 2-wire 4 to 20 mA output, with additional power relay contacts. It can be programmed using push buttons and
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Mounting Options: Side Mount
- Device Classification: Transmitter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOWMETER ULTRASONIC, 24VDC POWER, 10BLADE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: REED-Direct
Description: + 1 digit Conditions: 25 ± 5ºC, 45% ~ 90%RH Current Consumption: Stand-by current: <= 1uA Operating current: <= 60mA Auto Shut-off: 100 seconds Power Supply: Single 9V battery Dimensions: 20 x 85 x 70mm Weight: 192g
- Measuring Range: 1.6404208333333334 to 52.49346666666667 ft
- Application: Construction / Building Site, Surveying / Field Work
- Reading Method / Display: Digital Display
- Measurement Scale / Units: Inch / English, Metric
-
Supplier: UE Systems, Inc.
Description: Bearings are monitored for the onset of the failure mode in compressors used for refrigeration. An increase of 10-50 times over a baseline in a monitored ultrasonic frequency is the earliest indicator of bearing failure according to NASA research. VII. Fan Bearings: enclosed buildings must
- Operating Temperature: 32 to 140 F
- Output Options: Analog Current, Analog Voltage, Switch or Alarm Signal
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
Find Suppliers by Category Top
Featured Products Top
-
employing the following two patented low-consumption ultrasonic measurement technologies, we have created an ultrasonic hydrogen gas meter that can operate continuously for 10 years on battery power alone, just like a regular gas meter. Transmission of ultrasonic signals with (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Our ultrasonic flow meter offers the capability to measure flow rates from ±0.1 m/s to ±5 m/s using ultrasonic technology. This flow meter is suitable for small pipes with a diameter of DN10 / 3/8" and is (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
Overflow (SSO) challenges, and collection systems / stormwater systems flow management. This sewer flow meter solution houses signal conditioning, communications, data storage, and power functions to support an array of sensors. (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
-of-the-art ultrasonic sensors are excellent solutions for non-contact flow metering. An ideal choice for level measurement and level alarming, the FL900 Series Flow Logger can also be used as a redundant level measurement system with an integrated area/velocity sensor. The FL900 Series Flow Logger (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
Transmission, for instance, focuses on high-power wireless energy transmission over long distances. The company uses an antenna, an “energy transmitter,” that creates a sphere 20 to 30 meters in diameter for wireless charging of drones. The company claims power transfers can range from 500 (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Best Flow Meter Technologies for Flow Energy Management in Power Plant Applications
Generating electricity in a natural gas power plant is a complex process due to the multiple steps involved with the different types of fluids being used and optimized. Dr. John Olin, Founder of Sierra Instruments, explains how thermal mass flow meters, vortex flow meters, and ultrasonic flow
-
SUCCESS STORY: Biogas Measurement from Wastewater to Power Plant
Due to the technical challenges ultrasonic technology was selected. To get accurate readings they needed to find a compromise between meter velocity and pressure drop.
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
calls for flexibility in your equipment. Look for a liquid flow meter clamp-on sensors with a high-powered ultrasonic pulse and digital signal processing that requires just one set of transducers for a wide range of pipe sizes and materials like metal, plastic, and concrete. These baseline features
More Information Top
-
Parameter measurement for the acoustic output of hand-held ultrasonic fetal heartbeat detectors
The total ultrasonic radiation power is determined in accordance with [10, 11] from the maximum power in the out- put signal; one can use ultrasonic power meters made by various firms with lower threshold of not more than 10 mW, e.g…
-
A novel device for determining ultrasonic power
A novel concept for an ultrasonic power meter is presented which utilises the pyro- electric effect of a thin membrane of the piezo-electric polymer, pvdf.
-
Ultrasonic effects on mammalian multicellular tumor spheroids
The above acoustic measurements were made using a radiation force ultrasonic power meter (Ohmic Instruments Cot) and a calibrated Medisonics hydrophone"at distances correspond- ing to the point where exposures would take place.
-
Effects of low‐intensity pulsed ultrasound on wound healing in corneas of dogs following keratoplasty
During the experiment the equip- ment was submitted to periodic dosimetry using a high precision ultrasound dosimeter ( Ultrasonic Power Meter , Model DT-1, Ohmic Instruments, Easton, MD, USA).
-
Ultrasonic motor using a one-dimensional longitudinal-torsional vibration converter with diagonal slits
Torsional vibration amplitude distributions along 15 mm diameter vibration converters with slits 1.5 mm, 2.5 mm and 3.5 mm in depth measured under the condition without a rotor part. . by an ultrasonic power meter using an electric current probe…
-
Measuring up to a wider industrial role | Opinion | The Engineer
And how about development of the solid state ultrasonic power meter , undertaken by the NPL alongside Precision Acoustics of Dorchester?
-
Load characteristics of ultrasonic rotary motor using a longitudinal-torsional vibration converter
Input poweris measured by a ultrasonic power meter usinga electric cur- rent probe and a current-voltage multiplier.
-
Enhanced techniques for ultrasonic power output measurement by modulated radiation pressure
By 1977, the need for increased accuracy in measurements of ultrasonic beam power had been recognized at NBS andpractically met by the construction of twoinstruments, both substantially different from contemporaneous and modem ultrasonic power meters .
-
Devices for ultrasound field parameter measurements
A portable ultrasonic power meter for routine calibration of ultrasonic therapy devices.
-
Vibration characteristics of one-dimensional longitudinal-torsional converter with multiple slitted parts
Input power is measured byan ultrasonic power meter using an electric current probe and a current-voltage multiplier.
Indicates content that may require registration and/or purchase.