-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head, Oval Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: RS Components, Ltd.
Description: RS PRO DIN7996/7 Screw/Bolt Kit
- Head Type: Flat Head, Round Head
- Features: Other
- Standard Drives: Posidriv®
- Material: Stainless Steel
-
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: National Bolt & Nut Corporation
Description: FLAT HEAD SLOTTED CAP SCREWS Dimensions per ANSI B18.6.2 82° countersink angle Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads
- Length: 1.5 to 6 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 3/4", 5/8", 7/8"
- Screw Type: Cap Screw
- Head Type: Flat Head
-
Supplier: National Bolt & Nut Corporation
Description: METRIC FLAT HEAD HEX SOCKET CAP SCREWS Meeting ANSI B18.3.5M dimensional specifications, our line of coarse threaded metric flat head hex socket cap screws are manufactured in various thread sizes to meet your particular application
- Length: 0.4724412 to 1.4960638 inch
- Fastener Standards: ASME / ANSI
- Screw Type: Cap Screw
- Head Type: Flat Head, Socket Head Cap
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Length: 0.9842525 inch
- Screw Type: Cap Screw
- Head Type: Flat Head
- Standard Drives: Hex Socket / Allen
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Length: 0.4724412 inch
- Screw Type: Cap Screw
- Head Type: Flat Head
- Standard Drives: Hex Socket / Allen
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Length: 0.3149608 inch
- Screw Type: Cap Screw
- Head Type: Flat Head
- Standard Drives: Hex Socket / Allen
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Length: 0.9842525 inch
- Screw Type: Cap Screw
- Head Type: Flat Head
- Standard Drives: Hex Socket / Allen
-
Supplier: RS Components, Ltd.
Description: RS PRO 2STPC4012
- Length: 0.4724412 inch
- Head Type: Flat Head
- Metric: M4
- Features: Other
-
Supplier: RS Components, Ltd.
Description: #12 X 1 Phillips Flat Sheet Metal Screw
- Length: 1 inch
- Head Type: Flat Head
- Features: Other
- Standard Drives: Philips / Frearson
-
Supplier: DigiKey
Description: M4x0.7 Flat Head Machine Screw Slotted Drive Nylon
- Head Type: Flat Head
- Metric: M4
- Screw Type: Machine Screw
- Material: Plastic
-
Supplier: RS Components, Ltd.
Description: 14 X 1 Phillips Flat Teks #3 Steel Zinc
- Length: 1 inch
- Head Type: Flat Head
- Features: Other
- Standard Drives: Philips / Frearson
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Inch: 1 1/2", 1 1/4", 1/2", 1/4", 2", 3/4", 3/8", 5/8"
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Round Head
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9513 Length: 1.250 [31.8] Material: Steel Style: Flat Head Thread: 6-32 Type: Screw, Machine
- Length: 1.25 inch
- Inch: # 6
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO’s self sealing screws feature a rubber “O” ring device that creates the ultimate seal around the screws. How does it work? When torque
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.75 inch
- Inch: # 2
- Head Type: Flat Head
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 2 inch
- Inch: # 4
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: cap screw - long cylindrical heads Flat heads - countersunk (cone shaped under the head) with a flat top. Button heads are rounded and low profile SET SCREWS A set screw is a type of screw used to secure an object within or
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Head Type: Flat Head
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.3125 inch
- Inch: # 10
- Head Type: Flat Head
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Forged Bolt, Eyebolt, U-Bolt, T-Head Bolt, D-Head Bolt, Flat Head Bolt, Hex Flange Screw, Coupling Bolt, Custom Head Dimensions: ASTM, AASHTO, SAE, CORE-STD, Customer Drawing/Requirements CORE
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Head Type: Flat Head, Hexagon Head, Washer Head
- Features: Other, T-Head Bolt, U-Bolt
-
Supplier: UC Components, Inc.
Description: Screw, Flat Head, Slotted, Vented, Nickel Plated
-
Supplier: Peco Fasteners, Inc.
Description: 3-3/4 INCH LENGTH FLAT COUNTERSINK HEAD PHILLIPS DRIVE LENGTH - DECIMAL 3.75 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 3-3/4 NOMINAL DIAMETER - DECIMAL .1875 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL 3/16 PACKAGING QUANTITY 100
- Length: 3.75 inch
- Head Type: Flat Head
- Features: Other
- Standard Drives: Philips / Frearson
-
Supplier: Pan American Screw, Inc.
Description: Flat Phillips Lo Root® Screws Packaged
- Length: 1.625 inch
- Inch: # 8
- Head Type: Flat Head
- Standard Drives: Philips / Frearson
-
Supplier: Fastener SuperStore, Inc.
Description: 6-32 X 5/8 Machine Screws / Torx(R) / Flat Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to
- Length: 0.625 inch
- Inch: # 6
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: Newark, An Avnet Company
Description: SCREW, POZIDRIV, SS A2, M6, 20MM; Thread Size - Metric:M6; Thread Size - Imperial:-; Screw Length:20mm; Fastener Material:Stainless Steel A2; Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: Yes
-
Supplier: Spax International
Description: Patented MULTI head design featuring ribs on the underside of the head facilitates a clean, flush or countersunk finish in wood and acts as a brake against metal hardware to prevent stripping out. For use with either a Phillips or Sq. Drive bit."
- Inch: # 8
- Head Type: Flat Head
- Features: Other
- Standard Drives: Philips / Frearson, Square / Robertson
-
Supplier: Deerwood Fasteners International
Description: For attaching wood parts to particleboard and softwoods. We combined the positive drive of the Robertson® Square Recess with the versatility of our deep thread design in this line of fasteners. We offer the complete range of sizes from #6 through #10 with a standard #2 square drive so you do not
- Length: 0.75 inch
- Inch: # 6
- Head Type: Flat Head
- Standard Drives: Square / Robertson
-
Supplier: NBK America LLC
Description: Hexalobular socket shapes*1 are designed to withstand high tightening torque compared to cross-recesses. ⇒Features of the Hexalobular Socket Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed. Mounting/removing with regular
- Length: 0.393701 inch
- Head Type: Flat Head
- Fastener Standards: ISO, JIS
- Metric: M4
-
Supplier: Minerallac Company
Description: STAINLESS STEEL MATERIAL 1/2 INCH THREAD LENGTH .5 THREAD LENGTH - DECIMAL 1/2 THREAD LENGTH - FRACTIONAL #8 NOMINAL DIAMETER 32 TPI #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL FLAT HEAD STYLE DRIVE SIZE #8 PACKAGING QUANTITY 100 PIECES PER BOX TAMPERPROOF DRIVE
- Inch: # 8
- Head Type: Flat Head
- Screw Type: Machine Screw
- Features: Other
-
Supplier: L.H. Dottie Company
Description: SLOTTED TYPE STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE FM MODEL
- Length: 1.25 inch
- Inch: # 8
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: NBS Corp.
Description: Featuring a Phillips flat head, all NBS phil flat head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil flat head machine screws come with zinc finish.
- Length: 1.5 inch
- Inch: 1/4"
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: Atkore International
Description: ASTM A307 CARBON STEEL MATERIAL 5/8 INCH .625 LENGTH - DECIMAL 5/8 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES SAE J429 APPLICABLE STANDARD 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL FLAT HEAD STYLE UNISTRUT. BRAND WEIGHT 1.2 LB PER 100
- Length: 0.625 inch
- Inch: 1/4"
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: Carr Lane Manufacturing Co.
Description: Handy thumb screw. Knurled head provides a positive grip for finger tightening in light clamping applications. Available in steel or stainless steel.
- Length: 1 to 3.5 inch
- Inch: # 10, 1/2", 1/4", 3/8", 5/16"
- Head Type: Flat Head
- Metric: M10, M12, M5, M6, M8
Find Suppliers by Category Top
Featured Products Top
-
Need a Countersunk Flat Head Seal Screw? Adding Undercut Critical for Protection in High-Pressure Environments When it comes to shielding equipment from harsh elements, a flat head seal screw engineered (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
the complete measurement solution for systems from center stacks to instrument panels, from headlamps to head-up displays. Electronically controlled lenses come standard with each ProMetric I system, allowing manufacturers to use software to easily set focus and aperture settings on the fly as (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric systems monitor focal distance and aperture settings and automatically applies the correct flat field calibration, greatly simplifying setup and ensuring accurate (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
protective barrier. A seal screw is machined with a groove under the head of the screw that fits a rubber O-ring. Once the seal screw is torqued, the rubber O-ring expands to create an impenetrable 360? seal. This seal prevents contaminants, like oils, liquids, gas, moisture, and (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
metric, including base design Swivots and hex head styles (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
characteristics of both carriage bolts and countersunk bolts. The head is undercut with a square shape to hold it in place during tightening, but it has a thinner head that can be made flush or near-flush with the attached surface. LAG These bolts include threads on only a (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
SAE Flat Washers Structural Washers Metric Lock Washers (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
TrueTest™ Software can be paired with a ProMetric® Imaging Photometer or Colorimeter to create a complete testing system for displays, backlight units, illuminated keyboards, light sources (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
white paper: Shoulder Screws
Head height tolerances are normally ± .005” for inch screws and ± 0,127mm for metric screws. … available in which the head height is just thick enough to accommodate a flat screw driver slot … … screw, a Phillips drive or hex socket drive will closely approach the head undercut and create a …
-
CR4 - Thread: Flat Head Bolts
You may want to look into " undercut flathead" screws , though I've only seen them up to 1/2" diameter, and don't know what grades are available. See http://www.winkfast.com/Phil- flat -undercut-ms.html for a quick reference to what I'm talking … It may be worth investigating use of metric fasteners, though the standard 90 degree heads are not going to help (vs. 82 deg.).
Indicates content that may require registration and/or purchase.