Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Define Instruments
Description: What it does: Required to program the following: any Zen, Javelin, Twin Link, Sentry, Merlin, Pathfinder or TM Series transmitter. The reusable Bridge Key and communications kit is compatible with all USB-programmable Define Instruments products. It contains the hardware required for PC
- Agency Approvals: CE Conformity Marks
- Network / Bus: USB
-
Supplier: Radicom Research, Inc.
Description: processor or even an embedded device. Featuring self-contained communication subsystem, streamlined and simple connectivity and complete software development environment, the RU6000MB EVK allows embedded system integrators to incorporate all communication technology into one develop
- Form Factor: Board
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Accuris
Description: Universal Air-Ground Digital Communication System Standards
-
-
Supplier: Accuris
Description: Requirements and use cases for universal communication module of mobile IoT devices
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes Speeds up to 921kbps Meets MD2 Low Profile PCI Bus Specification
- Number of ports: 8
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes Speeds up to 921kbps Meets MD2 Low Profile PCI Bus Specification
- Number of ports: 4
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: Accuris
Description: External universal power adapter solutions for portable information and communication technology devices
-
Supplier: Newark, An Avnet Company
Description: Universal Contact 2.1mm height /
-
Supplier: Newark, An Avnet Company
Description: 10135726-001-OCT PLUG CAP UNIVERSAL /
-
Supplier: Newark, An Avnet Company
Description: UNIVERSAL SERIAL BUS (USB) ROHS COMPLIANT: YES
-
Supplier: Accuris
Description: Transport Services - Customer communications for passenger transport services - A Universal Design approach
-
Supplier: Newark, An Avnet Company
Description: UNIVERSAL GUIDE PIN-10087533-201LF / Tray
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes Speeds up to 921kbps Meets MD2 Low Profile PCI Bus Specification
- Number of ports: 8
- Form Factor: Full-Size PCI
- Technology: PCI
- Standard Type: Serial Communication Module
-
Supplier: ACCES I/O Products, Inc.
Description: Features Eight or four-port Universal PCI serial communication card Supports field selectable RS-232, RS-422 or RS-485 (2-wire and 4-wire) protocols Includes type 16L788 octal UART with 64-Byte FIFO buffers in all modes Speeds up to 921kbps Meets MD2 Low Profile PCI Bus Specification
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks
-
Supplier: Haida International Equipment Co., Ltd.
Description: host, computer, universal fixture, professional software, communication cable Option: standard roller, test panel, sampling knife, floating roller fixture, non-standard fixture Test Principle This tensile testing equipment uses AC servo motor as a power plant, belt drive, high
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Description: Power, DC Voltage, Intrusion, Communication Status, Amplifier Status, Rotation (optional), Local Activation, Last Function (time/date) Compatible with SS2000+, Commander, and CommanderOne siren control systems
-
Supplier: 3GPP
Description: Technical report (TR)
-
Supplier: TelephoneStuff.com
Description: Passive Universal Interface - Miniature Design works as a connector between your handset and headset. Features: - Provides mute button interface for headset - Can integrate a PC into the system - This is not an amplifier - Requires appropriate Modular to Quick-Disconnect cord matched to phone
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: Adapter/Amplifier used to connect Plantronics headsets to almost all telephones. Select between your headset and handset at the touch of a button. Separate controls allow independent adjustment of outgoing and incoming volume. Easy To Connect: Just unplug your handset cord from your telephone and
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: PX-2G universal gold plated 1/4 inch adapter for Sennheiser HD 497 Stereo Headphone.
- Application: Telephone / Voice Communication
-
Supplier: Badger Meter
Description: The SRD960 RCV Universal Positioner offers the most advanced technology available on the market today. This includes among others an infrared interface for wireless operation and configuration, a multilingual full-text graphic LCD and an availability with the choice of all in the process
- Operating Temperature: -40 to 176 F
-
Supplier: Lingto Electronic Limited
Description: UNIVERSAL ASYNCHRONOUS RX/TX
- Data Rate: 400 kbps
- Device Type: Transceiver
-
Supplier: ABB Measurement & Analytics
Description: The ControlMaster CM30 is a flexible, 1/4 DIN, universal PID process controller that boasts a clear, full-color TFT display and an intuitive operator interface that simplifies configuration and operation. Highly scalable in both hardware and software functionality, a CM30 can be specified
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Pulse / Frequency, Serial / Digital, Switch / Relay Output
-
Supplier: Moxa Inc.
Description: The 8-port C218Turbo RS-232 universal PCI boards come with an ASIC, RISC processor, and large I/O buffer to provide a sustained high throughput on all 8 ports simultaneously. Drivers are available for Windows, Linux, and Unix, making the boards suitable for a wide range of applications.
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
-
Supplier: Albér
Description: The Universal Xplorer Industrial Monitor (UXIM) is a real time battery monitor designed for Utility Bulk Power Systems and NERC compliance... to save you time and money! ● Automate the IEEE Recommended Practices for Battery Maintenance and Testing ● Maintain Complete and Accurate Maintenance
-
Supplier: TelephoneStuff.com
Description: Enables the simultaneous connection between headset and telephone handset. This is not an amplifier. Requires appropriate Modular to Quick-Disconnect cord matched to phone model. Features: - Headset stand - Microphone mute - Incoming volume control - Inconspicuous cable connection
- Application: Telephone / Voice Communication
-
Supplier: Florite International, Inc.
Description: communication, and a high contrast backlit LCD display.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.01 ±% FS
- Form Factor: Circuit Board, Panel / Chassis Mount, Rack Mount, Stand-Alone
-
Supplier: Data Connect Enterprise, Inc.
Description: Use Patton's Model 2285 universal single-port device server to control, access, inter-connect, and manage RS-485/422/232 devices from any remote location as if you were there. Patton's device servers provide a new level of efficiency and affordability to a variety of application environments
- Data Rate: 230 kbps
- Number of Ports: 1
- Operating Temperature: 4.444444444444445 to 50 C
- Operating Humidity: 90 %
-
Description: IEC 62106-10:2021(E) describes the Universal Encoder Communication Protocol – UECP. The UECP has as its primary objectives to satisfy the need for harmonized RDS encoder communication protocols and to facilitate the interworking of various RDS systems components, such as RDS
-
Supplier: West Control Solutions
Description: mounted controllers, fieldbus connections via bus coupler - simple integration into PLC / PC Universal input- also reduces stock keeping Second analog input - for external setpoint or heating current - as universal input (optional) Universal high-resolution output as combined
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Yamaha Motor- Robot Division
Description: IEC61131-3, the Universal Controller can control entire automated units and devices including robots and peripheral devices. Besides, it has a flexibility and expandability to further become compatible with IoT and Industrie4.0. Stacking structure an industry first The stacking structure
- Number of Axes / Motors: 16
- Rated Power: 1,000.0000000000001 to 3,000 watts
- Product: Robotic Motion Controller
- Phase: Single Phase, Three Phase
-
Supplier: Florite International, Inc.
Description: metering, dual totalizing, onboard data logging, easy menu navigation, multiple audio/visual alarm functions, a serial RS-232 port, LWAN (modem) communication, and an optional high contrast backlit LCD display.
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.01 ±% FS
- Controller Type: Batch Controller, Flow Controller
-
Supplier: Data Connect Enterprise, Inc.
Description: The UCS 1001 is a general-purpose 1U, two slot chassis. Flexible and scalable, the UCS 1001accommodates the entire Canoga Perkins’ Universal Chassis System product line, including Optical Transponders and Repeaters, WDM, 10/100/1000 Ethernet, T1/E1 and T3/E3 Modems. It is ideal for customer
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Controls & Indicators: Power On/Off Indicator
- Mounting Style: Rack Mounted
-
Supplier: ValueTronics International, Inc.
Description: The 4032 is a communication analyzer from WaveTek. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the
-
Supplier: OMEGA Engineering, Inc.
Description: outputs, alarms, digital communications, and special options. The CN8200 features a NEMA-4X front panel and a universal power supply that accepts 100 to 250 Vac and 120 to 250 Vdc. A 24 Vac/24 Vdc power supply option is also available. Control algorithms available are P, PI, PD, PID,
- Number of Control Outputs: 2 outputs
- Accuracy: 0.2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
IEC 61851 and ISO 15118, this delivers a universal communication solution for EV charging infrastructure. The new TwinCAT 3 IoT OCPP (TF6771) introduces OCPP as a C++ driver associated with the PLC library as a wrapper. Given high market demands, OCPP versions 1.6 and 2.0.1 are being (read more)
Browse I/O Modules and Instruments Datasheets for Beckhoff Automation LLC -
or by sending commands over CAN bus communications. The drive is fully compatible with a wide range of motor architectures, including brushless DC (BLDC) motors, permanent magnet DC (PMDC) brush motors and open- and closed-loop stepper motors. The ElectroCraft CompletePower Plus Universal (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
METCASE’s new enclosure accessories brochure features its expanded range of options including metal tilt/swivel bail arms, a wide range of molded enclosure feet, PCB mounting parts, 19" front panels, rack shelves and rack hardware. These universal accessories fit METCASE models and (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Photoelectric Sensor with Universal power input and Relay output Takex's NA series has a fully open terminal block for easy wiring. It is compatible with a broad range of power supply voltages. Browse Takex's product offering at (read more)
Browse Datasheets for bisco industries -
BRX micro PLC units offer outstanding features including built-in data logging, universal analog and temperature I/O, motion control and customizable communication (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Automationdirect.com -
Universal plastic enclosure with protective silicone protectors which functions both as an anti-slip grip and impact protection. Suitable for measuring instruments, wireless communication devices, portable controller, data logger and more. (read more)
Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Universal plastic enclosure with screw fastening. Selectable in 26 sizes. Made of flame-resistant ABS (UL94V-0). Suitable for measuring instruments, testing devices, wireless communication devices, medical devices, and more. Protection class: IP40 Operating temperature: -10°C to +60°C (read more)
Browse Console Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
modules while maintaining PLe to ISO 13849 and SIL3 to IEC 61508. System options include an integrated universal communications interface for safe and auxiliary data exchange over various network protocols, such as EthernetIP, EtherCAT, ProfiNet, ProfiBus, Profisafe/Net, and Safety Over Ether (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
dielectric technology offers excellent combination of small footprint, high rejection, low loss and moderate power handling Diverse applications include radar, communications, sensors, IF filters, test and measurement MTB (read more)
Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
Meter: Universal 1-phase and 3-phase energy meter with Modbus RTU/RS485 communication, 1 x digital input, 2 x digital outputs, and measured values for system and energy (read more)
Browse Electromechanical Relays Datasheets for Altech Corp.
Conduct Research Top
-
Serial Communication Overview
Serial is a device communication protocol that is standard on almost every PC. Do not confuse it with universal serial bus (USB). Most computers include two EIA-232 based serial ports. Serial is also a common communication protocol for instrumentation in many devices, and numerous GPIB-compatible
-
Using a PIC (R) Microcontroller for DMX512 Communication
AN1076 (R) Using a PIC Microcontroller for DMX512 Communication place of auto-transformers, becoming quite popular, Author: Parthiv Pandya particularly the 0-10V analog consoles. Still, this Microchip Technology Inc. system had three major drawbacks: 1. It was prone to noise. 2. Dimming could
-
Open Connectivity
A white paper on the development of 3U Turbo PMAC2 and the UMAC (Universal Motion and Automation Controller). This paper is written for the purpose of informing all concerned about Delta Tau's point of view on what flexibility and capability will be provided by the latest evolution in communication
-
Designing Intuitive Gesture-Based Human Interface Systems
Gestures represent a fundamental and universal form of nonverbal communication. Whether you are pointing to select an object out of a group, waving to say hello or. curling your fingers to beckon someone to come closer, gestures play an important role. in how we interact with others. The rise
-
Using the EUSART on the PIC16F688
This application note will explain how to use the Enhanced Universal Asynchronous Receiver Transmitter (EUSART) in Asynchronous (full-duplex) mode, capable of auto-wake-up on character reception and auto-baud calibration. A 9-bit transmission is used to implement odd parity checking. This example
-
LAN Extensions for Instrumentation (LXI) Overview
The functional test and data acquisition community has been instrumental in the development of many industry standards ranging from the definition of communication interfaces to instrumentation backplanes. These functional requirements are often tightly coupled to, and have evolved from
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
industry. Today, this technology is used in a broad array of safety related. applications including aircraft, elevators, and, of course, automotive systems. As an example, the model DAC1005 (manufactured by LPKF) is a universal motor controller for one axis. It. complies with the CAN open standards
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/70785/792742273-MIT.pdf?sequence=2
52 2.9 Universal communication of a random source over a partially known channel to within a certain distortion level ....................
-
Mediatisierung
They are used as platform for the general communication .
-
Innovationslobbying
The block IV was set to the end of the interview and the electromobility allowed the space for additions on the subject or segued on the general communication of innovations as final question.
-
Universal Semantic Communication
We illustrate our approach with our first example of a universal communica- tions protocol from prior work [83].
-
Persuasion under complexity conditions
410 Shannon and Weaver 1949, S. 3; Weaver recites in that Introductory Notes these examples and extend so the theory of the signal transmission to a general communication theory.
-
Manual of the Public Relations
… for used together exercise of which specialized professional and/or technical knowledges, capabilities and skills are necessary and the are aligned as a whole with the solution of jointly existing, technical problems (technically, founded the control of general communication problems of an organization …
-
Practice theory and Mediatisierung
It becomes as the general communication type identifies with the (own) life with own social relationships i.e. with the acquisition of the (supposedly individually matching) mobile phone artifact or the (supposedly quite individually) fitted tariff model, "increases" and the communication space …
-
http://dspace.mit.edu/bitstream/handle/1721.1/62423/710987126-MIT.pdf?sequence=2
We illustrate our approach with our first example of a universal communications pro- tocol from prior work [80].
-
Imagery and medium images
Vienna padding, Bettina 2002: General communication and media science.
Indicates content that may require registration and/or purchase.