Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of
- Gearbox Efficiency: 45 %
- Diameter / Width: 2.13 inch
- AC Construction: Universal
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Floorecare & Specialty Motors manufactures a line of commercial series universal wound drive motors for use in coffee grinder, leaf blowers, electric chainsaws, blenders, and many other applications. Floorcare & Specialty motors provides customization for
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Cooling fan Ball bearing Customized electric performance and accessories can be achieved after evaluation.
- Continuous Current: 1.8 amps
- Shaft Speed: 26,000 rpm
- AC Construction: Universal
-
-
Supplier: ElectroCraft
Description: Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Rated Power: 4,800 watts
- Continuous Output Current: 24 amps
-
Supplier: Johnson Electric Group
Description: The Johnson Electric Universal motor series is an industry benchmark for many applications including home technologies, personal care and power equipment. The Quattro Pole product line sets a new performance standard by providing a 30% improvement in power density. This range of
- Other Output Power: 0.5279 HP
- Shaft Speed: 13,807 rpm
- Diameter / Width: 2.9 inch
- AC Voltage & Frequency: 115 / 120V 60 Hz
-
Supplier: Accuris
Description: TURRET SUBSYSTEM, UNIVERSAL (UTS) FOR ARMAMENT SUBSYSTEM, HELICOPTER, 20MM: M97E1 AND M97E2, ELECTRIC DRIVE MOTOR FOR
-
Supplier: Accuris
Description: Turret Subsystem, Universal (UTS) for Armament Subsystem, Helicopter, 20MM: M97E1 and M97E2, Electric Drive Motor for
-
Supplier: Newark, An Avnet Company
Description: SS50P2 MOTOR
-
Supplier: Waytek, Inc.
Description: Electronic wiper switches with intermittent delay feature for permanent magnet electric wiper motors. Ensures dependable control of windshield wiper on heavy duty vehicles. Littelfuse 75602-04 Universal Single Motor Wiper Switch Category: Wiper Switches Manufacturer:
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 36 volts
-
Supplier: Newark, An Avnet Company
Description: MANUAL MOTOR STARTER,TOGGLE,3P
-
Supplier: ASTM International
Description: This guide provides the required basic ordering information for low voltage (1000 VAC or less, and up to and including motors of 500 hp) general-purpose (GP), commercial, universal, small and medium sized alternating current electric motors intended to drive common
-
Supplier: Newark, An Avnet Company
Description: Manual Motor Starter,IEC,0.63A,600V
-
Supplier: Newark, An Avnet Company
Description: MANUAL MOTOR STARTER,IEC,0.4A,600V
-
Supplier: ASTM International
Description: This guide provides the required basic ordering information for low voltage (1000 VAC or less, and up to and including motors of 500 hp) general-purpose (GP), commercial, universal, small and medium sized alternating current electric motors intended to drive common
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Prestolite Motors has one of the most extensive lines of DC Motors in the world, ranging from 2 inch diameter to 5 inch diameter. AMETEK Prestolite Motors offer: PMDC Motors Used in coffee grinders, small engine starters, mixers, pumps, treadmills High Torque
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, UNIVERSAL ELECTRIC MOTOR, THERMALLY PROTECTED, VOLTAGE: 115/230 VOLT, CURRENT/; 2.4/1.2 AMP, REVOLUTIONS: 1550 RPM, 1/20 HORSSE POWER, I PH ROTATION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Carr Lane Manufacturing Co.
Description: Electric Power Units are the best power source for most workholding applications, complete with all electrical and hydraulic controls. Quiet, long-life radial piston pump powered by a totally enclosed fan-cooled universal motor. Large reservoir provides enough fluid capacity for
- Operating Pressure: 750 to 7,500 psi
- Flow: 0.28571399999999997 to 0.458874 GPM
- Total Power: 1 to 1.5 HP
- Reservoir Capacity: 2.98701 gallons
-
Supplier: GF Piping Systems
Description: The EA11 is our basic version for the open/close operation of smaller torques. The electric actuator EA11 consists of a gear, a direct current motor, a base print as well as equipment for end stops in its standard version. The Electric Actuators EA21, EA31, EA42 are not only
- Actuator Torque: 88.4955752212389 to 2,212.38938053097 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 100 to 230 volts
- Failsafe: Close at No Power, Open at No Power
-
Supplier: Aitken Products, Inc.
Description: air flow with minimum turbulence and noise. Fan Motor The fan motor is totally enclosed and impedance protected, unit bearing design with highest rating and running torques. On 277,480 and 550 volt heaters, a transformer is built into the unit to provide proper fan motor and
- Heating Capacity: 5 kW
- AC Voltage Required: 208 to 550 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Sleeve (Sheath) Material: Aluminum
-
Description: The CM Powerstar Motor Driven Trolley was designed to be utilized with the CM Powerstar where versatility and heavy-duty strength are key components. Additional features and benefits include: Single or two speed controls. Two speed models operate on 3:1 speed ratio Trolley design permits easy
-
Supplier: LeBlond Ltd.
Description: is supported by two pairs of angular ball bearings; i.e. one pair at each end of the spindle support. The spindle is grease lubricated for life and no additional lubrication is required. UNIVERSAL WORKHEAD: The workhead can be positioned on the table as desired by the operator and can be
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: Indelac Controls, Inc.
Description: Model ASC12 electric spring return actuator is a robust heavy-duty actuator recommended for systems requiring as many as 18 cycles per day (approximately 6,500 annually). The ASC12 has a spring end torque of 1200 lb·in with a closing speed of 3 sec./90 degrees upon loss of power. This
- Actuator Torque: 1,200 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 12 seconds
-
Supplier: Visual Sound, Inc.
Description: Draper, Inc. The Baronet electric projection screen is easy to install and easy on the wallet. Quiet, trouble-free operation. Universal mounting brackets and 10' power cord with inline switch for easy installation anywhere. Available in AV, NTSC/PAL, HDTV, and WideScreen format. Steel
-
Supplier: CARLO GAVAZZI Automation Components
Description: The DTA04 features universal input voltage, giving it flexibility to be installed in a variety of control panels. This is a DIN rail mounted thermistor relay whose main purpose is to protect electric motors from overheating, ensuring continuous production and preventing machine
- Normally Open (NO): 2
- Maximum Current: 8 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 24 volts
-
Description: The CM Powerstar Electric Chain Hoist features a space saving alternative to wire rope hoists for high speed lifting. This heavy-duty hoist is built to maintain its strength and power year after year. Additional features and benefits include: H-4 or better rated duty cycle Designed for
-
Supplier: Bray Commercial
Description: The DS-27 and VAS-27 Series Actuators are direct-mount, spring return electric valve actuators that operate on 24, 110, and 220 VAC or 24 VDC power. Use these synchronous motor-driven actuators to provide accurate positioning on the Bray characterized ball valves and ATi valves up to
- Actuator Torque: 27 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 to 240 volts
- Stem Diameter: 0.2362206 to 0.4724412 inch
-
Supplier: Visual Sound, Inc.
Description: Draper, Inc. The Baronet/HW electric screen is lightweight and easy on the wallet. Quiet, trouble-free operation. Universal mounting brackets for easy installation anywhere. Available in AV, NTSC/PAL, HDTV and WideScreen format. Steel case which has a scratch-resistant white polyester
-
Supplier: UL Standards & Engagement
Description: requirements do not cover appliances rated more than 600 V; nor do they cover appliances involving universal motors rated more than 250 V. 1.4 These requirements do not cover equipment intended particularly for the control of electric motors; separator motors; nor
-
Supplier: Infineon Technologies AG
Description: 3-Phase universal BLDC Motor Gate Driver IC for diverse voltage applications ranging from 8V~72V As the market strives for cars and trucks with better performance, manufacturers need to optimize the supply to automotive applications such as cooling fans, water pumps and wiper
- Peak Output Current: 0.48 amps
- Supply Voltage: 8 to 72 volts
- Propagation Delay: 400 ns
- Operating Temperature: -40 to 175 C
-
Supplier: Pressure Washers Direct
Description: Built-in Detergent Tank •No need to haul around clumsy buckets or containers High-Quality Induction Motor •More powerful and longer lasting than universal motors Vario Power Spray Wand •Adjustable spray for any task Dirtblaster Turbo Wand •Delivers 50% more cleaning
- Water Jet Pressure: 1,800 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Demag Cranes & Components
Description: needs Low-vibration motor for quiet operation Fast-acting brake Gearbox lubricated for life Protective rope guide: inclined pull up to 4° without touching the rope guide User-friendly bottom block Precision geared limit switch User-friendly bottom block: guard for improved safety Three sizes
- Load Capacity: 10,000 lbs
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Electric
- Load Hook: Single
-
Supplier: Mountz, Inc.
Description: Plus models feature LC Display. Microprocessor controlled. The speed, frequency and torque correspond with built-in controller (no separate box needed). Brushless motor design provides low maintenance. Over-heat protection. Universal AC Input (100-253V / 45-66 Hz). The handle can free
-
Supplier: Mountz, Inc.
Description: LED display or Plus models feature a LC display. Microprocessor controlled. The speed, frequency and torque are correspond with a built-in controller (no separate box needed). Brushless motor design provides low maintenance. Over-heat protection. Universal AC Input (100-253V / 45-66
-
Supplier: Mountz, Inc.
Description: LED display or Plus models feature a LC display. Microprocessor controlled. The speed, frequency and torque are correspond with a built-in controller (no separate box needed). Brushless motor design provides low maintenance. Over-heat protection. Universal AC Input (100-253V / 45-66
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The PU.5442 provides a universal motor option for blenders and juicers, with a 230 V, 50 Hz reference configuration and 11,000 rpm at the published maximum-efficiency point. Reference Configuration Specification (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PU.5443 is a universal motor platform for blender and juicer drives, with a 220 V, 60 Hz reference specification and published load-point data. Reference Configuration Specification: PU.5443220-6119-AL; nominal (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PU.1215 is a universal (series-wound) AC motor platform from Power Motor for kitchen machines such as blenders and stand mixers, with a 230 V/50 Hz reference configuration (PU.1215230-0110-AL). Reference Configuration (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PU.8840 is a universal motor for mixers and high-speed blenders, evaluated through its 230 V, 50 Hz reference configuration, performance curve, and product outline. Reference Configuration Specification: PU (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PU.6822 is a universal motor platform for vacuum cleaners, with a 230 V, 50 Hz reference configuration, published performance data, and product drawings to support drive integration. Reference Configuration (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Quarter Turn Series This series of heavy-duty reversing actuators were developed in 1995 and went into production early in 1996. ICI's K series rotary electric actuator is a machine that was designed to automate quarter turn equipment requiring up to 27300 lb (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
R Series Nema 4 AN INDELAC BEST-SELLER! The R Series compact quarter-turn electric actuator was specifically designed for small ball valves and dampers. This heavy duty (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
confirm the drive configuration and thermal requirements. This is a customized controller reference, not a universal replacement board; confirm the motor, operating conditions, and final specification with Power Motor. Applications Cordless vacuum cleaners (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
speed-command requirements with Power Motor to define the controller configuration. This is a customized controller reference, not a universal replacement board; confirm the motor, operating conditions, and final specification with Power Motor. Applications (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
, agricultural gearboxes,marine gearbox, tractor gears, truck gears,electric motors,Screw actuators. (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
The Basics of Motor Selection
The Basics of Motor Selection? whitepaper is written to assist readers in the motor selection and customization process. Focusing on four electric motor types (AC Induction, PMDC, Universal and Brushless DC) Groschopp engineers meticulously outline the motor selection process including; drawbacks
-
AC Motors: Principle of Operation
Universal Motors. A universal motor is a single-phase series motor, which is able to run on either alternating current (ac) or direct current (dc) and the characteristics are similar for both ac and dc. The field windings of a series motors are connected in series with the armature windings. Basic
-
Switzerland R&D Prototyping Capabilities
for its passion for precision and customer centric innovation, in 1959, Portescap launched its first ironless rotor DC motor trademarked escapTM. This technology marked the beginning of a series of innovative electric motors which made Portescap, the company we currently know today, as a leading
More Information Top
-
Decision-Based Design
295 11.4 Case Study: Design of a Family of Universal Electric Motors . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Advances in Product Family and Product Platform Design
11.5 Demonstration: Universal Electric Motor Family .
-
Investigating the commonality attributes for scaling product families using comprehensive product platform planning (CP3 )
This solution strategy is applied to design a family of universal electric motors .
-
Product platform design: method and application
By way of illustration, we design a family of ten universal electric motors that are scaled around a common motor platform to realize a variety of torque requirements.
-
AIAA Journal > Adaptive Hybrid Surrogate Modeling for Complex Systems
To explore its effectiveness, the Adaptive Hybrid Functions is applied to model four disparate complex engineering systems, namely: 1) wind farm power generation, 2) product platform planning (for universal electric motors ), 3) three-pane window heat transfer, and 4) onshore wind farm …
-
An efficient decomposed multiobjective genetic algorithm for solving the joint product platform selection and product family design problem with generalized co...
5 Demonstration: universal electric motor family .
-
DESIGN REUSE IN PRODUCT DEVELOPMENT MODELING, ANALYSIS AND OPTIMIZATION
For example, several top-down approaches have been applied to design the universal electric motors [Meyer and Lehnerd, 1997; Simpson et al., 2001; Nayak et al., 2002; Hernandez et al., 2002].
-
Multiple-platform based product family design for mass customization using a modified genetic algorithm
The effectiveness of the proposed approach is demonstrated through the design of a family of universal electric motors and comparison against previous work.
-
Scalable platforms using ant colony optimization
We use a family of universal electric motors , widely cited in the literature, to test the effectiveness of the proposed method.
-
Multi-objective Evolutionary Optimisation for Product Design and Manufacturing
5.6 Example C: Universal Electric Motors .
Indicates content that may require registration and/or purchase.