-
Supplier: Allied Electronics, Inc.
Description: USB Adapter, EMI⁄RFI Protection These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting
-
Supplier: Allied Electronics, Inc.
Description: USB Adapter, EMI⁄RFI Protection This unique family of USB couplers allow USB cables to be efficiently passed through a panel or enclosure. Shielded couplers are metallic. Securely mounts via 4-40 screws, must be purchased separately (P/N ECF440). Allows USB cables
-
Supplier: Allied Electronics, Inc.
Description: USB Adapter, EMI⁄RFI Protection These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting
-
-
Supplier: Allied Electronics, Inc.
Description: USB Adapter, EMI⁄RFI Protection These couplers are great for connecting USB style connectors into panels, etc. Available in many USB connector combinations with your choice of shielded and unshielded versions. Available in black, ivory or silver. Recommended 4-40 mounting
-
Supplier: L-com, Inc.
Description: Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Use with the WPUSBAXSH cable series to maintain protection against EMI/RFI. Features Protects unused ports from water/contaminate damage Use with WPUSBAXSH cables to maintain
- Product Type: USB
-
Supplier: L-com, Inc.
Description: L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The stamped metal shell and one piece design provides maximum protection from data corrupting
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
-
Supplier: L-com, Inc.
Description: L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The stamped metal shell and one piece design provides maximum protection from data corrupting
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
-
Supplier: L-com, Inc.
Description: L-com's shielded USB keystone couplers can be easily installed into panels, wall plate openings and enclosures. Three options are available, all with female connectors - A/B, A/A & B/A. The stamped metal shell and one piece design provides maximum protection from data corrupting
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
-
Supplier: MilesTek Corporation
Description: Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Features • Protects unused ports from water/contaminate damage • Use with cables to maintain protection against EMI/RFI • Rubber lanyard attaches easily to connector body •
- Product Type: USB
-
Supplier: PIC Wire & Cable
Description: The USB2422 is a USB 2.0 cable specially designed for airborne application. The USB2422’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80% braided shielding assure uniform conductivity with excellent solderability,
- Operating Temperature: -55 to 150 C
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
- Features: Computer Cable, Foil Braid, Other, USB
-
Supplier: PIC Wire & Cable
Description: The USB2624 is a USB 2.0 cable specially designed for airborne application. The USB2624’s twisted-pair construction of silver-plated copper conductors is surrounded by PFA insulation. The 100% foil and 80% braided shielding assure uniform conductivity with excellent solderability,
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 AWG
- Features: Braid, Computer Cable, Foil Braid, Other, Teflon®, USB
- Product Category: Bulk Cable
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded USB 3.0 Coupler Recommended for Outdoor or Harsh Indoor EnvironmentsThis USB 3 coupler is ideal for connecting industrial-grade USB-A cables in outdoor applications and other areas where protection from harsh elements is essential, such as factories and
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: PIC Wire & Cable
Description: The USB3-2624 is a USB 3.1 cable specially designed for high speed airborne applications and delivers performance up to 10Gb. The USB3-2624 cable will perform as a USB 3.1 & USB 3.0 cable solution and is also backwards compatible for USB 2.0. It’s twisted-pair
- Operating Temperature: -55 to 200 C
- North American (AWG): 26 AWG
- Features: Braid, Computer Cable, Foil Braid, Other, Teflon®, USB
- Product Category: Bulk Cable
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis three-foot (one-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a patch bay or industrial
- Cable Length: 3 ft
- Operating Temperature: -20 to 80.0000000000001 C
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis 10-foot (three-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a patch bay or industrial hub—in
- Cable Length: 10 ft
- Operating Temperature: -20 to 80.0000000000001 C
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis 13-foot (four-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a patch bay or industrial hub—in
- Cable Length: 13 ft
- Operating Temperature: -20 to 80.0000000000001 C
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Conforms to USB (Universal Serial Bus) 2.0 standards Secure EMI shielding effect SMT configuration
- Voltage Rating: 750 volts
- Connector Type: USB Connector
-
Supplier: Amphenol Cables on Demand
Description: with Android phones and tablets, as well as other USB Micro-B equipped devices at the maximum sustained data-rate of 480.0 Megabits per second outlined in the USB 2.0 High Speed specifications. In addition, unlike other manufacturers who take shortcuts in their USB cable
- Cable Length: 3.280841666666667 ft
- Cable Shielding: Braid
- Connector Type: DIN / Mini-DIN
- Gender: Male-Male
-
Supplier: Amphenol Cables on Demand
Description: with Android phones and tablets, as well as other USB Micro-B equipped devices at the maximum sustained data-rate of 480.0 Megabits per second outlined in the USB 2.0 High Speed specifications. In addition, unlike other manufacturers who take shortcuts in their USB cable
- Cable Length: 6.561683333333334 ft
- Cable Shielding: Braid
- Connector Type: DIN / Mini-DIN
- Gender: Male-Male
-
Supplier: MilesTek Corporation
Description: Innovative design brings USB 3.0 connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards-based USB 3.0 connection system insures compatibility with
- Cable Length: 9.842525 ft
- Product Type: USB
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these USB cables? Available in any of the following configurations: Two (2) Cables; 18" and 36" long One 6 FT cable One 10 FT cable 24 karat quality, foil and braid shielded cable to reduce EMI/RFI interference Designed for USB high speed v2.0 transmission
-
Supplier: Black Box
Description: Always have the right connector on hand. Feature durable, fully molded hoods with internal shielding to protect signals from EMI/RFI interference. Guaranteed for life!
- Features: Gender Changer, USB Connector
-
Supplier: Black Box
Description: Always have the right connector on hand. Feature durable, fully molded hoods with internal shielding to protect signals from EMI/RFI interference. Guaranteed for life!
- Features: Gender Changer, USB Connector
-
Supplier: Black Box
Description: Connect like-gendered cables and solve gender mismatches. Always have the right connector on hand. Features durable, fully molded hoods with internal shielding to protect signals from EMI/RFI interference. Guaranteed for life!
- Features: Gender Changer, USB Connector
-
Supplier: MilesTek Corporation
Description: Innovative design brings USB 3.0 connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards-based USB 3.0 connection system insures compatibility with
- Cable Length: 3.280841666666667 ft
- Product Type: USB
-
Supplier: MilesTek Corporation
Description: Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). MilesTek offers
- Cable Length: 2.46063125 ft
- Product Type: USB
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about these high-speed USB cables Allows you to transfer up to 4.8 Gbps when connected with a USB 3.0 compliant host and device, for a clearer picture Foil and braid shielding reduces EMI/RFI interference for a cleaner signal Twisted pair construction helps
-
Supplier: HAVE, Inc.
Description: HAVUSBAMB41M - USB Type A Male to Type B Mini 4-Pin Male These fully-rated mini-USB cables attach easily to any 4-pin mini-USB device. Mini USB cables are designed to connect your 4-pin mini-USB device to the USB port on your PC or Mac. The 4-pin Mini
- Features: Cable Assembly
- Product Type: Serial / RS-232/422/485, USB
- Connector Type: USB Mini-B, USB Type A
-
Supplier: Waytek, Inc.
Description: Achieve superior signal integrity in harsh factory and commercial vehicle applications with IP67 Sealed Industrial USB 2.0 Solutions, designed for fast installation and robust pull-out resistance. Molex 847290005 Sealed Industrial USB 2.0 Type A Plug-to-USB 2.0 Category:
- Voltage Rating: 30 volts
- Operating Temperature: -40 to 80 C
- Applications: Industrial
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: The Model 7460 HD15 VGA, USB-A Keyboard, USB-A Mouse A/B KVM Switch allows the user the capability of sharing one KVM system connected to the COMMON port among two laptop docking stations connected to the A and B ports. The switch is easily operated by a front-panel rotary selector
- Users: 2 #
- Number of Ports: 9 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
-
Supplier: Electro Standards Laboratories
Description: Allows quick connection to any one of two USB Type-A interface devices from one COMMON device! The A, B, and Common ports all are Type-A USB connectors. Switches all 4 pins of the USB interface. Eliminates the need to plug and unplug cables. Transparent to data speed and format.
- Number of Ports: 3 #
- Network Equipment: Switch
-
Supplier: ACCES I/O Products, Inc.
Description: Features RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0 Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Compact, industrial, military-grade metal backshell Industrial operating temperature (-40°C to +85°C) standard Includes type
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- FIFO Capacity: 128-byte
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: Sealevel Systems, Inc.
Description: The 2106 USB serial adapter provides a single RS-422 serial port that simplifies adding USB connectivity to legacy non-USB RS-422 applications via a standard DB9M connector. The adapter incorporates rugged, molded connectors that improve reliability in automation, factory floor,
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Sealevel Systems, Inc.
Description: accidental disconnection. The USB serial adapter features programmable baud rate and data formats with 128-byte transmit and 384-byte receive buffers. The adapter is compatible with all standard PC baud rates and supports high-speed communication to 921.6K bps. The 2107 is powered by the
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 75 C
- Connector: DB9
-
Supplier: Electro Standards Laboratories
Description: PathWay® Remotely Controllable Network Switch, USB Type-A, Type-B Switch between two USB 3.0 devices without having to disconnect cables Share a USB 3.0 device between 2 PC's Perfect to connect a computer to multiple USB 3.0 devices FEATURES: Allows quick connection to
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
300 lbs. static load strength at grip reference point (grp) Electronics sealed to IP68S Excellent EMI/RFI shielding Factory programmable pretravel and overtravel Analog, CANbus, USB and other custom output options available Redundant outputs (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
or hospitals, the full-case cameras are EMC Class B compliant and eliminate the need for additional EMI shielding. For embedded applications, the cameras can extend USB3 bus power to drive peripherals like small LEDs and electronics (up to 120mA) via the GPIO port with minimal cabling (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
marking, decor foils, special materials, RFI/EMI shielding and installation/assembly of accessories. VIEW FULL MINITEC RANGE HERE >> (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
– Less susceptible to EMI, twisted pairs can use lower operating voltages which can both improve efficiency and data speeds Improved Flexibility – Since coaxes require large dielectric layers and metallic shielding, cabled twisted pairs (read more)
Browse Network Cables Datasheets for New England Wire Technologies Corporation -
rear) for touchscreens and displays; a set of opening tools; hardboard protection plates, adhesive foils and anti-slide feet for desktop use. OKW can supply SMART-PANEL fully customized. Services include CNC machining, printing, laser marking, RFI/EMI shielding and installation/assembly of accessories. (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
protection (OVP), and constant current control to provide further flexibility. Additional standard features include "soft start" and "no load" operation, short circuit and overload protection, thermal protection, internal EMI filtering, RFI shielding, and remote sensing (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
+PC (UL 94 V-0) in traffic white (RAL 9016) as standard. OKW can supply SMART-PANEL fully customized. Services include CNC machining, printing of legends, logos and photo-quality graphics, laser marking, decor foils, RFI/EMI shielding, and assembly of accessories. VIEW FULL SMART-PANEL RANGE HERE >> (read more)
Browse Operator Interface Enclosures Datasheets for OKW Enclosures, Inc. -
. Common Uses Twisted pairs are used in a variety of consumer goods, Category cable, USB and HDMI all employ twisted pairs for signal lines. Advantages Reduced Voltage – Less susceptible to EMI, twisted (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
, battery holder, battery contact, plug-in contact (9 V), seals and self-tapping screws. OKW can supply SMART-CASE fully customized. Services include machining, lacquering, printing, laser marking, decor foils, special materials, RFI/EMI shielding, and installation/assembly of accessories. LEARN MORE ABOUT SMART-CASE >> (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
aluminum joints and couplings. The standard colour is light gray (RAL 7035) with plastic covers in anthracite gray (RAL 7016). ROLEC multiPANEL can be fitted directly to profiPLUS 50 or to profiPLUS 70 with an optional 1.96" to 2.75" adapter. Customization options include custom colors, CNC machining, printing, engraving, laser engraving, RFI/EMI shielding, membrane keypads and assembly. (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Sell esata cable
• Fully compliant with current USB 2.0 specifications Shielding feature for EMI protection Five-pin (one ID pin), 0.8mm pitch, super mini connector (for USB-IF type) Approximately 1/8 the size of standard USB B-type connectors Compact and light...
-
http://www.nxp.com/documents/application_note/AN11392.pdf
A ferrite bead may be used between the USB connector shield and PCB ground to improve the EMI from the PCB from being coupled to the cable shield.
-
StarTech.com DisplayPort Cable DisplayPort cable - 35 ft | Softchoice
Its 26 gauge (AWG) pure copper wire, and Aluminum and Mylar shielding helps to eliminate EMI and RFI interference, while its small USB -sized latching connectors support two-way display connectivity and optional audio support.
-
Popular Products In Accessories - Big Bruin
Specification Backward compatible with USB 2.0 High speed data transfer--5 Gbps Copper conductor for maximum conductivity and reliability High density double shielding for maximum rejection of EMI and RFI Support plug and play Connector: USB 3.0 A Male x1 …
-
Popular Products In Accessories - Big Bruin
Specification Backward compatible with USB 2.0 High speed data transfer--5 Gbps Copper conductor for maximum conductivity and reliability High density double shielding for maximum rejection of EMI and RFI Support plug and play Connector: USB 3.0 A Male x1 …
-
IEEE Recommended Practice for Powering and Grounding Electronic Equipment - Redline
Examples of interconnections that are subject to intersystem ground noise are RS-232 data links, long printer data wiring, USB wiring, and network AUI wiring. b) Electromagnetic interference ( EMI ) impinging upon shielded wiring and cabling that is improperly grounded and bonded or …
-
Shopping - Best Prices On The Manhattan Hi-Speed A Male/A Female USB Extension Cable, 15', Translucent Silver (Hi-Speed USB for ultra-fast data transfer rates ...
Full foil and braided shielding , gold-plated contacts and molded boots with strain relief help assure maximum conductivity for the fast connection of USB -enabled devices with reduced EMI interference and minimal data degradation.
-
Popular Products In Accessories - Big Bruin
Full foil and braided shielding , gold-plated contacts and molded boots with strain relief help assure maximum conductivity for the fast connection of USB -enabled devices with reduced EMI interference and minimal data degradation.
-
Development of Electronic Textiles to Transport Data and Power in Future U.S. Military Protective Clothing Systems
A textile prototype was manufactured in accordance with the industry standard USB 2.0 specifications [4], and the following materials were used: • Data … … AWG twisted copper pair, PVC insulated, wrapped with aluminum Mylar foil for EMI shielding • Power Wires: 20 …
-
Model 2176 Tactical Media Terminal (TMT)
Shielded and filtered for EMI suppression Combat Net Radio compatibility using associated PTT handset and headset switches Hands-free speakerphone capability … … port for optional headset 2 × 10/100 BaseT RJ-45 Ethernet interfaces (PC interface) 2 × USB ports Selectable ringer tones …
Indicates content that may require registration and/or purchase.