Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensor Developments, Inc.
Description: The 90386 is a portable sensor interface that powers and processes strain gaged based sensor into USB compatible signals. No need for additional signal processing or special PC cards. This versatile instrument is designed for: Measuring force, torque, pressure, or
- Inputs: Strain Gauge / Bridge
-
Supplier: Mark-10 Corporation
Description: Connect strain gage–based load cells, force sensors, and torque sensors to a PC or USB hub using the Model MF100 USB Sensor Interface and MESUR®Flex configuration software. MESUR®Flex supports a wide range of applications in weighing, force, and
- Number of Ports: 1
- Operating Temperature: 4.444444444444445 to 37.77777777777778 C
- Operating Humidity: 96 %
- Agency Approvals: CE Conformity Marks
-
Supplier: Cole-Parmer
Description: Digital Force Gauge with Outputs
- Force / Load Rating: 11 lbs
- Operating Temperature: 32 to 100 F
- Output: Digital
- Device: Gauge / Indicator
-
-
Supplier: Cole-Parmer
Description: Digital Force Gauge with Outputs
- Force / Load Rating: 44 lbs
- Operating Temperature: 32 to 100 F
- Output: Digital
- Device: Gauge / Indicator
-
Supplier: Cole-Parmer
Description: Digital Force Gauge with Outputs
- Force / Load Rating: 220 lbs
- Operating Temperature: 32 to 100 F
- Output: Digital
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Memory: Non-volative, recall up to 1,000 data Setpoints: Programmable high/low setpoints w/ color-coded LEDs & output signal Outputs: Outputs USB (virtual COM port), RS-232C, Digimatic and 2 VDC analog output Operating Temperature: 32 to 100 F (0 to 40 C) Warranty: 2 Years
- Accuracy: 0.2 ±% Full Scale
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Memory: Non-volative, recall up to 1,000 data Setpoints: Programmable high/low setpoints w/ color-coded LEDs & output signal Outputs: Outputs USB (virtual COM port), RS-232C, Digimatic and 2 VDC analog output Operating Temperature: 32 to 100 F (0 to 40 C) Warranty: 2 Years
- Accuracy: 0.2 ±% Full Scale
- Device: Gauge / Indicator
-
Supplier: Cole-Parmer
Description: Digital Force Gauge with Outputs
- Force / Load Rating: 110 lbs
- Operating Temperature: 32 to 100 F
- Output: Digital
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: testing lbf, kgf, and N units are selectable Display force and displacement data with FA test stand (ZTA Models only) Export gauge memory or save continuous data to USB^flash drives (ZTA Models only) " " Product Highlights Electroluminescent display (ELD) is highly visible in dark
- Device: Gauge / Indicator
-
Supplier: Sensor Developments, Inc.
Description: Model 10293, Window/Sunroof Pinch Force Sensor Kit, is used to measure the pinch force of automatically closing windows, doors, and sunroof systems under defined spring rates and displacements. The sensor features five interchangeable spring packs, adjustable measurement
- Accuracy: 0.1 ±% Full Scale
- Output: Analog Voltage
- Device: Sensor / Transducer
-
Supplier: Transcat, Inc.
Description: Product Highlights New DART 2.0! 1000 Hz Sample Rate High Accuracy (0.2%) USB/RS-232/Analog Outputs Reversible Keypad and Display Variable display rate 0.5 Lb to 200 Lb Capacities 200% Overload Capacity Rugged Die Cast Aluminum Construction Selectable Auto-Shut Off Small Size On Board
- Force / Load Rating: 1 lbs
- Device: Gauge / Indicator
-
Supplier: Tekscan, Inc.
Description: Tekscan's ELF force measurement system matches the market's need for an inexpensive load and force measurement system with Tekscan's ability to deliver innovative load and force measurement solutions. The system consists of data acquisition hardware, software, and FlexiForce®
- Operating Temperature: 14 to 131 F
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, Other Output, Stand Alone
- User Interface: Computer Programmable
- Application: Medical / Biomedical
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-DFG 500 is a digital Force Gauge for tension and compression force measurements up to 500 N. The digital Force Gauge provides a high resolution of 0.05 N, allowing very precise measurements. The measured values are shown on the large, backlit display. This display can be
- Force / Load Rating: 112.4 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: 14 to 104 F
- Device: Gauge / Indicator
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s DFG55 advanced digital force gauges are designed for tension and compression force testing in numerous applications across virtually every industry. With capacities from 0.12 to 500 lb (0.5 to 2500 N) the gauges feature an industry-leading sampling rate of 7000 Hz, producing
- Force / Load Rating: 0.12 to 500 lbs
- Accuracy: 0.1 ±% Full Scale
- Output: Analog Voltage, RS232/422/485, USB
- Force Measured: Compression, Tension
-
Supplier: Gefran
Description: The DU4USB monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external (over USB) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application: this unit is
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial
- Inputs: Strain Gauge / Bridge Input
-
Supplier: Mark-10 Corporation
Description: The M3I digital force / torque indicator is designed to work with a wide range of Mark-10 remote force and torque sensors. With exclusive Plug & Test® technology, all calibration and configuration data is saved within the sensor’s smart connector, not the indicator,
- Sampling Frequency: 2,000 Hz
- Type: Force / Weight, Torque
- Output: Serial
-
Supplier: Mark-10 Corporation
Description: true interchangeability. Sensor password protection prevents use of an unauthorized sensor. In addition, all sensors are fully compatible with the more basic 3I force / torque indicator. The M5I shares its menu structure and most specifications with Series 5 digital
- Sampling Frequency: 7,000 Hz
- Output: Analog / Modulated Frequency
- Type: Force / Weight, Torque
-
Supplier: Tekscan, Inc.
Description: Wiper System Evaluate wiper blade force profiles and interface pressure distribution. Windshield Wiper Pressure Mapping Utilizing a tactile pressure sensor, the Wiper™ System measures wiper blade to windshield interface force profiles under various testing conditions. The Wiper
- Operating Temperature: 15 to 140 F
- User Interface: Computer Programmable
- Features: Data Acquisition Instrument / System, Other Input, Other Output, Stand Alone
- Host Connection: USB
-
Supplier: Tekscan, Inc.
Description: The Grip™ system measures and evaluates static and dynamic pressures from grasping objects. The Grip system uses a thin, high-resolution, tactile pressure sensor that can be used directly on a hand or built into a glove. The system provides detailed pressure profiles, forces, and
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, Other Output, Stand Alone
- User Interface: Computer Programmable
- Application: Medical / Biomedical
- Host Connection: USB
-
Supplier: Measurement Computing
Description: USB-powered Dynamic Signal Analyzer; 24-bit, 52.7 kHz, 4 IEPE AI, 1 AO, 1 Tach. KEY HIGHLIGHTS The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per
- Analog Input Channels: 1 #
- Sampling Frequency: 105.4 kHz
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, DC Voltage Input, Delta Sigma (Modulator), Digital-to-Analog Converter
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all ACCES USB products which features a high retention design that complies
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Sensor Technology, Ltd.
Description: The wireless HeliNav LoadMaster Load Sensor is a strain gauge based stainless steel tension type sensor. It has the capability of wirelessly transmitting its data to one of our compatible readouts and displays or recording its data internally. Its inbuilt 32MBit memory can hold up to
- Force / Load Rating: 2,000 to 20,000 lbs
- Operating Temperature: 14 to 122 F
- Package: Link
- Output: RS232/422/485, USB
-
Supplier: Leister USA
Description: Designed for construction site conditions Handy, robust and light Digital display of elongation, peak force, tear force, test speed and position With optional data recording on a memory card Optionally for geotextiles
- Tension Range: 899.2 lbs
- Application: "Live" Shaft Applications
- Features: Data Storage, Hand-held or Portable, Web or Sheet
- Local Interface: Digital Front Panel
-
Supplier: Piezo-Metrics
Description: Features High stability providing superior performance USB strain gauge interface – device appears as a virtual com port Simple & easy to connect to your strain gauge sensor Multiple devices can be used with one PC Free DSCUSB strain gauge to USB converter toolkit software
-
Supplier: DigiKey
Description: 4-zone Force Sensing Resistor VersaPoint™ Touch, Resistive (Force) Sensor Evaluation Board
- Features: Other
- Ports: USB
-
Supplier: Measurement Computing
Description: USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration,
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 105.4 kHz
- Resolution: 24 bits
-
Supplier: Piezo-Metrics
Description: USB strain gauge interface High stability providing superior performance Optional temperature compensation Windows driver DLL’s available OEM pcb versions available The DSCUSB OEM PCB strain gauge to USB converter is a high performance strain gauge digital signal conditioner with
-
Supplier: PI (Physik Instrumente) L.P.
Description: position, velocity. Servo update rate selectable between 5 to 10 kHz. Force control The force control allows operation of PIMag® drives and stages with a defined holding or feed force. The force and position sensors can be read simultaneously and the values
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 50 C
- Setup: Computer Interface
-
Supplier: Mountz, Inc.
Description: screwdrivers, wrenches, or power tools. Provides “EZ-Plug & Play” with Mountz torque sensors. Features “ARCII” technology, an instant auto-recognition system of the torque sensor connected to the PTT. Torque Meters operate with torque & force sensors Selection of six
- Category of Device: Sensor Element / Chip
-
Supplier: Mountz, Inc.
Description: Easy-to-use menu structure, a six-digit display and connect to an external torque sensor High capacity Li-Ion batteries for long life (30 hrs with standard torque sensors and 16 hrs with brushless rotary sensors) Can connect to most mv/v torque sensors and can store
- Maximum Torque: 10 to 100 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Mountz, Inc.
Description: tool. Easy-to-use menu structure, a six-digit display and connect to an external torque sensor High capacity Li-Ion batteries for long life (30 hrs with standard torque sensors and 16 hrs with brushless rotary sensors) Can connect to most mv/v torque sensors and can store
- Maximum Torque: 300 to 3,000 In-lbs
- Category of Device: Sensor Element / Chip
-
Supplier: Tekscan, Inc.
Description: utilizing a thin and flexible sensor. The system is comprised of data acquisition electronics, sensors, and software. Measuring both force and pressure, the exceptionally thin tactile sensor provides minimal interference between the objects being measured, allowing the
- Operating Temperature: 15 to 200 F
- Features: Application Software Included, Data Acquisition Instrument / System, Other, Other Input, Other Output, Stand Alone
- User Interface: Computer Programmable, Hand-held / Remote Programmer
- Application: General Lab and Industrial, Medical / Biomedical
-
Supplier: Electro Standards Laboratories
Description: The Model 4215 load cell indicator is an intelligent microprocessor based instrument designed for the measurement and control of strain gage transducer based systems. Model 4215 load cell indicator combines force channels, encoder position channels, print capabilities, and RS232/RS485 serial
- Number of Channels: 1
- Digital Resolution (if Applicable): 24 bits
- Output: Analog Current, Analog Voltage, Serial
- General Features: Built-in / Self-Calibration
Find Suppliers by Category Top
Featured Products Top
-
The MESUR® software series expands the functionality of Mark-10 force and torque gauges, indicators, testers, and test stands. MESUR® Lite is a basic data acquisition program included free with all Mark-10 products, while MESUR®gauge is a more advanced software (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
assessments, and include a complete kit of accessories. Series EK3 Basic Ergonomics Kits Include a Series 3 digital force gauge, software, USB cable, hand grips, padded attachments, snap hook, and (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
Hypersen announces the six-axis force/torque sensor series developed for precise force control in collaborative robot and industrial automation applications. As collaborative robots are increasingly used for contact-rich tasks, accurate force feedback has become essential. In (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Mark-10’s MF100 USB Sensor Interface and MESUR®Flex software connects strain gage-based load sells, force sensors, and torque sensors to a PC for precise measurement. The MF100 supports a range of weighing, force and torque measurement applications, and accommodates force (read more)
Browse Force and Torque Instruments Datasheets for Mark-10 Corporation -
Building a custom measurement system can require a costly and convoluted configuration of sensors, data acquisition software, and hardware. Mark-10's newest product, the MF100 + MESUR®Flex USB sensor interface, changes that. The (read more)
Browse Serial Communications Products Datasheets for Mark-10 Corporation -
force and torque measurement instruments to QC professionals, engineers and researchers as seamlessly as possible – and with industry-leading support and transparency around pricing. To make it even easier for our customers to receive the measurement equipment they need when they (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
How it Works - Micropulse The transducer comprises a sensor element (shown in blue), a signal converter (at the right of the diagram) and a position magnet. The signal converter applies an electrical pulse to the sensor element (read more)
Browse Force and Load Sensors Datasheets for RDP Electrosense -
Meet the HFG series – your pocket-sized, high-quality digital force gauge. Perfect for handheld or hard-mounted use, this versatile instrument measures force with 0.5% full-scale accuracy in lbs, oz, kg, N, or kN. Ideal for continuous or peak capture measurements. Comes with test (read more)
Browse Force and Load Sensors Datasheets for Transducer Techniques, LLC -
The X-C18 Compact Compression Load Cell delivers high-precision force measurement in a robust stainless steel design. With capacities from 5?kg to 5?t, fast response, and simplified installation, it enables accurate measurements in tight or complex spaces. Its (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
compromise system performance, safety, and product quality. XJCSENSOR multi-axis force sensors provide precise, reliable, and fast response measurements across 2, 3, and 6 axes. Key advantages include: (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
consulting firm, in a $47 million stock deal. Nanoscale strain sensors measure molecular force Researchers from the Weizmann Institute for Science
More Information Top
-
The Impact of Force on Fingerprint Image Quality, Minutiae Count and Performance
The data collection system was composed of a platform, force sensors , USB Analog and Digital Input/Output (I/O) module, fingerprinting scanner, personal computer and user interface.
-
The design and implementation of a windowing interface pinch force measurement system
Keywords: Force sensor resistor, USB microcontroller .
-
Design and development of a humanoid with Soft 3D-deformable sensor flesh and automatic recoverable mechanical overload protection mechanism
Force sensors on Frames USB /RS485 Converter boards .
-
Intelligent implants for the Monitoring of bone healing
The transfer of data to a notebook existing for the evaluation takes place either per Bluetooth or per USB cable. force sensor .
-
Smart glove
The Arduino Uno board is connected to the computer via USB and has the force sensor connected to it via an analog pin of the board.
-
21st Annual Symposium 25–27 September 2008 Rhodes, Greece Programme of the 21st annual meeting on: Peripheral Nerve, Neuromuscular and Muscle Disease
Muscle strength was measured in force units (FU) through a purpose-built angle- force sensor connected to an USB interface.
-
Development of a new endoscope holder for head and neck surgery—from the technical design concept to implementation
The mechanical forces on the endoscope during sinus sur- gery were measured using a commercial K3D60 force sen- sor and a GSV 4- USB SUB-D37 (16 bit) measuring ampli- fier.
-
Contemporary Solutions in Applied Materials and Industry
Meanwhile dedicated displacement and force sensors are designed together with the USB data acquisition subsystem, the canoe test and analysis system is established, which can carry out testing and evaluation of the work done in water, and provide indication that meets the …
-
A simple measurement of the sliding friction coefficient
… quartz rock as slip velocity approaches seismic rates Nature 427 436–9 or one of the many websites on the subject, such as www.geosc.psu.edu/∼dsaffer/friction.html [4] PASCO CI-6537 Force Sensor and CI-7650 750 USB Interface [5] PASCO CI …
-
Application of Intelligent Control Strategy in Movements of Arm Wrestling Robot
The whole AWR system is mainly consisted of mechanical arm, industrial control computer (PC), maxon motor and driver, elbow/wrist force sensors , data acquisition card, USB camera and sound box.
Indicates content that may require registration and/or purchase.