Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 766458-AT90USB1286-MUR Series: AVR 90USB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 64-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART,
- Clock Speed: 16 MHz
- Internal RAM Size: 128 KB
- Internal ROM Size: 4 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 862207-AT90USB1286-AU Series: AVR® 90USB Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14) Core Processor: AVR Speed: 16MHz Package: Tray Package:
- Clock Speed: 16 MHz
- Internal RAM Size: 128 KB
- Internal ROM Size: 4 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 769104-AT90USB647-MU Series: AVR 90USB Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 64-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB,
- Clock Speed: 16 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 2 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 809752-AT90USB647-AU Packaging: Tray Mounting Style: SMD Core Processor: AVR Speed: 16MHz Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of
- Clock Speed: 16 MHz
- Internal RAM Size: 64 KB
- Internal ROM Size: 2 KB
- Supply Voltage (Vcc): 2.7 to 5.5 volts
-
Supplier: Microchip Technology, Inc.
Description: stack that includes a thumb drive application stack. Available in 64, 80, and 100 pin packages. USB Application Design Center Additional Features Universal Serial Bus Features USB v2.0 On-the-Go compliant Dual role capable, can act as either Host or Device Low speed(1.5Mb/s) and full
- Clock Speed: 32 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 64 KB
- Number of Timers: 23
-
Supplier: Silicon Labs
Description: Silicon Labs’ USB microcontrollers (MCUs), embedded full-speed USB 2.0, best-in class analog peripherals with a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051F38x family is ideal for
- Internal RAM Size: 2.304 KB
- Internal ROM Size: 32 KB
- Number of Timers: 6
- Number of I/O Ports: 40
-
Supplier: Newark, An Avnet Company
Description: USB MICROCONTROLLER, 8051, 48MHZ, QFN-56; Product Range:EZ-USB Family FX2LP Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:-; RAM Memory Size:16KB; CPU Speed:48MHz; No. of I/O s:24I/O s RoHS Compliant: Yes
-
Supplier: Silicon Labs
Description: ilicon Labs’ USB Microcontrollers (MCUs), contain an embedded full-speed USB 2.0, best-in class analog peripherals and a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051T62x/T32x
- Internal RAM Size: 1.28 KB
- Internal ROM Size: 8 KB
- Number of Timers: 4
- Number of I/O Ports: 16
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S1 CYPM1111-40LQXIT is the tape and reel packing option of the simplest MCU supporting Dual Role Port (DRP) USB-C PD applications. The USB PD block in the EZ-PD™ PMG1-S1 is used for USB-C source/Sink attach detection and negotiating a power delivery contract. This
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S1 CYPM1111-40LQXI is the tray packing option of the simplest MCU supporting Dual Role Port (DRP) USB-C PD applications. The USB PD block in the EZ-PD™ PMG1-S1 is used for USB-C source/Sink attach detection and negotiating a power delivery contract. This includes the
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Microchip Technology, Inc.
Description: and PWM, USART, byte oriented 2-wire serial interface, USB 2.0 low-speed and full-speed device an 8-channel 10-bit A/D converter with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, JTAG (IEEE
- Internal RAM Size: 0.004 KB
- Internal ROM Size: 64 KB
- Pin Count: 64
- Operating Temperature: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S2 CYPM1211-42NFXI is the tray packing type option of the PMG1-S2, it supports Dual Role Port (DRP) USB-C PD applications and integrates a USB full-speed device controller. The EZ-PD™ PMG1-S2 USB PD subsystem interfaces to the pins of a USB Type-C connector.
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: EZ-PD™ PMG1-S2 CYPM1211-40LQXIT is the tape and reel packing type option of the PMG1-S2, it supports Dual Role Port (DRP) USB-C PD applications and integrates a USB full-speed device controller. The EZ-PD™ PMG1-S2 USB PD subsystem interfaces to the pins of a USB Type-C
- Internal RAM Size: 8 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Linx Technologies
Description: QS Series USB Interface Module Connect your device to a USB port with the QS Series USB interface module. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port.
- Operating Temperature: 0 to 70 C
- Supply Voltage: 4.35 to 5.25 volts
- Supply Current: 26 to 28 mA
-
Description: This textbook provides practicing scientists and engineers a primer on the Microchip AVR ® microcontroller. The revised title of this book reflects the 2016 Microchip Technology acquisition of Atmel Corporation. In this third edition we highlight the popular ATmega164 microcontroller
-
Supplier: Linx Technologies
Description: Connect your device to a USB port with the QS Series USB interface module. Use it to set up communication between a PC and a serial device such as a microcontroller, Linx RF module or legacy peripheral that has no native USB port. Benefits Connect serial devices: convert
- Data Rate: 24,000 kbps
- Features: Other
- Technology: RS232, RS422, RS485, USB
-
Supplier: ValueTronics International, Inc.
Description: (Bi-Polar PROMs 866C, & 867C) Device libraries - over 32,000 Interface - USB 2.0 / USB 1.1 Compatible Programming Socket - DIL40 pin ZIF Socket, ISP for in-circuit programming Buffer Features - Erase, Random Data Fill, Fill Block, Copy Block, Move Block, Swap Block, Buffer Print, Find
-
Supplier: Linx Technologies
Description: QS Series USB Interface Module Master Development System Rapidly develop hardware and software based on the QS Series USB interface module with the QS Series master development system. It comes with a development board for testing and prototyping that is populated with a USB
- Development Tool: Break Out Board
- Supported System: Communications/Networking, Wireless Systems
- Category: Development Suite / Kit
- Ports: USB
-
Supplier: DigiKey
Description: 8051 - Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) Multi-Time Programmable (MTP) 48-WQFN (7x7)
- Clock Speed: 48 MHz
- Internal RAM Size: 24 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 5.5 volts
-
Supplier: 4D Systems Pty. Ltd.
Description: 1Mbps. USB to Serial-TTL UART converter cable. Incorporates the Silabs CP2102 USB to Serial UART bridge IC which handles all the USB signalling and protocols. Provides a fast and simple way to connect all of the 4D devices that require TTL level serial interface to USB.
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Allied Electronics, Inc.
Description: Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of three serial ports: FS-USB(12 MBIT/s), I²C™ and SPI™ (up to 10 MBIT/s) and an asynchronous (LIN capable) serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
-
Supplier: Newark, An Avnet Company
Description: USB CONTROLLER, ARM9, 32BIT, BGA; Product Range:EZ-USB Family CYUSB3xx Series Microcontrollers; Architecture:ARM9; MCU Core Size:32bit; Program Memory Size:-; RAM Memory Size:512KB; CPU Speed:-; No. of I/O s:60I/O s; MCU Case RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB CONTROLLER, 8/16 BIT, 8051, SSOP; Product Range:EZ-USB Family FX2LP Series Microcontrollers; Architecture:8051; MCU Core Size:8bit; Program Memory Size:-; RAM Memory Size:16KB; CPU Speed:24MHz; No. of I/O s:24I/O s; MCU Case RoHS Compliant: Yes
-
Supplier: LORD MicroStrain Sensing Systems
Description: Wireless USB Base Station Overview LORD MicroStrain®’s USB Base Station provides seamless communication between wireless nodes and a host PC, single board computer or microcontroller. Connectivity between the WSDA-Base-104-LXRS™ and host computer is supported via USB
- Data Rate: 0.0009216000000000001 Gbps
- Network Equipment: Gateway
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Newark, An Avnet Company
Description: PROGRAMMING ADAPTER, FOR PIC18F1XK50; Accessory Type:Programming Adapter; For Use With:PIC Microcontrollers; Features:Designed to Prevent Damage to the USB PIC Microcontroller During Programming; Product Range:- RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12 MBIT/s), MI2C™ and SPI™ (up to 10 MBIT/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash
-
Description: Specifications Full ezLCD Command Set 8" 800x600, 18 bit Color TFT LCD, capable of 242,144 simultaneous colors 220 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) Serial (true-RS232), I2c Interface, and SPI
- Nominal Display Size: 8 inch
- Display Options: Backlit Screen, Color Display, Touch Screen
- Features / Applications: Computer
- I/O Interfaces: Ethernet, Fast Ethernet, RS232, USB
-
Description: Specifications Full ezLCD Command Set 3.5" 320x240, 24 bit Color TFT LCD 350 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) RS232 TTL, and SPI Integrated MicroSD/MMC (Secure Digital/MultiMedia) Memory Slot!
- Nominal Display Size: 3.5 inch
- Display Options: Backlit Screen, Color Display, Touch Screen
- Features / Applications: Computer
- Type: Flat Panel Display (FPD)
-
Description: Specifications Full ezLCD Command Set 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors 300 cd/2m (nits) Integrated Resistive Touch Screen Dedicated LCD Controller Chip Full Speed USB Interface (via Mini-USB connector) Serial (RS232) Integrated SD/MMC (Secure
- Nominal Display Size: 5.6 inch
- Flash Memory (RAM): 0.128 MB
- Display Options: Backlit Screen, Color Display, Touch Screen
- Features / Applications: Computer
-
Description: Specifications Full ezLCD Command Set 5.6" 320X240, 16 bit Color TFT LCD, capable of 65,536 simultaneous colors Integrated Resistive Touch Screen Dedicated LCD Controller Chip Full Speed USB Interface (via Mini-USB connector) Serial (RS232), I2c Integrated SD/MMC (Secure
- Nominal Display Size: 5.6 inch
- Flash Memory (RAM): 0.128 MB
- Display Options: Backlit Screen, Color Display, Touch Screen
- Features / Applications: Computer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EZ-OTG Programmable USB On-The-Go Host/Peripheral Controller / Low Speed/Full Speed Programmable USB Controller USB 2.0 3.3V 48-Pin FBGA Product overview: CY7C67200-48BAI from Infineon Technologies is an Embedded Microcontroller MCU for industrial control,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EZ-Host Programmable Embedded USB Host/Peripheral Controller / INTERFACE MISC Product overview: CY7C67300-100AI from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board
-
Supplier: Qorvo
Description: Qorvo's ACT4752 is a programmable DC-to-DC buck converter with bias supply rails for microcontrollers or USB PD controllers. It supports a wide input voltage range from 4.5 to 40 V and uses a synchronous step-down (buck) voltage regulator architecture. It integrates both the
- Output Voltage (Volt): 3 to 24 volts
- Input Voltage (VIN): 4.5 to 40 volts
- Output Current (IOUT): 4 amps
- Quiescent Current (IQ): 0.0013 amps
-
Supplier: Allied Electronics, Inc.
Description: The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins
Find Suppliers by Category Top
Featured Products Top
-
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Modern embedded systems demand higher processing efficiency, flexible hardware interfaces, and streamlined development environments. Developers increasingly require microcontrollers capable of balancing performance, power efficiency, and design flexibility (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
microcontroller into one clearly defined orderable device. Engineers can use its core (HCS12X 16-bit architecture with XGATE coprocessor), program memory (256 KB on-chip Flash), and package (144-pin LQFP) to judge functional fit, performance headroom, and system (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
portfolio is also part of NXP’s 15-year product longevity program to support long-term use which is especially important for industrial applications. The MCX W71x family supports simpler IoT devices with a single-chip solution or acting as a co-processor in a hosted architecture. NXP (read more)
Browse Microcontrollers (MCU) Datasheets for DigiKey -
LB5900 Series SPI & I2C General Information LadyBug LB5900 series USB power sensors with option SPI are capable of operation through SPI (Serial Peripheral Interface) or I2C (Inter-Integrated Circuit). The option adds capability and a cable that extends out of the (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
Conduct Research Top
-
Advanced PIC Microcontroller Projects in C: From USB to RTOS with the PIC18F Series
Advanced PIC Microcontroller Projects in C: From USB to RTOS with the PIC18F Series. After giving an introduction to programming in C, this book describes the project development cycle in full, giving details of the process of editing, compilation, error handling, programming and the use
-
USB HID Class on an Embedded Device
* Handles standard HID USB configuration device function driver that can be integrated with requests, as stated in Chapter 9 of the "Universal almost any application running on Microchip 32-bit (R) Serial Bus Specification, Revision 2.0" (available microcontroller products with USB peripheral.PIC
-
USB HID Class on an Embedded Device
* Handles standard HID USB configuration device function driver that can be integrated with requests, as stated in Chapter 9 of the "Universal almost any application running on Microchip 32-bit (R) Serial Bus Specification, Revision 2.0" (available microcontroller products with USB peripheral.PIC
-
USB Embedded Host Stack Programmer's Guide
hardware: mentation of firmware for an embedded host and makes it much easier to control almost any type of USB variants of the PIC24 and PIC32 families of peripheral device desired. microcontrollers. ASSUMPTIONS * Working knowledge of C programming language * Familiarity with the USB 2.0 protocol
-
USB Device Stack for PIC32 Programmer?s Guide
AN1176 USB Device Stack for PIC32 Programmer's Guide ASSUMPTIONS Author: Bud Caldwell Microchip Technology Inc. 1. Working knowledge of C programming language 2. Familiarity with the USB 2.0 protocol INTRODUCTION (R) 3. Familiarity with Microchip MPLAB IDE The Universal Serial Bus (USB) has
-
USB Mass Storage Class on an Embedded Device
Stack for (R) IDEfollowing Microchip development tools: MPLAB PIC32 Programmer's Guide". and MPLAB REAL ICE TM in-circuit emulator. It is also assumed that the reader is familiar with C programming SYSTEM HARDWARE language, and USB device protocol and descriptors. Terminology from
More Information Top
-
A low cost concept for data acquisition systems applied to decentralized renewable energy plants.
To ensure the low cost of the DAS and to promote the dissemination of this technology in developing countries, the proposed data acquisition firmware and the software for USB microcontrollers programming is a free and open source software, executable in the …
-
Sensors | Free Full-Text | A Low Cost Concept for Data Acquisition Systems Applied to Decentralized Renewable Energy Plants
To ensure the low cost of the DAS and to promote the dissemination of this technology in developing countries, the proposed data acquisition firmware and the software for USB microcontrollers programming is a free and open source software, executable in the …
-
Arduino Robotics
However two toggle switches and two potentiometers are available for use, and a USB - programmable microcontroller is obviously telling each channel what to do (because you can reprogram the transmitter with a USB cable).
-
Recent Advances in Computer Science and Information Engineering
USB microcontroller control program usually consists of three parts: .
-
Practical Electronics for Inventors, Third Edition > Microcontrollers
Lower cost than Uno, but has a nonremovable SMD microcontroller with programmable USB features .
-
http://dspace.mit.edu/bitstream/handle/1721.1/68846/772614362-MIT.pdf?sequence=2
The user will insert both coffee and heated water in through the hole in the front, and program the desired temperature and duration ofbrew using an Arduino microcontroller programmed via USB interface from a laptop computer.
-
Low cost ECG monitor for developing countries
Electrodes were constructed, an amplifier was designed and tested, firmware was programmed into a USB microcontroller interface which successfully digitised the incoming ECG signals, and finally a program in Visual C++ was written to successfully display the ECG signals on both …
-
http://dspace.mit.edu/bitstream/handle/1721.1/45767/318447960-MIT.pdf?sequence=2
All four connections are routed appropriately by the switches and resistors so that in various modes the Wootstick can either program its local microcontroller via USB or program a remote microcontroller over the ZigBee radio connection.
-
Robotized Transcranial Magnetic Stimulation
The second circuit provides the optional interfaces: • USB connection for microcontroller programming , and • two additional user I/O ports.
-
Encyclopedia of Structural Health Monitoring Complete Document
The main components of Tmote sensor node plat- form are the TI MSP430F1611 microcontroller, the FTDI FT232BM USB interface, which allows for programming the microcontroller over USB , and the Chipcon CC2420 low-power radio chip for the wire- less communication.
Indicates content that may require registration and/or purchase.