Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Computer Network Accessories, Inc.
Description: USB port: (1) type A female and (2) type B female; VGA port: (3) HDDB15 male. VGA max resolution: 2048 x 1536/72Hz. USB 1.1 and 2.0 compatible. Dimensions: 115 W x 39 H x 108 D mm.
- Network Equipment: Switch
-
Supplier: SFCable.com
Description: Very handy manual switch to share USB printer or any USB peripheral with 4 PC or Mac. Switch the printer with just a push of button. You can also use this switch to have 4 printers (such as laser and ink jet printer) on 1 PC or Mac. Manual 4 way push button
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Black Box
Description: The EC KVM Switch supports up to 8 VGA with USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons.
- Platform: Apple Mac®, PC
- Features: USB Port, Visual Indicator
-
-
Supplier: Black Box
Description: The EC KVM Switch supports up to 16 VGA with USB or PS/2 Computers and allows the user to easily switch between them using keyboard hotkeys or front push buttons.
- Platform: Apple Mac®, PC
- Features: USB Port, Visual Indicator
-
Supplier: Black Box
Description: Supports USB consoles. Four computers share up to four different USB peripherals. Front-panel push buttons and hotkey functions for easy computer selection. Activate autoscan by pressing front buttons.
- Platform: Apple Mac®, PC
- Features: USB Port
-
Supplier: Black Box
Description: Supports USB consoles. Two computers share up to four different USB peripherals. Front-panel push buttons and hotkey functions for easy computer selection. Support keyboard and mouse plug-and-play. No software required.
- Platform: Apple Mac®, PC
- Features: USB Port
-
KVM Switches - 4-Port HDMI/USB KVM Switch with Audio/Video and USB Peripheral Sharing -- B004-HUA4-KSupplier: Tripp Lite by Eaton
Description: immediately. The B004-HUA4-K works with all major operating systems, including Windows, Mac and Linux. USB Hub Lets You Share Peripherals between ComputersThe built-in two-port USB 2.0 hub allows you to share USB peripherals, such as printers, hard drives, scanners, webcams and
- Number of Users: 1
- Operating Temperature: 32 F
- Features: USB Port
-
Supplier: Electro Standards Laboratories
Description: the RS232 Serial Remote port. The present switch position may be viewed on the front panel LED display or monitored via the REMOTE port. FEATURES • Allows quick connection to any one of fi ve USB Type-A devices from one COMMON device. • Compatible with Hi-Speed USB 2.0 devices. • The
- Number of Ports: 6 #
- Network Equipment: Switch
-
Supplier: Allied Electronics, Inc.
Description: Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only
-
Supplier: Tripp Lite by Eaton
Description: The B004-VUA2-K-R is a 2-port Compact USB KVM Switch with optional audio and microphone switching function. It allows you to access, control, boot and reboot two USB-enabled computers from a single console (keyboard, monitor and mouse). The independent audio/mic switching function
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: USB Port
-
Supplier: Tripp Lite by Eaton
Description: cable clutter normally found with traditional KVM cabling. Easily switch between CPU's with Push Buttons, Hot-Key commands, or built-in On Screen Display (OSD) menu function. Cascadability allows connection to up to 256 computers. Compatible with PS/2 and USB computers, VGA,
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, USB Port
-
Supplier: Tripp Lite by Eaton
Description: cable clutter normally found with traditional KVM cabling. Easily switch between CPU's with Push Buttons, Hot-Key commands, or built-in On Screen Display (OSD) menu function. Cascadability allows connection to up to 128 computers. Compatible with PS/2 and USB computers, VGA,
- Number of Users: 1
- Operating Temperature: 32 to 104 F
- Features: Rack Mount, USB Port
-
Supplier: Andax Industries
Description: Streamlight Bandit Pro - 3M Dual Lock & USB Cord Yellow. Our Streamlight Bandit comes with a rubber hard hat strap, USB Cord & 3M Dual Lock. This Bandit headlight throws 180 lumens operated by a multi-function push-button switch. Why hesitate? Try a Streamlight Bandit Pro
- Beam Intensity: 180 lm
- Continuous Runtime: 21 hours
- Weight: 16 oz
- Headlamp Type: LED
-
Supplier: Sealevel Systems, Inc.
Description: information. For new product designs, we recommend the SeaI/O-430U. The SeaLINK® 8207FX USB digital I/O interface adapter provides 16 optically isolated inputs for connection to devices including sensors, switches, push buttons, and other user inputs. The inputs can sense
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Allied Electronics, Inc.
Description: Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only
-
Supplier: Allied Electronics, Inc.
Description: Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only
-
Supplier: Allied Electronics, Inc.
Description: Eaton's M22 industrial heavy-duty pushbutton line offers a wide array of functional, attractive and ergonomically designed illuminated and non-illuminated pushbuttons, selector switches, push-pulls, alternate action and twist-to-release operators. The complete illuminated line is only
-
Supplier: Newport MKS
Description: The OPS-Q1000 power supply is a high stability current and voltage source for operating 600-1000 W quartz tungsten halogen (QTH) lamps. A large LCD screen and easy to use push button and knob conveniently located on the front panel allow the user to navigate through the power supply’s
- Lamp / Output Power: 600 to 1,000 watts
-
Supplier: Newport MKS
Description: The OPS-Q250 power supply is a high stability current and voltage source for operating 45-250 W quartz tungsten halogen (QTH) lamps. A large LCD screen and easy to use push button and knob conveniently located on the front panel allow the user to navigate through the power supply’s
- Lamp / Output Power: 45 to 250 watts
-
Supplier: L-com, Inc.
Description: computers. Also available are the Dual, Triple, and Quad head versions of the AV4PRO-DVI. Please see the user manual for complete product details. Features Integrated USB 2.0 hub provides flexibility Multiple channel selection options (hot keys, push button, remote, mouse
- Number of Computers: 8
-
Supplier: L-com, Inc.
Description: Independent simultaneous device selection Integrated USB 2.0 hub provides flexibility USB true emulation technology provides seamless USB control Application Financial trading IT administration Multimedia production
- Number of Computers: 4
-
Supplier: L-com, Inc.
Description: Multiple channel selection options (hot keys, push button, remote, mouse control) USB true emulation technology provides seamless USB control Application Multimedia production Financial trading IT administration
- Number of Computers: 4
-
Supplier: Custom Sensors, Inc.
Description: FEATURES: · Share 2 ADC computers 1 ADC console. · Supports all 15,17, and 22-inch Apple ADC. ·Computer selection via push button switch. · Mac OS 8.6 & higher. · Windows 98 & higher with optional apt. · LED Display for easy status monitoring. ·2 Integrated Cables Included. · Up to
- Platform: PC
-
Supplier: L-com, Inc.
Description: computers. Also available are the Dual, Triple, and Quad head versions of the AV4PRO-DVI. Please see the user manual for complete product details. Features Independent simultaneous device selection Integrated USB 2.0 hub provides flexibility Multiple channel selection options (hot keys,
- Number of Computers: 4
-
Supplier: Beckhoff Automation LLC
Description: Push-button extension in CNC design: 1 emergency stop 15 illuminated push-buttons 45 membrane keys 2 gray code switches with scale Mounting arm system for direct machine integration Each IP65 Control Panel must be integrated into the machine or system by the
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: Push-button extension in CNC design: 1 emergency stop 15 illuminated push-buttons 45 membrane keys 2 gray code switches with scale Mounting arm system for direct machine integration Each IP65 Control Panel must be integrated into the machine or system by the
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: display offers full HD resolution of 1920 x 1080 pixels in a 16:9 aspect ratio. Push-button extension in CNC design: 1 emergency stop 3 illuminated push-buttons and 1 keylock switch 18 membrane keys 2 gray code switches with LED scale optionally available with
- Panel Type: Operator Console
-
Supplier: Sensata Technologies
Description: Four push button switches with LED backlit indicators Direction control switches integrated in the joystick grip LCD Display for an easy setting and control Emergency Stop Pushbutton Support CAN & USB Support analog current & analog voltage multiplex Input Support
- Operating Temperature: -4 to 158 F
- Number of Axes: 2-Axis Control
- Grip Style: Straight or Conical Tube
- Handle Options: Trigger or Pushbutton Handle
-
Supplier: Visual Sound, Inc.
Description: Gefen LLC 2x1 DVI Keyboard/Video/Mouse Switcher Switches DVI, USB 2.0 & Audio between any Two Computers with a DVI port (PC or Mac). With this inexpensive accessory, you can switch easily and reliably between any combination of two DVI and USB 2.0 equipped computers (PC or Mac)
-
Supplier: Visual Sound, Inc.
Description: display. The 8x1 DVI KVM DL Switcher also supports USB 2.0 for USB keyboard/mouse and other high-speed peripherals. Audio is switched for each computer as well, allowing for the creation of multimedia desktop environments, and you can even choose between a Macintosh or PC
-
Supplier: QUALCOMM, Incorporated
Description: CSR101x Starter Development Kit Specs Bluetooth Bluetooth Technology Bluetooth Low Energy Interface Supported Interfaces USB 2.0 SPI I/O Connectors Development Board Hardware Antenna PCB Antenna Battery Power 3V coin Chipset CSR1010 CSR1011 CSR1012 LED 1 LED Switches and buttons
- Technology: Bluetooth
- Features: Bluetooth® Development Kits, SPI
- Interface: USB
-
Supplier: Qorvo
Description: charge profiles through communication with an external MCU or processor. Support for both wireless charging and wired charging over USB-C, with smart selection between options, enhances the flexibility of the PMIC to accommodate the needs of many applications. A combination of
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: Teledyne DALSA
Description: the GEVA-312T USB ports (multiple PL-USB modules can be installed). In addition to touch panel control, the front of the unit provides push button display adjustments and a USB port that provides convenient access for removable peripherals such as keyboard/mouse
- Processor Speed: 1,600 MHz
- Data Storage: 32 GB
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, ID Detection / Verification, Optical Character Recognition (OCR), Pattern Recognition,
- Image Source: Area Scan Camera
-
Supplier: Cable Depot Inc.
Description: energy-saving suspend and resume operations. Features Works with any USB compliant System PS/2 Keyboard and PS/2 Mouse Ports Supports wheel mice USB Powered Specifications Function Specification Connectors USB Type A Plug PS/2 1 Keyboard; 1 Mouse Function Switches 1
- Device Type: Serial Data Converter
-
Supplier: Visual Sound, Inc.
Description: high microphone volume level. Elegant Design Only 1.4 oz. including battery Long life "Lithium ion" battery Rechargeable via micro USB cable Battery level indicator -Back light under power switch Momentary mute button, Backlight blinks in mute mode Push "on/off" power Channel A
- Features: Wireless Microphone
Find Suppliers by Category Top
Featured Products Top
-
. Carling Technologies GP-1BCB-ARMV1 GP Series Push Button Switch with Red Hazard Warning Category (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
SCHURTER’s 6 mm x 6 mm tactile electromechanical push-button switches are momentary normally opened print mount switches. They are commonly used in many consumer electronic devices such as interface control panels (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
The Covid 19 pandemic has greatly increased the demand for non-contact push buttons and switches. Various studies show that the transmission of viruses and bacteria via surfaces exposed to constant contact with hands is high. A wide variety of technologies for (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
features a double-break contact block offering a choice of five contact variations which change state when the cable is pulled or goes slack. Thus the switch can be actuated if an operator falls into, is pulled into, or leans on the trip wire. In addition the unit features an optional (read more)
Browse Emergency Stop Switches Datasheets for Schmersal Inc. -
IEN-8648PA is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink and 4 GbE SFP uplink switch mainly designed for surveillance applications with remote and fast management. This industrial grade managed PoE+ switch features 8-port PSE (power sourcing equipment) ports to control all (read more)
Browse Network Switches Datasheets for Volktek Corporation -
satisfaction and cost-efficiency, ZAGO stands at the top. PUSH BUTTON BOOTS ZAGO’s switch boots feature elegant, flexible, and highly effective switch protection. ZAGO’s switch boots are crafted (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
customized with optional accessories including handles, keyboard trays and a special panel for push buttons, selector switches and other input devices. ASEM 6300PA On-Machine industrial PCs offer over 60 factory-configured combinations including an optional button area with 22 mm pilot devices and (read more)
Browse Human Machine Interfaces Datasheets for Allen-Bradley / Rockwell Automation -
Metal push button switch with capacitive sensor technology offers latching-action with optical feedback SCHURTER launched its new CPS family of push button switches with capacitive touch sensor technology inside. The new switch family caters to the latest (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc
Conduct Research Top
-
Weigh Scale Applications for the MCP3551
element of the bridge may change in response to the and/or load cell simulators that are either described in stimulus. this document or that can be easily purchased. USB to PC running DataView PIC18F4550 LCD Display C 2 8 I Push Button Control Switches 3 s on MCP3551 ?? i t GAIN
More Information Top
-
Newark element14 | Electronic Components Distributor
Magelis USB key PAD/ Push button bank switch .
-
Plant Maintenance Product | Digi's iDigi Development Kits speed time to market and simplify application development | Plant Services
Kit contents include a Rabbit BL4S100 single-board computer with Digi XBee ZB module, a Dynamic C CD-ROM with complete product documentation, a demonstration board with push - button switches and LEDs, a USB programming cable, a Universal AC adapter and a…
-
First operation and drift field performance of a large area double phase
LAr Electron Multiplier Time Projection Chamber with an immersed Greinacher
high-v...
The internal control unit can be enabled/disabled either by the USB interface or by a manual push - button switch on the front panel.
-
A comparison of the popular home automation technologies
EnOcean USB gateways are available for $30 and push button switches are available for $35.
-
In Line Dc Power Jack Suppliers, In Line Dc Power Jack Manufacturers and Exporters
Products/Services:tact switch, slide switch, push button switch , DC power jack, phone jack, USB connector, XLR switch, flashlight switch, detector switch .
-
Button Switch Suppliers, Button Switch Manufacturers and Exporters
Products/Services:tact switch, slide switch, push button switch , DC power jack, phone jack, USB connector, XLR switch, flashlight switch, detector switch .
-
Non-invasive monitoring of chewing and swallowing for objective quantification of ingestive behavior
A handheld push - button switch was connected to another input channel of USB -1608FS.
-
Development of the HMI System That Improves the Safety and Operational Convenience by the Combination of Steering Wheel Switch and Head Up Display
The steering-wheel switches are made up of roller switches and cross-type push - button switches that are connected to the PC via a USB interface.
-
Protocol Volume 16 Issue 2 Spring 2011
It has a DVI connector on the front and on the back, a USB port above one connector, and an LED and a push button switch above the other.
-
Ubuntu Netbooks
Make sure the stick is attached to a USB port of your netbook, and then push the power button to switch the netbook on.
Indicates content that may require registration and/or purchase.