Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: InspectorTools
Description: Choice of Non-contact RPM measurements using visible light or laser light Make non-contact rpm measurements of rotating objects Use reflective tape on object to be measured and point the integral light beam or laser 461923 Laser model can measure up to 6.5ft (2m) away from
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The tachometer PCE-T 238 is a battery-powered hand-held device that allows mobile use. The handheld tachometer can perform a contact measurement as well as a non-contact measurement. It is also possible to perform a measurement of the surface velocity. The handheld
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: OMEGA Engineering, Inc.
Description: The HHT13 is a digital, batterypowered portable optical pocket laser tachometer, which operates up to 7.6 m (25') from a reflective target using a laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same
- Rotational Speed Range: 0.5 to 200,000 rpm
- Operating Temperature: 41 to 104 F
- Features: Battery Powered, Counter / Totalizer, Timer
- Sensor Technology: Contact, Non Contact
-
-
Supplier: Allied Electronics, Inc.
Description: voltage of 10-32 V. However, an AC power supply module (200557-002S) can be attached to the rear of the unit that converts 90-250 VAC to 12 VDC, which can be used to power the Model 88 and an external sensor. Another module (200557-001S) can be added that converts the discrete output
-
Supplier: InspectorTools
Description: and accurate RPM and surface speed measurements Make contact measurements of rotating objects Measure linear surface speeds in ft/min or m/min using three accessory wheels provided Recalls Last/MAX/MIN values
-
Supplier: OMEGA Engineering, Inc.
Description: accuracy of ±0.04%, even if the shaft is uneven. The OMDC-DM8000 is field programmable through the easy-to-use frontpanel interface and can be configured to display any desired unit of measure. Large 13 mm (½") 4-digit LED display numbers allow viewing under the most adverse
- Operating Temperature: -10 to 45 F
- Features: Audible / Visual Alarm, Counter / Totalizer, Timer
- Form Factor: Benchtop
- Display Type: Digital
-
Supplier: Carlen Controls, Inc.
Description: APPLICATION For use with drive motors requiring a hollow shaft for the passage of fluids to the drive load. The CC1200 pulse tachometer can be directly mounted to the motor shaft allowing passage to the motor hollow shaft thru the tachometer hollow shaft. FEATURES Hollow
- Operating Temperature: 32 to 158 F
-
Supplier: Monarch Instrument
Description: The ACT-3X Panel Tachometer is a powerful NIST calibrated fully programmable tachometer and totalizer. It accepts inputs from all Monarch speed sensors or from any standard TTL generating device. The unit operates from 120/240Vac input power or from 12 or 24Vdc input power (optional).
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop, Pulse / Frequency, Serial / Digital, Switch / Relay
- Features: Application Software, Counter / Totalizer
-
Supplier: Trumeter Company, Inc.
Description: Comprehensive set of annunciators indicate mode, range and memorised data Rugged design, fits comfortably in the hand Accurate to ±0.02% Measures rotation speed down to 1 RPM Automatic power-saving shut off with display memory recall Low battery indicator CE approved
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: moving part. Contact measurements are taken using the mechanical attachments. A unique feature of this tachometer is that the orientation of the 5-digit LCD screen automatically rotates 180° to accommodate either contact or non-contact measurement.
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: Monarch Instrument
Description: PLT200 is a digital, battery-powered portable optical tachometer, which operates up to 25 feet* from a reflective target using a Class 2 laser light source. The ergonomic design allows safe, direct line-of-sight viewing of both the target and the display at the same time, while
- Rotational Speed Range: 5 to 200,000 rpm
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: Electro-Sensors, Inc.
Description: Hand-Held Digital Tachometer Features • Measures speeds from 1-99,999 rpm • Accuracy of 0.02% with a resolution of 0.01 rpm • Easily converts from non-contact to contact operation with a rugged slide-in adapter • Non-contact sensing from up to 14" • Built-in memory stores
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: Traceable® Products
Description: Touchless, no contact operation is safe and easy. Tachometer measures revolutions per minute with laser pin-point accuracy anywhere from two to seventy-eight inches away from any rotating object. Labs and plants use this high accuracy unit to read speeds of centrifuges, motors,
- Rotational Speed Range: 0.1 to 99,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Monarch Instrument
Description: We have combined all the features of our hand held LED stroboscopes together with Ultra Violet 385nm wavelength LEDS. It includes a full function laser tachometer for peforming non contact speed checks of rotating equipment. The Nova Pro UV light has a lamp mode for continuous
- Rotational Speed Range: 30 to 999,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Tachometer PCE-T 260 with Optical & Contact speed measurement / Temperature measurement with IR, PT 1000 or Type K sensors / Robust ABS housing / RS232 interface / Storage of the last measured value as well as Min. and Max. memory The combined tachometer-stroboscope is a
- Rotational Speed Range: 0.5 to 99.99 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it
- Rotational Speed Range: 2 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
-
Supplier: HydraCheck Inc.
Description: lightweight PT-110 Tachometer comes standard with reflective tape, 3 AAA batteries and protective carrying case. Measures RPM, Hz or Total with the use of a simple adjusting selector switch Lightweight, ergonomic design Large, backlit LCD for easy viewing in both bright and dim
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Monarch Instrument
Description: Basic non-contact Optical Tachometer Pocket Tach 99 is a digital, battery-powered portable non-contact optical tachometer (red LED), which operates up to 36 inches from a reflective tape target using an LED light source. The ergonomic design allows safe, direct line-of-sight
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 40 to 105 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: Dart Controls, Inc.
Description: is longer), permits accuracy of ±0.04%, even if the shaft is uneven. The DM8000 is field programmable through the easy-to-use front panel interface and can be configured to display any desired unit of measure. Large 1/2 inch 4-digit LED display numbers allow viewing under the
- Rotational Speed Range: 1 to 125,000 rpm
- Operating Temperature: 14 to 113 F
- Outputs: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay
- Features: Audible / Visual Alarm, Linear Speed / Length Measurement, Timer
-
Supplier: Traceable® Products
Description: Labs use this high accuracy unit to check speeds of centrifuges, motors, or stirrers. Five digit LCD is a vivid ½-inch high display. Tachometer takes only three seconds for most readings. A unique memory feature permits recalling the highest, lowest, and last reading. Unit is
- Rotational Speed Range: 0.1 to 99,999 rpm
- Features: Battery Powered, Linear Speed / Length Measurement
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: AI-TEK Instruments, LLC
Description: panel. TACHPAK 10 and 30 can also be programmed in the same manner with the addition of a TACHTROL plus remote display. In either case programming is accomplished by navigating through a series of nested menus. In the case of tachometer instruments embedded in explosion
- Interface / Control: Computer Programmable, Digital Front Panel, Networkable
- Features: Data Logger
- Display Type: Digital
- Tachometer Type: Indicator Only
-
Supplier: Allied Electronics, Inc.
Description: Screw Terminals Connections, A103 Tachometers A103 tachometers provide readout of motor, machine shaft or other RPM. Rate indicators provide a readout of virtually any rate: gallons/minute, parts/hour, feet/minute, etc. LCD with backlighting capability. All units
-
Supplier: HydraCheck Inc.
Description: This velocity analyzing and measuring device is ideal for rotational machine inspection. The stroboscope is capable of flashing the light in a synchronous frequency to the operating machinery, creating the illusion of viewing stopped or slowed images. Utilizing this phenomenon
- Rotational Speed Range: 60 to 40,000 rpm
- Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: Carlen Controls, Inc.
Description: pulse tachometers. Read-head electronics are on a single chip of silicon which is encapsulated for extremely long life. Electrical characteristics conform to standard CCI specifications (see General Pulse Tachometer Specifications) All mounting options are shown on Mounting
- Rotational Speed Range: 0 to 30,000 rpm
- Operating Temperature: -40 to 212 F
-
Supplier: HydraCheck Inc.
Description: The MT-200 Combination Contact/Non-Contact Pocket Tachometer with microprocessor technology possesses the precision of the standard SHIMPO Tachometer line, yet within a compact, pocket-style enclosure. These battery-operated tachometers feature the same rugged, high
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered, Data Logger, Linear Speed / Length Measurement
- Sensor Technology: Contact, Non Contact
-
Supplier: SAE International
Description: This recommended practice establishes objectives for high performance control motor tachometer generators to be used with aeronautical and associated equipment in protective enclosures or completely within the shell of the aircraft so that they are subjected only to the internal
-
Supplier: HydraCheck Inc.
Description: ±1 RPM: 6 – 8300 RPM; ±2 RPM: 8300 – 25,000 RPM; ±0.006% of reading ±1 digit (or 2 RPM max):25,000 – 99,999 RPM Display: 5 digit 0.47″ (12 mm) high LED Measuring Units: RPM (on contact using adapter, included); Rate: YPM, mPM, FPM, IPM; Length: YRD, m, ft, in. use 6″ cir. wheel with
- Rotational Speed Range: 6 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: SAE International
Description: applicable to passenger cars only. Comparable recommendations for trucks and buses are under development. The data of tachometers is applicable to vehicular use, as previously described, and also to stationary and marine engines and special vehicles.
-
Supplier: SAE International
Description: applicable to passenger cars only. Comparable recommendations for trucks and buses are under development. The data of tachometers is applicable to vehicular use, as previously described, and also to stationary and marine engines and special vehicles.
-
Supplier: Transcat, Inc.
Description: Product Highlights Combination Stroboscope & Tachometer eliminates need for two separate products Quick mode selection provides instant back and forth operation between tachometer and stroboscope Multiplication selection of flash rate with scroll dial accelerates ability to get
-
Supplier: Transcat, Inc.
Description: Product Highlights All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are
-
Supplier: ASTM International
Description: This specification covers various tachometers capable of measuring rotational shaft speed. Special requirements for tachometer types used in naval shipboard applications. The materials for all parts shall be selected for long-term compatibility with the environment in which the
-
Supplier: Transcat, Inc.
Description: Product Highlights All the features of the hand held LED stroboscopes together with a full function laser tachometer to create a compact, ergonomic and extremely powerful two in one predictive maintenance tool. The stroboscope light source is made up of twelve LED's which are
-
Supplier: SAE International
Description: (paragraph 2.3.3 ) are applicable to passenger cars only. Comparable recommendations for trucks and buses are under development. The data of tachometers is applicable to vehicular use, as previously described, and also to stationary and marine engines and special vehicles.
-
Supplier: Newport MKS
Description: approach of the VP-5ZA allows centering of the payload over the bearings and close to the position feedback. This avoids any cantilevered loads that cause angular deformations and results in more precise motion with a higher load capacity. A VP-5ZA stage mounted on top of an ILS
- Stroke or X-Axis Travel: 0.18897648 inch
- Rated Speed: 0.1968503937007875 in/sec
- Axis Configuration: Z Axis Only
Find Suppliers by Category Top
Featured Products Top
-
Motion analysis of rotating machines is quick and easy with our tachometer. The tachometer is equipped with 3 high-power LEDs, which together generate a light intensity of 11730 lux at 20 cm / 1000 Hz (read more)
Browse Tachometers Datasheets for PCE Instruments / PCE Americas Inc. -
Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications. They are compact, economical, and easy to work with. (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
in outdoor and extreme environments. Rugged Design For Effective Cooling The Intelligent Motion series Brushless DC Axial fans ensure effective cooling via innovative multi-blade impeller designs that improve airflow performance. They also include IP51, IP54, IP56, or IP67 levels of (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
control, tachometers, and specialized ball bearings. They also come with protection against salt fog, moisture, and dust. Applications of Frameless Fans Various industries and small-scale applications depend on frameless fans, including (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
benchtop analyzers are often bulky, power-hungry, and impractical for outdoor or mobile use. The MI-7208 Dynamic Signal Analyzer is designed to address these challenges by combining (read more)
Browse Data Acquisition Datasheets for ECON Technologies Co.,Ltd -
popular options such as thermal protection and a tachometer to monitor the rotation speed of the motor. In addition to standard products, ECOFIT fans can be built to specifically meet customers’ unique needs such as special finishes, voltages, or frequencies. About (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
Conduct Research Top
-
How to Select a Strobe
will appear to stop rotating and their eyes will see the "Stopped Motion". Monarch provides a very detailed Instruction Manual on How To Use the Strobe. If you decided to purchase a Tachometer instead of a Stroboscope, please read How to Specify Monarch Tachometers.
-
Measuring Torsional Crank Shaft Jitter
Using Prosig's P8000 series data acquisition system with DATS signal analysis software, torsional analysis (crank jitter) was performed on an automotive engine attached to an engine dynamometer. The significance of this is that only one tachometer channel was required to identify crank jitter.
-
Guide for DC motor control
DC Motor Speed Control Circuit using a Phototransistor Optical Interrupter Switch: These controls may be of the open loop type, where light just provides a no-contact, non-wearing circuit input from a person or machine which monitors the output of the motor, or a closed loop type, where the light
More Information Top
-
CR4 - Thread: Other Techniques to Measure Speed of an Induction Motor Besides Using Tachometer
Other Techniques to Measure Speed of an Induction Motor Besides Using Tachometer .
-
Compensation of axle-generator errors due to wheel slip and slide
The processed longitudinal displacement train dynamics, using Tachometer 3, are shown in Fig. 2.
-
Wind Turbine Gearbox Condition Monitoring Round Robin Study - Vibration Analysis
In addition, GearMod contains built-in functionality to extract the TSA signal without a tachometer signal, making it appropriate for situations when an accurate or useable tachometer signal does not exist.
-
Genetic algorithm and particle swarm optimization algorithm for speed error reduction in railway signaling systems
The traveled distance of automobiles or trains is measured using tachometer as a common sensor.
-
Effect of motor-cage temperature on motor speed sensing characteristics of magnetostrictive amorphous wire
The rotor speed obtained using the annealed sample deviates from that obtained using tachometer by slightly over 1%.
-
Journal of Guidance, Control, and Dynamics > Active Vibration Damping of the Space Shuttle Remote Manipulator System
The SISO studies investigated direct output feedback using tachometer and accelerometer measurements.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/407/ShilpaVaze2007.pdf?sequence=1
To achieve this objective the system uses tachometer feedback and a PID controller.
-
Application of sensor fusion to railway systems
Some research has been carried out to find methods for correcting the position error caused by slip and slide using tachometers .
-
Fundamentals of Spacecraft Attitude Determination and Control
3.141) and (3.142) using tachometer data for reaction wheels or axis orientation data for control moment gyros.13 To complete the dynamics analysis, .
-
ISA MAIN INSTR SYS - Maintenance of Instruments and Systems
Speed can be measured using tachometers .
Indicates content that may require registration and/or purchase.