Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: INTEG Process Group, Inc.
Description: The Utility Usage Monitoring System logs the utility consumption on an hourly, daily, weekly, monthly and yearly basis. The utility consumption data is stored on the JNIOR in the www/logs directory on the following time intervals: Hourly – a rolling 24 hour file (new hour
-
Supplier: Qualitrol Company, LLC
Description: Multi-function condition based monitoring software of substation assets. Through a combination of Intelligent Electronic Devices (IEDs), smart sensors, fully secure communication, open protocols, and ‘intelligent’ head end user friendly software, maintenance operators can view
- Applications: Condition Monitoring Software, Non-Destructive Test, Predictive Maintenance
-
Supplier: GL Communications, Inc.
Description: The Transmit/Receive File Utility allows transmission and reception of files to/from t1 or e1 lines with greater flexibility than the Record/Playback Software. The optional Record/Playback software runs as a feature under the T1/E1 GUI application software. The
-
-
Supplier: GL Communications, Inc.
Description: side for comparison purposes Zoom-in and zoom-out features Accurate measurement of timing information Spectral displays This utility program is useful (and should be ordered) with the following software packages. Call Capture Analysis (XX031) Record and Playback File Software
-
Supplier: GL Communications, Inc.
Description: format cut and paste hex data fill and insert of specified hex data This utility program is useful (and should be ordered) with the following software packages. Record and Playback File Software UT020, UE020, LT020, LE020, ST020, SE020 Transmit/Receive File Utility
-
Supplier: GL Communications, Inc.
Description: GL's Echo Measurement Utility (EMU) software is an offline adjunct analysis application (under control of VQuad™) that compares the source and received files to determine echoes and delay of echoes. EMU software assesses sidetone, line, and acoustic echo and the corresponding
-
Supplier: Lake Shore Cryotronics, Inc.
Description: You can select steps from MeasureLINK’s editor. You can also add real-time charting to any sequence. Create a specific multi-variable chart to any data collection sequence and pin the chart to watch the data populate in real-time. Plus, an included chart recorder utility enables you to
-
Supplier: Qualitrol Company, LLC
Description: utility level / substation level Real time automatic ranking of highest leaking gas zones at global utility level and / or per substation level Real time automation of year to date and per annum SF6 emissions and leak rates Customizable report generator to allow emissions reports to be
- Applications: Condition Monitoring Software, Non-Destructive Test, Predictive Maintenance
-
Supplier: Advantech
Description: IoT Gateway Software for Device Connectivity and Communication Configure a gateway with Windows utility Support the collection and forwarding of multiple southbound and northbound communication protocols, such as MQTT, AMQP, LwM2M, OPC UA, Modbus, IEC-104, DNP3.0, etc. ‘One-click’
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Protection System Station DC Supply Monitoring Devices and Systems" with no maximum maintenance interval. The NERC Battery Monitoring System includes: BQMS Battery Monitoring System ELM-Series Electrolyte Level Monitor GFM-100 Battery Ground Fault Monitor BQMS Battery
- Operating Temperature: 0 to 65 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 16 volts
- Features: Alarm / Relay, Fault Diagnostics, Test Software / Computer Interface
-
Supplier: Instrumentation Northwest, Inc.
Description: applications Barometric Compensation Utility for absolute pressure sensors
-
Supplier: Nokia
Description: The Nokia 8617 Smart Metering Management (SMM), a utility-provider software application for real-time monitoring of meters in an IP environment, overcomes the meter data-management challenges from introducing smart-metering technology. Offering real-time applications, it
-
Supplier: MSA Safety
Description: Test System and MSA Link Pro software Rugged durability Tough over-molded rubber armor Survives multiple 25-ft drops onto concrete Agency-certified dust- and water-tight IP67 construction Intrinsically-safe design Related Resources Interactive Simulator Cost of Ownership Calculator: Online
- Features: Audible or Visual Alarms, Intrinsically Safe
- Gas Types: Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide (NO2), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
- Application: Confined Space Monitoring, Personal Exposure Monitoring
- Instrument Type: Detector
-
Supplier: Minco
Description: The CT224 consists of a 12-Channel temperature monitor/over-temperature alarm and MincoSoft™ CT224 Software. It is the next generation in temperature monitoring equip ment from Minco designed to meet the needs of electric machinery protection. The 12-channel scanning capability,
- Number of Inputs: 12 inputs
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: MSA Safety
Description: you deserve an unfair advantage. Introducing the ALTAIR Grid, our real-time remote monitoring service for portable gas detection. Connect an unlimited number of Bluetooth-enabled ALTAIR 4XR and 5X to the ALTAIR Grid via our ALTAIR Connect app on your Android-based smart devices. Monitor and
-
Supplier: Aalborg Instruments
Description: LCD or digital interface. Programmable set point table with ramping up/down capability up to 16 steps. Free Configuration and Monitoring Utility software.
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Serial / Digital
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Serial / Digital Input
- Media: Gas / Air, Liquid
-
Supplier: TSI Incorporated
Description: 2-year warranty Download Software To download applicable software and/or firmware, please use the TSI Software and Firmware Wizard. Features & Benefits New Features Robust impactors for higher mass concentration range Audible and visual alarms 0.8 μm DPM impactor PM5 China
-
Supplier: AMETEK Spectro Scientific
Description: The Spectro Scientific Industrial Tribology Laboratory (ITL) is a turnkey system that provides a complete lubricant analysis condition monitoring solution. The measurements made using the Industrial Tribology Laboratory determine lubricant and machine condition, the core of any effective
-
Supplier: Qualitrol Company, LLC
Description: provides utilities with the following services for our on-line DGA monitors. Turnkey Installation Services including Serveron® TM1 deployment and TM View software user training Serveron® Monitoring Service (SMS) offers the convenience of secure 24×7 access to all of your Serveron® DGA
-
Description: ISO/IEC 27019:2017 provides guidance based on ISO/IEC 27002:2013 applied to process control systems used by the energy utility industry for controlling and monitoring the production or generation, transmission, storage and distribution of electric power, gas, oil and heat, and for the
-
Description: This document provides information security controls for the energy utility industry, based on ISO/IEC 27002:2022, for controlling and monitoring the production or generation, transmission, storage and distribution of electric power, gas, oil and heat, and for the control of associated
-
Description: control systems used by the energy utility industry for controlling and monitoring the generation, transmission, storage and distribution of electric power, gas and heat in combination with the control of supporting processes. This includes in particular the following systems,
-
Description: control systems used by the energy utility industry for controlling and monitoring the generation, transmission, storage and distribution of electric power, gas and heat in combination with the control of supporting processes. This includes in particular the following systems,
-
Supplier: Albér
Description: Alber delivers the solutions you need with the BDSU-120 Battery Diagnostic System Universal utility monitor. The BDSU is a real time battery monitor designed for utility bulk power systems and NERC compliance. It'll save you both time and money! The BDSU-120 lets you automate IEEE
- Input Voltage: 19 to 140 volts
- Operating Temperature: 5 to 40 C
- Power Capacity: 45 watts
- Features: Alarm / Relay, Automated Operation, Other, Power Management / Control, Test Software / Computer Interface
-
Supplier: Tripp Lite by Eaton
Description: energy-efficient desktop computer with small LCD monitor powered as long as 17 minutes. During normal operation, incoming utility power keeps the replaceable internal battery fully charged, so backup power will always be available. HID-Compliant USB Port Allows for Automatic Saves and
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.65 kVA
- Watt Rating: 0.3300000000000003 kwatts
- Runtime at Half Load: 4.5 minutes
-
Supplier: SOCOMEC
Description: and rapid monitoring of the devices by displaying the parameters and events on summary pages. Various functions WEBVIEW ensures real time monitoring of all electrical parameters measured thanks to summary pages showing graphs or charts. Time-logged alarms are recorded and displayed by
-
Supplier: ProSoft Technology, Inc.
Description: 500 tags of real-time data can easily be stored on the device using the integrated data historian. The AppSrvCE is the ideal solution for applications requiring custom 'C' programming, emissions monitoring and pharmaceutical manufacturing, or remote applications like utility RTUs,
- Number of Ports: 5 #
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
- Area Network Type: Local Area Network (LAN)
-
Supplier: IQMS
Description: EnterpriseIQ Accounts Payable provides manufacturers powerful tools to make cash management easy and accurate. The Accounts Payable module maintains vendor invoices and payments, prints checks, and provides detailed invoice and payment history. Multiple reports assist you in maintaining a cash flow
-
Supplier: Optris Infrared Sensing, LLC
Description: utility lies in commissioning stationary Optris sensors, offering a convenient platform to adjust alignment and settings during the initial setup phase. This functionality ensures optimal performance and correct configuration, critical for precise temperature monitoring in various
-
Supplier: MSA Safety
Description: intelligence, flexibility and reliability, the HazardWatch System's controller hardware configuration and software has been tested by Factory Mutual to verify NFPA 72 compliance. Both fire and gas functions are certified to NFPA 72 by FM FM certified fire network allows for multiple
- Mounting Type: Fixed
- Instrument Type: Monitor
- Application: Process Gas
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: standard. TrueTest™ Automated Visual Inspection Software and other software modules optional. ProMetric software includes API support, and provides complete measurement control and Point-of-Interest/Region-of-Interest functionality. In addition, the ProMetric Y imaging
- Component / Product Tested: Displays / Video Equipment
- Tester / Test Capability: Functional Test (Performance)
- Type / Form: Measure Unit / Monitor, Test Module / Sub-system, Test Software / Program Generator
- Features: Self-calibration / Test Verification
-
Supplier: Armstrong International
Description: Welcome to the next level of innovation in smart utility monitoring, measuring and reporting, exclusively from Armstrong. By enabling you to maximize equipment reliability, efficiency and safety, SAGE™ raises utility system management to a groundbreaking new level. This powerful
-
Supplier: Opto 22
Description: The OptoEMU Sensor™ Energy Monitoring Unit monitors the electrical energy used in your facility and then delivers that data to online software applications using your existing wired or wireless Ethernet network. The OptoEMU Sensor gives you the detailed, real-time data you need to
- Number of Channels: 0
- Operating Temperature: 0 to 60 C
- Display Type: Analog Only
- Display type: LED Display
-
Supplier: Advantech
Description: supports VESA 75/ VESA 100 and DIN Rail mounting With status indicators for monitoring battery pack and input power With accessible switch for adjusting timing (30sec / 6 min), to execute auto shut down PC With free software utility for configuration and monitoring
-
Supplier: Telit
Description: There are approximately 50 billion devices in the world, ranging from home appliances & business computers to complex utility equipment, industrial machines and transport systems. The emergence of Machine-to-Machine (M2M) Technology now allows businesses to talk to their machines over wired
Find Suppliers by Category Top
Featured Products Top
-
and averting expensive equipment malfunctions. Advanced Maintenance with Advantech WISE Studio Utility Advantech WISE Studio is user-friendly yet powerful utility software for configuring, managing, and monitoring IoT devices (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
objects or for distance ranging for conveyor load profiling. These durable ultrasonic sensors also play a vital environmental role in water monitoring for irrigation, flood, tsunami, and sea level monitoring. They have been widely used by municipal utilities (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
additional 8,000 sqm factory in Huizhou and offices in Suzhou and Beijing 50+ patents, including invention, utility model, and software patents R&D team of 30+ dedicated engineers focused on intelligent sensors and control instruments Products certified to CE, Ro (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
,000 sqm factory in Huizhou and offices in Suzhou and Beijing 50+ patents, including invention, utility model, and software patents R&D team of 30+ dedicated engineers focused on intelligent sensors and control instruments Products certified to CE, RoHS, and UL (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Developed with hosted and hostless options Broad regulatory support Applications Agriculture and forestry Smart cities, utility monitoring (read more)
Browse Memory Modules Datasheets for DigiKey -
-mechanical devices. Ethernet connection is optional and includes a software utility that allows you to remotely monitor and operate the instrument. The system offers options such as remote operation, alarms, sensors (gas dependent) and an oxygen compatible construction. Precision mass flow (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
. Ethernet connection is optional and includes a software utility that allows you to remotely monitor and operate the instrument. The system offers options such as remote operation, alarms, sensors (gas dependent) and an oxygen compatible construction. Precision mass flow controllers (MFC (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Environics, Inc. -
advance the management of water into a new era,” said Jodi Glover, CEO and co-founder of Real Tech. “Our real-time water quality monitoring sensors and data analytics capabilities are empowering our clients, both utilities and industries that manage water in their operation and manufacturing (read more)
Browse Liquid Level Sensors Datasheets for ABB Measurement & Analytics -
Systems technical support team to maximize the utility of your application. For automated testing, ProMetric Y is optimized to work with the industry-leading TrueTest Software—and specialized (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
-wavelength. Therefore, contactless temperature measurement of shiny materials at high temperatures should always be as short-wave as possible, considering the higher temperature measuring range. In addition, these infrared cameras boast the capability to autonomously seek thermal hot spots, enhancing their utility (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC
Conduct Research Top
-
Electric Substation Monitoring (.pdf)
that will improve the reliability of electric power delivery while reducing costs. FLIR is participating in these efforts by working with various partners and utilities to improve the monitoring of power distribution substations. Through the use of FLIR's "smart" infrared cameras and automation software
-
Preface
utilities monitoring, plant process supervision, intelligent building management, and many others. With the fast development of computer technology in recent years, a number of emerging software technologies can be adopted to build more powerful industrial automation software. These innovative technologies
-
Distribution Automation and Smart Grids
manufacturers of the communications and software which support DA. The white paper includes NEMA recommendations to ensure that the benefits of DA systems can be fully utilized along with case studies highlighting utility experiences.
-
Living the Biopharma Dream in Lincoln
and recirculating CIP solutions. During a cleaning cycle, the CIP skid is moved into the fermentation suite and connected to a designated utility panel. For cleaning of a process system, flexible hoses will connect to the equipment 's CIP inlet and drain ports. The eductor return system draws solution back
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
system management and/or replacing their compressors with more energy efficient units -a substantial cost-cutting investment with relatively short-term payback. In addition, with advanced software apps, Carlisle is also able to give customers actual verification in the field that the meter has
More Information Top
-
Embedded Computer Systems: Architectures, Modeling, and Simulation
We have also developed control and monitoring software utilities to facilitate the process of setting up and exe- cuting experiments on the FPGA-based prototypes of MP-SoCs generated by Daedalus.
-
TIO Totalizer Input/Output Flow Monitor/Controller : Aalborg, Manufacturer of High Quality Flow Instrumentation
• Free Configuration and Monitoring Utility software .
-
Daedalus: Toward composable multimedia MP-SoC design
We have also developed control and monitoring software utilities to facilitate the process of setting up and executing experiments on the FPGA-based prototypes of MP-SoCs generated by Daedalus.
-
Clinical Experience With A Digital Remote Viewing System In Coronary Care Unit
The usage and performance of the system were closely recorded by the embedded software monitoring utility to provide the following information: .
-
Cooling Strategies for Real-Time Embedded PC Systems
Embed- ded cards should be equipped with thermal sensors and software monitoring utilities .
-
Guidelines for Safe Automation of Chemical Processes
Portable SIS configurator/ monitor Programming Utility Software Third party vendor supplied SIS hardware vendor supplied .
-
Automated monitoring system for drive motors of gas-compressor units
The regulations for technical maintenance call for exercising control over operability, dependability and safety of CS equipment by means of hardware and software utilities of monitoring and diagnosis.
-
Hardware & Overclocking [Archive] - Page 92 - SpeedGuide.net Broadband Community
Software utility to monitor graphics card temp?
-
Curbing the kilowatts
…a central console that provides simultaneous access to multiple sources or statistics. the process is not helped by the energy-usage reporting functionality that vendors build into their products: while hardware vendors often provide software utilities that monitor the power consumption of…
-
A low-cost realistic testbed for mobile ad hoc networks
Alongside the possibility to derive the core software on the nodes, an open system also brings along the advantages of deployment and usage of the already provided software utilities for monitoring and measuring system performance.
Indicates content that may require registration and/or purchase.