Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hamamatsu Photonics Europe
Description: Hamamatsu offers a new optical power meter designed to measure absolute power of UV light. This optical power meter has a flat spectral response over a wide UV wavelength range and so can measure the optical power in the spectral
- Operating Temperature: 32 to 104 F
- Output Options: Analog Voltage
- Features: Other
- Device Classification: Sensor
-
Supplier: Artifex Engineering
Description: The OPM150 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications. Highlights Low cost: EUR 630!!! (Base module including one UV-Silicon detector head, software and carrying case) Easy to use Powerful Our optical power monitor
- Wavelength Range: 190 to 1,600 nm
- Sensor Diameter: 25 mm
- Power Range: 0.01 to 1 watts
- Optical Meter Type: Power Meter
-
Supplier: Ushio America, Inc.
Description: The Unimeter series was developed based on our experience and expertise as a manufacturer of optical equipment. These compact optical measuring instruments are genuinely easy-to-use from the user’s standpoint. These compact UV meters are used to manage the intensity of a range of
- Features: Battery Powered
- Display Type: Numeric
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: Operation manual: Turn on the Power button of testing meter, it will display “0” mj/cm2 on the screen: Put the back of the meter face to UV light source so as to ensure the availability; The meter can record UV energy after irradiating for a period
- Wavelength Range: 250 to 410 nm
- Operating Temperature: 32 to 113 F
- Display: Digital Readout
- General Features: Portable
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: UV light aging tester chamber ,as a kind of environment test chamber, can simulate the sun, rain and dew to damage the material, UV machine using UV lamp simulate the effect of sunlight, cold rain and dew. Damage types include: bleaching,
- Temperature Range: 30 to 80 C
- Humidity Range: 45 to 70 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: OMEGA Engineering, Inc.
Description: 140F), 0 to 80% R.H. with battery removed from meter Accuracy: Stated accuracy at 23C 5C (73F 9F), <75% relative humidity Dimensions: 155 H x 48 W x 24 mm D (6 x 5.8 x 4.9") Weight: Approx. 81 g (3 oz.) including battery Battery: 1.5V x 4 pcs AAA size, included Battery Life: 300 hours,
- Wavelength Range: 320 to 400 nm
- Accuracy: 4 %
- Power Range: 0.1999 to 19.990000000000002 mW/cm²
- Weight: 0.178605 lbs
-
Supplier: Haida International Equipment Co., Ltd.
Description: the machine; 4. Dial:dialrotary switch; 5. Heat light: it will light when heat the test chamber; 6. Heat one: low temperature tests witch; 7. Times witch: timer switch; 8. Light: anti-yellowing light switch in the test chamber; 9. Finishlight: it will light when
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source Cosine correction filter and metal housing Datalogging feature records
- Data Acquisition: Datalogger / Recorder
- Inputs: Thermocouple Input
-
Supplier: Streamlight, Inc.
Description: C4 LED within a textured reflector provides good beam spread, along with a piercing hotspot for distanceC4 LED technology, impervious to shock with a 50,000 hour lifetimeThree 365 nm UV LEDs and three 390 nm UV LEDs, with a 100,000 hour lifetimeMode selection switch: C4 LED high, C4
- # of Batteries: 2
- Length: 5.4 inch
- Diameter: 0.98 to 1.33 inch
- Lumen: 50 to 115 lm
-
Supplier: Kipp & Zonen, Inc.
Description: Regular use of the stability kit is recommended to check that the UV response is stable. This is very important to correctly report UVA, UVB and UVE irradiances in W/m2 and UV Index values. The kit is not required for Ozone and Sulphur Dioxide measurements, which are ratiometric in
-
Supplier: Xenon Corporation
Description: throughput requirements. Almost unlimited pulse sequencing can be user programmed, allowing an optimum match of UV light delivery to the target. RC-800 Features CoolCure™ technology Deep penetration Low power consumption Process flexibility Short cure time Modular components
- Type: Chamber, Conveyor / Continuous
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
Supplier: Solar Light Company, Inc.
Description: The 3D Version 2 meter is capable of measuring the UV-A and UV-B spectrum. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn potential. A
- Wavelength Range: 280 to 400 nm
- Power Range: 20 mW/cm²
- Weight: 0.5 lbs
- Operating Temperature: -10 to 60 C
-
Supplier: Transcat, Inc.
Description: Product Highlights UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source Cosine correction filter and metal housing Datalogging feature records
- Data Acquisition: Datalogger / Recorder
- Inputs: Thermocouple Input
-
Supplier: Solar Light Company, Inc.
Description: The Sun Tanning Bed meter is capable of measuring the MED's in the UV-B spectrum and UVC radiation. The meter shows the intensity of UV-B (also called SUV - Sunburning UV) in Minimal Erythemal Doses per Hour (MED/Hr), the accepted clinical measure for sunburn
- Wavelength Range: 275 to 320 nm
- Weight: 1.0625 lbs
- Operating Temperature: -10 to 60 C
- Display Type: Alphanumeric
-
Supplier: Electro-Lite Corporation
Description: The EC-5 microprocessor-based UV spot curing system is perfect for clean room use, yet rugged enough to be an asset in the industrial environment. For increased application flexibilit, the EC-5 will accept any liquid light guide or a standard fixed quartz light guide. The high
- Lamp Intensity: 6 mW/cm²
- Type: Chamber, Focused
- Features: Hour Meter / Timer, LED Source, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Electro-Lite Corporation
Description: The LED-100 UV curing systems is powered by an advanced Light Emitting Diode (LED) with an output of 1.5 W/cm2. The compact, hand held unit operates from a battery and is completely portable. An ergonomically positioned trigger switch allows comfortable operation while its compact size
- Lamp Intensity: 1,500 mW/cm²
- Type: Focused, Handheld / Portable
- Features: Hour Meter / Timer, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Solar Light Company, Inc.
Description: The model 6D is a valuable safety tool for any industry that involves worker exposure to UV radiation. It is sensitive to ultraviolet radiation specified as hazardous in standards published by the American Conference of Governmental Industrial Hygienists. Those standards state that the total
- Wavelength Range: 250 to 400 nm
- Weight: 0.4375 lbs
- Operating Temperature: 0 to 40 C
- Display Type: Numeric
-
Supplier: Electro-Lite Corporation
Description: The EC-500 is a completely contained, operator safe, chambered light exposure system. The system is available at 350nm 450nm or black light at 10 mW/cm2. The EC-500 features a digital countdown programmable timer, power down mode, safety interrupt chamber switch, and an audible
- Lamp Intensity: 30 mW/cm²
- Type: Chamber, Flood
- Features: Hour Meter / Timer, LED Source, Other, Side / Multi-directional Curing, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Solar Light Company, Inc.
Description: The Material Testing Single port Light Source can output UVA or UVA+UVB. The 16S is used to expose materials to high intensity UV simulating years of sunlight exposure in a few days. The output intensity can be by changing the spot size and adjusting the power supply. The 16S is
- Lamp / Output Power: 150 to 300 watts
- Applications: Degradation / Weathering, Photostability / Color Fastness, Solar Simulators and Light Sources, Textile Studies
- Type: Focused
- Features: Hour Meter / Timer, NIST Traceable, Other
-
Supplier: Newport MKS
Description: The 70019 High Voltage cable is 3 feet (1 meter) long and has plug - plug terminations. It is used with the legacy 70705 power supply.
- Features: Specialty / Other
-
Supplier: Metaphase Technologies, Inc.
Description: High Power Line Light 1" The MetaBright™ line light produces extremely high brightness and uniform line across the 1" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and
- Active Area Diameter or Length: 1 inch
- Active Area Width: 0.75 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
-
Supplier: Metaphase Technologies, Inc.
Description: This MetaBright™ line light produces extremely high brightness and uniform line across the 35" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally High Intensity, over 1 million Lux
- Active Area Diameter or Length: 35 inch
- Active Area Width: 0.75 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
-
Supplier: Metaphase Technologies, Inc.
Description: This MetaBright™ line light produces extremely high brightness and uniform line across the 10" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally High Intensity, over 1 million Lux
- Active Area Diameter or Length: 10 inch
- Active Area Width: 0.75 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
-
Supplier: Metaphase Technologies, Inc.
Description: This MetaBright™ line light produces extremely high brightness and uniform line across the 25" aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally High Intensity, over 1 million Lux
- Active Area Diameter or Length: 25 inch
- Active Area Width: 0.75 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
-
Supplier: Newport MKS
Description: The 70020 High Voltage cable is 6 feet (1800 mm) long and has plug - plug terminations. It is used with the legacy 70705 power supply.
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The 70097 High Voltage cable is 6 feet (1800 mm) long and is used with the 70706 PMT power supply.
- Features: Specialty / Other
-
Supplier: Streamlight, Inc.
Description: Shock-proof C4 LED design 2-3x Brighter than a High Flux LED!Light Output and Runtime:C4 LED Impervious to shock with a 50,000 hour lifetime; 2500 candela peak beam intensity; 50 lumens; 4.75 continuous hours to 10% of initial lumen output.Five (5) 390nm UV LEDs 40mw measured system
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
UV Light Systems - Power Supply Cable Set, 6 ft. Length, for 69920 and 69922 Power Supplies -- 70052Supplier: Newport MKS
Description: The 70052 cable set connects Oriel power supply model 69920 or 69922 to a lamp housing, solar simulator or flood exposure source. The set is made up of the 70050 and 70051 cables, each 6 feet (1.8 meters) long. Purchasing these replacement cables as a set costs less than buying them
- Features: Specialty / Other
-
Supplier: Artifex Engineering
Description: The OPM150 is a versatile power monitor for use in the lab and for laser servicing as well as for OEM applications. Highlights Low cost: EUR 630!!! (Base module including one UV-Silicon detector head, software and carrying case) Easy to use Powerful Our optical power monitor
- Wavelength Range: 400 to 1,650 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
- Features: Fiber Optic Power Meter, Other
-
Supplier: LED Cool Lights
Description: Each roll is 196" long [16.4ft/5M] allowing for installations in extremely tight quarters where incandescent, florescent and neon technologies will not fit. Available with 30 LED's per meter or 60 LED's per meter. Model Numbers: 30 LED per meter - LEDC-3-12RGB15D-W (Waterproof)
-
Supplier: Dymax
Description: Settings and access to admin mode can be password protected using the full QWERTY keyboard. Systems and Accessories A complete BlueWave® MX-250 system features a controller/power supply and LED emitter. Emitters are available in 365, 385, and 405 nm wavelengths. Accessories noted below can be
- Type: Flood
-
Supplier: Hamamatsu Photonics Europe
Description: Large area, high-speed PIN photodiode for UV to near IR photometry The S12271 is a high-speed Si PIN photodiode having a large photosensitive area of φ4.1 mm. Using quartz glass as the light input window, this photodiode delivers high sensitivity extending to the UV region and
- Sensitivity: 0.5 A/W
- Spectral Response Range: 190 to 1,100 nm
- Active Area Diameter or Length: 4.1000000000000005 mm
- Active Area Height: 4.1000000000000005 mm
-
Supplier: Xenon Corporation
Description: The XENON Z-1000 Modular Sanitization System is a benchtop system for R&D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and lamp. The controller provides all power to the lamp housing as well as complete operator
- Features: Computer Interface, Hour Meter / Timer, Pulsed, Surface Disinfection (Part Sterilizers)
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVB
-
Supplier: Techsil Limited
Description: The Hoenle LED Spot 100 HP IC is a high intensity homogeneous light source which offers an intense UV irradiation over a large area. A comprehensive monitoring function on the light cure unit ensures high process stability so that on fully automated production lines repeatable
- Illuminated / Cure Width / Diameter: 3.93701 inch
- Type: Flood, Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Pulsed
-
Supplier: Larson Electronics LLC
Description: replacements to our own Magnalight.com explosion proof fluorescent lights, explosion proof paint spray booth lights as well as any other T series light fixture the operator already has in house. We have specially designed these for our explosion proof light fixtures,
Find Suppliers by Category Top
Featured Products Top
-
The ABCs of UV Light Ultraviolet (UV) light, an invisible form of electromagnetic radiation, sits between X-rays and visible light on the spectrum. Ultraviolet (UV) light is classified into three types based on the (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
At Avantier produces custom UV lenses for applications involving ultraviolet light from 10 nm to 400 nm. UV lenses are specialized optical components designed for wavelengths below 400 nm, making them ideal for UV laser applications, focusing, and collimation. Depending on the design and (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
The Fusion UV LightHammer® series of smart UV curing systems is Excelitas' most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce energy costs and provide simple and flexible control schemes (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
environments (e.g. space optics, laser refrigeration systems). High power lasers (minimal thermal distortion). (3) High laser damage threshold (LDT) Laser damage resistance is better than BK7 and SF11, suitable for: High-energy laser systems (e.g. Nd:YAG, femtosecond lasers). UV (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Far UV (100 - 200nm) is safer for sterilization because it does not penetrate the skin. Conventional germicidal UV light (200 - 400nm) is a safety hazard because it kills skin and eye cells. Far UV (100 - 200nm) does not penetrate the dead cell layer at the surface of our skin and (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
-Curing Process Light-curing systems deliver rapid polymerization in seconds using visible or UV light. LED units operate at controlled wavelengths for consistent, energy-efficient curing, while broad-spectrum systems use bulb-based technology to deliver higher-intensity output and fast (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
-friendly environment for workers. Designed for high-speed production methods, these coatings cure in seconds with broad-spectrum UV or LED light, enhancing throughput and saving energy. APPLICATIONS: Rigid circuit boards Automotive boards and assemblies (read more)
Browse Conformal Coatings Datasheets for Ellsworth Adhesives -
and fluorescent lamps. It is most commonly used in restaurants, museums, studios, and theaters for accurate light measurements. Its high-resolution CMOS sensor captures and displays the spectral power distribution of current and future generation light sources including LEDs, HID, Halogen, and (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
dialysate. Both instruments are easy to calibrate for more accurate readings. Both instruments have built-in cell cups and are completely self-contained. They are powered by 9 volt batteries which last for at least 2,000 tests. A glow light serves as a battery reserve indicator. Thousands (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
The CS-200 accurately measures luminance and chromaticity of a diverse range of light emitting products, including large plasma displays, compact LCDs and LEDs, outdoor screens, high pressure lamps, and instrument panels. It is compact, lightweight and designed for hand-held operation (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Fabrication. Experimental devices were fabricated using standard soft. lithography techniques [45]. First, AZ 9260 (AZ Electronic. Materials, Somerville, NJ, USA) photoresist was spun onto a. clean /100S silicon substrate. The wafer was exposed to UV. light for 60 s through a mask patterned
More Information Top
-
Silicon microdisplay with photo-alignment
For the latter case, 80% W light will transmit through SDI layer when its thickness is IOOA in normal incidence, which is measured by UV light power meter .
-
Polymer Thermosets from Multifunctional Polyester Resins Based on Renewable Monomers
The UV intensity was measured using a Hamamatsu UV - light power meter (model C6080-03) calibrated for the main emission line centered at 365 nm.
-
Lateral and rotational mobility of some drug molecules in a poly(ethylene glycol) diacrylate hydrogel and the effect of drug‐cyclodextrin complexation
A UV dose of 3 J/cm2 was determined using a UV Power Puck light meter .
-
CMS Hadron Forward Calorimeter Phase I Upgrade Status
The system involved: 3 dark boxes, a VME and CAMAC data acquisition system, an XY scanner for surface linearity testing, 3 picoammeters, 3 digital oscilloscopes, UV and visible light power meters , UV and Blue LED light sources, 2 nitrogen lasers, DC tungsten…
-
Statistical Evaluation of Confocal Microscopy Images
The measurement of UV light with a power meter detector can be made with objectives that range between 5ϫ and 20ϫ.
-
Photo- and thermoinduced ring opening reaction of 2[(1,3,3-trimethylindoline-2(1H)-yliden)propen-1-yl]-3,3-dimethylindolino[1,2-b]-oxazolidine in polymer films
The energy absorbed was determined by measuring the UV light intensity with a power meter in front of the sample.
-
Effects of compaction and UV exposure on performance of acrylate/glass‐fiber composites cured layer by layer
The UV light power was tested with power meter (Fieldmate, Coherent).
-
Adhesion and sliding of wet snow on a super-hydrophobic surface with hydrophilic channels
And the UV light intensity was measured by UV power meter (Topcon Co., RD-2, R-36) and the irradiated UV intensity of samples with their surfaces facing up and down was 0.3 and 0.01 mW/cm2 , respectively.
-
Surfactant-free CuInSe2 nanocrystals
transformed from In2Se3
nanoparticles and their application for a flexible UV photodetector
The optical power of the incident monochromatic light was measured by a UV power meter (Hamamatsu Photonics, C8026) and UV- enhanced Si detector (Advantest, TQ8210). .
-
Effect of light irradiation from inductively coupled Ar plasma on etching yields of SiO2 film by CF3 ion beam injections
The UV light intensity measured by a UV power meter (HAMAMATSU, H8025-146, sensitive range = 120-200 nm) were found to be 8 μW/cm2 .
Indicates content that may require registration and/or purchase.