-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour
- Features: Other
- Material: Stainless Steel
-
Supplier: TFC Ltd.
Description: Body: A2 Stainless Steel Mandrel: Steel Dimensions in mm
- Head Type: Dome / Button
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A2 Stainless Steel Available Finishes: Self Colour
- Features: Other
- Material: Stainless Steel
-
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: A2 Stainless Steel Finish: Self Colour
- Features: Other
- Material: Stainless Steel
-
Supplier: Carlisle
Description: Name: 2 Gallon Stainless Steel Part Number: 83S-2XX Series Family: Stainless Steel Tanks Type: Pressure Tank Wetted Materials: Stainless Steel Lid, Wetted Lid parts, stainless steel tank shell Air In: Air Inlet = 1/4" NPS Fluid Out: Fluid
- Tank / Cup Capacity: 2 gallons
- Equipment Type: Component / Sub-system
- Features: Integral Agitator, Integral Regulator, Other, Resin Hopper / Spray Tank, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Supplier: Arnold Magnetic Technologies
Description: Arnold’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Applications: Biocompatible / Biomaterial
- Features: Corrosion Resistant, Ferrous / Iron Based - Any Type, Stainless Steel (UNS S), Wrought
-
Supplier: MicroGroup
Description: Stainless steel wire is stocked primarily in 304 stainless steel, with spring temper per ASTM A313 and a bright surface finish. Sizes range from .003" to .156" in .001" increments. Diameter tolerance for wire is typically ±.0002". Other alloys and tempers available.
- Overall Width / OD: 0.003 to 0.156 inch
- AISI Grade: 304
- Specifications: ASTM / ASME
- Features: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
-
Supplier: Rolec Enclosures Inc.
Description: IP 66 inoBOX 1.4301/A2 stainless steel enclosures impress with the usual ROLEC benefits - for every type of industrial internal mounting. Spacers are fitted in the bottom for mounting circuit boards, supporting rails or mounting plates. There is also an earthing bolt attached to the
- Length / Height: 3.93701 to 15.74804 inch
- Width/Diameter: 3.93701 to 11.81103 inch
- Depth: 3.543309 to 4.724412 inch
- Height: 3.93701 to 15.74804 inch
-
Supplier: Kuriyama of America, Inc.
Description: Stainless Steel Flyer
- Material: Stainless Steel
-
Supplier: Joint Way International, Inc.
Description: Single Type A - Stainless Steel Pitch: 3/8
- Number of Teeth: 45
- Outside Diameter: 5.59 inch
- Weight: 1.26 lbs
- Pitch: 35 (3/8")
-
Supplier: Accuris
Description: FLATWARE, STAINLESS STEEL
-
Description: ASTM A 276, ASTM A 313, ASTM A 666 APPLICATIONS Orthodontic arc wire, catheters, guide wires, surgical instruments, implant, springs and needles DESCRIPTION This austenitic stainless steel is initially electric-arc melted. To minimize voids and contaminants while yielding a more
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: Vlier
Description: Our standard spring plungers offer long travel, large bearing surfaces and numerous design and material options including an optional locking element. The stainless steel design withstands high temperatures and affords the added benefit of maximum protection against rust and corrosion.
- Stroke: 1.50000081 inch
- End Force (depressed): 16.90496 lbs
- Thread Size: M16 x 2.0
- Plunger Type: Spring Plunger
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7248-2 Material: Stainless Steel OD: .197 (5.0)
- Outside Diameter: 0.197 inch
- Washer Type: Lockwasher, Helical Spring
- Material: Stainless Steel
-
Description: A286 Stainless Steel Strip, Coil, Foil, Wire, AMS 5525, AMS 5858 APPLICATIONS Jet engine applications Fasteners low temperature applications WHAT IS A286 STAINLESS STEEL? Type A286 Stainless Steel is an iron base superalloy useful for applications requiring
- Tensile Strength (UTS, Break): 105,000 to 140,000 psi
- Elongation: 4 to 25 %
- UNS Number: 66,286
- Specifications: AMS, UNS
-
Supplier: bisco industries
Description: Stainless Steel Standoffs
- Material: Metal, Stainless Steel
- Features: Specialty / Other
- Type & Shape: Standoff
-
Description: Strip, Coil, Foil, Wire, ASTM A 276 APPLICATIONS Cutlery and scissors DESCRIPTION Type 440A is a straight chromium martensitic stainless steel which combine the superior wear resistance of high carbon alloys with the excellent corrosion resistance of chromium stainless
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 65,000 psi
- Elongation: 15 %
- UNS Number: 44,002
-
Supplier: Vlier
Description: Stubby plungers offer greater travel than ball plungers and less travel than standard plungers. These compact spring plungers offer substantial plunger travel and high end forces, making them ideal for restricted space applications. Typical Uses Limited space Indexing Electrical contacts Part
- Stroke: 0.437 inch
- End Force (depressed): 4.75 lbs
- Thread Size: #8-32
- Features: Other
-
Supplier: Southern Stud Weld, Inc.
Description: Stainless Steel Flange: Steel alloy T304 Annealed 3B Finish 8% Minimum Nickel. .020"THK Physical Analysis: YLD 2%=43300 TENSL=101000 ELONG=61 R15T=83 Grain=8.
- Features: English
- Connection Type: Flange
- Material: Stainless Steel
-
Supplier: Calpipe Industries, Inc.
Description: improves thesurface's resistance to pitting & bacterial corrosion in CIP (clean-in-place) and SIP (sterilize-in-place) systems.Calbrite stainless steel rigid conduit is highly resistant to damage from impact. Easy to cut, form and join, stainless steel conduit avoids the
- Conduit Size: 0.5 to 4 inch
- Fitting Type: Nipple
- Conduit Type: RMC
- Material: Stainless Steel
-
Supplier: FHD Bearings Co., Ltd.
Description: Stainless steel balls made of 304 have excellent corrosion resistance and are suitable for a wide range of industrial applications Good Corrosion Resistance: 304 stainless steel balls are highly resistant to most common corrosive media and are suitable for corrosive
- Application: Automotive, Medical /Dental
- Features: Other
-
Supplier: Calpipe Industries, Inc.
Description: Stainless Steel LIGHT WALL Conduit Elbows are also available in Type 304SS & Type306SS Trade Sizes: 1/2" - 6"Degree of Bend: 11-1/4°, 15°,22-1/2°, 30°,45°, 90°
- Conduit Size: 0.5 to 4 inch
- Fitting Type: Elbow
- Conduit Type: IMC
- Material: Stainless Steel
-
Supplier: PennEngineering®
Description: Features: Feature metal pawl for high strength and better durability. Extremely durable, vinyl jacketed Stainless Steel Cable Tie. Smooth vinyl jacketing prevents damage to installation cable insulation. Stainless steel crimp sleeve for easy field installation with
- Length: 8 to 20 inch
- Operating Temperature: -40 to 105 C
- Material: Stainless Steel
-
Supplier: FHD Bearings Co., Ltd.
Description: Stainless steel balls made of 440 offer high hardness and corrosion resistance for industrial applications requiring strength and wear resistance. High Hardness: 440 stainless steel balls have a high hardness, which is great for abrasion resistance and high pressure
- Application: Aerospace, Medical /Dental
- Features: Other
-
Supplier: Hosco Finishing System Components
Description: We are a manufacturer and global marketer of smooth bore, "cavity-free" stainless steel fittings and accessories designed specifically for the use in manual or automated paint circulating and application finishing systems. Products include encapsulated ball valves, smooth bore fittings
- English Size: 0.125 to 0.25 inch
- Fitting Type: Adapter
- Features: English
- Material: Stainless Steel
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Extruded, Ferrous / Iron Based - Any Type, Forged,
- Type: Austenitic, Duplex (e.g., 329, 2205)
- Shape / Form: Fabricated Parts / Shapes
-
Supplier: O'Keefe Controls Co.
Description: Miniature Stainless Steel Fittings - Barb Adapters
- Fitting Type: Adapter, Pipe Fitting
- Features: English, Stainless Steel
-
Supplier: David Round
Description: environments, Ruger Stainless Steel Manual Floor Cranes are the best-built cranes in the industry. Built to last and built to perform our stainless steel cranes will exceed your expectations even in the most demanding environments. FEATURES: Models with 2,000, 4,000 and
- Load Capacity: 4,000 tons
- Vertical Available Lifting Height: 9.9375 ft
- Type: Davit Crane
- Features: Tilting Boom, Wheels
-
Supplier: Western Analytical Products
Description: "2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with virtually no detectable
- Column Type: Guard Column
- Construction Material: Steel - Stainless
-
Supplier: DynaQuip Controls
Description: V5S Flanged Series ball valves are perfect for a wide range of applications where ANSI 150 flange is needed. This two piece A351-CF8M stainless steel investment cast body valve features a blow-out proof stem, anti-static device, and a fire safe design (test to API 607). ISO 5211
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: Accuris
Description: Stainless Steels: A Steel Products Manual
-
Supplier: Princess Auto Limited
Description: 2 in. Stainless Steel Hose Clamp
- Capacity / Opening: 2 inch
- Material: Stainless Steel
-
Supplier: Bonomi North America, Inc.
Description: 3 pc. Stainless Steel FNPT 90° V-ball valve
- Valve Size: 2 inch
- Pressure Rating: 250 psi
- Media Temperature: -4 to 406 F
- Valve Type: Ball Valves
-
Supplier: KZVALVE
Description: 2" Stainless steel, 2-way, 3-piece, full port, stainless steel ball, FNPT, ball valve, rated for 1,000 psi at 70° F
- Valve Size: 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Extruded, Ferrous / Iron Based - Any Type, Forged,
- Type: Austenitic, Duplex (e.g., 329, 2205)
- Shape / Form: Fabricated Parts / Shapes
Find Suppliers by Category Top
Featured Products Top
-
environments; high alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
it a powerful candidate in materials selection. Engineers, specifiers and designers often underestimate or overlook these values because of what is viewed as the higher initial cost of stainless steel. However, over the total life of a project, stainless is often the best value option (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
The E2S Series of electrically actuated stainless steel valves is an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12 (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
in food, surgical, and marine applications in which a resistance to corrosion, rust, and bacteria are often necessary. Most are available for 24-hour quick ship and are also able to be customized. FEATURES Made of the Highest Grade 316L Stainless Steel Corrosion (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Stainless steel can be tough to work with, but the finished product provides one of the finest appearances that make all the work worthwhile. It is widely understood that a finer grit in a sanding sequence removes the previous scratch pattern and improves the finish, but there is a lot to be (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
What is the Difference Between Stainless and Ordinary Steel? All steel is iron-based, but stainless steel contains chromium at 10% or more by weight. Chromium, provides corrosion resistance and a polished appearance, making (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance (read more)
Browse Bolts Datasheets for BUMAX® -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls
More Information Top
-
Influence of Rolling on the Thermal Diffusivity of Metal Alloys by Photothermal Infrared Radiometry
The samples under investigation were sheets of copper, aluminum (99.9 %), and V2A stainless steel .
-
Development of new artificial models for splint rigidity evaluation
To produce the artificial teeth, a V2A stainless steel round profile (Ø 6 mm; REMAG AG, Nuremberg, Germany) was cut into 40-mm-long pieces.
-
Laser-assisted shearing: new process developments for the sheet metal industry
Figure 11 shows examples of the clear-cut ratios achieved during laser-assisted shearing of 3-mm-thick V2A stainless steel sheet metal (1.4301) in relation to laser power and radiation time.
-
Laser-assisted shearing: new application for high-power diode lasers
Figure 11 shows examples of the clear-cut ratios achieved during laser-assisted shearing of 3 mm thick V2A stainless steel sheet metal (1.4301) in relation to laser power and radiation time.
-
The experimental identification of the separation cascade of (18O) in the NO, NO2 — H2O, HNO3 system
For the second separation stage the preheating oven has the same length of 60 cm and is made out of ( V2A ) stainless steel , but has a diameter of 16 mm.
-
Application: Adaptable High Temp Multi-Float Level Sensor (.pdf)
PA (polyamide) floats are available and are ideal for oil and gasoline environments; PP (polypropylene) floats are ideal for water and dilute acids; and V2A stainless steel floats are used for the high temperature environments.
-
Scientific.Net: Materials Science
Home > V2A Stainless Steel .
-
THE FERMENTATION INDUSTRIES
… of brewers and representatives of the aluminium industry under the chairmanship of F. Hayduck01 investigated the occurrence of corrosion in metal fermenting vessels and found that damage had been recorded in tanks made of cement, enamelled iron, and even V2A stainless steel .
-
Effect of Ion Energy on Structure and Composition of Cathodic Arc Deposited Alumina Thin Films
Alumina thin films were deposited on V2A stainless steel substrates, located at the previous position of the mass-energy-analyser.
-
Corrosion and materials testing
The direct cause of the collapse of the sub-roof was found, by investiga- tors Of the EMPA, Diibendorf, to be trans-granular. chloride-induced, stress- corrosion cracking of the V2A stainless steel (0.04 carbon, 1.6 Mn.
Indicates content that may require registration and/or purchase.